- Applications
- Efficiency
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Input (Max)
- Voltage - Input (Min)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Cosel DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Turn On Delay Time | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Isolation | Input Current | Isolation Voltage | Current - Output 2 | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SUCW1R50515C-C Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | 6-DIP Module | - | - | 3.000003g | -40°C~85°C With Derating | - | - | SUCW (1.5W) | 0.88Lx0.50W x 0.28 H 22.4mmx12.7mmx7.0mm | - | - | Active | Not Applicable | - | - | Isolated Module, Conformal Coated | - | - | - | ITE (Commercial) | - | - | - | - | - | - | - | unknown | - | - | - | 2 | Not Qualified | - | 70% | 500V | 9V | 15V | 4.5V | - | - | - | 1.5W | - | -15V | 50mA | - | - | - | - | - | 50mA | - | 7.112mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SUS31215C-G Cosel USA, Inc. | 12 |
| Datasheet | 6 Weeks | - | Through Hole | 6-DIP Module | NO | - | 3.000003g | -40°C~85°C With Derating | - | - | SUS (3W) | 0.94Lx0.59W x 0.26 H 24.0mmx15.1mmx6.5mm | - | yes | Active | Not Applicable | 6 | - | Isolated Module | - | - | - | ITE (Commercial) | 3W | DUAL | - | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | 6 | R-XDMA-T6 | 1 | - | - | 80% | 500V | 18V | 15V | 9V | 12V | YES | - | 3W | - | - | 200mA | 3W | - | - | - | - | - | - | 6.604mm | 24mm | - | ROHS3 Compliant | Lead Free | ||
![]() SUCS6243R3C-G Cosel USA, Inc. | 35 |
| Datasheet | 6 Weeks | - | Through Hole | 6-DIP Module | NO | - | 7.000008g | -40°C~85°C With Derating | - | - | SUCS (6W) | 1.28Lx0.73W x 0.28 H 32.6mmx18.6mmx7.0mm | e3 | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | Matte Tin (Sn) | - | - | ITE (Commercial) | 4.5W | DUAL | - | 225 | 1 | - | - | unknown | NOT SPECIFIED | - | R-XDMA-T6 | 1 | - | - | 75% | 500V | 36V | 3.3V | 18V | 24V | YES | - | 6W | - | - | 1.35A | - | - | - | - | - | - | - | 7.112mm | 32.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() SFCS152405C Cosel USA, Inc. | 894 | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 20-DIP Module, 17 Leads | - | - | 15.999989g | -40°C~85°C With Derating | - | 2008 | SFCS (15W) | 1.54Lx1.16W x 0.27 H 39.1mmx29.5mmx6.8mm | e3 | yes | Active | Not Applicable | 14 | - | Isolated Module | Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | 15W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | unknown | NOT SPECIFIED | - | - | 1 | - | - | 90% | 1kV | 36V | 5V | 18V | 24V | NO | - | 15W | - | - | 3A | - | - | - | - | - | - | - | 6.858mm | - | 29.5mm | ROHS3 Compliant | Lead Free | ||
![]() ZTW31215 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 24.999999g | -20°C~71°C With Derating | - | 2001 | ZTW (3W) | 1.40Lx0.39W x 1.02 H 35.5mmx10.0mmx26.0mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | - | - | - | - | unknown | - | - | - | 2 | - | - | 74% | 500V | 18V | - | 9V | - | - | - | 3W | - | -15V | 100mA | - | - | - | 338mA | - | 100mA | - | 9.906mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CES24033-25-S Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 8-SMD Module | NO | - | 28.349523g | -40°C~85°C With Derating | - | 2012 | CES (80W) | 2.28Lx0.90W x 0.33 H 57.9mmx22.8mmx8.5mm | - | yes | Active | 2 (1 Year) | 8 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 83W | DUAL | NO LEAD | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | 8 | R-XDMA-N8 | 1 | - | - | 91% | 1.5kV | 36V | 3.3V | 18V | 24V | YES | - | 82.5W | - | - | 25A | - | - | - | - | - | - | - | 8.382mm | 57.9mm | 22.76mm | ROHS3 Compliant | Lead Free | ||
![]() DHS200A12-T Cosel USA, Inc. | 2405 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | 8-DIP Module | - | - | 99.999994g | -40°C~100°C With Derating | - | 2011 | DHS (200W) | 2.40Lx2.30W x 0.50 H 61.0mmx58.4mmx12.7mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | - | - | - | - | unknown | - | - | - | 1 | - | - | 88% | - | 160V | - | 60V | - | - | - | 200W | - | - | 16.7A | - | - | - | - | 3kV | - | - | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ZUW1R50515 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 5-DIP Module | - | - | 10.000011g | -20°C~71°C With Derating | - | 2005 | ZUW (1.5W) | 1.08Lx0.71W x 0.28 H 27.5mmx18.0mmx7.0mm | - | - | Active | Not Applicable | 5 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | UNSPECIFIED | PIN/PEG | - | 1 | - | 7mm | unknown | - | - | R-XXMA-P | 2 | Not Qualified | CSA | 67% | 500V | 9V | 15V | 4.5V | 5V | NO | 50mA | 1.5W | 20 ms | -15V | 50mA | - | - | - | 488mA | - | 50mA | OCP | 7.112mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SUCS1R51205B Cosel USA, Inc. | 900 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 5-SMD Module | - | - | 3.000003g | -40°C~85°C With Derating | - | 2006 | SUCS (1.5W) | 0.88Lx0.50W x 0.28 H 22.4mmx12.7mmx7.0mm | e3 | yes | Active | Not Applicable | 5 | EAR99 | Isolated Module | MATTE TIN | - | - | ITE (Commercial) | - | DUAL | GULL WING | 225 | 1 | - | - | unknown | NOT SPECIFIED | - | R-XDMA-G5 | 1 | - | - | 74% | 500V | 18V | 5V | 9V | 12V | YES | 300mA | 1.5W | - | - | 300mA | - | 12V | - | - | - | - | - | 7.112mm | 22.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() CHS804812 Cosel USA, Inc. | 50 |
| Datasheet | 6 Weeks | - | Through Hole | 8-DIP Module | NO | - | 20.999994g | -40°C~85°C With Derating | - | 2011 | CHS (80W) | 1.30Lx0.90W x 0.41 H 33.0mmx22.8mmx10.5mm | - | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | - | R-XDMA-P8 | 1 | - | - | 90% | 2.25kV | 76V | 12V | 36V | 48V | YES | - | 90W | - | - | 16A | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP | 10.5mm | 33mm | 22.76mm | ROHS3 Compliant | Lead Free | ||
![]() ZUW100512 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | 5-DIP Module | NO | - | 39.999986g | -20°C~71°C With Derating | - | 2006 | ZUW (10W) | 1.77Lx1.38W x 0.28 H 45.0mmx35.0mmx7.0mm | e3 | yes | Active | Not Applicable | 5 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | - | R-XDMA-P5 | 2 | Not Qualified | - | 75% | 500V | 9V | 12V | 4.5V | 5V | NO | - | 10W | - | -12V | 350mA | 8.4W | - | - | - | - | 350mA | OCP | 7.112mm | 45mm | 35mm | ROHS3 Compliant | Lead Free | ||
![]() ZUS10483R3 Cosel USA, Inc. | 33 | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 4-DIP Module | - | - | 39.999986g | -20°C~71°C With Derating | - | 2011 | ZUS (10W) | 1.77Lx1.38W x 0.28 H 45.0mmx35.0mmx7.0mm | - | - | Active | Not Applicable | 4 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 6.6W | DUAL | PIN/PEG | - | 1 | - | 7mm | unknown | - | - | R-XDMA-P4 | 1 | Not Qualified | - | 75% | 500V | 72V | 3.3V | 36V | 48V | NO | 2A | 10W | - | - | 2A | 6.6W | 48V | - | - | - | - | - | 7.112mm | 45mm | 35mm | ROHS3 Compliant | Lead Free | ||
![]() CBS2004803-F5 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | Half Brick | 85.048569g | -40°C~100°C With Derating | - | - | CBS (200W) | 2.46Lx2.31W x 2.05 H 62.5mmx58.7mmx52.0mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | 100°C | -40°C | ITE (Commercial) | 116W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 80% | 1.5kV | 76V | - | 36V | - | - | - | 200W | - | - | 35A | - | - | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | 60.96mm | 57.912mm | ROHS3 Compliant | - | ||
![]() MGFS154815 Cosel USA, Inc. | 42 | - | Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module | - | - | 19.999993g | -40°C~85°C With Derating | - | 2010 | MGFS (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 9.9mm | unknown | NOT SPECIFIED | 6 | S-XDMA-P6 | 1 | - | - | 89% | 1.5kV | 76V | 15V | 18V | 48V | YES | 1A | 15W | - | - | 1A | - | 48V | Isolated | - | - | - | Remote On/Off, OCP | 9.906mm | 25.4mm | 25.4mm | ROHS3 Compliant | Lead Free | ||
![]() ZUS30505 Cosel USA, Inc. | 80 | - | Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 4-DIP Module | - | - | 15.999989g | -20°C~71°C With Derating | - | 2005 | ZUS (3W) | 1.38Lx0.91W x 0.28 H 35.0mmx23.0mmx7.0mm | - | yes | Active | Not Applicable | 4 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 7mm | unknown | NOT SPECIFIED | 4 | R-XDMA-P4 | 1 | - | CSA, TUV, UL | 67% | 500V | 9V | 5V | 4.5V | 5V | NO | 600mA | 3W | - | - | 600mA | 3W | - | - | 896mA | - | - | OCP | 7.112mm | 35mm | 23mm | ROHS3 Compliant | Lead Free | ||
![]() ZUW1R54812 Cosel USA, Inc. | 39 |
| Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 5-DIP Module | - | - | 10.000011g | -20°C~71°C With Derating | - | 2006 | ZUW (1.5W) | 1.08Lx0.71W x 0.28 H 27.5mmx18.0mmx7.0mm | - | - | Active | Not Applicable | 5 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | UNSPECIFIED | PIN/PEG | - | 1 | - | 7mm | unknown | - | - | R-XXMA-P | 2 | Not Qualified | - | 71% | 500V | 72V | 12V | 36V | 48V | NO | 65mA | 1.5W | - | -12V | 65mA | 1.56W | 48V | - | - | - | 65mA | OCP | 7.112mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MGS1R50505 Cosel USA, Inc. | 1086 | - | Datasheet | 6 Weeks | - | Through Hole | 4-SIP Module | - | - | - | -40°C~85°C With Derating | Tube | 2016 | MGS (1.5W) | 0.67Lx0.33W x 0.47 H 17.0mmx8.5mmx12.0mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | NOT SPECIFIED | - | - | - | unknown | NOT SPECIFIED | - | - | 1 | - | - | 82% | 1.5kV | 9V | - | 4.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | OCP | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SUS10053R3C Cosel USA, Inc. | 49 | - | Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module | - | - | 6.000006g | -40°C~85°C With Derating | - | 2005 | SUS (10W) | 1.54Lx0.83W x 0.26 H 39.2mmx21.0mmx6.5mm | - | yes | Active | Not Applicable | 6 | - | Isolated Module | - | - | - | ITE (Commercial) | 8.6W | DUAL | - | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | 6 | R-XDMA-T6 | 1 | - | - | 81% | 500V | 9V | 3.3V | 4.5V | 5V | YES | 2.6A | 10W | - | - | 2.6A | 8.58W | 5V | - | - | - | - | - | 6.5mm | 39.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() SUCS10053R3B Cosel USA, Inc. | 166 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD Module | - | - | 10.000011g | -40°C~85°C With Derating | - | 2006 | SUCS (10W) | 1.58Lx0.85W x 0.28 H 40.2mmx21.5mmx7.0mm | e3 | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | MATTE TIN | - | - | ITE (Commercial) | 8.6W | DUAL | GULL WING | 225 | 1 | - | 7mm | unknown | NOT SPECIFIED | - | R-XDMA-G6 | 1 | - | - | 81% | 500V | 9V | 3.3V | 4.5V | 5V | YES | 2.6A | 10W | - | - | 2.6A | 8.58W | 5V | - | - | - | - | - | 7.112mm | 40.2mm | 22mm | ROHS3 Compliant | Lead Free | ||
![]() SUCS1R54815B Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 5-SMD Module | - | - | 3.000003g | -40°C~85°C With Derating | - | 2006 | SUCS (1.5W) | 0.88Lx0.50W x 0.28 H 22.4mmx12.7mmx7.0mm | e3 | yes | Active | Not Applicable | 5 | EAR99 | Isolated Module | MATTE TIN | - | - | ITE (Commercial) | - | DUAL | GULL WING | 225 | 1 | - | - | unknown | NOT SPECIFIED | - | R-XDMA-G5 | 1 | - | - | 75% | 500V | 76V | 15V | 36V | 48V | YES | 100mA | 1.5W | - | - | 100mA | - | 48V | - | - | - | - | - | 7.112mm | 22.4mm | - | ROHS3 Compliant | Lead Free |