- Applications
- Efficiency
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Input (Max)
- Voltage - Input (Min)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Cosel DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Voltage - Output 3 | Input Current | Isolation Voltage | Current - Output 2 | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBS504824-F1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | Half Brick | 85.048569g | -40°C~100°C With Derating | - | - | CBS (50W) | 2.46Lx2.31W x 1.04 H 62.5mmx58.7mmx26.5mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | 100°C | -40°C | ITE (Commercial) | 50W | - | - | - | - | - | - | - | - | - | 1 | - | 88% | 1.5kV | 76V | - | 36V | - | - | - | 50W | - | 2.1A | - | - | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | 60.96mm | 57.912mm | ROHS3 Compliant | Lead Free | ||
![]() CBS504815-F6 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | - | 85.048569g | -40°C~100°C With Derating | - | - | CBS (50W) | 2.44Lx2.34W x 2.05 H 62.0mmx59.5mmx52.0mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 51W | - | - | - | - | - | unknown | - | - | - | 1 | - | 88% | 1.5kV | 76V | - | 36V | - | - | - | 50W | - | 3.4A | - | - | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS504815-RF2 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | - | 85.048569g | -40°C~100°C With Derating | - | - | CBS (50W) | 2.44Lx2.34W x 1.04 H 62.0mmx59.5mmx26.5mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 51W | - | - | - | - | - | unknown | - | - | - | 1 | - | 88% | 1.5kV | 76V | - | 36V | - | - | - | 50W | - | 3.4A | - | - | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CBS2004824-RF4 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | - | 85.048569g | -40°C~100°C With Derating | - | - | CBS (200W) | 2.44Lx2.34W x 1.54 H 62.0mmx59.5mmx39.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 202W | - | - | - | - | - | unknown | - | - | - | 1 | - | 88% | 1.5kV | 76V | - | 36V | - | - | - | 200W | - | 8.4A | - | - | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SUS30512BP Cosel USA, Inc. | 25 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD Module | - | - | 3.000003g | -40°C~85°C With Derating | - | 2011 | SUS (3W) | 0.94Lx0.59W x 0.26 H 24.0mmx15.1mmx6.5mm | - | yes | Active | Not Applicable | 6 | - | Isolated Module | - | - | - | ITE (Commercial) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | 6 | R-XDMA-G6 | 1 | - | 79% | 500V | 9V | 12V | 4.5V | 5V | YES | 250mA | 3W | - | 250mA | 3W | 5V | - | - | - | - | - | 6.604mm | 24mm | - | ROHS3 Compliant | Lead Free | ||
![]() ZTS1R50512 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 14.999988g | -20°C~71°C With Derating | - | 2001 | ZTS (1.5W) | 1.10Lx0.39W x 0.83 H 28.0mmx10.0mmx21.0mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 1.6W | - | - | - | - | - | unknown | - | - | - | 1 | - | 68% | 500V | 9V | 12V | 4.5V | - | - | 100mA | 1.5W | - | 130mA | - | - | - | 459mA | - | - | - | 9.906mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DAS50F05 Cosel USA, Inc. | In Stock | - | Datasheet | - | PCB, Surface Mount | Through Hole | 12-DIP Module | - | - | 119.999988g | -10°C~85°C With Derating | - | 2006 | DAS (50W) | 4.53Lx2.28W x 0.50 H 115.0mmx58.0mmx12.7mm | - | - | Obsolete | Not Applicable | 12 | EAR99 | Isolated PoE Module | - | - | - | ITE (Commercial) | - | DUAL | PIN/PEG | - | 1 | 12.7mm | unknown | - | - | - | 1 | - | 82% | - | 370V | 5V | 88V | 130V | YES | 10A | 50W | - | 10A | - | 130V | - | - | 3kV | - | - | 58mm | - | - | RoHS Compliant | Lead Free | ||
![]() MGW64815 Cosel USA, Inc. | 31 |
| Datasheet | 6 Weeks | - | Through Hole | 7-SIP Module | - | - | - | -40°C~85°C | Tube | - | MGW (6W) | 0.87Lx0.37W x 0.47 H 22.0mmx9.5mmx12.0mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | 2 | - | 88% | 1.5kV | 76V | - | 36V | - | - | - | - | -15V | - | - | - | - | - | - | - | Remote On/Off, OCP | - | - | - | ROHS3 Compliant | - | ||
![]() MGFS6483R3 Cosel USA, Inc. | 17 |
| Datasheet | 6 Weeks | - | Through Hole | 7-SIP Module | - | - | - | -40°C~85°C With Derating | - | - | MGFS (6W) | 0.87Lx0.37W x 0.47 H 22.0mmx9.5mmx12.0mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | ITE (Commercial) | 5.3W | - | - | - | - | - | - | - | - | - | 1 | - | 80% | 1.5kV | 76V | - | 18V | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP | - | - | - | ROHS3 Compliant | - | ||
![]() CBS2004828-F2 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | - | 85.048569g | -40°C~100°C With Derating | - | 2011 | CBS (200W) | 2.44Lx2.34W x 1.04 H 62.0mmx59.5mmx26.5mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 202W | - | - | - | - | - | unknown | - | - | - | 1 | - | 88% | 1.5kV | 76V | - | 36V | - | - | - | 200W | - | 7.2A | - | - | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MGW100512 Cosel USA, Inc. | 85 |
| Datasheet | 6 Weeks | - | Through Hole | 7-SIP Module | - | - | - | -40°C~85°C | - | 2017 | MGW (10W) | 0.87Lx0.37W x 0.47 H 22.0mmx9.5mmx12.0mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | - | - | - | unknown | - | - | - | 2 | - | 85% | 1.5kV | 9V | - | 4.5V | - | - | - | - | -12V | - | - | - | - | - | - | - | Remote On/Off, OCP | - | - | - | ROHS3 Compliant | - | ||
![]() SUCW100512B Cosel USA, Inc. | 23 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 7-SMD Module | - | - | 10.000011g | -40°C~85°C With Derating | - | 2006 | SUCW (10W) | 1.58Lx0.85W x 0.28 H 40.2mmx21.5mmx7.0mm | e3 | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | MATTE TIN | - | - | ITE (Commercial) | 11W | DUAL | GULL WING | 225 | 1 | 7mm | unknown | NOT SPECIFIED | - | R-XDMA-G7 | 2 | - | 86% | 500V | 9V | 12V | 4.5V | 5V | YES | 450mA | 10W | -12V | 450mA | 10.8W | 5V | 24V | - | - | 450mA | - | 7.112mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SUCS60505C Cosel USA, Inc. | 140 | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 7.000008g | -40°C~85°C With Derating | - | 2006 | SUCS (6W) | 1.28Lx0.73W x 0.28 H 32.6mmx18.6mmx7.0mm | - | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | NICKEL | - | - | ITE (Commercial) | - | DUAL | - | NOT SPECIFIED | 1 | 7mm | unknown | NOT SPECIFIED | 6 | R-XDMA-T6 | 1 | - | 76% | 500V | 9V | 5V | 4.5V | 5V | YES | - | 6W | - | 1A | 5W | 5V | - | - | - | - | Remote On/Off, OCP | 7.112mm | 32.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() MGFS64812 Cosel USA, Inc. | 20 |
| Datasheet | 6 Weeks | - | Through Hole | 7-SIP Module | - | - | - | -40°C~85°C With Derating | - | - | MGFS (6W) | 0.87Lx0.37W x 0.47 H 22.0mmx9.5mmx12.0mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | ITE (Commercial) | 6W | - | - | - | - | - | - | - | - | - | 1 | - | 88% | 1.5kV | 76V | - | 18V | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP | - | - | - | ROHS3 Compliant | - | ||
![]() MGS301205-R Cosel USA, Inc. | 23 |
| Datasheet | 6 Weeks | - | Through Hole | 6-DIP Module | NO | - | 39.999986g | -40°C~85°C With Derating | - | 2016 | MGS (30W) | 2.00Lx1.00W x 0.39 H 50.8mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 30W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | - | R-XDMA-P6 | 1 | - | 91% | 1.5kV | 18V | 5V | 9V | 12V | YES | - | 30W | - | 6A | - | - | - | - | - | - | - | 9.906mm | 50.8mm | 25.4mm | ROHS3 Compliant | Lead Free | ||
![]() MGFS1R5483R3 Cosel USA, Inc. | 29 |
| Datasheet | 6 Weeks | - | Through Hole | 4-SIP Module | - | - | - | -40°C~85°C | - | - | MGFS (1.5W) | 0.67Lx0.33W x 0.47 H 17.0mmx8.5mmx12.0mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | ITE (Commercial) | 1.3W | - | - | - | - | - | - | - | - | - | 1 | - | 76% | 1.5kV | 76V | - | 18V | - | - | - | - | - | - | - | - | - | - | - | - | OCP | - | - | - | ROHS3 Compliant | - | ||
![]() SUS60515BP Cosel USA, Inc. | 28 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD Module | - | - | 4.000004g | -40°C~85°C With Derating | - | 2011 | SUS (6W) | 1.24Lx0.71W x 0.26 H 31.6mmx18.1mmx6.5mm | - | yes | Active | Not Applicable | 6 | - | Isolated Module | - | - | - | ITE (Commercial) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | 6 | R-XDMA-G6 | 1 | - | 80% | 500V | 9V | 15V | 4.5V | 5V | YES | 400mA | 6W | - | 400mA | 6W | 5V | - | - | - | - | - | 6.604mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SUW102412BP Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 7-SMD Module | - | - | 6.000006g | -40°C~85°C With Derating | - | 2011 | SUW (10W) | 1.54Lx0.83W x 0.26 H 39.2mmx21.0mmx6.5mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 11W | DUAL | GULL WING | NOT SPECIFIED | 1 | 6.5mm | unknown | NOT SPECIFIED | - | R-XDMA-G7 | 2 | CE, TUV, UL | 86% | 500V | 36V | 12V | 18V | 24V | YES | 450mA | 10W | -12V | 450mA | 10.8W | 24V | - | - | - | 450mA | - | 6.604mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SUS60512BP Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD Module | - | - | 4.000004g | -40°C~85°C With Derating | - | 2011 | SUS (6W) | 1.24Lx0.71W x 0.26 H 31.6mmx18.1mmx6.5mm | - | yes | Active | Not Applicable | 6 | - | Isolated Module | - | - | - | ITE (Commercial) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | 6 | R-XDMA-G6 | 1 | - | 80% | 500V | 9V | 12V | 4.5V | 5V | YES | 500mA | 6W | - | 500mA | 6W | 5V | - | - | - | - | - | 6.604mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CES48050-16 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 8-DIP Module | - | - | 28.349523g | -40°C~85°C With Derating | - | 2006 | CES (100W) | 2.28Lx0.90W x 0.33 H 57.9mmx22.8mmx8.5mm | - | yes | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 8.5mm | unknown | NOT SPECIFIED | 8 | R-XDMA-P8 | 1 | - | 91% | 1.5kV | 76V | 5V | 36V | 48V | YES | 16A | 80W | - | 16A | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP | 8.382mm | 57.9mm | 22.76mm | ROHS3 Compliant | Lead Free |