- Applications
- Efficiency
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Input (Max)
- Voltage - Input (Min)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Cosel DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Weight | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Control Features | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Voltage - Output 3 | Isolation Voltage | Current - Output 2 | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBS502405-T Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | NO | 85.048569g | -40°C~100°C With Derating | 2011 | CBS (50W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | yes | Active | Not Applicable | 9 | - | Isolated Module | - | - | ITE (Commercial) | 50W | LG-MAX, WD-MAX | DUAL | PIN/PEG | NOT SPECIFIED | 1 | unknown | NOT SPECIFIED | 9 | R-XDMA-P9 | 1 | - | - | 84% | 1.5kV | 36V | 5V | 18V | 24V | YES | 50W | - | - | 10A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | 57.9mm | ROHS3 Compliant | Lead Free | ||
![]() CBS502412-R Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | NO | 85.048569g | -40°C~100°C With Derating | 2011 | CBS (50W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | yes | Active | Not Applicable | 9 | - | Isolated Module | - | - | ITE (Commercial) | 50W | LG-MAX, WD-MAX | DUAL | PIN/PEG | NOT SPECIFIED | 1 | unknown | NOT SPECIFIED | 9 | R-XDMA-P9 | 1 | - | - | 88% | 1.5kV | 36V | 12V | 18V | 24V | YES | 50W | - | - | 4.2A | 50.4W | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | 57.9mm | ROHS3 Compliant | Lead Free | ||
![]() CBS100481R8-F2 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | CBS (100W) | 2.44Lx2.34W x 1.04 H 62.0mmx59.5mmx26.5mm | - | Active | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | 42W | - | - | - | - | - | unknown | - | - | - | 1 | - | - | 71% | 1.5kV | 76V | - | 36V | - | - | 100W | - | - | 23.4A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SUCW100515BP-G Cosel USA, Inc. | 35 |
| Datasheet | 6 Weeks | Surface Mount | 7-SMD Module | - | 10.000011g | -40°C~85°C With Derating | - | SUCW (10W) | 1.58Lx0.85W x 0.28 H 40.2mmx21.5mmx7.0mm | - | Active | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | 11W | - | - | - | NOT SPECIFIED | - | unknown | NOT SPECIFIED | - | - | 2 | Not Qualified | - | 86% | 500V | 9V | 15V | 4.5V | - | - | 10W | - | -15V | 350mA | - | - | - | 350mA | - | 7.112mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SUW62412C-G Cosel USA, Inc. | 35 | - | Datasheet | 6 Weeks | Through Hole | 7-DIP Module | NO | 4.000004g | -40°C~85°C With Derating | - | SUW (6W) | 1.24Lx0.71W x 0.26 H 31.6mmx18.1mmx6.5mm | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | - | ITE (Commercial) | - | - | DUAL | - | NOT SPECIFIED | 1 | unknown | NOT SPECIFIED | - | R-XDMA-T7 | 2 | - | CE, TUV, UL | 86% | 500V | 36V | 12V | 18V | 24V | YES | 6W | - | -12V | 250mA | 6W | 24V | - | 250mA | - | 6.604mm | 31.6mm | 18.1mm | ROHS3 Compliant | Lead Free | ||
![]() CBS504824-RT Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | 2011 | CBS (50W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | Active | Not Applicable | 9 | - | Isolated Module | - | - | ITE (Commercial) | 50W | - | - | - | - | - | unknown | - | - | - | 1 | Not Qualified | - | 88% | 1.5kV | 76V | 24V | 36V | - | - | 50W | - | - | 2.1A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS2004812-RT Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | 2011 | CBS (200W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | Active | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | 200W | - | - | - | - | - | unknown | - | - | - | 1 | - | - | 88% | 1.5kV | 76V | - | 36V | - | - | 200W | - | - | 16.7A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CES24120-6-R Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | 8-DIP Module | NO | 28.349523g | -40°C~85°C With Derating | 2006 | CES (80W) | 2.28Lx0.90W x 0.33 H 57.9mmx22.8mmx8.5mm | yes | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | - | ITE (Commercial) | 72W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | unknown | NOT SPECIFIED | 8 | R-XDMA-P8 | 1 | - | - | 91% | 1.5kV | 36V | 12V | 18V | 24V | YES | 72W | - | - | 6A | - | - | - | - | - | 8.382mm | 57.9mm | 22.76mm | ROHS3 Compliant | Lead Free | ||
![]() DBS700B36-T Cosel USA, Inc. | 2592 |
| Datasheet | 6 Weeks | Through Hole | 21-DIP Module | - | 179.999996g | -20°C~85°C With Derating | 2008 | DBS (700W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | - | Active | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | 702W | - | - | - | NOT SPECIFIED | - | unknown | NOT SPECIFIED | - | - | 1 | - | - | 90% | - | 400V | - | 200V | - | - | 700W | - | - | 19.5A | - | - | 3kV | - | - | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS3502428-R Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | 2011 | CBS (350W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | Active | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | 350W | - | - | - | - | - | unknown | - | - | - | 1 | - | - | 89% | 1.5kV | 36V | - | 20V | - | - | 350W | - | - | 12.5A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS1002405-F3 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | CBS (100W) | 2.46Lx2.31W x 1.54 H 62.5mmx58.7mmx39.2mm | - | Active | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | 100W | - | - | - | - | - | unknown | - | - | - | 1 | - | - | 83% | 1.5kV | 36V | - | 18V | - | - | 100W | - | - | 20A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS504803-RF6 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | CBS (50W) | 2.44Lx2.34W x 2.05 H 62.0mmx59.5mmx52.0mm | - | Active | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | 39W | - | - | - | - | - | unknown | - | - | - | 1 | - | - | 80% | 1.5kV | 76V | - | 36V | - | - | 50W | - | - | 35A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS4504832 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | NO | 85.048569g | -40°C~100°C With Derating | 2011 | CBS (450W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | - | ITE (Commercial) | 400W | LG-MAX; WD-MAX | DUAL | PIN/PEG | NOT SPECIFIED | 1 | unknown | NOT SPECIFIED | - | R-XDMA-P9 | 1 | - | - | 91% | 1.5kV | 76V | 32V | 36V | 48V | YES | 450W | - | - | 16A | 400W | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | 57.9mm | ROHS3 Compliant | Lead Free | ||
![]() CDS5002428H Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | 23-DIP Module | - | 199.999989g | -20°C~85°C With Derating | 2006 | CDS (500W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | - | Active | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | 504W | REMOTE SHUTDOWN | - | - | NOT SPECIFIED | - | unknown | NOT SPECIFIED | - | - | 1 | - | UL | 89% | 500V | 36V | 28V | 18V | 24V | - | 500W | - | - | 18A | 504W | - | - | - | - | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS504805-F3 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | CBS (50W) | 2.46Lx2.31W x 1.54 H 62.5mmx58.7mmx39.2mm | - | Active | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | 50W | - | - | - | - | - | unknown | - | - | - | 1 | - | - | 85% | 1.5kV | 76V | - | 36V | - | - | 50W | - | - | 10A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CBS2004828-RF1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | CBS (200W) | 2.46Lx2.31W x 1.04 H 62.5mmx58.7mmx26.5mm | - | Active | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | 202W | - | - | - | - | - | unknown | - | - | - | 1 | - | - | 88% | 1.5kV | 76V | - | 36V | - | - | 200W | - | - | 7.2A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CHS3804812-L2 Cosel USA, Inc. | 2424 |
| Datasheet | 6 Weeks | Through Hole | Eighth Brick | - | - | -40°C~85°C With Derating | - | CHS (380W) | 2.30Lx0.90W x 0.43 H 58.4mmx22.9mmx11.0mm | - | Active | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | 384W | - | - | - | - | - | - | - | - | - | 1 | - | - | 94.5% | 2.25kV | 76V | - | 36V | - | - | - | Enable, Active Low | - | - | - | - | - | - | Adjustable Output, Remote Sense | - | - | - | ROHS3 Compliant | - | ||
![]() CBS50242R5-RF2 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | CBS (50W) | 2.44Lx2.34W x 1.04 H 62.0mmx59.5mmx26.5mm | - | Active | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | 29W | - | - | - | - | - | unknown | - | - | - | 1 | - | - | 77% | 1.5kV | 36V | - | 18V | - | - | 50W | - | - | 11.7A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CBS504803-F3 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | CBS (50W) | 2.46Lx2.31W x 1.54 H 62.5mmx58.7mmx39.2mm | - | Active | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | 39W | - | - | - | - | - | unknown | - | - | - | 1 | - | - | 80% | 1.5kV | 76V | - | 36V | - | - | 50W | - | - | 35A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() SFS304802A Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | - | 30.000004g | -40°C~85°C With Derating | 2005 | SFS (30W) | 1.52Lx1.23W x 0.31 H 38.7mmx31.2mmx8.0mm | - | Active | Vendor Undefined | - | - | Isolated Module | 85°C | -40°C | ITE (Commercial) | 18W | - | - | - | - | - | - | - | - | - | 1 | - | - | 89% | 1.5kV | 76V | - | 36V | - | - | 30W | - | - | 9A | - | - | - | - | - | 7.874mm | 38.608mm | 31.242mm | ROHS3 Compliant | - |