- Applications
- Efficiency
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Input (Max)
- Voltage - Input (Min)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Cosel DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Weight | Operating Temperature | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Isolation | Current - Output 2 | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZUS102405-G Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | 4-DIP Module | - | - | 39.999986g | -20°C~71°C With Derating | - | ZUS (10W) | 1.77Lx1.38W x 0.28 H 45.0mmx35.0mmx7.0mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | 71°C | -20°C | ITE (Commercial) | 10W | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 80% | 500V | 36V | - | 18V | - | - | - | 10W | - | 2A | - | - | - | - | - | 7.112mm | 44.958mm | 35.052mm | ROHS3 Compliant | Lead Free | ||
![]() SUCS6123R3BP-G Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 6-SMD Module | YES | - | 7.000008g | -40°C~85°C With Derating | - | SUCS (6W) | 1.28Lx0.73W x 0.28 H 32.6mmx18.6mmx7.0mm | e3 | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | Matte Tin (Sn) | - | - | ITE (Commercial) | 4.5W | - | - | DUAL | GULL WING | 225 | 1 | - | - | unknown | - | NOT SPECIFIED | - | R-XDMA-G6 | 1 | - | 74% | 500V | 18V | 3.3V | 9V | 12V | YES | - | 6W | - | 1.35A | - | - | - | - | - | 7.112mm | 32.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() SUCS3053R3C-C Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 5.000005g | -40°C~85°C With Derating | - | SUCS (3W) | 0.98Lx0.61W x 0.28 H 25.0mmx15.5mmx7.0mm | - | - | Active | Not Applicable | 6 | - | Isolated Module, Conformal Coated | - | - | - | ITE (Commercial) | 2W | - | - | UNSPECIFIED | - | NOT SPECIFIED | 1 | - | - | unknown | - | NOT SPECIFIED | - | R-XXMA-T6 | 1 | - | 72% | 500V | 9V | 3.3V | 4.5V | 5V | YES | - | 3W | - | 600mA | - | - | - | - | - | 7.112mm | 25mm | - | ROHS3 Compliant | - | ||
![]() CBS502405-F3 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | Half Brick | 85.048569g | -40°C~100°C With Derating | - | CBS (50W) | 2.46Lx2.31W x 1.54 H 62.5mmx58.7mmx39.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | 100°C | -40°C | ITE (Commercial) | 50W | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 84% | 1.5kV | 36V | - | 18V | - | - | - | 200W | - | 30A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | 60.96mm | 57.912mm | ROHS3 Compliant | Lead Free | ||
![]() CBS2004812-RF1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | - | 85.048569g | -40°C~100°C With Derating | - | CBS (200W) | 2.46Lx2.31W x 1.04 H 62.5mmx58.7mmx26.5mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 200W | - | - | - | - | - | - | - | - | unknown | - | - | - | - | 1 | - | 88% | 1.5kV | 76V | - | 36V | - | - | - | 200W | - | 16.7A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() SFCS15243R3C Cosel USA, Inc. | 31 | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 20-DIP Module, 17 Leads | - | - | 15.999989g | -40°C~85°C With Derating | 2008 | SFCS (15W) | 1.54Lx1.16W x 0.27 H 39.1mmx29.5mmx6.8mm | e3 | yes | Active | Not Applicable | 14 | - | Isolated Module | Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | 15W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | unknown | - | NOT SPECIFIED | - | - | 1 | - | 89% | 1kV | 36V | 3.3V | 18V | 24V | NO | - | 15W | - | 4.5A | - | - | - | - | - | 6.858mm | - | 29.5mm | ROHS3 Compliant | Lead Free | ||
![]() SUS6123R3C Cosel USA, Inc. | 31 |
| Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module | - | - | 4.000004g | -40°C~85°C With Derating | 2005 | SUS (6W) | 1.24Lx0.71W x 0.26 H 31.6mmx18.1mmx6.5mm | - | yes | Active | Not Applicable | 6 | - | Isolated Module | - | - | - | ITE (Commercial) | 4.5W | - | 4.46W | DUAL | - | NOT SPECIFIED | 1 | - | - | unknown | 1.35A | NOT SPECIFIED | 6 | R-XDMA-T6 | 1 | CE, UL | 74% | 500V | 18V | 3.3V | 9V | 12V | YES | 1.35A | 6W | - | 1.35A | - | 12V | - | - | - | 6.604mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS2002403-RF2 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | - | 85.048569g | -40°C~100°C With Derating | - | CBS (200W) | 2.44Lx2.34W x 1.04 H 62.0mmx59.5mmx26.5mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 116W | - | - | - | - | - | - | - | - | unknown | - | - | - | - | 1 | - | 79% | 1.5kV | 36V | - | 18V | - | - | - | 200W | - | 35A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CBS2002415-RF4 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | - | 85.048569g | -40°C~100°C With Derating | - | CBS (200W) | 2.44Lx2.34W x 1.54 H 62.0mmx59.5mmx39.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 201W | - | - | - | - | - | - | - | - | unknown | - | - | - | - | 1 | - | 87% | 1.5kV | 36V | - | 18V | - | - | - | 200W | - | 13.4A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SUCS1R5483R3C Cosel USA, Inc. | 8 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | 5-DIP Module | - | - | 3.000003g | -40°C~85°C With Derating | 2006 | SUCS (1.5W) | 0.88Lx0.50W x 0.28 H 22.4mmx12.7mmx7.0mm | e3 | yes | Active | Not Applicable | 5 | EAR99 | Isolated Module | MATTE TIN | - | - | ITE (Commercial) | 1.3W | - | - | DUAL | - | 225 | 1 | - | - | unknown | - | NOT SPECIFIED | - | R-XDMA-T5 | 1 | - | 70% | 500V | 76V | 3.3V | 36V | 48V | YES | 400mA | 1.5W | - | 400mA | - | 48V | - | - | - | 7.112mm | 22.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() SUW30515C Cosel USA, Inc. | 405 |
| Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 7-DIP Module | - | - | 3.000003g | -40°C~85°C With Derating | 2005 | SUW (3W) | 0.94Lx0.59W x 0.26 H 24.0mmx15.1mmx6.5mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | 3W | - | - | - | - | - | 6.5mm | unknown | 100mA | - | - | - | 2 | CE, UL | 76% | 500V | 9V | 15V | 4.5V | - | - | 100mA | 3W | -15V | 100mA | - | 5V | Isolated | 100mA | Remote On/Off, OCP | 6.604mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ZTW32415 Cosel USA, Inc. | 349 | - | Datasheet | 6 Weeks | - | Through Hole | 6-DIP Module | - | - | - | -20°C~71°C With Derating | 2006 | ZTW (3W) | 1.40Lx0.39W x 1.02 H 35.5mmx10.0mmx26.0mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 74% | 500V | 36V | - | 18V | - | - | - | - | -15V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SUS101205BP Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD Module | - | - | 6.000006g | -40°C~85°C With Derating | 2011 | SUS (10W) | 1.54Lx0.83W x 0.26 H 39.2mmx21.0mmx6.5mm | - | yes | Active | Not Applicable | 6 | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | unknown | - | NOT SPECIFIED | 6 | R-XDMA-G6 | 1 | - | 85% | 500V | 18V | 5V | 9V | 12V | YES | 2A | 10W | - | 2A | - | 12V | - | - | - | 6.5mm | 39.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() MGS154805-R Cosel USA, Inc. | 9064846 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 19.999993g | -40°C~85°C With Derating | 2014 | MGS (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 15W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | unknown | - | NOT SPECIFIED | - | S-XDMA-P6 | 1 | - | 89% | 1.5kV | 76V | 5V | 36V | 48V | YES | - | 15W | - | 3A | - | - | - | - | - | 9.906mm | 25.4mm | 25.4mm | ROHS3 Compliant | Lead Free | ||
![]() CBS2002412-R Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | - | 85.048569g | -40°C~100°C With Derating | 2011 | CBS (200W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 200W | - | - | - | - | - | - | - | - | unknown | - | - | - | - | 1 | - | 87% | 1.5kV | 36V | - | 18V | - | - | - | 200W | - | 16.7A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SUW32415BP Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 7-SMD Module | - | - | 3.000003g | -40°C~85°C With Derating | 2011 | SUW (3W) | 0.94Lx0.59W x 0.26 H 24.0mmx15.1mmx6.5mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | 6.5mm | unknown | - | - | - | - | 2 | - | 78% | 500V | 36V | 15V | 18V | - | - | 100mA | 3W | -15V | 100mA | - | 24V | - | 100mA | - | 6.604mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MGFW302415-R Cosel USA, Inc. | 45 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 39.999986g | -40°C~85°C With Derating | 2015 | MGFW (30W) | 2.00Lx1.00W x 0.39 H 50.8mmx25.4mmx9.9mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | 1 | - | 87% | 1.5kV | 36V | - | 9V | - | - | - | 30W | -15V | 1A | - | - | - | 1A | - | 9.906mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MGS1R52415 Cosel USA, Inc. | 41 | - | Datasheet | 6 Weeks | - | Through Hole | 4-SIP Module | - | - | - | -40°C~85°C With Derating | 2016 | MGS (1.5W) | 0.67Lx0.33W x 0.47 H 17.0mmx8.5mmx12.0mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | 1 | - | 82% | 1.5kV | 36V | - | 18V | - | - | - | - | - | - | - | - | - | - | OCP | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SUW31215B Cosel USA, Inc. | 39 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 7-SMD Module | - | - | 3.000003g | -40°C~85°C With Derating | 2011 | SUW (3W) | 0.94Lx0.59W x 0.26 H 24.0mmx15.1mmx6.5mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | 6.5mm | unknown | - | - | - | - | 2 | - | 78% | 500V | 18V | 15V | 9V | - | - | 100mA | 3W | -15V | 100mA | - | 12V | - | 100mA | - | 6.604mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SUTS32405 Cosel USA, Inc. | 24 | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 7-SIP Module | - | - | 8.000009g | -40°C~85°C With Derating | 2011 | SUTS (3W) | 1.18Lx0.36W x 0.92 H 30.0mmx9.2mmx23.4mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | - | - | - | - | - | - | 9.15mm | unknown | - | - | - | - | 1 | CE, EN, TUV, UL | 77% | 500V | 36V | 5V | 18V | - | - | 600mA | 3W | - | 600mA | 3W | 24V | - | - | - | 23.368mm | 30mm | - | ROHS3 Compliant | Lead Free |