- Applications
- Efficiency
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Input (Max)
- Voltage - Input (Min)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Cosel DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Weight | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Manufacturer | Maximum Operating Temperature | Maximum Temperature | Mfr | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 2 | Package | Product Status | RoHS | Standard Number | Unit Weight | Voltage-Output 1 | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Subcategory | Power Rating | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Current - Output (Max) | Output Current | Output Power | Control Features | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Product Type | Voltage - Output 3 | Voltage - Output 4 | Isolation | Isolation Voltage | Load Regulation | Product | Features | Input Voltage | Product Category | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBS100481R8-F5 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | - | 85.048569g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C With Derating | - | CBS (100W) | 2.46Lx2.31W x 2.05 H 62.5mmx58.7mmx52.0mm | - | Active | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | 42W | - | - | - | - | - | - | - | - | unknown | - | - | - | 1 | - | 71% | 1.5kV | 76V | - | 36V | - | - | - | - | 100W | - | - | 23.4A | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP | - | - | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CHS3804810-L5 Cosel USA, Inc. | 32 |
| Datasheet | 6 Weeks | - | Through Hole | Eighth Brick | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C With Derating | - | CHS (380W) | 2.30Lx0.90W x 0.43 H 58.4mmx22.9mmx11.0mm | - | Active | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | 380W | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 94% | 2.25kV | 76V | - | 36V | - | - | - | - | - | Enable, Active Low | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Remote Sense | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SUS6243R3BP-G Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 6-SMD Module | YES | - | 4.000004g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C With Derating | - | SUS (6W) | 1.24Lx0.71W x 0.26 H 31.6mmx18.1mmx6.5mm | yes | Active | Not Applicable | 6 | - | Isolated Module | - | - | ITE (Commercial) | 4.5W | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | 6 | R-XDMA-G6 | 1 | - | 75% | 500V | 36V | 3.3V | 18V | 24V | YES | - | - | 6W | - | - | 1.35A | - | - | - | - | - | - | - | - | - | - | - | 6.604mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SFS30481R8A Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | 30.000004g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C With Derating | 2005 | SFS (30W) | 1.52Lx1.23W x 0.31 H 38.7mmx31.2mmx8.0mm | - | Active | Vendor Undefined | - | - | Isolated Module | 85°C | -40°C | ITE (Commercial) | 16W | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 89% | 1.5kV | 76V | - | 36V | - | - | - | - | 30W | - | - | 9A | - | - | - | - | - | - | - | - | - | - | - | 7.874mm | 38.608mm | 31.242mm | ROHS3 Compliant | - | ||
![]() SFS30482R5A Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | 30.000004g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C With Derating | 2005 | SFS (30W) | 1.52Lx1.23W x 0.31 H 38.7mmx31.2mmx8.0mm | - | Active | Vendor Undefined | - | - | Isolated Module | 85°C | -40°C | ITE (Commercial) | 23W | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 91% | 1.5kV | 76V | - | 36V | - | - | - | - | 30W | - | - | 9A | - | - | - | - | - | - | - | - | - | - | - | 7.874mm | 38.608mm | 31.242mm | ROHS3 Compliant | - | ||
![]() CBS1002415-F2 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | - | 85.048569g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C With Derating | - | CBS (100W) | 2.44Lx2.34W x 1.04 H 62.0mmx59.5mmx26.5mm | - | Active | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | 101W | - | - | - | - | - | - | - | - | unknown | - | - | - | 1 | - | 87% | 1.5kV | 36V | - | 18V | - | - | - | - | 100W | - | - | 6.7A | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP | - | - | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DHS100A05 Cosel USA, Inc. | 2851 | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 60.000008g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C With Derating | 2006 | DHS (100W) | 2.30Lx1.47W x 0.50 H 58.4mmx37.3mmx12.7mm | - | Active | Not Applicable | - | - | Isolated Module | 100°C | -40°C | ITE (Commercial) | 100W | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 85% | - | 160V | 5V | 60V | - | - | - | - | 100W | - | - | 20A | - | - | - | - | Isolated | 3kV | - | - | - | - | - | 12.7mm | 58.42mm | 37.338mm | ROHS3 Compliant | Lead Free | ||
![]() MHFS62415 Cosel | In Stock | - | - | - | - | - | SIP-8 | - | - | - | - | - | - | 36 V | 9 V | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | Details | - | 0.282192 oz | - | - | - | MH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | 6 W | - | - | - | - | - | - | - | - | 3 kV | - | Isolated | - | 4.5 VDC to 18 VDC | - | 9.5 mm | 26 mm | 12 mm | - | - | ||
![]() MGS1R5483R3 Cosel | 13 |
| - | - | - | PCB Mount | - | - | - | - | - | - | 36 → 76 V dc | 76 V | 36 V | Yes | - | + 85 C | +85°C | - | - 40 C | -40°C | Through Hole | - | - | SIP 6 | - | Details | - | 0.141096 oz | - | - | - | MGS | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.32W | - | - | - | - | 12mm | - | - | - | - | 1 Output | - | 77% | - | - | 3.3V dc | - | - | - | - | 400mA | 1.32 W | - | - | - | - | - | - | - | - | 1.5 kV | 20mV | Isolated | - | 36 V to 76 V | - | 12 mm | 17 mm | 8.5 mm | - | - | ||
![]() MHFW64812 Cosel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 76 V | 18 V | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | Details | - | 0.282192 oz | - | - | - | MHFS6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | 6 W | - | - | - | - | - | - | - | - | - | - | DC-DC Converters | - | 18 V to 76 V | - | - | - | - | - | - | ||
![]() MHFW32412 Cosel USA, Inc. | 39 |
| - | - | - | Through Hole | 8-SIP Module, 6 Leads | - | - | - | Cosel | 1 | - | 36 V | 9 V | - | Cosel | + 85 C | - | Cosel USA, Inc. | - 40 C | - | Through Hole | 130 mA | - 12 V | Bulk | Active | Details | 60601-1; 62368-1 | 0.246918 oz | 12V | -40°C ~ 85°C (With Derating) | - | MH | 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) | - | - | - | - | - | Isolated Module | - | - | ITE (Commercial), Medical | 3.12 W | - | DC-DC Converter | - | - | - | - | - | - | - | - | - | - | 2 | CE, cURus, DEMKO | 80% | 4.2 kV | 36V | - | 9V | - | - | 130mA | - | 3.12 W | Enable, Active Low | -12V | - | - | Isolated DC-DC Converters | - | - | - | 4.2 kV | - | Isolated | Adjustable Output, Remote On/Off | 9 V to 36 V | Isolated DC/DC Converters - Through Hole | 9.5 mm | 22 mm | 12 mm | - | - | ||
![]() MHFS32409 Cosel USA, Inc. | 28 |
| - | - | - | Through Hole | 8-SIP Module, 6 Leads | - | - | - | Cosel | 1 | - | 36 V | 9 V | - | Cosel | + 85 C | - | Cosel USA, Inc. | - 40 C | - | Through Hole | - | - | Bulk | Active | Details | 60601-1; 62368-1 | 0.246918 oz | 9V | -40°C ~ 85°C (With Derating) | - | MH | 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) | - | - | - | - | - | Isolated Module | - | - | ITE (Commercial), Medical | 2.97 W | - | DC-DC Converter | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, DEMKO | 81.5% | 4.2 kV | 36V | - | 9V | - | - | 330mA | - | 2.97 W | Enable, Active Low | - | - | - | Isolated DC-DC Converters | - | - | - | 4.2 kV | - | Isolated | Adjustable Output, Remote On/Off | 9 V to 36 V | Isolated DC/DC Converters - Through Hole | 9.5 mm | 22 mm | 12 mm | - | - | ||
![]() STMGFS802415 Cosel USA, Inc. | 2580 |
| - | - | - | Chassis Mount | - | - | - | - | Cosel | 1 | - | - | - | - | Cosel | - | - | Cosel USA, Inc. | - | - | Chassis | - | - | Bulk | Active | Details | 62368-1 | - | 15V | -20°C ~ 70°C (With Derating) | - | STMG | 4.61" L x 2.05" W x 1.14" H (117.1mm x 52.1mm x 29.0mm) | - | - | - | - | - | Enclosed | - | - | ITE (Commercial) | 81W | - | DC-DC Converter | - | - | - | - | - | - | - | - | - | - | 1 | CE | 92% | 1.5 kV | 36V | - | 9V | - | - | 5.4A | - | - | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | - | - | - | - | Isolated DC/DC Converters - Other | - | - | - | - | - | ||
![]() MHFS34805 Cosel USA, Inc. | 28 |
| - | - | - | Through Hole | 8-SIP Module, 6 Leads | - | - | - | Cosel | 1 | - | 76 V | 18 V | - | Cosel | + 85 C | - | Cosel USA, Inc. | - 40 C | - | Through Hole | - | - | Bulk | Active | Details | 60601-1; 62368-1 | 0.246918 oz | 5V | -40°C ~ 85°C (With Derating) | - | MH | 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) | - | - | - | - | - | Isolated Module | - | - | ITE (Commercial), Medical | 3 W | - | DC-DC Converter | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, DEMKO | 79% | 4.2 kV | 76V | - | 18V | - | - | 600mA | - | 3 W | Enable, Active Low | - | - | - | Isolated DC-DC Converters | - | - | - | 4.2 kV | - | Isolated | Adjustable Output, Remote On/Off | 18 V to 76 V | Isolated DC/DC Converters - Through Hole | 9.5 mm | 22 mm | 12 mm | - | - | ||
![]() MHFS3123R3 Cosel USA, Inc. | In Stock | - | - | - | - | Through Hole | 8-SIP Module, 6 Leads | - | - | - | Cosel | 1 | - | 18 V | 4.5 V | - | Cosel | + 85 C | - | Cosel USA, Inc. | - 40 C | - | Through Hole | - | - | Bulk | Active | Details | 60601-1; 62368-1 | 0.246918 oz | 3.3V | -40°C ~ 85°C (With Derating) | - | MH | 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) | - | - | - | - | - | Isolated Module | - | - | ITE (Commercial), Medical | 2.64 W | - | DC-DC Converter | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, DEMKO | 77% | 4.2 kV | 18V | - | 4.5V | - | - | 800mA | - | 2.64 W | Enable, Active Low | - | - | - | Isolated DC-DC Converters | - | - | - | 4.2 kV | - | Isolated | Adjustable Output, Remote On/Off | 4.5 V to 18 V | Isolated DC/DC Converters - Through Hole | 9.5 mm | 22 mm | 12 mm | - | - | ||
![]() MHFS6123R3 Cosel | In Stock | - | - | - | - | - | SIP-8 | - | - | - | - | - | - | 18 V | 4.5 V | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | Details | - | 0.282192 oz | - | - | - | MH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | 6 W | - | - | - | - | - | - | - | - | 3 kV | - | Isolated | - | 4.5 VDC to 18 VDC | - | 9.5 mm | 26 mm | 12 mm | - | - | ||
![]() MHFS32412 Cosel USA, Inc. | In Stock | - | - | - | - | Through Hole | 8-SIP Module, 6 Leads | - | - | - | Cosel | 1 | - | 36 V | 9 V | - | Cosel | + 85 C | - | Cosel USA, Inc. | - 40 C | - | Through Hole | - | - | Bulk | Active | Details | 60601-1; 62368-1 | 0.246918 oz | 12V | -40°C ~ 85°C (With Derating) | - | MH | 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) | - | - | - | - | - | Isolated Module | - | - | ITE (Commercial), Medical | 3 W | - | DC-DC Converter | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, DEMKO | 82% | 4.2 kV | 36V | - | 9V | - | - | 250mA | - | 3 W | Enable, Active Low | - | - | - | Isolated DC-DC Converters | - | - | - | 4.2 kV | - | Isolated | Adjustable Output, Remote On/Off | 9 V to 36 V | Isolated DC/DC Converters - Through Hole | 9.5 mm | 22 mm | 12 mm | - | - | ||
![]() CHS3004848 Cosel | In Stock | - | - | - | - | - | DIP | - | - | - | - | - | - | 76 V | 36 V | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | Details | - | 1.340411 oz | - | - | - | CHS300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | 302.4 W | - | - | - | - | - | - | - | - | 2.25 kV | - | Isolated | - | 36 V to 76 V | - | 11 mm | 58.4 mm | 22.86 mm | - | - | ||
![]() CHS3002424-BC Cosel | 2246 |
| - | - | - | - | - | - | - | - | - | 1 | - | 36 V | 18 V | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | Details | - | 2.010616 oz | - | - | - | CHS300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | 252 W | - | - | - | - | - | - | - | - | 2.25 kV | - | Isolated | - | 18 V to 36 V | - | 14.3 mm | 61.1 mm | 26.1 mm | - | - | ||
![]() DHS50A24 Cosel USA, Inc. | 2649 | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 60.000008g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C With Derating | 2012 | DHS (50W) | 2.30Lx1.47W x 0.50 H 58.4mmx37.3mmx12.7mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | - | ITE (Commercial) | - | LG-MAX; WD-MAX | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | 6 | R-XDMA-P6 | 1 | - | 86% | - | 160V | 48V | 60V | 110V | YES | - | - | 50W | - | - | 10A | 50.4W | - | - | - | Isolated | 3kV | - | - | - | - | - | 12.7mm | 58.4mm | 37.3mm | ROHS3 Compliant | Lead Free |