- Applications
- Efficiency
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Input (Max)
- Voltage - Input (Min)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Cosel DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Supplier Device Package | Weight | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Manufacturer | Maximum Operating Temperature | Maximum Temperature | Mfr | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 2 | Package | Product Status | RoHS | Standard Number | Standards Met | Tradename | Unit Weight | Voltage-Output 1 | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Subcategory | Power Rating | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Current - Output (Max) | Output Current | Output Power | Control Features | Voltage - Output 2 | Family | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Product Type | Voltage - Output 3 | Voltage - Output 4 | Isolation Voltage | Current - Output 2 | Load Regulation | Product | Features | Input Voltage | Product Category | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SUCW1R51212C Cosel USA, Inc. | 11 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 3.000003g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C With Derating | Tray | 2012 | SUCW (1.5W) | 0.88Lx0.50W x 0.28 H 22.4mmx12.7mmx7.0mm | - | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | DUAL | - | NOT SPECIFIED | 1 | 7mm | unknown | NOT SPECIFIED | R-XDMA-T6 | 2 | - | 73% | 500V | 18V | 12V | 9V | 12V | YES | - | 65mA | 1.5W | - | -12V | - | 65mA | 1.56W | 12V | - | - | - | - | 65mA | - | - | OCP | - | - | 7.112mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SUCS31212B Cosel USA, Inc. | 32 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD Module | - | 5.000005g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C With Derating | - | 2006 | SUCS (3W) | 0.98Lx0.61W x 0.28 H 25.0mmx15.5mmx7.0mm | e3 | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | MATTE TIN | ITE (Commercial) | - | - | - | DUAL | GULL WING | 225 | 1 | - | unknown | NOT SPECIFIED | R-XDMA-G6 | 1 | - | 79% | 500V | 18V | 12V | 9V | 12V | YES | - | 250mA | 3W | - | - | - | 250mA | 3W | 12V | - | - | - | - | - | - | - | - | - | - | 7.112mm | 25mm | - | ROHS3 Compliant | Lead Free | ||
![]() MHFS64809 Cosel | In Stock | - | - | - | - | - | SIP-8 | - | - | - | - | - | 18 V | 4.5 V | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | Details | - | - | - | 0.282192 oz | - | - | - | - | MH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | 6 W | - | - | - | - | - | - | - | - | - | 3 kV | - | - | Isolated | - | 4.5 VDC to 18 VDC | - | 9.5 mm | 26 mm | 12 mm | - | - | ||
![]() CHS1202405-B Cosel | 23 |
| - | - | - | - | - | - | - | - | 1 | - | 36 V | 18 V | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | Details | - | - | - | 1 oz | - | - | - | - | CHS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | 120 W | - | - | - | - | - | - | - | - | - | 2.25 kV | - | - | Isolated | - | 18 V to 36 V | - | 12.7 mm | 33.5 mm | 23.36 mm | - | - | ||
![]() CHS1202415-B Cosel | 23 | - | - | - | - | - | - | - | - | - | 1 | - | 36 V | 18 V | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | Details | - | - | - | 1 oz | - | - | - | - | CHS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | 120 W | - | - | - | - | - | - | - | - | - | 2.25 kV | - | - | Isolated | - | 18 V to 36 V | - | 12.7 mm | 33.5 mm | 23.36 mm | - | - | ||
![]() MHFS32412 Cosel USA, Inc. | In Stock | - | - | - | - | Through Hole | 8-SIP Module, 6 Leads | - | - | Cosel | 1 | - | 36 V | 9 V | - | Cosel | + 85 C | - | Cosel USA, Inc. | - 40 C | - | Through Hole | - | - | Bulk | Active | Details | 60601-1; 62368-1 | - | - | 0.246918 oz | 12V | -40°C ~ 85°C (With Derating) | - | - | MH | 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) | - | - | - | - | - | - | Isolated Module | - | ITE (Commercial), Medical | 3 W | DC-DC Converter | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, DEMKO | 82% | 4.2 kV | 36V | - | 9V | - | - | 250mA | - | 3 W | Enable, Active Low | - | - | - | - | - | Isolated DC-DC Converters | - | - | 4.2 kV | - | - | Isolated | Adjustable Output, Remote On/Off | 9 V to 36 V | Isolated DC/DC Converters - Through Hole | 9.5 mm | 22 mm | 12 mm | - | - | ||
![]() STMGFS802412 Cosel USA, Inc. | 2269 |
| - | - | - | Chassis Mount | - | - | - | Cosel | 1 | - | - | - | - | Cosel | - | - | Cosel USA, Inc. | - | - | Chassis | - | - | Bulk | Active | Details | 62368-1 | - | - | - | 12V | -20°C ~ 70°C (With Derating) | - | - | STMG | 4.61" L x 2.05" W x 1.14" H (117.1mm x 52.1mm x 29.0mm) | - | - | - | - | - | - | Enclosed | - | ITE (Commercial) | 80W | DC-DC Converter | - | - | - | - | - | - | - | - | - | 1 | CE | 92% | 1.5 kV | 36V | - | 9V | - | - | 6.7A | - | - | - | - | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | - | - | - | - | Isolated DC/DC Converters - Other | - | - | - | - | - | ||
![]() MHFS3243R3 Cosel USA, Inc. | In Stock | - | - | - | - | Through Hole | 8-SIP Module, 6 Leads | - | - | Cosel | 1 | - | 36 V | 9 V | - | Cosel | + 85 C | - | Cosel USA, Inc. | - 40 C | - | Through Hole | - | - | Bulk | Active | Details | 60601-1; 62368-1 | - | - | 0.246918 oz | 3.3V | -40°C ~ 85°C (With Derating) | - | - | MH | 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) | - | - | - | - | - | - | Isolated Module | - | ITE (Commercial), Medical | 2.64 W | DC-DC Converter | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, DEMKO | 77.5% | 4.2 kV | 36V | - | 9V | - | - | 800mA | - | 2.64 W | Enable, Active Low | - | - | - | - | - | Isolated DC-DC Converters | - | - | 4.2 kV | - | - | Isolated | Adjustable Output, Remote On/Off | 9 V to 36 V | Isolated DC/DC Converters - Through Hole | 9.5 mm | 22 mm | 12 mm | - | - | ||
![]() MHFS3123R3 Cosel USA, Inc. | In Stock | - | - | - | - | Through Hole | 8-SIP Module, 6 Leads | - | - | Cosel | 1 | - | 18 V | 4.5 V | - | Cosel | + 85 C | - | Cosel USA, Inc. | - 40 C | - | Through Hole | - | - | Bulk | Active | Details | 60601-1; 62368-1 | - | - | 0.246918 oz | 3.3V | -40°C ~ 85°C (With Derating) | - | - | MH | 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) | - | - | - | - | - | - | Isolated Module | - | ITE (Commercial), Medical | 2.64 W | DC-DC Converter | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, DEMKO | 77% | 4.2 kV | 18V | - | 4.5V | - | - | 800mA | - | 2.64 W | Enable, Active Low | - | - | - | - | - | Isolated DC-DC Converters | - | - | 4.2 kV | - | - | Isolated | Adjustable Output, Remote On/Off | 4.5 V to 18 V | Isolated DC/DC Converters - Through Hole | 9.5 mm | 22 mm | 12 mm | - | - | ||
![]() CHS3002448-BC Cosel | 49 |
| - | - | - | - | - | - | - | - | 1 | - | 36 V | 18 V | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | Details | - | - | - | 2.010616 oz | - | - | - | - | CHS300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | 254.4 W | - | - | - | - | - | - | - | - | - | 2.25 kV | - | - | Isolated | - | 18 V to 36 V | - | 14.3 mm | 61.1 mm | 26.1 mm | - | - | ||
![]() CHS3002424-B Cosel | 11 |
| - | - | - | - | - | - | - | - | 1 | - | 36 V | 18 V | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | Details | - | - | - | 1.763698 oz | - | - | - | - | CHS300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | 252 W | - | - | - | - | - | - | - | - | - | 2.25 kV | - | - | Isolated | - | 18 V to 36 V | - | 12.7 mm | 58.9 mm | 23.26 mm | - | - | ||
![]() CHS3002448-R Cosel | 19 |
| - | - | - | - | - | - | - | - | 1 | - | 36 V | 18 V | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | Details | - | - | - | 1.340411 oz | - | - | - | - | CHS300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | 254.4 W | - | - | - | - | - | - | - | - | - | 2.25 kV | - | - | Isolated | - | 18 V to 36 V | - | 11 mm | 58.4 mm | 22.86 mm | - | - | ||
![]() CHS3004824 Cosel | In Stock | - | - | - | - | - | DIP | - | - | - | - | - | 76 V | 36 V | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | Details | - | - | - | 1.340411 oz | - | - | - | - | CHS300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | 300 W | - | - | - | - | - | - | - | - | - | 2.25 kV | - | - | Isolated | - | 36 V to 76 V | - | 11 mm | 58.4 mm | 22.86 mm | - | - | ||
![]() CHS3002432-BC Cosel | 2078 |
| - | - | - | - | - | - | - | - | 1 | - | 36 V | 18 V | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | Details | - | - | - | 2.010616 oz | - | - | - | - | CHS300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | 252.8 W | - | - | - | - | - | - | - | - | - | 2.25 kV | - | - | Isolated | - | 18 V to 36 V | - | 14.3 mm | 61.1 mm | 26.1 mm | - | - | ||
![]() MHFW31215 Cosel USA, Inc. | 13 |
| - | - | - | Through Hole | 8-SIP Module, 6 Leads | - | - | Cosel | 1 | - | 18 V | 4.5 V | - | Cosel | + 85 C | - | Cosel USA, Inc. | - 40 C | - | Through Hole | 100 mA | - 15 V | Bulk | Active | Details | 60601-1; 62368-1 | - | - | 0.246918 oz | 15V | -40°C ~ 85°C (With Derating) | - | - | MH | 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) | - | - | - | - | - | - | Isolated Module | - | ITE (Commercial), Medical | 3 W | DC-DC Converter | - | - | - | - | - | - | - | - | - | 2 | CE, cURus, DEMKO | 80% | 4.2 kV | 18V | - | 4.5V | - | - | 100mA | - | 3 W | Enable, Active Low | -15V | - | - | - | - | Isolated DC-DC Converters | - | - | 4.2 kV | - | - | Isolated | Adjustable Output, Remote On/Off | 4.5 V to 18 V | Isolated DC/DC Converters - Through Hole | 9.5 mm | 22 mm | 12 mm | - | - | ||
![]() MHFS3483R3 Cosel USA, Inc. | 16 |
| - | - | - | Through Hole | 8-SIP Module, 6 Leads | - | - | Cosel | 1 | - | 76 V | 18 V | - | Cosel | + 85 C | - | Cosel USA, Inc. | - 40 C | - | Through Hole | - | - | Bulk | Active | Details | 60601-1; 62368-1 | - | - | 0.246918 oz | 3.3V | -40°C ~ 85°C (With Derating) | - | - | MH | 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) | - | - | - | - | - | - | Isolated Module | - | ITE (Commercial), Medical | 2.64 W | DC-DC Converter | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, DEMKO | 77% | 4.2 kV | 76V | - | 18V | - | - | 800mA | - | 2.64 W | Enable, Active Low | - | - | - | - | - | Isolated DC-DC Converters | - | - | 4.2 kV | - | - | Isolated | Adjustable Output, Remote On/Off | 18 V to 76 V | Isolated DC/DC Converters - Through Hole | 9.5 mm | 22 mm | 12 mm | - | - | ||
![]() STMGFS804805 Cosel USA, Inc. | 2886 |
| - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | Cosel USA, Inc. | - | - | Chassis | - | - | Bulk | Active | - | 62368-1 | - | - | - | 5V | -20°C ~ 70°C (With Derating) | - | - | STMG | 4.61" L x 2.05" W x 1.14" H (117.1mm x 52.1mm x 29.0mm) | - | - | - | - | - | - | Enclosed | - | ITE (Commercial) | 80W | DC-DC Converter | - | - | - | - | - | - | - | - | - | 1 | CE | 90% | 1.5 kV | 76V | - | 18V | - | - | 16A | - | - | - | - | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CHS3004832 Cosel | In Stock | - | - | - | - | - | DIP | - | - | - | - | - | 76 V | 36 V | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | Details | - | - | - | 1.340411 oz | - | - | - | - | CHS300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | 300.8 W | - | - | - | - | - | - | - | - | - | 2.25 kV | - | - | Isolated | - | 36 V to 76 V | - | 11 mm | 58.4 mm | 22.86 mm | - | - | ||
![]() CHS3002428-U Cosel | 11 |
| - | - | - | - | - | - | - | - | 1 | - | 36 V | 18 V | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | Details | - | - | - | 1.340411 oz | - | - | - | - | CHS300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | 252 W | - | - | - | - | - | - | - | - | - | 2.25 kV | - | - | Isolated | - | 18 V to 36 V | - | 11 mm | 58.4 mm | 22.86 mm | - | - | ||
![]() CHS604812-S Cosel | 47 |
| - | - | - | PCB Mount | - | - | - | Aptiv (formerly Delphi) | - | 36 → 76 V dc | - | - | Yes | Aptiv | - | +85°C | - | - | -40°C | - | - | - | SMD | - | - | - | CE, cUL (CSA 60950-1), cULus Recognised, EN 60950-1, UL 60950-1 | AK | - | - | - | - | - | HV AK CLASS 4 SI AK | - | - | - | - | - | - | - | - | - | - | - | Automotive Connectors | 72W | - | - | - | - | 12.7mm | - | - | - | 1 | - | 92.5% | - | - | 12V dc | - | - | - | - | 6A | - | - | - | SHIELDPACK | - | - | - | Automotive Connectors | - | - | 1 kV ac, 500V dc | - | 10mV | - | - | - | Automotive Connectors | - | 23.36mm | 19.05mm | - | - |