- Applications
- Efficiency
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Input (Max)
- Voltage - Input (Min)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Cosel DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Terminal Material | Adjust Type | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Manufacturer | Maximum Operating Temperature | Maximum Temperature | Mfr | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 2 | Package | Product Status | RoHS | Standard Number | Standards Met | Tradename | Unit Weight | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Applications | Power (Watts) | Subcategory | Power Rating | Depth | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Current - Output (Max) | Output Current | Output Power | Control Features | Voltage - Output 2 | Family | Product Type | Voltage - Output 3 | Voltage - Output 4 | Isolation Voltage | Load Regulation | Product | Features | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MHFW31215 Cosel USA, Inc. | 13 |
| - | Through Hole | 8-SIP Module, 6 Leads | - | - | - | Cosel | 1 | - | 18 V | 4.5 V | - | Cosel | + 85 C | - | Cosel USA, Inc. | - 40 C | - | Through Hole | 100 mA | - 15 V | Bulk | Active | Details | 60601-1; 62368-1 | - | - | 0.246918 oz | 15V | -40°C ~ 85°C (With Derating) | - | MH | 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) | - | Isolated Module | ITE (Commercial), Medical | 3 W | DC-DC Converter | - | - | 2 | CE, cURus, DEMKO | 80% | 4.2 kV | 18V | - | 4.5V | 100mA | - | 3 W | Enable, Active Low | -15V | - | Isolated DC-DC Converters | - | - | 4.2 kV | - | Isolated | Adjustable Output, Remote On/Off | 4.5 V to 18 V | Isolated DC/DC Converters - Through Hole | 9.5 mm | 22 mm | 12 mm | ||
![]() STMGFS804805 Cosel USA, Inc. | 2886 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Cosel USA, Inc. | - | - | Chassis | - | - | Bulk | Active | - | 62368-1 | - | - | - | 5V | -20°C ~ 70°C (With Derating) | - | STMG | 4.61" L x 2.05" W x 1.14" H (117.1mm x 52.1mm x 29.0mm) | - | Enclosed | ITE (Commercial) | 80W | DC-DC Converter | - | - | 1 | CE | 90% | 1.5 kV | 76V | - | 18V | 16A | - | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MHFW31212 Cosel USA, Inc. | 12 |
| - | Through Hole | 8-SIP Module, 6 Leads | - | - | - | Cosel | 1 | - | 18 V | 4.5 V | - | Cosel | + 85 C | - | Cosel USA, Inc. | - 40 C | - | Through Hole | 130 mA | - 12 V | Bulk | Active | Details | 60601-1; 62368-1 | - | - | 0.246918 oz | 12V | -40°C ~ 85°C (With Derating) | - | MH | 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) | - | Isolated Module | ITE (Commercial), Medical | 3.12 W | DC-DC Converter | - | - | 2 | CE, cURus, DEMKO | 80.5% | 4.2 kV | 18V | - | 4.5V | 130mA | - | 3.12 W | Enable, Active Low | -12V | - | Isolated DC-DC Converters | - | - | 4.2 kV | - | Isolated | Adjustable Output, Remote On/Off | 4.5 V to 18 V | Isolated DC/DC Converters - Through Hole | 9.5 mm | 22 mm | 12 mm | ||
![]() CHS604812-S Cosel | 47 |
| - | PCB Mount | - | - | - | - | Aptiv (formerly Delphi) | - | 36 → 76 V dc | - | - | Yes | Aptiv | - | +85°C | - | - | -40°C | - | - | - | SMD | - | - | - | CE, cUL (CSA 60950-1), cULus Recognised, EN 60950-1, UL 60950-1 | AK | - | - | - | - | HV AK CLASS 4 SI AK | - | - | - | - | - | Automotive Connectors | 72W | 12.7mm | 1 | - | 92.5% | - | - | 12V dc | - | - | 6A | - | - | - | SHIELDPACK | Automotive Connectors | - | - | 1 kV ac, 500V dc | 10mV | - | - | - | Automotive Connectors | - | 23.36mm | 19.05mm | ||
![]() MHFS3243R3 Cosel USA, Inc. | In Stock | - | - | Through Hole | 8-SIP Module, 6 Leads | - | - | - | Cosel | 1 | - | 36 V | 9 V | - | Cosel | + 85 C | - | Cosel USA, Inc. | - 40 C | - | Through Hole | - | - | Bulk | Active | Details | 60601-1; 62368-1 | - | - | 0.246918 oz | 3.3V | -40°C ~ 85°C (With Derating) | - | MH | 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) | - | Isolated Module | ITE (Commercial), Medical | 2.64 W | DC-DC Converter | - | - | 1 | CE, cURus, DEMKO | 77.5% | 4.2 kV | 36V | - | 9V | 800mA | - | 2.64 W | Enable, Active Low | - | - | Isolated DC-DC Converters | - | - | 4.2 kV | - | Isolated | Adjustable Output, Remote On/Off | 9 V to 36 V | Isolated DC/DC Converters - Through Hole | 9.5 mm | 22 mm | 12 mm | ||
![]() STMGFS802412 Cosel USA, Inc. | 2269 |
| - | Chassis Mount | - | - | - | - | Cosel | 1 | - | - | - | - | Cosel | - | - | Cosel USA, Inc. | - | - | Chassis | - | - | Bulk | Active | Details | 62368-1 | - | - | - | 12V | -20°C ~ 70°C (With Derating) | - | STMG | 4.61" L x 2.05" W x 1.14" H (117.1mm x 52.1mm x 29.0mm) | - | Enclosed | ITE (Commercial) | 80W | DC-DC Converter | - | - | 1 | CE | 92% | 1.5 kV | 36V | - | 9V | 6.7A | - | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | - | - | - | Isolated DC/DC Converters - Other | - | - | - | ||
![]() CHS3002448-BC Cosel | 49 |
| - | - | - | - | - | - | - | 1 | - | 36 V | 18 V | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | Details | - | - | - | 2.010616 oz | - | - | - | CHS300 | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 254.4 W | - | - | - | - | - | - | 2.25 kV | - | Isolated | - | 18 V to 36 V | - | 14.3 mm | 61.1 mm | 26.1 mm | ||
![]() CHS3002424-B Cosel | 11 |
| - | - | - | - | - | - | - | 1 | - | 36 V | 18 V | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | Details | - | - | - | 1.763698 oz | - | - | - | CHS300 | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 252 W | - | - | - | - | - | - | 2.25 kV | - | Isolated | - | 18 V to 36 V | - | 12.7 mm | 58.9 mm | 23.26 mm | ||
![]() CHS3002448-R Cosel | 19 |
| - | - | - | - | - | - | - | 1 | - | 36 V | 18 V | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | Details | - | - | - | 1.340411 oz | - | - | - | CHS300 | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 254.4 W | - | - | - | - | - | - | 2.25 kV | - | Isolated | - | 18 V to 36 V | - | 11 mm | 58.4 mm | 22.86 mm | ||
![]() CHS3004824 Cosel | In Stock | - | - | - | DIP | - | - | - | - | - | - | 76 V | 36 V | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | Details | - | - | - | 1.340411 oz | - | - | - | CHS300 | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 300 W | - | - | - | - | - | - | 2.25 kV | - | Isolated | - | 36 V to 76 V | - | 11 mm | 58.4 mm | 22.86 mm | ||
![]() CHS3002432-L5 Cosel | 19 |
| - | - | - | - | - | - | - | 1 | - | 36 V | 18 V | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | Details | - | - | - | 1.340411 oz | - | - | - | CHS300 | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 252.8 W | - | - | - | - | - | - | 2.25 kV | - | Isolated | - | 18 V to 36 V | - | 11 mm | 58.4 mm | 22.86 mm | ||
![]() CHS3002428-U Cosel | 11 |
| - | - | - | - | - | - | - | 1 | - | 36 V | 18 V | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | Details | - | - | - | 1.340411 oz | - | - | - | CHS300 | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 252 W | - | - | - | - | - | - | 2.25 kV | - | Isolated | - | 18 V to 36 V | - | 11 mm | 58.4 mm | 22.86 mm | ||
![]() CHS3004832 Cosel | In Stock | - | - | - | DIP | - | - | - | - | - | - | 76 V | 36 V | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | Details | - | - | - | 1.340411 oz | - | - | - | CHS300 | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 300.8 W | - | - | - | - | - | - | 2.25 kV | - | Isolated | - | 36 V to 76 V | - | 11 mm | 58.4 mm | 22.86 mm | ||
![]() CHS1202424-BC Cosel USA, Inc. | 2468 |
| - | Through Hole | Sixteenth Brick | Sixteenth Brick | 24V | - | - | - | - | - | - | - | - | - | - | Cosel USA, Inc. | - | - | - | - | - | - | - | - | 60950-1; 62368-1 | - | - | - | - | -40°C ~ 85°C (With Derating) | Bulk | CHS (120W) | 1.44" L x 1.04" W x 0.50" H (36.5mm x 26.3mm x 12.7mm) | Active | Isolated Module | ITE (Commercial) | 101 W | - | - | - | 1 | CE, cURus, TUV, UKCA | 90.5% | 2.25 kV | 36V | - | 18V | 4.2A | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Baseplate | - | - | - | - | - | ||
![]() MHFW34815 Cosel USA, Inc. | 19 |
| - | Through Hole | 8-SIP Module, 6 Leads | - | - | - | Cosel | 1 | - | 76 V | 18 V | - | Cosel | + 85 C | - | Cosel USA, Inc. | - 40 C | - | Through Hole | 100 mA | - 15 V | Bulk | Active | Details | 60601-1; 62368-1 | - | - | 0.246918 oz | 15V | -40°C ~ 85°C (With Derating) | - | MH | 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) | - | Isolated Module | ITE (Commercial), Medical | 3 W | DC-DC Converter | - | - | 2 | CE, cURus, DEMKO | 80% | 4.2 kV | 76V | - | 18V | 100mA | - | 3 W | Enable, Active Low | -15V | - | Isolated DC-DC Converters | - | - | 4.2 kV | - | Isolated | Adjustable Output, Remote On/Off | 18 V to 76 V | Isolated DC/DC Converters - Through Hole | 9.5 mm | 22 mm | 12 mm | ||
![]() CHS4002432 Cosel | In Stock | - | - | - | DIP-8 | - | - | Fixed, Adjustable | - | - | - | 36 V | 18 V | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | Details | - | - | - | 2.116438 oz | - | - | - | CHS | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 352 W | - | - | - | - | - | - | 2.25 kV | - | Isolated | - | 18 V to 36 V | - | 9.5 mm | 58.4 mm | 36.8 mm | ||
![]() CHS3002424-R Cosel | 19 |
| - | - | - | - | - | - | - | 1 | - | 36 V | 18 V | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | Details | - | - | - | 1.340411 oz | - | - | - | CHS300 | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 252 W | - | - | - | - | - | - | 2.25 kV | - | Isolated | - | 18 V to 36 V | - | 11 mm | 58.4 mm | 22.86 mm | ||
![]() CHS3002448-U Cosel | 49 |
| - | - | - | - | - | - | - | 1 | - | 36 V | 18 V | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | Details | - | - | - | 1.340411 oz | - | - | - | CHS300 | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 254.4 W | - | - | - | - | - | - | 2.25 kV | - | Isolated | - | 18 V to 36 V | - | 11 mm | 58.4 mm | 22.86 mm | ||
![]() CHS3002424-L2 Cosel | 11 |
| - | - | - | - | - | - | - | 1 | - | 36 V | 18 V | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | Details | - | - | - | 1.340411 oz | - | - | - | CHS300 | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 252 W | - | - | - | - | - | - | 2.25 kV | - | Isolated | - | 18 V to 36 V | - | 11 mm | 58.4 mm | 22.86 mm | ||
![]() CHS3002428-B Cosel | 11 |
| - | - | - | - | - | - | - | 1 | - | 36 V | 18 V | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | Details | - | - | - | 1.763698 oz | - | - | - | CHS300 | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 252 W | - | - | - | - | - | - | 2.25 kV | - | Isolated | - | 18 V to 36 V | - | 12.7 mm | 58.9 mm | 23.26 mm |