- Applications
- Efficiency
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Input (Max)
- Voltage - Input (Min)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Cosel DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Supplier Device Package | Weight | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 2 | Package | Product Status | RoHS | Standard Number | Unit Weight | Voltage-Output 1 | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Subcategory | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Current - Output (Max) | Output Current | Output Power | Control Features | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Product Type | Voltage - Output 3 | Voltage - Output 4 | Isolation Voltage | Current - Output 2 | Product | Features | Input Voltage | Product Category | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SUCW1R51212B Cosel USA, Inc. | 17 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD Module | - | 3.000003g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C With Derating | 2012 | SUCW (1.5W) | 0.88Lx0.50W x 0.28 H 22.4mmx12.7mmx7.0mm | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | ITE (Commercial) | 1.6W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 7mm | unknown | NOT SPECIFIED | R-XDMA-G6 | 2 | - | 73% | 500V | 18V | 12V | 9V | 12V | YES | - | 65mA | 1.5W | - | -12V | 65mA | 1.56W | 12V | - | 24V | - | - | 65mA | - | - | - | - | 7.112mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CHS1202424-B Cosel USA, Inc. | 46 | - | - | - | - | Through Hole | Sixteenth Brick | Sixteenth Brick | - | - | Cosel | 1 | 36 V | 18 V | Cosel | + 85 C | Cosel USA, Inc. | - 40 C | Through Hole | - | - | Box | Active | Details | 60950-1 | 1 oz | 24V | -40°C ~ 85°C (With Derating) | - | CHS (120W) | 1.32" L x 0.92" W x 0.50" H (33.5mm x 23.4mm x 12.7mm) | - | - | - | - | - | Isolated Module | ITE (Commercial) | 101 W | DC-DC Converter | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 90.5% | 2.25 kV | 36V | - | 18V | - | - | 4.2A | - | 100.8 W | Enable, Active Low | - | - | - | - | Isolated DC-DC Converters | - | - | 2.25 kV | - | Isolated | Adjustable Output, Baseplate, Remote On/Off, Remote Sense | 18 V to 36 V | Isolated DC/DC Converters - Through Hole | 12.7 mm | 33.5 mm | 23.36 mm | - | - | ||
![]() MHFW61212 Cosel | In Stock | - | - | - | - | - | - | - | - | - | - | - | 18 V | 4.5 V | - | + 85 C | - | - 40 C | Through Hole | - | - | - | - | Details | - | 0.282192 oz | - | - | - | MHFS6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | 6 W | - | - | - | - | - | - | - | - | - | - | DC-DC Converters | - | 4.5 V to 18 V | - | - | - | - | - | - | ||
![]() MHFW61215 Cosel | In Stock | - | - | - | - | - | - | - | - | - | - | - | 18 V | 4.5 V | - | + 85 C | - | - 40 C | Through Hole | - | - | - | - | Details | - | 0.282192 oz | - | - | - | MHFS6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | 6 W | - | - | - | - | - | - | - | - | - | - | DC-DC Converters | - | 4.5 V to 18 V | - | - | - | - | - | - | ||
![]() MHFW62412 Cosel | In Stock | - | - | - | - | - | - | - | - | - | - | - | 36 V | 9 V | - | + 85 C | - | - 40 C | Through Hole | - | - | - | - | Details | - | 0.282192 oz | - | - | - | MHFS6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | 6 W | - | - | - | - | - | - | - | - | - | - | DC-DC Converters | - | 9 V to 36 V | - | - | - | - | - | - | ||
![]() CHS3002432-U Cosel | 19 |
| - | - | - | - | - | - | - | - | - | 1 | 36 V | 18 V | - | + 85 C | - | - 40 C | Through Hole | - | - | - | - | Details | - | 1.340411 oz | - | - | - | CHS300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | 252.8 W | - | - | - | - | - | - | - | - | 2.25 kV | - | Isolated | - | 18 V to 36 V | - | 11 mm | 58.4 mm | 22.86 mm | - | - | ||
![]() CHS3002448-L2 Cosel | 23 |
| - | - | - | - | - | - | - | - | - | 1 | 36 V | 18 V | - | + 85 C | - | - 40 C | Through Hole | - | - | - | - | Details | - | 1.340411 oz | - | - | - | CHS300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | 254.4 W | - | - | - | - | - | - | - | - | 2.25 kV | - | Isolated | - | 18 V to 36 V | - | 11 mm | 58.4 mm | 22.86 mm | - | - | ||
![]() MHFW34812 Cosel USA, Inc. | 31 |
| - | - | - | Through Hole | 8-SIP Module, 6 Leads | - | - | - | Cosel | 1 | 76 V | 18 V | Cosel | + 85 C | Cosel USA, Inc. | - 40 C | Through Hole | 130 mA | - 12 V | Bulk | Active | Details | 60601-1; 62368-1 | 0.246918 oz | 12V | -40°C ~ 85°C (With Derating) | - | MH | 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) | - | - | - | - | - | Isolated Module | ITE (Commercial), Medical | 3.12 W | DC-DC Converter | - | - | - | - | - | - | - | - | 2 | CE, cURus, DEMKO | 81% | 4.2 kV | 76V | - | 18V | - | - | 130mA | - | 3.12 W | Enable, Active Low | -12V | - | - | - | Isolated DC-DC Converters | - | - | 4.2 kV | - | Isolated | Adjustable Output, Remote On/Off | 18 V to 76 V | Isolated DC/DC Converters - Through Hole | 9.5 mm | 22 mm | 12 mm | - | - | ||
![]() CHS1202412-B Cosel USA, Inc. | 2748 |
| - | - | - | - | - | - | - | - | Cosel | 1 | 36 V | 18 V | Cosel | + 85 C | Cosel USA, Inc. | - 40 C | Through Hole | - | - | Bulk | Active | Details | - | 1 oz | - | - | - | * | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | 120 W | - | - | - | - | - | Isolated DC-DC Converters | - | - | 2.25 kV | - | Isolated | - | 18 V to 36 V | Isolated DC/DC Converters - Through Hole | 12.7 mm | 33.5 mm | 23.36 mm | - | - | ||
![]() CHS1204805-B Cosel USA, Inc. | 14 | - | - | - | - | Through Hole | 8-DIP Module | - | - | CHS1204805 | Cosel | 1 | 76 V | 36 V | Cosel | + 85 C | Cosel USA, Inc. | - 40 C | Through Hole | - | - | Box | Active | Details | - | 1 oz | 5V | -40°C ~ 85°C (With Derating) | - | CHS (120W) | 1.32" L x 0.92" W x 0.50" H (33.5mm x 23.4mm x 12.7mm) | - | - | - | - | - | Isolated Module | ITE (Commercial) | 120 W | DC-DC Converter | - | - | - | - | - | - | - | - | 1 | - | 93% | - | 76V | - | 36V | - | - | 24A | - | 120 W | - | - | - | - | - | Isolated DC-DC Converters | - | - | 2.25 kV | - | Isolated | Remote On/Off, OCP, OVP | 36 V to 76 V | Isolated DC/DC Converters - Through Hole | 12.7 mm | 33.5 mm | 23.36 mm | - | - | ||
![]() MHFS61215 Cosel | In Stock | - | - | - | - | - | SIP-8 | - | - | - | - | - | 18 V | 4.5 V | - | + 85 C | - | - 40 C | Through Hole | - | - | - | - | Details | - | 0.282192 oz | - | - | - | MH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | 6 W | - | - | - | - | - | - | - | - | 3 kV | - | Isolated | - | 4.5 VDC to 18 VDC | - | 9.5 mm | 26 mm | 12 mm | - | - | ||
![]() MHFS62412 Cosel | In Stock | - | - | - | - | - | SIP-8 | - | - | - | - | - | 36 V | 9 V | - | + 85 C | - | - 40 C | Through Hole | - | - | - | - | Details | - | 0.282192 oz | - | - | - | MH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | 6 W | - | - | - | - | - | - | - | - | 3 kV | - | Isolated | - | 4.5 VDC to 18 VDC | - | 9.5 mm | 26 mm | 12 mm | - | - | ||
![]() MHFS64815 Cosel | In Stock | - | - | - | - | - | SIP-8 | - | - | - | - | - | 76 V | 18 V | - | + 85 C | - | - 40 C | Through Hole | - | - | - | - | Details | - | 0.282192 oz | - | - | - | MH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | 6 W | - | - | - | - | - | - | - | - | 3 kV | - | Isolated | - | 4.5 VDC to 18 VDC | - | 9.5 mm | 26 mm | 12 mm | - | - | ||
![]() MHFS64805 Cosel | In Stock | - | - | - | - | - | SIP-8 | - | - | - | - | - | 76 V | 18 V | - | + 85 C | - | - 40 C | Through Hole | - | - | - | - | Details | - | 0.282192 oz | - | - | - | MH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | 6 W | - | - | - | - | - | - | - | - | 3 kV | - | Isolated | - | 4.5 VDC to 18 VDC | - | 9.5 mm | 26 mm | 12 mm | - | - | ||
![]() CHS3004815 Cosel | In Stock | - | - | - | - | - | DIP | - | - | - | - | - | 76 V | 36 V | - | + 85 C | - | - 40 C | Through Hole | - | - | - | - | Details | - | 1.340411 oz | - | - | - | CHS300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | 300 W | - | - | - | - | - | - | - | - | 2.25 kV | - | Isolated | - | 36 V to 76 V | - | 11 mm | 58.4 mm | 22.86 mm | - | - | ||
![]() MHFS31215 Cosel USA, Inc. | 35 |
| - | - | - | Through Hole | 8-SIP Module, 6 Leads | - | - | - | Cosel | 1 | 18 V | 4.5 V | Cosel | + 85 C | Cosel USA, Inc. | - 40 C | Through Hole | - | - | Bulk | Active | Details | 60601-1; 62368-1 | 0.246918 oz | 15V | -40°C ~ 85°C (With Derating) | - | MH | 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) | - | - | - | - | - | Isolated Module | ITE (Commercial), Medical | 3 W | DC-DC Converter | - | - | - | - | - | - | - | - | 1 | CE, cURus, DEMKO | 81.5% | 4.2 kV | 18V | - | 4.5V | - | - | 200mA | - | 3 W | Enable, Active Low | - | - | - | - | Isolated DC-DC Converters | - | - | 4.2 kV | - | Isolated | Adjustable Output, Remote On/Off | 4.5 V to 18 V | Isolated DC/DC Converters - Through Hole | 9.5 mm | 22 mm | 12 mm | - | - | ||
![]() MHFS31205 Cosel USA, Inc. | 28 |
| - | - | - | Through Hole | 8-SIP Module, 6 Leads | - | - | - | Cosel | 1 | 18 V | 4.5 V | Cosel | + 85 C | Cosel USA, Inc. | - 40 C | Through Hole | - | - | Bulk | Active | Details | 60601-1; 62368-1 | 0.246918 oz | 5V | -40°C ~ 85°C (With Derating) | - | MH | 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) | - | - | - | - | - | Isolated Module | ITE (Commercial), Medical | 3 W | DC-DC Converter | - | - | - | - | - | - | - | - | 1 | CE, cURus, DEMKO | 79% | 4.2 kV | 18V | - | 4.5V | - | - | 600mA | - | 3 W | Enable, Active Low | - | - | - | - | Isolated DC-DC Converters | - | - | 4.2 kV | - | Isolated | Adjustable Output, Remote On/Off | 4.5 V to 18 V | Isolated DC/DC Converters - Through Hole | 9.5 mm | 22 mm | 12 mm | - | - | ||
![]() MHFS61205 Cosel | In Stock | - | - | - | - | - | SIP-8 | - | - | - | - | - | 18 V | 4.5 V | - | + 85 C | - | - 40 C | Through Hole | - | - | - | - | Details | - | 0.282192 oz | - | - | - | MH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | 6 W | - | - | - | - | - | - | - | - | 3 kV | - | Isolated | - | 4.5 VDC to 18 VDC | - | 9.5 mm | 26 mm | 12 mm | - | - | ||
![]() MHFS61212 Cosel | In Stock | - | - | - | - | - | SIP-8 | - | - | - | - | - | 18 V | 4.5 V | - | + 85 C | - | - 40 C | Through Hole | - | - | - | - | Details | - | 0.282192 oz | - | - | - | MH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | 6 W | - | - | - | - | - | - | - | - | 3 kV | - | Isolated | - | 4.5 VDC to 18 VDC | - | 9.5 mm | 26 mm | 12 mm | - | - | ||
![]() MHFS6483R3 Cosel | In Stock | - | - | - | - | - | SIP-8 | - | - | - | - | - | 76 V | 18 V | - | + 85 C | - | - 40 C | Through Hole | - | - | - | - | Details | - | 0.282192 oz | - | - | - | MH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | 6 W | - | - | - | - | - | - | - | - | 3 kV | - | Isolated | - | 4.5 VDC to 18 VDC | - | 9.5 mm | 26 mm | 12 mm | - | - |