- Applications
- Efficiency
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Input (Max)
- Voltage - Input (Min)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Cosel DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Weight | Terminal Material | Factory Pack QuantityFactory Pack Quantity | Industry | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 1 | Output Voltage-Channel 1 | RoHS | Standard Number | Unit Weight | Voltage-Output 1 | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Power Rating | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Current - Output (Max) | Output Current | Output Power | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Voltage - Output 3 | Isolation | Isolation Voltage | Current - Output 2 | Product | Features | Input Voltage | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CHS3002432-U Cosel | 19 |
| - | - | - | - | - | - | - | - | - | 1 | - | 36 V | 18 V | + 85 C | - | - 40 C | Through Hole | 7.9 A | 32 V | Details | - | 1.340411 oz | - | - | - | - | CHS300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | 252.8 W | - | - | - | - | - | - | 2.25 kV | - | Isolated | - | 18 V to 36 V | 11 mm | 58.4 mm | 22.86 mm | - | - | ||
![]() CHS1204812-B Cosel | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | Industrial | 76 V | 36 V | + 85 C | - | - 40 C | Through Hole | 10 A | 12 V | Details | - | 1 oz | - | - | - | - | CHS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | 120 W | - | - | - | - | - | - | 2.25 kV | - | Isolated | - | 36 V to 76 V | 12.7 mm | 33.5 mm | 23.36 mm | - | - | ||
![]() CHS3002428-L2 Cosel | 14 |
| - | - | - | - | - | - | - | - | - | 1 | - | 36 V | 18 V | + 85 C | - | - 40 C | Through Hole | 9 A | 28 V | Details | - | 1.340411 oz | - | - | - | - | CHS300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | 252 W | - | - | - | - | - | - | 2.25 kV | - | Isolated | - | 18 V to 36 V | 11 mm | 58.4 mm | 22.86 mm | - | - | ||
![]() CHS3002428-BC Cosel | 300 | - | - | - | - | - | - | - | - | - | - | 1 | - | 36 V | 18 V | + 85 C | - | - 40 C | Through Hole | 9 A | 28 V | Details | - | 2.010616 oz | - | - | - | - | CHS300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | 252 W | - | - | - | - | - | - | 2.25 kV | - | Isolated | - | 18 V to 36 V | 14.3 mm | 61.1 mm | 26.1 mm | - | - | ||
![]() CHS3002428-L5 Cosel | 6 |
| - | - | - | - | - | - | - | - | - | 1 | - | 36 V | 18 V | + 85 C | - | - 40 C | Through Hole | 9 A | 28 V | Details | - | 1.340411 oz | - | - | - | - | CHS300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | 252 W | - | - | - | - | - | - | 2.25 kV | - | Isolated | - | 18 V to 36 V | 11 mm | 58.4 mm | 22.86 mm | - | - | ||
![]() CHS1202405-BC Cosel USA | In Stock | - | Datasheet | - | - | Through Hole | Sixteenth Brick | - | Sixteenth Brick | - | - | - | - | - | - | - | Cosel USA, Inc. | - | - | - | - | - | 60950-1; 62368-1 | - | 5V | -40°C ~ 85°C (With Derating) | Bulk | - | CHS (120W) | 1.44" L x 1.04" W x 0.50" H (36.5mm x 26.3mm x 12.7mm) | - | Active | - | - | - | Isolated Module | ITE (Commercial) | 120 W | - | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV, UKCA | 92.5% | 2.25 kV | 36V | - | 18V | - | - | 24A | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Baseplate | - | - | - | - | - | - | ||
![]() CHS1202412-BC Cosel USA | 140 | - | - | - | - | Through Hole | Sixteenth Brick | - | Sixteenth Brick | - | 12V | - | - | - | - | - | Cosel USA, Inc. | - | - | - | - | - | 60950-1; 62368-1 | - | - | -40°C ~ 85°C (With Derating) | Bulk | - | CHS (120W) | 1.44" L x 1.04" W x 0.50" H (36.5mm x 26.3mm x 12.7mm) | - | Active | - | - | - | Isolated Module | ITE (Commercial) | 120 W | - | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV, UKCA | 91.5% | 2.25 kV | 36V | - | 18V | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Baseplate | - | - | - | - | - | - | ||
![]() CHS4002428-BC Cosel USA | In Stock | - | Datasheet | - | - | Through Hole | Quarter Brick | - | Quarter Brick | - | - | - | - | - | - | - | Cosel USA, Inc. | - | - | - | - | - | 60950-1; 62368-1 | - | 28V | -40°C ~ 85°C (With Derating) | Bulk | - | CHS (400W) | 2.43" L x 1.58" W x 0.50" H (61.8mm x 40.2mm x 12.7mm) | - | Active | - | - | - | Isolated Module | ITE (Commercial) | 350 W | - | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV, UKCA | 94% | 2.25 kV | 36V | - | 18V | - | - | 12.5A | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Baseplate | - | - | - | - | - | - | ||
![]() CHS3004848-B Cosel USA | 2000 | - | - | - | - | Through Hole | Eighth Brick | - | Eighth Brick | - | 48V | - | - | - | - | - | Cosel USA, Inc. | - | - | - | - | - | 60950-1; 62368-1 | - | - | -40°C ~ 85°C (With Derating) | Bulk | - | CHS (300W) | 2.32" L x 0.92" W x 0.50" H (58.9mm x 23.3mm x 12.7mm) | - | Active | - | - | - | Isolated Module | ITE (Commercial) | 302 W | - | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV, UKCA | 94% | 2.25 kV | 76V | - | 36V | - | - | 6.3A | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Baseplate | - | - | - | - | - | - | ||
![]() SUW62412BP Cosel USA | 28 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 7-SMD Module | - | - | 4.000004g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C With Derating | - | 2011 | SUW (6W) | 1.24Lx0.71W x 0.26 H 31.6mmx18.1mmx6.5mm | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | ITE (Commercial) | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 6.5mm | unknown | - | NOT SPECIFIED | - | R-XDMA-G7 | 2 | CE, TUV, UL | 86% | 500V | 36V | 12V | 18V | 24V | YES | - | 250mA | 6W | -12V | 250mA | 6W | 24V | - | Isolated | - | 250mA | - | - | - | 6.604mm | 31.6mm | 18.1mm | ROHS3 Compliant | Lead Free | ||
![]() MGFW302412-R Cosel USA | 51 | - | Datasheet | 6 Weeks | - | Through Hole | 6-DIP Module | - | - | 39.999986g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C With Derating | - | 2015 | MGFW (30W) | 2.00Lx1.00W x 0.39 H 50.8mmx25.4mmx9.9mm | - | Active | Not Applicable | - | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | unknown | - | - | - | - | 1 | - | 88% | 1.5kV | 36V | - | 9V | - | - | - | - | 30W | -12V | 1.25A | - | - | 24V | - | - | 1.25A | - | - | - | 9.906mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MGFW302405-R Cosel USA | 23 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 39.999986g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C With Derating | - | 2015 | MGFW (30W) | 2.00Lx1.00W x 0.39 H 50.8mmx25.4mmx9.9mm | - | Active | Not Applicable | - | EAR99 | Isolated Module | ITE (Commercial) | 20W | - | - | - | - | - | - | unknown | - | - | - | - | 1 | - | 85% | 1.5kV | 36V | - | 9V | - | - | - | - | 30W | -5V | 2A | - | - | 10V | - | - | 2A | - | - | - | 9.906mm | - | - | ROHS3 Compliant | - | ||
![]() MGS152415-R Cosel USA | 9064846 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 19.999993g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C With Derating | - | 2014 | MGS (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | ITE (Commercial) | 15W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | unknown | - | NOT SPECIFIED | - | S-XDMA-P6 | 1 | - | 89% | 1.5kV | 36V | 15V | 18V | 24V | YES | - | - | 15W | - | 1A | - | - | - | - | - | - | - | - | - | 9.906mm | 25.4mm | 25.4mm | ROHS3 Compliant | Lead Free | ||
![]() MGW152405-R Cosel USA | 9064846 |
| Datasheet | 6 Weeks | - | Through Hole | 5-DIP Module | - | - | 19.999993g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C With Derating | - | 2015 | MGW (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | Active | Not Applicable | - | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | unknown | - | - | - | - | 2 | - | 84% | 1kV | 36V | - | 18V | - | - | - | - | 15W | -5V | 1.5A | - | - | 10V | - | - | 1.5A | - | - | - | 9.906mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MGFW34815 Cosel USA | In Stock |
| Datasheet | 6 Weeks | - | Through Hole | 5-SIP Module | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C With Derating | - | - | MGFW (3W) | 0.67Lx0.33W x 0.47 H 17.0mmx8.5mmx12.0mm | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | ITE (Commercial) | 3W | - | SINGLE | - | - | 1 | - | - | - | - | - | R-XSMA-T5 | 2 | - | 81% | 1.5kV | 76V | 15V | 18V | 48V | NO | - | - | - | -15V | - | 3W | - | - | - | - | - | - | OCP | - | - | 17mm | 8.5mm | ROHS3 Compliant | - | ||
![]() SUS34812C Cosel USA | In Stock |
| Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module | - | - | 3.000003g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C With Derating | - | 2005 | SUS (3W) | 0.94Lx0.59W x 0.26 H 24.0mmx15.1mmx6.5mm | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | ITE (Commercial) | - | 3W | DUAL | - | NOT SPECIFIED | 1 | - | unknown | 250mA | NOT SPECIFIED | 6 | R-XDMA-T6 | 1 | CE, UL | 81% | 500V | 76V | 12V | 36V | 48V | YES | - | 250mA | 3W | - | 250mA | 3W | 48V | - | - | - | - | - | Remote On/Off, OCP | - | 6.604mm | 24mm | - | ROHS3 Compliant | Lead Free | ||
![]() SUS61215C Cosel USA | In Stock | - | Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module | - | - | 4.000004g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C With Derating | - | 2005 | SUS (6W) | 1.24Lx0.71W x 0.26 H 31.6mmx18.1mmx6.5mm | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | ITE (Commercial) | - | 6W | DUAL | - | NOT SPECIFIED | 1 | - | unknown | 400mA | NOT SPECIFIED | 6 | R-XDMA-T6 | 1 | CE, UL | 85% | 500V | 18V | 15V | 9V | 12V | YES | - | 400mA | 6W | - | 400mA | 6W | 12V | - | - | - | - | - | Remote On/Off, OCP | - | 6.604mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SUS64815C Cosel USA | In Stock | - | Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module | - | - | 4.000004g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C With Derating | - | 2005 | SUS (6W) | 1.24Lx0.71W x 0.26 H 31.6mmx18.1mmx6.5mm | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | ITE (Commercial) | - | 6W | DUAL | - | NOT SPECIFIED | 1 | - | unknown | 400mA | NOT SPECIFIED | 6 | R-XDMA-T6 | 1 | CE, UL | 86% | 500V | 76V | 15V | 36V | 48V | YES | - | 400mA | 6W | - | 400mA | 6W | 48V | - | - | - | - | - | Remote On/Off, OCP | - | 6.604mm | - | - | ROHS3 Compliant | - | ||
![]() SUTS61212 Cosel USA | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 7-SIP Module | - | - | 11.000012g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C With Derating | - | 2011 | SUTS (6W) | 1.48Lx0.36W x 1.04 H 37.6mmx9.2mmx26.4mm | - | Active | Not Applicable | 7 | - | Isolated Module | ITE (Commercial) | - | - | UNSPECIFIED | - | NOT SPECIFIED | 1 | 9.15mm | unknown | - | NOT SPECIFIED | - | R-XXMA-T7 | 1 | - | 85% | 500V | 18V | 12V | 9V | 12V | YES | - | 500mA | 6W | - | 500mA | 6W | 12V | - | - | - | - | - | - | - | 26.416mm | 37.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() MGS30123R3-R Cosel USA | 23 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 39.999986g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C With Derating | - | 2016 | MGS (30W) | 2.00Lx1.00W x 0.39 H 50.8mmx25.4mmx9.9mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | ITE (Commercial) | 26W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | unknown | - | NOT SPECIFIED | - | R-XDMA-P6 | 1 | - | 90% | 1.5kV | 18V | 3.3V | 9V | 12V | YES | - | - | 30W | - | 8A | 26.4W | - | - | - | - | - | - | - | - | 9.906mm | 50.8mm | 25.4mm | ROHS3 Compliant | Lead Free |