- Applications
- Efficiency
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Input (Max)
- Voltage - Input (Min)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Cosel DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Voltage - Output 3 | Isolation | Input Current | Isolation Voltage | Current - Output 2 | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MGS102415 Cosel USA, Inc. | 40 |
| Datasheet | 6 Weeks | - | Through Hole | 7-SIP Module | NO | - | - | -40°C~85°C With Derating | Tube | 2017 | MGS (10W) | 0.87Lx0.37W x 0.47 H 22.0mmx9.5mmx12.0mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XSMA-P7 | 1 | - | - | 90% | 1.5kV | 36V | 15V | 18V | 24V | NO | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP | - | 22mm | 9.5mm | ROHS3 Compliant | - | ||
![]() SUCS64805B Cosel USA, Inc. | 21 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD Module | - | 7.000008g | - | -40°C~85°C With Derating | - | 2006 | SUCS (6W) | 1.28Lx0.73W x 0.28 H 32.6mmx18.6mmx7.0mm | e3 | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | MATTE TIN | ITE (Commercial) | - | - | DUAL | GULL WING | 225 | 1 | 7mm | unknown | NOT SPECIFIED | - | R-XDMA-G6 | 1 | - | - | 81% | 500V | 76V | 5V | 36V | 48V | YES | - | 6W | - | 1.2A | 6W | 48V | - | - | - | - | - | - | 7.112mm | 32.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() SUCS64812C-C Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 7.000008g | - | -40°C~85°C With Derating | - | - | SUCS (6W) | 1.28Lx0.73W x 0.28 H 32.6mmx18.6mmx7.0mm | - | - | Active | Not Applicable | 6 | - | Isolated Module, Conformal Coated | - | ITE (Commercial) | 6W | - | UNSPECIFIED | - | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | - | R-XXMA-T6 | 1 | - | - | 86% | 500V | 76V | 12V | 36V | 48V | YES | - | 6W | - | 500mA | 6W | - | - | - | - | - | - | - | 7.112mm | 32.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() SUTS61215 Cosel USA, Inc. | 31 | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 7-SIP Module | - | 11.000012g | Industrial grade | -40°C~85°C With Derating | - | 2012 | SUTS (6W) | 1.48Lx0.36W x 1.04 H 37.6mmx9.2mmx26.4mm | - | - | Active | Not Applicable | 7 | - | Isolated Module | - | ITE (Commercial) | 6W | - | UNSPECIFIED | - | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | - | R-XXMA-T7 | 1 | - | - | 85% | 500V | 18V | 15V | 9V | 12V | YES | - | 6W | - | 400mA | 6W | - | - | - | - | - | - | - | 26.416mm | 37.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() SUTS32405-G Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 7-SIP Module | - | 8.000009g | - | -40°C~85°C With Derating | - | - | SUTS (3W) | 1.18Lx0.36W x 0.92 H 30.0mmx9.2mmx23.4mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 3W | REMOTE SHUTDOWN | - | - | - | - | - | unknown | - | - | - | 1 | - | CE, TUV, UL | 77% | 500V | 36V | 5V | 18V | 24V | - | - | 3W | - | 600mA | 3W | - | - | - | - | - | - | - | 23.368mm | 30mm | - | ROHS3 Compliant | Lead Free | ||
![]() SUCW31212C-C Cosel USA, Inc. | 25 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | 7-DIP Module | - | 5.000005g | - | -40°C~85°C With Derating | - | - | SUCW (3W) | 0.98Lx0.61W x 0.28 H 25.0mmx15.5mmx7.0mm | - | - | Active | Not Applicable | - | - | Isolated Module, Conformal Coated | - | ITE (Commercial) | 3.1W | - | - | - | - | - | - | unknown | - | - | - | 2 | Not Qualified | - | 76% | 500V | 18V | 12V | 9V | - | - | - | 3W | -12V | 130mA | - | - | 24V | - | - | - | 130mA | - | 7.112mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DBS100A13R8 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | 21-DIP Module | - | 149.999992g | - | -20°C~85°C With Derating | - | 2011 | DBS (100W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | - | - | Active | Not Applicable | 21 | - | Isolated Module | - | ITE (Commercial) | 101W | - | - | - | - | - | - | unknown | - | - | - | 1 | Not Qualified | - | 83% | - | 160V | 13.8V | 45V | - | - | - | 100W | - | 20A | - | - | - | Isolated | - | 3kV | - | - | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SUCS62405B-G Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 6-SMD Module | YES | 7.000008g | - | -40°C~85°C With Derating | - | - | SUCS (6W) | 1.28Lx0.73W x 0.28 H 32.6mmx18.6mmx7.0mm | e3 | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 6W | - | DUAL | GULL WING | 225 | 1 | - | unknown | NOT SPECIFIED | - | R-XDMA-G6 | 1 | - | - | 81% | 500V | 36V | 5V | 18V | 24V | YES | - | 6W | - | 1.2A | 6W | - | - | - | - | - | - | - | 7.112mm | 32.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() SUCW30515C-C Cosel USA, Inc. | 25 |
| Datasheet | 6 Weeks | - | Through Hole | 7-DIP Module | - | 5.000005g | - | -40°C~85°C With Derating | - | - | SUCW (3W) | 0.98Lx0.61W x 0.28 H 25.0mmx15.5mmx7.0mm | - | - | Active | Not Applicable | - | - | Isolated Module, Conformal Coated | - | ITE (Commercial) | - | - | - | - | NOT SPECIFIED | - | - | unknown | NOT SPECIFIED | - | - | 2 | Not Qualified | - | 74% | 500V | 9V | 15V | 4.5V | - | - | - | 3W | -15V | 100mA | - | - | - | - | - | - | 100mA | - | 7.112mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SUCW32415C-C Cosel USA, Inc. | 25 |
| Datasheet | 6 Weeks | - | Through Hole | 7-DIP Module | - | 5.000005g | - | -40°C~85°C With Derating | - | - | SUCW (3W) | 0.98Lx0.61W x 0.28 H 25.0mmx15.5mmx7.0mm | - | - | Active | Not Applicable | - | - | Isolated Module, Conformal Coated | - | ITE (Commercial) | - | - | - | - | - | - | - | unknown | - | - | - | 2 | Not Qualified | - | 76% | 500V | 36V | 15V | 18V | - | - | - | 3W | -15V | 100mA | - | - | - | - | - | - | 100mA | - | 7.112mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CES48018-30-R Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | 8-DIP Module | NO | 28.349523g | - | -40°C~85°C With Derating | - | 2006 | CES (100W) | 2.28Lx0.90W x 0.33 H 57.9mmx22.8mmx8.5mm | - | yes | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 54W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | 8 | R-XDMA-P8 | 1 | - | - | 87% | 1.5kV | 76V | 1.8V | 36V | 48V | YES | - | 54W | - | 30A | - | - | - | - | - | - | - | - | 8.382mm | 57.9mm | 22.76mm | ROHS3 Compliant | - | ||
![]() CHS804812-R Cosel USA, Inc. | 7 |
| Datasheet | 6 Weeks | - | Through Hole | 8-DIP Module | NO | 20.999994g | - | -40°C~85°C With Derating | - | 2011 | CHS (80W) | 1.30Lx0.90W x 0.41 H 33.0mmx22.8mmx10.5mm | - | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | - | R-XDMA-P8 | 1 | - | - | 92% | 250V | 76V | 12V | 36V | 48V | YES | - | 90W | - | 16A | - | - | - | - | - | - | - | - | 10.5mm | 33mm | 22.76mm | ROHS3 Compliant | Lead Free | ||
![]() CES48060-17-V Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | 8-DIP Module | NO | 28.349523g | - | -40°C~85°C With Derating | - | - | CES (100W) | 2.28Lx0.90W x 0.33 H 57.9mmx22.8mmx8.5mm | - | yes | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 102W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | 8 | R-XDMA-P8 | 1 | - | - | 92% | 1.5kV | 76V | 6V | 36V | 48V | YES | - | 102W | - | 17A | - | - | - | - | - | - | - | - | 8.382mm | 57.9mm | 22.76mm | ROHS3 Compliant | - | ||
![]() MGFS152405-G Cosel USA, Inc. | 160 | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 19.999993g | - | -40°C~85°C With Derating | - | - | MGFS (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | ITE (Commercial) | 15W | - | - | - | - | - | - | unknown | - | - | - | 1 | - | - | 88% | 1.5kV | 36V | - | 9V | - | - | - | 15W | - | 3A | - | - | - | - | - | - | - | - | 9.906mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ZUS1R51212 Cosel USA, Inc. | 24 |
| Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 4-DIP Module | - | 10.000011g | - | -20°C~71°C With Derating | - | 2005 | ZUS (1.5W) | 1.08Lx0.71W x 0.28 H 27.5mmx18.0mmx7.0mm | - | - | Active | Not Applicable | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | - | - | - | 7mm | unknown | - | - | - | 1 | Not Qualified | CE, TUV, cULus | 71% | 500V | 18V | 12V | 9V | - | - | 130mA | 1.5W | - | 130mA | - | - | - | - | 183mA | - | - | OCP | 7.112mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS2004812-F3 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | 85.048569g | - | -40°C~100°C With Derating | - | - | CBS (200W) | 2.46Lx2.31W x 1.54 H 62.5mmx58.7mmx39.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 200W | - | - | - | - | - | - | unknown | - | - | - | 1 | - | - | 88% | 1.5kV | 76V | - | 36V | - | - | - | 200W | - | 16.7A | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS100241R8-F3 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | 85.048569g | - | -40°C~100°C With Derating | - | - | CBS (100W) | 2.46Lx2.31W x 1.54 H 62.5mmx58.7mmx39.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 42W | - | - | - | - | - | - | unknown | - | - | - | 1 | - | - | 71% | 1.5kV | 36V | - | 18V | - | - | - | 100W | - | 23.4A | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CBS3502432-R Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | 85.048569g | - | -40°C~100°C With Derating | - | 2011 | CBS (350W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 352W | - | - | - | - | - | - | unknown | - | - | - | 1 | - | - | 89% | 1.5kV | 36V | - | 20V | - | - | - | 350W | - | 11A | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CBS1002428-F3 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | 85.048569g | - | -40°C~100°C With Derating | - | - | CBS (100W) | 2.46Lx2.31W x 1.54 H 62.5mmx58.7mmx39.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 101W | - | - | - | - | - | - | unknown | - | - | - | 1 | - | - | 87% | 1.5kV | 36V | - | 18V | - | - | - | 100W | - | 3.6A | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CBS2002415-R Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | 85.048569g | - | -40°C~100°C With Derating | - | 2011 | CBS (200W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 201W | - | - | - | - | - | - | unknown | - | - | - | 1 | - | - | 87% | 1.5kV | 36V | - | 18V | - | - | - | 200W | - | 13.4A | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free |