- Applications
- Efficiency
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Input (Max)
- Voltage - Input (Min)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Cosel DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Current - Output 2 | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SUS1R54812BP Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 5-SMD Module | - | 2.000002g | -40°C~85°C With Derating | - | 2011 | SUS (1.5W) | 0.84Lx0.48W x 0.26 H 21.4mmx12.2mmx6.5mm | - | yes | Active | Not Applicable | 5 | - | Isolated Module | - | ITE (Commercial) | 1.6W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | 5 | R-XDMA-G5 | 1 | - | 77% | 500V | 76V | 12V | 36V | 48V | YES | 130mA | 1.5W | - | 130mA | - | 48V | - | - | 6.604mm | - | - | ROHS3 Compliant | - | ||
![]() SUCW1R50512C Cosel USA, Inc. | 4 | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 3.000003g | -40°C~85°C With Derating | Tray | 2012 | SUCW (1.5W) | 0.88Lx0.50W x 0.28 H 22.4mmx12.7mmx7.0mm | - | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | DUAL | - | NOT SPECIFIED | 1 | - | 7mm | unknown | NOT SPECIFIED | - | R-XDMA-T6 | 2 | - | 70% | 500V | 9V | 12V | 4.5V | 5V | YES | 65mA | 1.5W | -12V | 65mA | 1.56W | - | 65mA | OCP | 7.112mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SUCS102415C Cosel USA, Inc. | 121 | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 10.000011g | -40°C~85°C With Derating | - | 2006 | SUCS (10W) | 1.58Lx0.85W x 0.28 H 40.2mmx21.5mmx7.0mm | e3 | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | MATTE TIN | ITE (Commercial) | - | DUAL | - | 225 | 1 | - | 7mm | unknown | NOT SPECIFIED | - | R-XDMA-T6 | 1 | - | 87% | 500V | 36V | 15V | 18V | 24V | YES | 800mA | 10W | - | 800mA | - | 24V | - | Remote On/Off, OCP | 7.112mm | 40.2mm | 22mm | ROHS3 Compliant | Lead Free | ||
![]() MGW102412 Cosel USA, Inc. | 87 |
| Datasheet | 6 Weeks | - | Through Hole | 7-SIP Module | - | - | -40°C~85°C | - | 2017 | MGW (10W) | 0.87Lx0.37W x 0.47 H 22.0mmx9.5mmx12.0mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 87% | 1.5kV | 36V | - | 18V | - | - | - | - | -12V | - | - | - | - | Remote On/Off, OCP | - | - | - | ROHS3 Compliant | - | ||
![]() SFS15242R5C Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 20-DIP Module, 17 Leads | - | 12.000013g | -40°C~85°C With Derating | Box | 2005 | SFS (15W) | 1.52Lx1.07W x 0.20 H 38.7mmx27.2mmx5.0mm | - | - | Active | Not Applicable | 14 | EAR99 | Isolated Module | - | ITE (Commercial) | 11W | DUAL | - | NOT SPECIFIED | 1 | - | 5mm | unknown | NOT SPECIFIED | - | - | 1 | - | 87% | 1.5kV | 36V | 2.5V | 18V | 24V | NO | 4.5A | 15W | - | 4.5A | - | 24V | - | - | 5.08mm | 38.7mm | 27.2mm | ROHS3 Compliant | Lead Free | ||
![]() MGS31212 Cosel USA, Inc. | 24 |
| Datasheet | 6 Weeks | - | Through Hole | 4-SIP Module | - | - | -40°C~85°C With Derating | - | 2016 | MGS (3W) | 0.67Lx0.33W x 0.47 H 17.0mmx8.5mmx12.0mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | - | - | - | - | unknown | - | - | - | 1 | - | 86% | 1.5kV | 18V | - | 9V | - | - | - | - | - | - | - | - | - | OCP | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SUCS100505C-G Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 10.000011g | -40°C~85°C With Derating | - | - | SUCS (10W) | 1.58Lx0.85W x 0.28 H 40.2mmx21.5mmx7.0mm | e3 | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 10W | DUAL | - | 225 | 1 | - | - | unknown | NOT SPECIFIED | - | R-XDMA-T6 | 1 | - | 83% | 500V | 9V | 5V | 4.5V | 5V | YES | - | 10W | - | 2A | - | - | - | - | 7.112mm | 40.2mm | 22mm | ROHS3 Compliant | Lead Free | ||
![]() SUW62415B-G Cosel USA, Inc. | 35 |
| Datasheet | 6 Weeks | - | Surface Mount | 7-SMD Module | YES | 4.000004g | -40°C~85°C With Derating | - | - | SUW (6W) | 1.24Lx0.71W x 0.26 H 31.6mmx18.1mmx6.5mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | - | R-XDMA-G7 | 2 | CE, TUV, UL | 86% | 500V | 36V | 15V | 18V | 24V | YES | - | 6W | -15V | 200mA | 6W | - | 200mA | - | 6.604mm | 31.6mm | 18.1mm | ROHS3 Compliant | - | ||
![]() SUCW61215C-G Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | 7-DIP Module | NO | 7.000008g | -40°C~85°C With Derating | - | - | SUCW (6W) | 1.28Lx0.73W x 0.28 H 32.6mmx18.6mmx7.0mm | - | - | Active | Not Applicable | 7 | - | Isolated Module | Nickel (Ni) | ITE (Commercial) | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | - | R-XDMA-P7 | 2 | - | 85% | 500V | 18V | 15V | 9V | 12V | YES | - | 6W | -15V | 200mA | 6W | - | 200mA | - | 7.112mm | - | 19.1mm | ROHS3 Compliant | Lead Free | ||
![]() SFCS154812C Cosel USA, Inc. | 49 | - | Datasheet | 6 Weeks | - | Through Hole | 20-DIP Module, 17 Leads | NO | 15.999989g | -40°C~85°C With Derating | - | 2008 | SFCS (15W) | 1.54Lx1.16W x 0.27 H 39.1mmx29.5mmx6.8mm | e3 | yes | Active | Not Applicable | 14 | - | Isolated Module | Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | 15W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | unknown | NOT SPECIFIED | - | - | 1 | - | 89% | 1kV | 76V | 12V | 36V | 48V | NO | - | 15W | - | 1.25A | - | - | - | - | 6.858mm | - | 29.5mm | ROHS3 Compliant | Lead Free | ||
![]() SUCS31215B-G Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 6-SMD Module | YES | 5.000005g | -40°C~85°C With Derating | - | - | SUCS (3W) | 0.98Lx0.61W x 0.28 H 25.0mmx15.5mmx7.0mm | e3 | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 3W | DUAL | GULL WING | 225 | 1 | - | - | unknown | NOT SPECIFIED | - | R-XDMA-G6 | 1 | - | 78% | 500V | 18V | 15V | 9V | 12V | YES | - | 3W | - | 200mA | 3W | - | - | - | 7.112mm | 25mm | - | ROHS3 Compliant | Lead Free | ||
![]() SUCS32415C-G Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | 6-DIP Module | - | 5.000005g | -40°C~85°C With Derating | - | - | SUCS (3W) | 0.98Lx0.61W x 0.28 H 25.0mmx15.5mmx7.0mm | e3 | yes | Active | Not Applicable | - | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 3W | - | - | 225 | - | - | - | unknown | NOT SPECIFIED | - | - | 1 | - | 78% | 500V | 36V | - | 18V | - | - | - | 3W | - | 200mA | - | - | - | - | 7.112mm | - | - | ROHS3 Compliant | - | ||
![]() CES48120-6-V Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | 8-DIP Module | NO | 28.349523g | -40°C~85°C With Derating | - | - | CES (100W) | 2.28Lx0.90W x 0.33 H 57.9mmx22.8mmx8.5mm | - | yes | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 72W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | 8 | R-XDMA-P8 | 1 | - | 91% | 1.5kV | 76V | 12V | 36V | 48V | YES | - | 72W | - | 6A | - | - | - | - | 8.382mm | 57.9mm | 22.76mm | ROHS3 Compliant | - | ||
![]() CBS502412-RF1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | - | CBS (50W) | 2.46Lx2.31W x 1.04 H 62.5mmx58.7mmx26.5mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 50W | - | - | - | - | - | - | unknown | - | - | - | 1 | - | 88% | 1.5kV | 36V | - | 18V | - | - | - | 50W | - | 4.2A | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS502428-RF2 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | - | CBS (50W) | 2.44Lx2.34W x 1.04 H 62.0mmx59.5mmx26.5mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 50W | - | - | - | - | - | - | unknown | - | - | - | 1 | - | 87% | 1.5kV | 36V | - | 18V | - | - | - | 50W | - | 1.8A | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CBS50242R5-F1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | - | CBS (50W) | 2.46Lx2.31W x 1.04 H 62.5mmx58.7mmx26.5mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 29W | - | - | - | - | - | - | unknown | - | - | - | 1 | - | 77% | 1.5kV | 36V | - | 18V | - | - | - | 50W | - | 11.7A | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CBS50241R8-F5 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | - | CBS (50W) | 2.46Lx2.31W x 2.05 H 62.5mmx58.7mmx52.0mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 21W | - | - | - | - | - | - | unknown | - | - | - | 1 | - | 71% | 1.5kV | 36V | - | 18V | - | - | - | 50W | - | 11.7A | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS1002405-F1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | - | CBS (100W) | 2.46Lx2.31W x 1.04 H 62.5mmx58.7mmx26.5mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 100W | - | - | - | - | - | - | unknown | - | - | - | 1 | - | 83% | 1.5kV | 36V | - | 18V | - | - | - | 100W | - | 20A | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS100481R8-RF2 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | - | CBS (100W) | 2.44Lx2.34W x 1.04 H 62.0mmx59.5mmx26.5mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 42W | - | - | - | - | - | - | unknown | - | - | - | 1 | - | 71% | 1.5kV | 76V | - | 36V | - | - | - | 100W | - | 23.4A | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CBS3502432-T Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | 2011 | CBS (350W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 352W | - | - | - | - | - | - | unknown | - | - | - | 1 | - | 89% | 1.5kV | 36V | - | 20V | - | - | - | 350W | - | 11A | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free |