- Applications
- Efficiency
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Input (Max)
- Voltage - Input (Min)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Cosel DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Weight | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Isolation | Current - Output 2 | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBS2004828-RF2 Cosel USA | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | - | 85.048569g | -40°C~100°C With Derating | - | CBS (200W) | 2.44Lx2.34W x 1.04 H 62.0mmx59.5mmx26.5mm | - | Active | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | 202W | - | - | - | - | unknown | - | - | - | 1 | - | 88% | 1.5kV | 76V | - | 36V | - | - | 200W | - | 7.2A | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CBS2004848-F1 Cosel USA | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | - | 85.048569g | -40°C~100°C With Derating | - | CBS (200W) | 2.46Lx2.31W x 1.04 H 62.5mmx58.7mmx26.5mm | - | Active | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | 202W | - | - | - | - | unknown | - | - | - | 1 | - | 88% | 1.5kV | 76V | - | 36V | - | - | 200W | - | 4.2A | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS1002412-F5 Cosel USA | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | - | 85.048569g | -40°C~100°C With Derating | - | CBS (100W) | 2.46Lx2.31W x 2.05 H 62.5mmx58.7mmx52.0mm | - | Active | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | 101W | - | - | - | - | unknown | - | - | - | 1 | - | 88% | 1.5kV | 36V | - | 18V | - | - | 100W | - | 8.4A | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS1004828-F3 Cosel USA | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | - | 85.048569g | -40°C~100°C With Derating | - | CBS (100W) | 2.46Lx2.31W x 1.54 H 62.5mmx58.7mmx39.2mm | - | Active | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | 101W | - | - | - | - | unknown | - | - | - | 1 | - | 88% | 1.5kV | 76V | - | 36V | - | - | 100W | - | 3.6A | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CBS1004815-F6 Cosel USA | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | - | 85.048569g | -40°C~100°C With Derating | - | CBS (100W) | 2.44Lx2.34W x 2.05 H 62.0mmx59.5mmx52.0mm | - | Active | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | 101W | - | - | - | - | unknown | - | - | - | 1 | - | 88% | 1.5kV | 76V | - | 36V | - | - | 100W | - | 6.7A | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CBS1002412-F6 Cosel USA | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | - | 85.048569g | -40°C~100°C With Derating | - | CBS (100W) | 2.44Lx2.34W x 2.05 H 62.0mmx59.5mmx52.0mm | - | Active | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | 101W | - | - | - | - | unknown | - | - | - | 1 | - | 88% | 1.5kV | 36V | - | 18V | - | - | 100W | - | 8.4A | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS1004812-F4 Cosel USA | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | - | 85.048569g | -40°C~100°C With Derating | - | CBS (100W) | 2.44Lx2.34W x 1.54 H 62.0mmx59.5mmx39.2mm | - | Active | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | 101W | - | - | - | - | unknown | - | - | - | 1 | - | 89% | 1.5kV | 76V | - | 36V | - | - | 100W | - | 8.4A | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CES48033-30-N Cosel USA | In Stock | - | Datasheet | 6 Weeks | Through Hole | 8-DIP Module | NO | - | 28.349523g | -40°C~85°C With Derating | 2010 | CES (100W) | 2.28Lx0.90W x 0.33 H 57.9mmx22.8mmx8.5mm | yes | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | - | ITE (Commercial) | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | unknown | NOT SPECIFIED | 8 | R-XDMA-P8 | 1 | - | 90% | 1.5kV | 76V | 3.3V | 36V | 48V | YES | 99W | - | 30A | - | Isolated | - | - | 8.382mm | 57.9mm | 22.76mm | ROHS3 Compliant | Lead Free | ||
![]() CBS502412-RF1 Cosel USA | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | - | 85.048569g | -40°C~100°C With Derating | - | CBS (50W) | 2.46Lx2.31W x 1.04 H 62.5mmx58.7mmx26.5mm | - | Active | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | 50W | - | - | - | - | unknown | - | - | - | 1 | - | 88% | 1.5kV | 36V | - | 18V | - | - | 50W | - | 4.2A | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS502415-F2 Cosel USA | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | - | 85.048569g | -40°C~100°C With Derating | - | CBS (50W) | 2.44Lx2.34W x 1.04 H 62.0mmx59.5mmx26.5mm | - | Active | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | 51W | - | - | - | - | unknown | - | - | - | 1 | - | 87% | 1.5kV | 36V | - | 18V | - | - | 50W | - | 3.4A | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS502428-RF2 Cosel USA | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | - | 85.048569g | -40°C~100°C With Derating | - | CBS (50W) | 2.44Lx2.34W x 1.04 H 62.0mmx59.5mmx26.5mm | - | Active | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | 50W | - | - | - | - | unknown | - | - | - | 1 | - | 87% | 1.5kV | 36V | - | 18V | - | - | 50W | - | 1.8A | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CBS50242R5-F1 Cosel USA | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | - | 85.048569g | -40°C~100°C With Derating | - | CBS (50W) | 2.46Lx2.31W x 1.04 H 62.5mmx58.7mmx26.5mm | - | Active | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | 29W | - | - | - | - | unknown | - | - | - | 1 | - | 77% | 1.5kV | 36V | - | 18V | - | - | 50W | - | 11.7A | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CBS504815-F2 Cosel USA | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | - | 85.048569g | -40°C~100°C With Derating | - | CBS (50W) | 2.44Lx2.34W x 1.04 H 62.0mmx59.5mmx26.5mm | - | Active | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | 51W | - | - | - | - | unknown | - | - | - | 1 | - | 88% | 1.5kV | 76V | - | 36V | - | - | 50W | - | 3.4A | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS50241R8-RF1 Cosel USA | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | - | 85.048569g | -40°C~100°C With Derating | - | CBS (50W) | 2.46Lx2.31W x 1.04 H 62.5mmx58.7mmx26.5mm | - | Active | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | 21W | - | - | - | - | unknown | - | - | - | 1 | - | 71% | 1.5kV | 36V | - | 18V | - | - | 50W | - | 11.7A | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CBS502412-F6 Cosel USA | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | Half Brick | 85.048569g | -40°C~100°C With Derating | - | CBS (50W) | 2.44Lx2.34W x 2.05 H 62.0mmx59.5mmx52.0mm | - | Active | Not Applicable | - | - | Isolated Module | 100°C | -40°C | ITE (Commercial) | 50W | - | - | - | - | - | - | - | - | 1 | - | 88% | 1.5kV | 36V | - | 18V | - | - | 50W | - | 4.2A | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | 60.96mm | 57.912mm | ROHS3 Compliant | Lead Free | ||
![]() CBS502415-F5 Cosel USA | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | - | 85.048569g | -40°C~100°C With Derating | - | CBS (50W) | 2.46Lx2.31W x 2.05 H 62.5mmx58.7mmx52.0mm | - | Active | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | 51W | - | - | - | - | unknown | - | - | - | 1 | - | 87% | 1.5kV | 36V | - | 18V | - | - | 50W | - | 3.4A | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS50241R8-F4 Cosel USA | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | - | 85.048569g | -40°C~100°C With Derating | - | CBS (50W) | 2.44Lx2.34W x 1.54 H 62.0mmx59.5mmx39.2mm | - | Active | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | 21W | - | - | - | - | unknown | - | - | - | 1 | - | 71% | 1.5kV | 36V | - | 18V | - | - | 50W | - | 11.7A | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS50241R8-F5 Cosel USA | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | - | 85.048569g | -40°C~100°C With Derating | - | CBS (50W) | 2.46Lx2.31W x 2.05 H 62.5mmx58.7mmx52.0mm | - | Active | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | 21W | - | - | - | - | unknown | - | - | - | 1 | - | 71% | 1.5kV | 36V | - | 18V | - | - | 50W | - | 11.7A | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS2004824-RF3 Cosel USA | In Stock | - | Datasheet | 6 Weeks | Through Hole | Half Brick | - | - | 85.048569g | -40°C~100°C With Derating | - | CBS (200W) | 2.46Lx2.31W x 1.54 H 62.5mmx58.7mmx39.2mm | - | Active | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | 202W | - | - | - | - | unknown | - | - | - | 1 | - | 88% | 1.5kV | 76V | - | 36V | - | - | 200W | - | 8.4A | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() SUW62415B-G Cosel USA | 35 |
| Datasheet | 6 Weeks | Surface Mount | 7-SMD Module | YES | - | 4.000004g | -40°C~85°C With Derating | - | SUW (6W) | 1.24Lx0.71W x 0.26 H 31.6mmx18.1mmx6.5mm | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | - | ITE (Commercial) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | unknown | NOT SPECIFIED | - | R-XDMA-G7 | 2 | CE, TUV, UL | 86% | 500V | 36V | 15V | 18V | 24V | YES | 6W | -15V | 200mA | 6W | - | 200mA | - | 6.604mm | 31.6mm | 18.1mm | ROHS3 Compliant | - |