- Applications
- Efficiency
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Input (Max)
- Voltage - Input (Min)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Cosel DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Voltage - Output 3 | Current - Output 2 | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SUS31205B Cosel USA | In Stock |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD Module | YES | 3.000003g | -40°C~85°C With Derating | - | 2006 | SUS (3W) | 0.94Lx0.59W x 0.26 H 24.0mmx15.1mmx6.5mm | - | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | 6 | R-XDMA-G6 | 1 | - | - | 79% | 500V | 18V | 5V | 9V | 12V | YES | - | 3W | - | 600mA | 3W | - | - | - | Remote On/Off, OCP | 6.604mm | 24mm | - | ROHS3 Compliant | Lead Free | ||
![]() CHS4004812H Cosel USA | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | 8-DIP Module | - | 60.000008g | -40°C~85°C With Derating | - | - | CHS (350W) | 2.30Lx1.45W x 0.37 H 58.4mmx36.8mmx9.5mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | unknown | - | - | - | 1 | - | - | 95.5% | 2.25kV | 76V | - | 36V | - | - | - | 396W | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP | 9.398mm | - | - | ROHS3 Compliant | - | ||
![]() SFCS15483R3C Cosel USA | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 20-DIP Module, 17 Leads | - | 15.999989g | -40°C~85°C With Derating | - | 2008 | SFCS (15W) | 1.54Lx1.16W x 0.27 H 39.1mmx29.5mmx6.8mm | e3 | yes | Active | Not Applicable | 14 | - | Isolated Module | Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | 15W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | unknown | NOT SPECIFIED | - | - | 1 | - | - | 89% | 1kV | 76V | 3.3V | 36V | 48V | NO | - | 15W | - | 4.5A | - | - | - | - | - | 6.858mm | - | 29.5mm | ROHS3 Compliant | Lead Free | ||
![]() SFCS154812C Cosel USA | 49 | - | Datasheet | 6 Weeks | - | Through Hole | 20-DIP Module, 17 Leads | NO | 15.999989g | -40°C~85°C With Derating | - | 2008 | SFCS (15W) | 1.54Lx1.16W x 0.27 H 39.1mmx29.5mmx6.8mm | e3 | yes | Active | Not Applicable | 14 | - | Isolated Module | Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | 15W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | unknown | NOT SPECIFIED | - | - | 1 | - | - | 89% | 1kV | 76V | 12V | 36V | 48V | NO | - | 15W | - | 1.25A | - | - | - | - | - | 6.858mm | - | 29.5mm | ROHS3 Compliant | Lead Free | ||
![]() CBS1002405-F1 Cosel USA | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | - | CBS (100W) | 2.46Lx2.31W x 1.04 H 62.5mmx58.7mmx26.5mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 100W | - | - | - | - | - | - | - | unknown | - | - | - | 1 | - | - | 83% | 1.5kV | 36V | - | 18V | - | - | - | 100W | - | 20A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS100481R8-RF2 Cosel USA | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | - | CBS (100W) | 2.44Lx2.34W x 1.04 H 62.0mmx59.5mmx26.5mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 42W | - | - | - | - | - | - | - | unknown | - | - | - | 1 | - | - | 71% | 1.5kV | 76V | - | 36V | - | - | - | 100W | - | 23.4A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CBS2004848-RT Cosel USA | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | - | CBS (200W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 202W | - | - | - | - | - | - | - | unknown | - | - | - | 1 | - | - | 88% | 1.5kV | 76V | - | 36V | - | - | - | 200W | - | 4.2A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS3502432-T Cosel USA | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | 2011 | CBS (350W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 352W | - | - | - | - | - | - | - | unknown | - | - | - | 1 | - | - | 89% | 1.5kV | 36V | - | 20V | - | - | - | 350W | - | 11A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS1002412-F2 Cosel USA | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | - | CBS (100W) | 2.44Lx2.34W x 1.04 H 62.0mmx59.5mmx26.5mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 101W | - | - | - | - | - | - | - | unknown | - | - | - | 1 | - | - | 88% | 1.5kV | 36V | - | 18V | - | - | - | 100W | - | 8.4A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS2004848-RF1 Cosel USA | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | - | CBS (200W) | 2.46Lx2.31W x 1.04 H 62.5mmx58.7mmx26.5mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 202W | - | - | - | - | - | - | - | unknown | - | - | - | 1 | - | - | 88% | 1.5kV | 76V | - | 36V | - | - | - | 200W | - | 4.2A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() SUCS30505C-G Cosel USA | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 5.000005g | -40°C~85°C With Derating | - | - | SUCS (3W) | 0.98Lx0.61W x 0.28 H 25.0mmx15.5mmx7.0mm | e3 | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 3W | - | DUAL | - | 225 | 1 | - | - | unknown | NOT SPECIFIED | - | R-XDMA-T6 | 1 | - | - | 75% | 500V | 9V | 5V | 4.5V | 5V | YES | - | 3W | - | 600mA | 3W | - | - | - | - | 7.112mm | 25mm | - | ROHS3 Compliant | Lead Free | ||
![]() SUCS32412C-G Cosel USA | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 5.000005g | -40°C~85°C With Derating | - | - | SUCS (3W) | 0.98Lx0.61W x 0.28 H 25.0mmx15.5mmx7.0mm | e3 | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 3W | - | DUAL | - | 225 | 1 | - | - | unknown | NOT SPECIFIED | - | R-XDMA-T6 | 1 | - | - | 79% | 500V | 36V | 12V | 18V | 24V | YES | - | 3W | - | 250mA | 3W | - | - | - | - | 7.112mm | 25mm | - | ROHS3 Compliant | Lead Free | ||
![]() SFS30241R2C Cosel USA | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | 20-DIP Module, 17 Leads | NO | 30.000004g | -40°C~85°C With Derating | Box | 2005 | SFS (30W) | 1.52Lx1.23W x 0.31 H 38.7mmx31.2mmx8.0mm | - | - | Active | Not Applicable | 14 | EAR99 | Isolated Module | - | ITE (Commercial) | 12W | REMOTE SHUTDOWN | DUAL | - | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | - | - | 1 | - | CE, TUV, UL | 86.5% | 1.5kV | 36V | 1.2V | 18V | 24V | NO | - | 30W | - | 10.4A | - | - | - | - | - | 7.874mm | 38.7mm | - | ROHS3 Compliant | Lead Free | ||
![]() SUTW62412-G Cosel USA | 7 |
| Datasheet | 6 Weeks | - | Through Hole | 7-SIP Module | - | 11.000012g | -40°C~85°C With Derating | - | - | SUTW (6W) | 1.48Lx0.36W x 1.04 H 37.6mmx9.2mmx26.4mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | - | NOT SPECIFIED | - | - | - | unknown | NOT SPECIFIED | - | - | 2 | - | - | 86% | 500V | 36V | - | 18V | - | - | - | 6W | -12V | 250mA | - | - | 24V | 250mA | - | 26.416mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ZTW31212 Cosel USA | In Stock | - | Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module | - | 24.999999g | -20°C~71°C With Derating | - | 2005 | ZTW (3W) | 1.40Lx0.39W x 1.02 H 35.5mmx10.0mmx26.0mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 3.1W | - | - | - | - | - | - | 26mm | unknown | - | - | - | 2 | - | - | 74% | 500V | 18V | - | 9V | - | - | 130mA | 3W | -12V | 130mA | - | 12V | 24V | 130mA | - | 9.906mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SUCW100512BP-G Cosel USA | 35 |
| Datasheet | 6 Weeks | - | Surface Mount | 7-SMD Module | - | 10.000011g | -40°C~85°C With Derating | - | - | SUCW (10W) | 1.58Lx0.85W x 0.28 H 40.2mmx21.5mmx7.0mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 11W | - | - | - | NOT SPECIFIED | - | - | - | unknown | NOT SPECIFIED | - | - | 2 | Not Qualified | - | 86% | 500V | 9V | 12V | 4.5V | - | - | - | 10W | -12V | 450mA | - | - | 24V | 450mA | - | 7.112mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SUCS60505C-C Cosel USA | 35 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 7.000008g | -40°C~85°C With Derating | - | - | SUCS (6W) | 1.28Lx0.73W x 0.28 H 32.6mmx18.6mmx7.0mm | - | - | Active | Not Applicable | 6 | - | Isolated Module, Conformal Coated | - | ITE (Commercial) | 5W | - | UNSPECIFIED | - | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | - | R-XXMA-T6 | 1 | - | - | 76% | 500V | 9V | 5V | 4.5V | 5V | YES | - | 6W | - | 1A | 6W | - | - | - | - | 7.112mm | 32.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() SUCW60515C-C Cosel USA | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | 7-DIP Module | NO | 7.000008g | -40°C~85°C With Derating | - | - | SUCW (6W) | 1.28Lx0.73W x 0.28 H 32.6mmx18.6mmx7.0mm | - | - | Active | Not Applicable | 7 | - | Isolated Module, Conformal Coated | Nickel (Ni) | ITE (Commercial) | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | - | R-XDMA-P7 | 2 | - | - | 78% | 500V | 9V | 15V | 4.5V | 5V | YES | - | 6W | -15V | 200mA | 6W | - | - | 200mA | - | 7.112mm | - | 19.1mm | ROHS3 Compliant | Lead Free | ||
![]() SUCS64815C-C Cosel USA | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 7.000008g | -40°C~85°C With Derating | - | - | SUCS (6W) | 1.28Lx0.73W x 0.28 H 32.6mmx18.6mmx7.0mm | - | - | Active | Not Applicable | 6 | - | Isolated Module, Conformal Coated | - | ITE (Commercial) | 6W | - | UNSPECIFIED | - | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | - | R-XXMA-T6 | 1 | - | - | 86% | 500V | 76V | 15V | 36V | 48V | YES | - | 6W | - | 400mA | 6W | - | - | - | - | 7.112mm | 32.6mm | - | ROHS3 Compliant | - | ||
![]() SUCW62415C-C Cosel USA | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 7-DIP Module | - | 7.000008g | -40°C~85°C With Derating | - | - | SUCW (6W) | 1.28Lx0.73W x 0.28 H 32.6mmx18.6mmx7.0mm | - | - | Active | Not Applicable | 7 | - | Isolated Module, Conformal Coated | Nickel (Ni) | ITE (Commercial) | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | - | R-XDMA-P7 | 2 | - | - | 86% | 500V | 36V | 15V | 18V | 24V | YES | - | 6W | -15V | 200mA | 6W | - | - | 200mA | - | 7.112mm | - | 19.1mm | ROHS3 Compliant | Lead Free |