- Applications
- Efficiency
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Input (Max)
- Voltage - Input (Min)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Cosel DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Power Rating | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Voltage - Output 3 | Isolation | Input Current | Current - Output 2 | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MGFW32415 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | 5-SIP Module | NO | - | - | -40°C~85°C With Derating | - | - | MGFW (3W) | 0.67Lx0.33W x 0.47 H 17.0mmx8.5mmx12.0mm | - | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | ITE (Commercial) | 3W | - | - | SINGLE | - | - | 1 | - | - | - | - | - | R-XSMA-T5 | 2 | - | - | 82% | 1.5kV | 36V | 15V | 9V | 24V | NO | - | - | -15V | - | 3W | - | - | - | - | - | OCP | - | 17mm | 8.5mm | ROHS3 Compliant | - | ||
![]() MGS61215 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | 7-SIP Module | - | - | - | -40°C~85°C With Derating | Tube | - | MGS (6W) | 0.87Lx0.37W x 0.47 H 22.0mmx9.5mmx12.0mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 89% | 1.5kV | 18V | - | 9V | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP | - | - | - | ROHS3 Compliant | - | ||
![]() MGFW104815 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | 7-SIP Module | NO | - | - | -40°C~85°C With Derating | - | - | MGFW (10W) | 0.87Lx0.37W x 0.47 H 22.0mmx9.5mmx12.0mm | - | - | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | ITE (Commercial) | 10W | - | - | SINGLE | - | - | 1 | - | unknown | - | - | - | R-XSMA-T7 | 2 | - | - | 88% | 1.5kV | 76V | 15V | 18V | 48V | NO | - | - | -15V | - | - | - | - | - | - | - | Remote On/Off, OCP | - | - | 9.5mm | ROHS3 Compliant | - | ||
![]() SUTS60512 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 7-SIP Module | - | - | 11.000012g | -40°C~85°C With Derating | - | 2011 | SUTS (6W) | 1.48Lx0.36W x 1.04 H 37.6mmx9.2mmx26.4mm | - | - | Active | Not Applicable | 7 | - | Isolated Module | - | ITE (Commercial) | - | - | - | UNSPECIFIED | - | NOT SPECIFIED | 1 | 9.15mm | unknown | - | NOT SPECIFIED | - | R-XXMA-T7 | 1 | - | - | 80% | 500V | 9V | 12V | 4.5V | 5V | YES | 500mA | 6W | - | 500mA | 6W | 5V | - | - | - | - | - | 26.416mm | 37.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() SUCW1R50512C-C Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 3.000003g | -40°C~85°C With Derating | - | - | SUCW (1.5W) | 0.88Lx0.50W x 0.28 H 22.4mmx12.7mmx7.0mm | - | - | Active | Not Applicable | - | - | Isolated Module, Conformal Coated | - | ITE (Commercial) | 1.6W | - | - | - | - | NOT SPECIFIED | - | - | unknown | - | NOT SPECIFIED | - | - | 2 | Not Qualified | - | 70% | 500V | 9V | 12V | 4.5V | - | - | - | 1.5W | -12V | 65mA | - | - | 24V | - | - | 65mA | - | 7.112mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MGFS302405-G Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 39.999986g | -40°C~85°C With Derating | - | - | MGFS (30W) | 2.00Lx1.00W x 0.39 H 50.8mmx25.4mmx9.9mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | ITE (Commercial) | 30W | - | - | - | - | - | - | - | unknown | - | - | - | - | 1 | - | - | 90% | 1.5kV | 36V | - | 9V | - | - | - | 30W | - | 6A | - | - | - | - | - | - | - | 9.906mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MGW301215 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module | - | - | 39.999986g | -40°C~85°C | - | 2010 | MGW (30W) | 2.00Lx1.00W x 0.39 H 50.8mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 9.9mm | unknown | - | NOT SPECIFIED | - | R-XDMA-P6 | 2 | - | - | 90% | 1.5kV | 18V | 15V | 9V | 12V | NO | 1A | 30W | -15V | 1A | - | 12V | - | Isolated | - | 1A | Remote On/Off, OCP, OVP | 9.906mm | 50.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() SUS31212C Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module | - | - | 3.000003g | -40°C~85°C With Derating | - | 2005 | SUS (3W) | 0.94Lx0.59W x 0.26 H 24.0mmx15.1mmx6.5mm | - | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 3W | DUAL | - | NOT SPECIFIED | 1 | - | unknown | 250mA | NOT SPECIFIED | 6 | R-XDMA-T6 | 1 | - | CE, UL | 81% | 500V | 18V | 12V | 9V | 12V | YES | 250mA | 3W | - | 250mA | 3W | - | - | - | - | - | Remote On/Off, OCP | 6.604mm | 24mm | - | ROHS3 Compliant | Lead Free | ||
![]() MGS30483R3 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module | - | - | 39.999986g | -40°C~85°C With Derating | - | 2010 | MGS (30W) | 2.00Lx1.00W x 0.39 H 50.8mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 26W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 9.9mm | unknown | - | NOT SPECIFIED | - | R-XDMA-P6 | 1 | - | - | 91% | 1.5kV | 76V | 3.3V | 36V | 48V | YES | 8A | 30W | - | 8A | 26.4W | 48V | - | Isolated | - | - | - | 9.906mm | 50.8mm | 25.4mm | ROHS3 Compliant | Lead Free | ||
![]() ZUS152405 Cosel USA, Inc. | In Stock | - | Datasheet | - | PCB, Through Hole | Through Hole | 6-DIP Module | - | - | 56.699046g | -20°C~71°C With Derating | Box | 2005 | ZUS (15W) | 1.97Lx1.77W x 0.33 H 50.0mmx45.0mmx8.5mm | - | yes | Obsolete | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 8.5mm | unknown | - | NOT SPECIFIED | 6 | R-XDMA-P6 | 1 | - | CE, TUV, cULus | 80% | 500V | 36V | 5V | 18V | 24V | YES | 2.4A | 15W | - | 2.4A | - | 24V | - | Isolated | 630mA | - | Remote On/Off, OCP, OVP | 8.382mm | 50mm | 45mm | RoHS Compliant | Lead Free | ||
![]() ZUS101215 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 4-DIP Module | - | 4 | 39.999986g | -20°C~71°C With Derating | - | 2011 | ZUS (10W) | 1.77Lx1.38W x 0.28 H 45.0mmx35.0mmx7.0mm | - | - | Active | Not Applicable | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | DUAL | PIN/PEG | - | 1 | 7mm | unknown | - | - | - | - | 1 | Not Qualified | - | 82% | 500V | 18V | 15V | 9V | 12V | NO | 700mA | 10W | - | 700mA | - | 12V | - | - | - | - | OCP | 7.112mm | - | 35mm | ROHS3 Compliant | Lead Free | ||
![]() SUW102412C Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 7-DIP Module | - | - | 6.000006g | -40°C~85°C With Derating | - | 2005 | SUW (10W) | 1.54Lx0.83W x 0.26 H 39.2mmx21.0mmx6.5mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 11W | - | 10.8W | DUAL | - | NOT SPECIFIED | 1 | 6.5mm | unknown | 450mA | NOT SPECIFIED | - | R-XDMA-T7 | 2 | - | CE, UL | 86% | 500V | 36V | 12V | 18V | 24V | YES | 450mA | 10W | -12V | 450mA | - | 24V | - | - | - | 450mA | - | 6.604mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MGFW302415 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module | - | - | 39.999986g | -40°C~85°C With Derating | - | 2010 | MGFW (30W) | 2.00Lx1.00W x 0.39 H 50.8mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 9.9mm | unknown | - | NOT SPECIFIED | - | R-XDMA-P6 | 2 | - | - | 87% | 1.5kV | 36V | 15V | 9V | 24V | NO | 1A | 30W | -15V | 1A | - | 24V | - | Isolated | - | 1A | Remote On/Off, OCP | 9.906mm | 50.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() CBS502412 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 13-DIP Module | - | - | 85.048569g | -40°C~100°C With Derating | - | 2005 | CBS (50W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | - | LG-MAX, WD-MAX | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 12.7mm | unknown | - | NOT SPECIFIED | 9 | R-XDMA-P9 | 1 | - | CE, TUV, cULus | 88% | 1.5kV | 36V | 12V | 18V | 24V | YES | 4.2A | 50W | - | 4.2A | 50.4W | - | - | Isolated | - | - | Remote On/Off, OCP, OTP, OVP | 12.7mm | - | 57.9mm | ROHS3 Compliant | Lead Free | ||
![]() DBS700B48 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Panel, Surface Mount | Through Hole | 21-DIP Module | - | - | 179.999996g | -40°C~100°C With Derating | - | 2011 | DBS (700W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | - | - | Active | Not Applicable | 21 | - | Isolated Module | - | ITE (Commercial) | - | - | - | - | - | - | - | 12.7mm | unknown | - | - | - | - | 1 | Not Qualified | - | 91% | 3kV | 400V | 48V | 200V | - | - | 14.5A | 700W | - | 14.5A | - | 280V | - | Isolated | - | - | Remote On/Off, OCP, OTP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SFS302415B Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 20-SMD Module, 17 Leads | YES | - | 30.000004g | -40°C~85°C With Derating | Box | 2012 | SFS (30W) | 1.52Lx1.23W x 0.31 H 38.7mmx31.2mmx8.0mm | - | - | Active | 2 (1 Year) | 17 | EAR99 | Isolated Module | - | ITE (Commercial) | - | REMOTE SHUTDOWN | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | unknown | - | NOT SPECIFIED | - | - | 1 | - | CE, TUV, UL | 90% | 1.5kV | 36V | 15V | 18V | 24V | NO | - | 30W | - | 2A | - | - | - | Isolated | - | - | - | 7.874mm | 38.7mm | - | ROHS3 Compliant | Lead Free | ||
![]() MGFS304815 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module | - | - | 39.999986g | -40°C~85°C With Derating | - | 2010 | MGFS (30W) | 2.00Lx1.00W x 0.39 H 50.8mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 9.9mm | unknown | - | NOT SPECIFIED | 6 | R-XDMA-P6 | 1 | - | - | 89% | 1.5kV | 76V | 15V | 18V | 48V | YES | 2A | 30W | - | 2A | - | 48V | - | Isolated | - | - | Remote On/Off, OCP, OVP | 9.906mm | 50.8mm | 25.4mm | ROHS3 Compliant | Lead Free | ||
![]() CBS502412-F4 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | - | 85.048569g | -40°C~100°C With Derating | - | - | CBS (50W) | 2.44Lx2.34W x 1.54 H 62.0mmx59.5mmx39.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 50W | - | - | - | - | - | - | - | unknown | - | - | - | - | 1 | - | - | 88% | 1.5kV | 36V | - | 18V | - | - | - | 50W | - | 4.2A | - | - | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS2002412-T Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | - | 85.048569g | -40°C~100°C With Derating | - | 2010 | CBS (200W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 200W | - | - | - | - | - | - | - | unknown | - | - | - | - | 1 | - | - | 87% | 1.5kV | 36V | - | 18V | - | - | - | 200W | - | 16.7A | - | - | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SUCS1R52415C Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 5-DIP Module | - | - | 3.000003g | -40°C~85°C With Derating | - | 2011 | SUCS (1.5W) | 0.88Lx0.50W x 0.28 H 22.4mmx12.7mmx7.0mm | e3 | yes | Active | Not Applicable | 5 | EAR99 | Isolated Module | MATTE TIN | ITE (Commercial) | - | - | - | DUAL | - | 225 | 1 | - | unknown | - | NOT SPECIFIED | - | R-XDMA-T5 | 1 | - | - | 75% | 500V | 36V | 15V | 18V | 24V | YES | 100mA | 1.5W | - | 100mA | - | 24V | - | Isolated | - | - | OCP | 7.112mm | 22.4mm | - | ROHS3 Compliant | Lead Free |