- Applications
- Efficiency
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Input (Max)
- Voltage - Input (Min)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Cosel DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Voltage - Output 3 | Current - Output 2 | Features | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SUCW31212C Cosel USA | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 7-DIP Module | - | - | -40°C~85°C With Derating | Tray | 2006 | SUCW (3W) | 0.98Lx0.61W x 0.28 H 25.0mmx15.5mmx7.0mm | - | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | DUAL | - | NOT SPECIFIED | 1 | 7mm | unknown | NOT SPECIFIED | - | R-XDMA-T7 | 2 | - | 76% | 500V | 18V | 12V | 9V | 12V | YES | 130mA | - | -12V | - | - | 12V | - | - | Remote On/Off, OCP | - | 7.5mm | - | 15.5mm | ROHS3 Compliant | Lead Free | ||
![]() SUS3243R3B Cosel USA | In Stock |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD Module | - | 3.000003g | -40°C~85°C With Derating | - | 2006 | SUS (3W) | 0.94Lx0.59W x 0.26 H 24.0mmx15.1mmx6.5mm | - | yes | Active | Not Applicable | 6 | - | Isolated Module | - | - | - | ITE (Commercial) | 2W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | 6 | R-XDMA-G6 | 1 | - | 75% | 500V | 36V | 3.3V | 18V | 24V | YES | 600mA | 3W | - | 600mA | - | 24V | - | - | - | 6.604mm | - | 24mm | - | ROHS3 Compliant | Lead Free | ||
![]() SUS1R52412BP Cosel USA | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 5-SMD Module | - | 2.000002g | -40°C~85°C With Derating | - | 2011 | SUS (1.5W) | 0.84Lx0.48W x 0.26 H 21.4mmx12.2mmx6.5mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 1.6W | - | - | - | - | - | - | - | - | - | 1 | - | 77% | 500V | 36V | 12V | 18V | - | - | 130mA | 1.5W | - | 130mA | - | 24V | - | - | - | 6.604mm | - | 21.336mm | 12.192mm | ROHS3 Compliant | Lead Free | ||
![]() SUCS6053R3B Cosel USA | In Stock |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD Module | - | 7.000008g | -40°C~85°C With Derating | - | 2011 | SUCS (6W) | 1.28Lx0.73W x 0.28 H 32.6mmx18.6mmx7.0mm | e3 | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | MATTE TIN | - | - | ITE (Commercial) | 4W | DUAL | GULL WING | 225 | 1 | 7mm | unknown | NOT SPECIFIED | - | R-XDMA-G6 | 1 | - | 72% | 500V | 9V | 3.3V | 4.5V | 5V | YES | - | 6W | - | 1.2A | - | 5V | - | - | - | 7.112mm | - | 32.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() SUCS6243R3C Cosel USA | In Stock |
| Datasheet | 6 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 7.000008g | -40°C~85°C With Derating | - | 2006 | SUCS (6W) | 1.28Lx0.73W x 0.28 H 32.6mmx18.6mmx7.0mm | e3 | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | MATTE TIN | - | - | ITE (Commercial) | - | DUAL | - | 225 | 1 | 7mm | unknown | NOT SPECIFIED | - | R-XDMA-T6 | 1 | - | 75% | 500V | 36V | 3.3V | 18V | 24V | YES | - | 6W | - | 1.35A | - | 24V | - | - | Remote On/Off, OCP | 7.112mm | - | 32.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() SUS6123R3BP Cosel USA | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD Module | - | 4.000004g | -40°C~85°C With Derating | - | 2011 | SUS (6W) | 1.24Lx0.71W x 0.26 H 31.6mmx18.1mmx6.5mm | - | yes | Active | Not Applicable | 6 | - | Isolated Module | - | - | - | ITE (Commercial) | 4.5W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | 6 | R-XDMA-G6 | 1 | - | 74% | 500V | 18V | 3.3V | 9V | 12V | YES | 1.35A | 6W | - | 1.35A | - | 12V | - | - | - | 6.604mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS1004805-RF2 Cosel USA | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | - | -40°C~100°C With Derating | - | - | CBS (100W) | 2.44Lx2.34W x 1.04 H 62.0mmx59.5mmx26.5mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 100W | - | - | - | - | - | - | - | - | - | 1 | - | 84% | 1.5kV | 76V | - | 36V | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP | - | - | - | - | ROHS3 Compliant | - | ||
![]() CBS2002412-F4 Cosel USA | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | - | CBS (200W) | 2.44Lx2.34W x 1.54 H 62.0mmx59.5mmx39.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 200W | - | - | - | - | - | unknown | - | - | - | 1 | - | 87% | 1.5kV | 36V | - | 18V | - | - | - | 200W | - | 16.7A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SUCS1R54815C-C Cosel USA | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | 5-DIP Module | NO | 3.000003g | -40°C~85°C With Derating | - | - | SUCS (1.5W) | 0.88Lx0.50W x 0.28 H 22.4mmx12.7mmx7.0mm | - | - | Active | Not Applicable | 5 | - | Isolated Module, Conformal Coated | - | - | - | ITE (Commercial) | 1.5W | UNSPECIFIED | - | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | - | R-XXMA-T5 | 1 | - | 75% | 500V | 76V | 15V | 36V | 48V | YES | - | 1.5W | - | 100mA | - | - | - | - | - | 7.112mm | - | 22.4mm | - | ROHS3 Compliant | - | ||
![]() SUCS1R50512C-C Cosel USA | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 5-DIP Module | - | 3.000003g | -40°C~85°C With Derating | - | - | SUCS (1.5W) | 0.88Lx0.50W x 0.28 H 22.4mmx12.7mmx7.0mm | - | - | Active | Not Applicable | 5 | - | Isolated Module, Conformal Coated | - | - | - | ITE (Commercial) | 1.6W | UNSPECIFIED | - | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | - | R-XXMA-T5 | 1 | - | 72% | 500V | 9V | 12V | 4.5V | 5V | YES | - | 1.5W | - | 130mA | - | - | - | - | - | 7.112mm | - | 22.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() SUS32412BP-G Cosel USA | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 6-SMD Module | YES | 3.000003g | -40°C~85°C With Derating | - | - | SUS (3W) | 0.94Lx0.59W x 0.26 H 24.0mmx15.1mmx6.5mm | - | yes | Active | Not Applicable | 6 | - | Isolated Module | - | - | - | ITE (Commercial) | 3W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | 6 | R-XDMA-G6 | 1 | - | 81% | 500V | 36V | 12V | 18V | 24V | YES | - | 3W | - | 250mA | 3W | - | - | - | - | 6.604mm | - | 24mm | - | ROHS3 Compliant | - | ||
![]() SUS31215B-G Cosel USA | 25 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD Module | YES | 3.000003g | -40°C~85°C With Derating | - | - | SUS (3W) | 0.94Lx0.59W x 0.26 H 24.0mmx15.1mmx6.5mm | - | yes | Active | Not Applicable | 6 | - | Isolated Module | - | - | - | ITE (Commercial) | 3W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | 6 | R-XDMA-G6 | 1 | - | 80% | 500V | 18V | 15V | 9V | 12V | YES | - | 3W | - | 200mA | 3W | - | - | - | - | 6.604mm | - | 24mm | - | ROHS3 Compliant | Lead Free | ||
![]() SUCW34815C-C Cosel USA | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 7-DIP Module | - | 5.000005g | -40°C~85°C With Derating | - | - | SUCW (3W) | 0.98Lx0.61W x 0.28 H 25.0mmx15.5mmx7.0mm | - | - | Active | Not Applicable | - | - | Isolated Module, Conformal Coated | - | - | - | ITE (Commercial) | - | - | - | - | - | - | unknown | - | - | - | 2 | Not Qualified | 76% | 500V | 76V | 15V | 36V | - | - | - | 3W | -15V | 100mA | - | - | - | 100mA | - | 7.112mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ZUW1R52412-G Cosel USA | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | 5-DIP Module | - | 10.000011g | -20°C~71°C With Derating | - | - | ZUW (1.5W) | 1.08Lx0.71W x 0.28 H 27.5mmx18.0mmx7.0mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | 71°C | -20°C | ITE (Commercial) | 1.6W | - | - | - | - | - | - | - | - | - | 2 | - | 71% | 500V | 36V | - | 18V | - | - | - | 1.5W | -12V | 65mA | - | - | 24V | 65mA | - | 7.112mm | - | 27.432mm | 18.034mm | ROHS3 Compliant | Lead Free | ||
![]() SUCW60512C-C Cosel USA | 35 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | 7-DIP Module | - | 7.000008g | -40°C~85°C With Derating | - | - | SUCW (6W) | 1.28Lx0.73W x 0.28 H 32.6mmx18.6mmx7.0mm | - | - | Active | Not Applicable | 7 | - | Isolated Module, Conformal Coated | Nickel (Ni) | - | - | ITE (Commercial) | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | - | R-XDMA-P7 | 2 | - | 78% | 500V | 9V | 12V | 4.5V | 5V | YES | - | 6W | -12V | 250mA | 6W | - | 24V | 250mA | - | 7.112mm | - | - | 19.1mm | ROHS3 Compliant | Lead Free | ||
![]() SUCS61212BP Cosel USA | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 6-SMD Module | YES | 7.000008g | -40°C~85°C With Derating | - | - | SUCS (6W) | 1.28Lx0.73W x 0.28 H 32.6mmx18.6mmx7.0mm | e3 | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | MATTE TIN | - | - | ITE (Commercial) | 6W | DUAL | GULL WING | 225 | 1 | - | unknown | NOT SPECIFIED | - | R-XDMA-G6 | 1 | - | 85% | 500V | 18V | 12V | 9V | 12V | YES | - | 6W | - | 500mA | 6W | - | - | - | - | 7.112mm | - | 32.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() CBS1004803-F6 Cosel USA | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | - | CBS (100W) | 2.44Lx2.34W x 2.05 H 62.0mmx59.5mmx52.0mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 77W | - | - | - | - | - | unknown | - | - | - | 1 | - | 80% | 1.5kV | 76V | - | 36V | - | - | - | 100W | - | 23.4A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() CBS2002428-F6 Cosel USA | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | - | CBS (200W) | 2.44Lx2.34W x 2.05 H 62.0mmx59.5mmx52.0mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 202W | - | - | - | - | - | unknown | - | - | - | 1 | - | 87% | 1.5kV | 36V | - | 18V | - | - | - | 200W | - | 7.2A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS2004824-F1 Cosel USA | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | - | CBS (200W) | 2.46Lx2.31W x 1.04 H 62.5mmx58.7mmx26.5mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 202W | - | - | - | - | - | unknown | - | - | - | 1 | - | 88% | 1.5kV | 76V | - | 36V | - | - | - | 200W | - | 8.4A | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SUCS31205C-G Cosel USA | 25 |
| Datasheet | 6 Weeks | - | Through Hole | 6-DIP Module | NO | 5.000005g | -40°C~85°C With Derating | - | - | SUCS (3W) | 0.98Lx0.61W x 0.28 H 25.0mmx15.5mmx7.0mm | e3 | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | Matte Tin (Sn) | - | - | ITE (Commercial) | 3W | DUAL | - | 225 | 1 | - | unknown | NOT SPECIFIED | - | R-XDMA-T6 | 1 | - | 77% | 500V | 18V | 5V | 9V | 12V | YES | - | 3W | - | 600mA | 3W | - | - | - | - | 7.112mm | - | 25mm | - | ROHS3 Compliant | Lead Free |