- Applications
- Efficiency
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Input (Max)
- Voltage - Input (Min)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Cosel DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Voltage - Output 3 | Isolation | Isolation Voltage | Current - Output 2 | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MGS154815-R Cosel USA | 23 |
| Datasheet | 6 Weeks | - | Through Hole | 6-DIP Module | NO | 19.999993g | -40°C~85°C With Derating | - | 2016 | MGS (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | - | ITE (Commercial) | 15W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | - | S-XDMA-P6 | 1 | - | - | 90% | 1.5kV | 76V | 15V | 36V | 48V | YES | - | 15W | - | 1A | - | - | - | - | - | - | - | 9.906mm | 25.4mm | 25.4mm | ROHS3 Compliant | - | ||
![]() CBS100481R8 Cosel USA | In Stock |
| Datasheet | 6 Weeks | Through Hole | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | 2011 | CBS (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | - | ITE (Commercial) | 42W | LG-MAX; WD-MAX | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 12.7mm | unknown | NOT SPECIFIED | - | R-XDMA-P9 | 1 | - | CE, TUV, UL | 71% | 1.5kV | 76V | 1.8V | 36V | 48V | YES | 23.4A | 100W | - | 23.4A | - | - | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | 57.9mm | ROHS3 Compliant | - | ||
![]() CBS50482R5 Cosel USA | In Stock |
| Datasheet | 6 Weeks | Through Hole | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | 2011 | CBS (50W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | - | ITE (Commercial) | 29W | LG-MAX, WD-MAX | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 12.7mm | unknown | NOT SPECIFIED | 9 | R-XDMA-P9 | 1 | - | - | 77% | 1.5kV | 76V | 2.5V | 36V | 48V | YES | 11.7A | 50W | - | 11.7A | 29.25W | - | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | 57.9mm | ROHS3 Compliant | - | ||
![]() MGFW154812-R Cosel USA | 8057648 |
| Datasheet | 6 Weeks | - | Through Hole | 6-DIP Module | NO | 19.999993g | -40°C~85°C With Derating | - | 2015 | MGFW (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | - | ITE (Commercial) | 16W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | - | S-XDMA-P6 | 1 | - | - | 87% | 1.5kV | 76V | 12V | 18V | 48V | NO | - | 15W | -12V | 650mA | - | - | 24V | - | - | 650mA | - | 9.906mm | 25.4mm | 25.4mm | ROHS3 Compliant | Lead Free | ||
![]() MGFW154805-R Cosel USA | 28 |
| Datasheet | 6 Weeks | - | Through Hole | 6-DIP Module | NO | 19.999993g | -40°C~85°C With Derating | - | 2015 | MGFW (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | - | ITE (Commercial) | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | - | S-XDMA-P6 | 1 | - | - | 84% | 1.5kV | 76V | 5V | 18V | 48V | NO | - | 15W | -5V | 1.5A | - | - | 10V | - | - | 1.5A | - | 9.906mm | 25.4mm | 25.4mm | ROHS3 Compliant | Lead Free | ||
![]() DHS50B03 Cosel USA | 1 | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 60.000008g | -40°C~100°C With Derating | - | 2012 | DHS (50W) | 2.30Lx1.47W x 0.50 H 58.4mmx37.3mmx12.7mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | - | ITE (Commercial) | 33W | LG-MAX; WD-MAX | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | - | R-XDMA-P6 | 1 | - | - | 77% | - | 400V | 3.3V | 200V | 280V | YES | - | 50W | - | 10A | 33W | - | - | Isolated | 3kV | - | - | 12.7mm | 58.4mm | 37.3mm | ROHS3 Compliant | Lead Free | ||
![]() CDS5002428H-M Cosel USA | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Through Hole | 23-DIP Module | - | 199.999989g | -20°C~85°C With Derating | - | 2006 | CDS (500W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | - | Active | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | 504W | REMOTE SHUTDOWN | - | - | NOT SPECIFIED | - | 12.7mm | unknown | NOT SPECIFIED | - | - | 1 | - | UL | 89% | 500V | 36V | 28V | 18V | 24V | - | 18A | 500W | - | 18A | 504W | 24V | - | - | - | - | - | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SUTS62412-G Cosel USA | 7 |
| Datasheet | 6 Weeks | - | Through Hole | 7-SIP Module | NO | 11.000012g | -40°C~85°C With Derating | - | - | SUTS (6W) | 1.48Lx0.36W x 1.04 H 37.6mmx9.2mmx26.4mm | - | Active | Not Applicable | 7 | - | Isolated Module | - | - | ITE (Commercial) | 6W | - | UNSPECIFIED | - | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | - | R-XXMA-T7 | 1 | - | - | 86% | 500V | 36V | 12V | 18V | 24V | YES | - | 6W | - | 500mA | 6W | - | - | - | - | - | - | 26.416mm | 37.6mm | - | ROHS3 Compliant | - | ||
![]() SUS102405BP-G Cosel USA | 7 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD Module | YES | 6.000006g | -40°C~85°C With Derating | - | - | SUS (10W) | 1.54Lx0.83W x 0.26 H 39.2mmx21.0mmx6.5mm | yes | Active | Not Applicable | 6 | - | Isolated Module | - | - | ITE (Commercial) | 10W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | 6 | R-XDMA-G6 | 1 | - | - | 85% | 500V | 36V | 5V | 18V | 24V | YES | - | 10W | - | 2A | - | - | - | - | - | - | - | 6.5mm | 39.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() SUW102415BP-G Cosel USA | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 7-SMD Module | YES | 6.000006g | -40°C~85°C With Derating | - | - | SUW (10W) | 1.54Lx0.83W x 0.26 H 39.2mmx21.0mmx6.5mm | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | - | ITE (Commercial) | 11W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | - | R-XDMA-G7 | 2 | - | CE, TUV, UL | 86% | 500V | 36V | 15V | 18V | 24V | YES | - | 10W | -15V | 350mA | 10.5W | - | - | - | - | 350mA | - | 6.604mm | - | - | ROHS3 Compliant | - | ||
![]() SUS102415C-G Cosel USA | 7 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 6.000006g | -40°C~85°C With Derating | - | - | SUS (10W) | 1.54Lx0.83W x 0.26 H 39.2mmx21.0mmx6.5mm | yes | Active | Not Applicable | 6 | - | Isolated Module | - | - | ITE (Commercial) | 12W | - | DUAL | - | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | 6 | R-XDMA-T6 | 1 | - | - | 87% | 500V | 36V | 15V | 18V | 24V | YES | - | 10W | - | 800mA | - | - | - | - | - | - | - | 6.5mm | 39.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() SUS10243R3BP-G Cosel USA | 7 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD Module | YES | 6.000006g | -40°C~85°C With Derating | - | - | SUS (10W) | 1.54Lx0.83W x 0.26 H 39.2mmx21.0mmx6.5mm | yes | Active | Not Applicable | 6 | - | Isolated Module | - | - | ITE (Commercial) | 8.6W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | 6 | R-XDMA-G6 | 1 | - | - | 82% | 500V | 36V | 3.3V | 18V | 24V | YES | - | 10W | - | 2.6A | 8.58W | - | - | - | - | - | - | 6.5mm | 39.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() SFS15242R5B Cosel USA | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 20-SMD Module, 17 Leads | YES | 12.000013g | -40°C~85°C With Derating | Box | 2006 | SFS (15W) | 1.52Lx1.07W x 0.20 H 38.7mmx27.2mmx5.0mm | - | Active | 2 (1 Year) | 17 | EAR99 | Isolated Module | - | - | ITE (Commercial) | 11W | REMOTE SHUTDOWN | DUAL | GULL WING | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | - | - | 1 | - | CE, TUV, UL | 87% | 1.5kV | 36V | 2.5V | 18V | 24V | NO | - | 15W | - | 4.5A | - | - | - | - | - | - | - | 5.08mm | 38.7mm | 27.2mm | ROHS3 Compliant | Lead Free | ||
![]() SUS10243R3C-G Cosel USA | 7 |
| Datasheet | 6 Weeks | - | Through Hole | 6-DIP Module | NO | 6.000006g | -40°C~85°C With Derating | - | - | SUS (10W) | 1.54Lx0.83W x 0.26 H 39.2mmx21.0mmx6.5mm | yes | Active | Not Applicable | 6 | - | Isolated Module | - | - | ITE (Commercial) | 8.6W | - | DUAL | - | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | 6 | R-XDMA-T6 | 1 | - | - | 82% | 500V | 36V | 3.3V | 18V | 24V | YES | - | 10W | - | 2.6A | 8.58W | - | - | - | - | - | - | 6.5mm | 39.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() SFS15241R8B Cosel USA | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 20-SMD Module, 17 Leads | YES | 12.000013g | -40°C~85°C With Derating | Box | 2006 | SFS (15W) | 1.52Lx1.07W x 0.20 H 38.7mmx27.2mmx5.0mm | - | Active | 2 (1 Year) | 17 | EAR99 | Isolated Module | - | - | ITE (Commercial) | 8.1W | REMOTE SHUTDOWN | DUAL | GULL WING | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | - | - | 1 | - | CE, TUV, UL | 85% | 1.5kV | 36V | 1.8V | 18V | 24V | NO | - | 15W | - | 4.5A | - | - | - | - | - | - | - | 5.08mm | 38.7mm | 27.2mm | ROHS3 Compliant | Lead Free | ||
![]() SUCS10053R3C-C Cosel USA | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 10.000011g | -40°C~85°C With Derating | - | - | SUCS (10W) | 1.58Lx0.85W x 0.28 H 40.2mmx21.5mmx7.0mm | - | Active | Not Applicable | 6 | - | Isolated Module, Conformal Coated | - | - | ITE (Commercial) | 8.6W | - | UNSPECIFIED | - | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | - | R-XXMA-T6 | 1 | - | - | 81% | 500V | 9V | 3.3V | 4.5V | 5V | YES | - | 10W | - | 2.6A | 8.58W | - | - | - | - | - | - | 7.112mm | 40.2mm | - | ROHS3 Compliant | - | ||
![]() SUCS100512C-C Cosel USA | 7 |
| Datasheet | 6 Weeks | - | Through Hole | 6-DIP Module | - | 10.000011g | -40°C~85°C With Derating | - | - | SUCS (10W) | 1.58Lx0.85W x 0.28 H 40.2mmx21.5mmx7.0mm | - | Active | Not Applicable | - | - | Isolated Module, Conformal Coated | 85°C | -40°C | ITE (Commercial) | 11W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 83% | 500V | 9V | - | 4.5V | - | - | - | 10W | - | 900mA | - | - | - | - | - | - | - | 7.112mm | 40.132mm | 22.098mm | ROHS3 Compliant | Lead Free | ||
![]() SUCW100512C-C Cosel USA | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 7-DIP Module | - | 10.000011g | -40°C~85°C With Derating | - | - | SUCW (10W) | 1.58Lx0.85W x 0.28 H 40.2mmx21.5mmx7.0mm | - | Active | Not Applicable | - | - | Isolated Module, Conformal Coated | - | - | ITE (Commercial) | 11W | - | - | - | - | - | - | unknown | - | - | - | 2 | Not Qualified | - | 86% | 500V | 9V | 12V | 4.5V | - | - | - | 10W | -12V | 450mA | - | - | 24V | - | - | 450mA | - | 7.112mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SUCS100515C-C Cosel USA | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 10.000011g | -40°C~85°C With Derating | - | - | SUCS (10W) | 1.58Lx0.85W x 0.28 H 40.2mmx21.5mmx7.0mm | - | Active | Not Applicable | 6 | - | Isolated Module, Conformal Coated | - | - | ITE (Commercial) | 11W | - | UNSPECIFIED | - | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | - | R-XXMA-T6 | 1 | - | - | 85% | 500V | 9V | 15V | 4.5V | 5V | YES | - | 10W | - | 700mA | - | - | - | - | - | - | - | 7.112mm | 40.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() SUCS104812C-C Cosel USA | 7 |
| Datasheet | 6 Weeks | - | Through Hole | 6-DIP Module | NO | 10.000011g | -40°C~85°C With Derating | - | - | SUCS (10W) | 1.58Lx0.85W x 0.28 H 40.2mmx21.5mmx7.0mm | - | Active | Not Applicable | 6 | - | Isolated Module, Conformal Coated | - | - | ITE (Commercial) | 12W | - | UNSPECIFIED | - | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | - | R-XXMA-T6 | 1 | - | - | 87% | 500V | 76V | 12V | 36V | 48V | YES | - | 10W | - | 1A | - | - | - | - | - | - | - | 7.112mm | 40.2mm | - | ROHS3 Compliant | - |