- Applications
- Efficiency
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Input (Max)
- Voltage - Input (Min)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Cosel DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Weight | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Current - Output 1 | Isolation Voltage | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBS2004812-F5 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | - | 85.048569g | -40°C~100°C With Derating | - | CBS (200W) | 2.46Lx2.31W x 2.05 H 62.5mmx58.7mmx52.0mm | - | Active | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | 200W | - | - | - | - | - | unknown | - | - | - | 1 | - | 88% | 1.5kV | 76V | - | 36V | - | - | 200W | 16.7A | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS1004824-R Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | NO | - | 85.048569g | -40°C~100°C With Derating | 2011 | CBS (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | Active | Not Applicable | 9 | - | Isolated Module | - | - | ITE (Commercial) | 101W | REMOTE SHUTDOWN | DUAL | PIN/PEG | NOT SPECIFIED | 1 | unknown | NOT SPECIFIED | - | R-XDMA-P9 | 1 | CE, TUV, UL | 88% | 1.5kV | 76V | 24V | 36V | 48V | YES | 100W | 4.2A | - | Remote On/Off, OCP, OVP | 12.7mm | - | 57.9mm | ROHS3 Compliant | Lead Free | ||
![]() CBS1002428-F2 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | - | 85.048569g | -40°C~100°C With Derating | - | CBS (100W) | 2.44Lx2.34W x 1.04 H 62.0mmx59.5mmx26.5mm | - | Active | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | 101W | - | - | - | - | - | unknown | - | - | - | 1 | - | 87% | 1.5kV | 36V | - | 18V | - | - | 100W | 3.6A | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CBS2002405-T Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | Half Brick | 85.048569g | -40°C~100°C With Derating | 2011 | CBS (200W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | Active | Not Applicable | - | - | Isolated Module | 100°C | -40°C | ITE (Commercial) | 150W | - | - | - | - | - | - | - | - | - | 1 | - | 82% | 1.5kV | 36V | - | 18V | - | - | 200W | 30A | - | Remote On/Off, OCP, OVP | 12.7mm | 60.96mm | 57.912mm | ROHS3 Compliant | Lead Free | ||
![]() CBS200242R5-F6 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | - | 85.048569g | -40°C~100°C With Derating | - | CBS (200W) | 2.44Lx2.34W x 2.05 H 62.0mmx59.5mmx52.0mm | - | Active | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | 88W | - | - | - | - | - | unknown | - | - | - | 1 | - | 76% | 1.5kV | 36V | - | 18V | - | - | 200W | 35A | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CBS1004812-F1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | - | 85.048569g | -40°C~100°C With Derating | - | CBS (100W) | 2.46Lx2.31W x 1.04 H 62.5mmx58.7mmx26.5mm | - | Active | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | 101W | - | - | - | - | - | unknown | - | - | - | 1 | - | 89% | 1.5kV | 76V | - | 36V | - | - | 100W | 8.4A | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CES48018-30-S Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 8-SMD Module | NO | - | 28.349523g | -40°C~85°C With Derating | 2012 | CES (100W) | 2.28Lx0.90W x 0.33 H 57.9mmx22.8mmx8.5mm | yes | Active | 2 (1 Year) | 8 | EAR99 | Isolated Module | - | - | ITE (Commercial) | 54W | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | unknown | NOT SPECIFIED | 8 | R-XDMA-N8 | 1 | - | 87% | 1.5kV | 76V | 1.8V | 36V | 48V | YES | 54W | 30A | - | - | 8.382mm | 57.9mm | 22.76mm | ROHS3 Compliant | Lead Free | ||
![]() CBS2002405-RF1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | - | 85.048569g | -40°C~100°C With Derating | - | CBS (200W) | 2.46Lx2.31W x 1.04 H 62.5mmx58.7mmx26.5mm | - | Active | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | 150W | - | - | - | - | - | unknown | - | - | - | 1 | - | 82% | 1.5kV | 36V | - | 18V | - | - | 200W | 30A | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CBS2002428-RF1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | - | 85.048569g | -40°C~100°C With Derating | 2011 | CBS (200W) | 2.46Lx2.31W x 1.04 H 62.5mmx58.7mmx26.5mm | - | Active | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | 202W | - | - | - | - | - | unknown | - | - | - | 1 | - | 87% | 1.5kV | 36V | - | 18V | - | - | 200W | 7.2A | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CES24150-4-S Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 8-SMD Module | NO | - | 28.349523g | -40°C~85°C With Derating | 2012 | CES (80W) | 2.28Lx0.90W x 0.33 H 57.9mmx22.8mmx8.5mm | yes | Active | 2 (1 Year) | 8 | EAR99 | Isolated Module | - | - | ITE (Commercial) | 60W | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | unknown | NOT SPECIFIED | 8 | R-XDMA-N8 | 1 | - | 91% | 1.5kV | 33V | 15V | 20V | 24V | YES | 60W | 4A | - | - | 8.382mm | 57.9mm | 22.76mm | ROHS3 Compliant | Lead Free | ||
![]() CBS2002403-F2 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | - | 85.048569g | -40°C~100°C With Derating | - | CBS (200W) | 2.44Lx2.34W x 1.04 H 62.0mmx59.5mmx26.5mm | - | Active | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | 116W | - | - | - | - | - | unknown | - | - | - | 1 | - | 79% | 1.5kV | 36V | - | 18V | - | - | 200W | 35A | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CBS2002424-F3 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | - | 85.048569g | -40°C~100°C With Derating | - | CBS (200W) | 2.46Lx2.31W x 1.54 H 62.5mmx58.7mmx39.2mm | - | Active | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | 202W | - | - | - | - | - | unknown | - | - | - | 1 | - | 87% | 1.5kV | 36V | - | 18V | - | - | 200W | 8.4A | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS1002403-RT Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | - | 85.048569g | -40°C~100°C With Derating | 2011 | CBS (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | Active | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | 77W | - | - | - | - | - | unknown | - | - | - | 1 | - | 79% | 1.5kV | 36V | - | 18V | - | - | 100W | 23.4A | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CBS1004812-RF2 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | Half Brick | 85.048569g | -40°C~100°C With Derating | - | CBS (100W) | 2.44Lx2.34W x 1.04 H 62.0mmx59.5mmx26.5mm | - | Active | Not Applicable | - | - | Isolated Module | 100°C | -40°C | ITE (Commercial) | 101W | - | - | - | - | - | - | - | - | - | 1 | - | 89% | 1.5kV | 76V | - | 36V | - | - | 100W | 8.4A | - | Remote On/Off, OCP, OVP | 12.7mm | 60.96mm | 57.912mm | ROHS3 Compliant | - | ||
![]() ZUS32415-G Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 4-DIP Module | - | - | 15.999989g | -20°C~71°C With Derating | - | ZUS (3W) | 1.38Lx0.91W x 0.28 H 35.0mmx23.0mmx7.0mm | - | Active | Not Applicable | - | - | Isolated Module | 71°C | -20°C | ITE (Commercial) | 3W | - | - | - | - | - | - | - | - | - | 1 | - | 75% | 500V | 36V | - | 18V | - | - | 3W | 200mA | - | - | 7.112mm | 35.052mm | 23.114mm | ROHS3 Compliant | - | ||
![]() CBS2002405-RF2 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | - | 85.048569g | -40°C~100°C With Derating | - | CBS (200W) | 2.44Lx2.34W x 1.04 H 62.0mmx59.5mmx26.5mm | - | Active | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | 150W | - | - | - | - | - | unknown | - | - | - | 1 | - | 82% | 1.5kV | 36V | - | 18V | - | - | 200W | 30A | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS2002428-RF2 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | - | 85.048569g | -40°C~100°C With Derating | 2011 | CBS (200W) | 2.44Lx2.34W x 1.04 H 62.0mmx59.5mmx26.5mm | - | Active | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | 202W | - | - | - | - | - | unknown | - | - | - | 1 | - | 87% | 1.5kV | 36V | - | 18V | - | - | 200W | 7.2A | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DHS250B03-T Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 8-DIP Module | - | - | 99.999994g | -40°C~100°C With Derating | 2012 | DHS (250W) | 2.40Lx2.30W x 0.50 H 61.0mmx58.4mmx12.7mm | - | Active | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | 165W | - | - | - | NOT SPECIFIED | - | unknown | NOT SPECIFIED | - | - | 1 | - | 88% | - | 400V | - | 200V | - | - | 250W | 50A | 3kV | - | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CBS2002412-F6 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | - | 85.048569g | -40°C~100°C With Derating | - | CBS (200W) | 2.44Lx2.34W x 2.05 H 62.0mmx59.5mmx52.0mm | - | Active | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | 200W | - | - | - | - | - | unknown | - | - | - | 1 | - | 87% | 1.5kV | 36V | - | 18V | - | - | 200W | 16.7A | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS2002428-F3 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | - | 85.048569g | -40°C~100°C With Derating | - | CBS (200W) | 2.46Lx2.31W x 1.54 H 62.5mmx58.7mmx39.2mm | - | Active | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | 202W | - | - | - | - | - | unknown | - | - | - | 1 | - | 87% | 1.5kV | 36V | - | 18V | - | - | 200W | 7.2A | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free |