- Applications
- Efficiency
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Input (Max)
- Voltage - Input (Min)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Cosel DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Voltage - Output 3 | Isolation | Input Current | Isolation Voltage | Current - Output 2 | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DHS250B03-T Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 8-DIP Module | - | 99.999994g | -40°C~100°C With Derating | - | 2012 | DHS (250W) | 2.40Lx2.30W x 0.50 H 61.0mmx58.4mmx12.7mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 165W | - | - | - | - | NOT SPECIFIED | - | - | - | unknown | - | NOT SPECIFIED | - | - | 1 | - | - | 88% | - | 400V | - | 200V | - | - | - | 250W | - | 50A | - | - | - | - | - | 3kV | - | - | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CBS2002412-F6 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | - | CBS (200W) | 2.44Lx2.34W x 2.05 H 62.0mmx59.5mmx52.0mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 200W | - | - | - | - | - | - | - | - | unknown | - | - | - | - | 1 | - | - | 87% | 1.5kV | 36V | - | 18V | - | - | - | 200W | - | 16.7A | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS2002428-F3 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | - | CBS (200W) | 2.46Lx2.31W x 1.54 H 62.5mmx58.7mmx39.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 202W | - | - | - | - | - | - | - | - | unknown | - | - | - | - | 1 | - | - | 87% | 1.5kV | 36V | - | 18V | - | - | - | 200W | - | 7.2A | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DHS100A15-T Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | 6-DIP Module | NO | 60.000008g | -40°C~100°C With Derating | - | 2012 | DHS (100W) | 2.30Lx1.47W x 0.50 H 58.4mmx37.3mmx12.7mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 101W | LG-MAX; WD-MAX | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | unknown | - | NOT SPECIFIED | - | R-XDMA-P6 | 1 | - | - | 88% | - | 160V | 15V | 60V | 110V | YES | - | 100W | - | 6.7A | - | - | - | - | - | 3kV | - | - | 12.7mm | 58.4mm | 37.3mm | ROHS3 Compliant | Lead Free | ||
![]() CBS1002424-F5 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | - | CBS (100W) | 2.46Lx2.31W x 2.05 H 62.5mmx58.7mmx52.0mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 101W | - | - | - | - | - | - | - | - | unknown | - | - | - | - | 1 | - | - | 87% | 1.5kV | 36V | - | 18V | - | - | - | 100W | - | 4.2A | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS100242R5-F4 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | - | CBS (100W) | 2.44Lx2.34W x 1.54 H 62.0mmx59.5mmx39.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 59W | - | - | - | - | - | - | - | - | unknown | - | - | - | - | 1 | - | - | 77% | 1.5kV | 36V | - | 18V | - | - | - | 100W | - | 23.4A | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() MGW151212-R Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | 5-DIP Module | - | 19.999993g | -40°C~85°C With Derating | - | 2015 | MGW (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 16W | - | - | - | - | - | - | - | - | unknown | - | - | - | - | 2 | - | - | 87% | 1kV | 18V | - | 9V | - | - | - | 15W | -12V | 650mA | - | - | 24V | - | - | - | 650mA | - | 9.906mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SUS3483R3C Cosel USA, Inc. | 33 |
| Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module | - | 3.000003g | -40°C~85°C With Derating | - | 2005 | SUS (3W) | 0.94Lx0.59W x 0.26 H 24.0mmx15.1mmx6.5mm | - | yes | Active | Not Applicable | 6 | - | Isolated Module | - | - | - | ITE (Commercial) | 2W | - | 1.98W | DUAL | - | NOT SPECIFIED | 1 | - | - | unknown | 600mA | NOT SPECIFIED | 6 | R-XDMA-T6 | 1 | - | CE, UL | 74% | 500V | 76V | 3.3V | 36V | 48V | YES | 600mA | 3W | - | 600mA | - | 48V | - | - | - | - | - | - | 6.604mm | 24mm | - | ROHS3 Compliant | Lead Free | ||
![]() SFS104815C Cosel USA, Inc. | 45 | - | Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 20-DIP Module, 17 Leads | - | 12.000013g | -40°C~85°C | Box | 2005 | SFS (10W) | 1.52Lx1.07W x 0.20 H 38.7mmx27.2mmx5.0mm | - | - | Active | Not Applicable | 14 | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | 5mm | unknown | - | NOT SPECIFIED | - | - | 1 | - | - | 88% | 1.5kV | 76V | 15V | 36V | 48V | NO | 700mA | 10W | - | 700mA | - | 48V | - | - | - | - | - | Remote On/Off, OCP, OVP, UVLO | 5.08mm | 38.7mm | 27.2mm | ROHS3 Compliant | Lead Free | ||
![]() SFS154815A Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | 12.000013g | -40°C~85°C With Derating | - | 2005 | SFS (15W) | 1.52Lx1.07W x 0.20 H 38.7mmx27.2mmx5.0mm | - | - | Active | Vendor Undefined | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 15W | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 89% | 1.5kV | 76V | - | 36V | - | - | - | 15W | - | 1A | - | - | - | - | - | - | - | - | 5.08mm | 38.608mm | 27.178mm | ROHS3 Compliant | - | ||
![]() SUTS10123R3 Cosel USA, Inc. | 49 | - | Datasheet | 6 Weeks | - | Through Hole | 7-SIP Module | NO | 13.999987g | -40°C~85°C With Derating | - | 2012 | SUTS (10W) | 1.78Lx0.33W x 1.15 H 45.2mmx8.4mmx29.3mm | - | - | Active | Not Applicable | 7 | - | Isolated Module | - | - | - | ITE (Commercial) | 8.6W | - | - | UNSPECIFIED | - | NOT SPECIFIED | 1 | - | - | unknown | - | NOT SPECIFIED | - | R-XXMA-T7 | 1 | - | - | 82% | 500V | 18V | 3.3V | 9V | 12V | YES | - | 10W | - | 2.6A | 8.58W | - | - | - | - | - | - | - | 29.21mm | 45.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() SUTS34812 Cosel USA, Inc. | 71 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | 7-SIP Module | - | 8.000009g | -40°C~85°C With Derating | - | 2012 | SUTS (3W) | 1.18Lx0.36W x 0.92 H 30.0mmx9.2mmx23.4mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 3W | REMOTE SHUTDOWN | - | - | - | - | - | - | - | unknown | - | - | - | - | 1 | - | CE, TUV, UL | 79% | 500V | 76V | 12V | 36V | 48V | - | - | 3W | - | 250mA | 3W | - | - | - | - | - | - | - | 23.368mm | 30mm | - | ROHS3 Compliant | Lead Free | ||
![]() SFS10481R8A Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | 12.000013g | -40°C~85°C With Derating | - | - | SFS (10W) | 1.52Lx1.07W x 0.20 H 38.7mmx27.2mmx5.0mm | - | - | Active | Vendor Undefined | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 5.4W | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 84% | 1.5kV | 76V | - | 36V | - | - | - | 10W | - | 3A | - | - | - | - | - | - | - | - | 5.08mm | 38.608mm | 27.178mm | ROHS3 Compliant | - | ||
![]() SFS104805A Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | 12.000013g | -40°C~85°C With Derating | - | 2005 | SFS (10W) | 1.52Lx1.07W x 0.20 H 38.7mmx27.2mmx5.0mm | - | - | Active | Vendor Undefined | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 10W | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 89% | 1.5kV | 76V | - | 36V | - | - | - | 10W | - | 2A | - | - | - | - | - | - | - | - | 5.08mm | 38.608mm | 27.178mm | ROHS3 Compliant | - | ||
![]() ZTW1R50512 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 14.999988g | -20°C~71°C With Derating | - | 2006 | ZTW (1.5W) | 1.10Lx0.39W x 0.83 H 28.0mmx10.0mmx21.0mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 1.6W | - | - | - | - | - | - | - | - | unknown | - | - | - | - | 2 | - | - | 67% | 500V | 9V | - | 4.5V | - | - | - | 1.5W | -12V | 65mA | - | - | 24V | - | - | - | 65mA | - | 9.906mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ZUW252415 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 7-DIP Module | - | 65.000013g | -20°C~71°C With Derating | - | 2005 | ZUW (25W) | 2.56Lx1.97W x 0.33 H 65.0mmx50.0mmx8.5mm | - | yes | Obsolete | Not Applicable | 7 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 8.5mm | unknown | - | NOT SPECIFIED | - | R-XDMA-P7 | 2 | Not Qualified | CSA, UL | 85% | 500V | 36V | 15V | 18V | 24V | YES | 850mA | 25W | -15V | 850mA | - | 24V | - | - | 1.25A | - | 850mA | Remote On/Off, OCP, OVP | 8.382mm | 65mm | 50mm | RoHS Compliant | Lead Free | ||
![]() SFCS15483R3B Cosel USA, Inc. | 47 | - | Datasheet | 6 Weeks | Through Hole | Surface Mount | 20-SMD Module, 17 Leads | - | 15.999989g | -40°C~85°C With Derating | - | 2012 | SFCS (15W) | 1.54Lx1.16W x 0.27 H 39.1mmx29.5mmx6.8mm | e3 | yes | Active | 2 (1 Year) | 17 | - | Isolated Module | Tin (Sn) - with Nickel (Ni) barrier | - | - | ITE (Commercial) | 15W | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | unknown | - | NOT SPECIFIED | 17 | - | 1 | - | - | 89% | 1kV | 76V | 3.3V | 36V | 48V | NO | - | 15W | - | 4.5A | - | - | - | - | - | - | - | - | 6.858mm | - | 29.5mm | ROHS3 Compliant | Lead Free | ||
![]() SUTS3123R3 Cosel USA, Inc. | 33 |
| Datasheet | 6 Weeks | - | Through Hole | 7-SIP Module | - | 8.000009g | -40°C~85°C With Derating | - | 2012 | SUTS (3W) | 1.18Lx0.36W x 0.92 H 30.0mmx9.2mmx23.4mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 2W | REMOTE SHUTDOWN | - | - | - | - | - | - | - | unknown | - | - | - | - | 1 | - | CE, TUV, UL | 74% | 500V | 18V | 3.3V | 9V | 12V | - | - | 3W | - | 600mA | - | - | - | - | - | - | - | - | 23.368mm | 30mm | - | ROHS3 Compliant | Lead Free | ||
![]() SUW104815C Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 7-DIP Module | - | 6.000006g | -40°C~85°C With Derating | - | 2012 | SUW (10W) | 1.54Lx0.83W x 0.26 H 39.2mmx21.0mmx6.5mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 11W | - | 10.5W | DUAL | - | NOT SPECIFIED | 1 | - | 6.5mm | unknown | 350mA | NOT SPECIFIED | - | R-XDMA-T7 | 2 | - | CE, UL | 86% | 500V | 76V | 30V | 36V | 48V | YES | 350mA | 10W | -15V | 350mA | - | 48V | - | Isolated | - | - | 350mA | - | 6.604mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SUS1R54815C Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 5-DIP Module | - | 2.000002g | -40°C~85°C With Derating | - | 2005 | SUS (1.5W) | 0.84Lx0.48W x 0.26 H 21.4mmx12.2mmx6.5mm | - | yes | Active | Not Applicable | 5 | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | 1.5W | DUAL | - | NOT SPECIFIED | 1 | - | - | unknown | 100mA | NOT SPECIFIED | 5 | R-XDMA-T5 | 1 | - | CE, UL | 77% | 500V | 76V | 15V | 36V | 48V | YES | 100mA | 1.5W | - | 100mA | - | 48V | - | - | - | - | - | OCP | 6.604mm | - | - | ROHS3 Compliant | Lead Free |