- Applications
- Efficiency
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Input (Max)
- Voltage - Input (Min)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Cosel DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Operating Temperature | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Power Rating | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Voltage - Output 3 | Isolation | Current - Output 2 | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBS4504824-R Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | 85.048569g | -40°C~100°C With Derating | 2011 | CBS (450W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 456W | - | - | - | - | - | - | - | unknown | - | - | - | - | 1 | - | - | 90% | 1.5kV | 60V | - | 38V | - | - | - | 450W | - | 19A | - | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS50481R8-F3 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | 85.048569g | -40°C~100°C With Derating | - | CBS (50W) | 2.46Lx2.31W x 1.54 H 62.5mmx58.7mmx39.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 21W | - | - | - | - | - | - | - | unknown | - | - | - | - | 1 | - | - | 71% | 1.5kV | 76V | - | 36V | - | - | - | 50W | - | 11.7A | - | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() ZUS25053R3 Cosel USA, Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP Module | 65.000013g | -20°C~71°C With Derating | 2011 | ZUS (25W) | 2.56Lx1.97W x 0.33 H 65.0mmx50.0mmx8.5mm | - | yes | Obsolete | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 13W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 8.5mm | unknown | - | NOT SPECIFIED | - | R-XDMA-P6 | 1 | - | - | 72% | 500V | 9V | 3.3V | 4.5V | 5V | YES | 4A | 25W | - | 4A | - | 5V | - | - | - | - | 8.382mm | 65mm | 50mm | RoHS Compliant | Lead Free | ||
![]() ZUW150512 Cosel USA, Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | 7-DIP Module | 56.699046g | -20°C~71°C With Derating | 2006 | ZUW (15W) | 1.97Lx1.77W x 0.33 H 50.0mmx45.0mmx8.5mm | - | yes | Obsolete | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 8.5mm | unknown | - | NOT SPECIFIED | - | R-XDMA-P7 | 2 | Not Qualified | - | 81% | 500V | 9V | 12V | 4.5V | 5V | YES | 600mA | 15W | -12V | 600mA | 14.4W | 5V | - | - | 600mA | Remote On/Off, OCP, OVP | 8.382mm | 50mm | 45mm | RoHS Compliant | Lead Free | ||
![]() SUS1R5483R3C Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 5-DIP Module | 2.000002g | -40°C~85°C With Derating | 2005 | SUS (1.5W) | 0.84Lx0.48W x 0.26 H 21.4mmx12.2mmx6.5mm | - | yes | Active | Not Applicable | 5 | - | Isolated Module | - | ITE (Commercial) | 1.3W | - | 1.32W | DUAL | - | NOT SPECIFIED | 1 | - | unknown | 400mA | NOT SPECIFIED | 5 | R-XDMA-T5 | 1 | - | CE, UL | 72% | 500V | 76V | 3.3V | 36V | 48V | YES | 400mA | 1.5W | - | 400mA | - | 48V | - | - | - | - | 6.604mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SUS1R52405BP Cosel USA, Inc. | 25 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 5-SMD Module | 2.000002g | -40°C~85°C With Derating | 2011 | SUS (1.5W) | 0.84Lx0.48W x 0.26 H 21.4mmx12.2mmx6.5mm | - | yes | Active | Not Applicable | 5 | - | Isolated Module | - | ITE (Commercial) | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | unknown | - | NOT SPECIFIED | 5 | R-XDMA-G5 | 1 | - | - | 76% | 500V | 36V | 5V | 18V | 24V | YES | 300mA | 1.5W | - | 300mA | - | 24V | - | Isolated | - | - | 6.604mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DAS1004812 Cosel USA, Inc. | In Stock | - | Datasheet | - | - | Through Hole | 12-DIP Module | 149.999992g | -10°C~85°C With Derating | 2006 | DAS (100W) | 5.12Lx2.28W x 0.50 H 130.0mmx58.0mmx12.7mm | - | - | Obsolete | Not Applicable | - | - | Isolated PoE Module | - | ITE (Commercial) | 102W | - | - | - | - | - | - | - | unknown | - | - | - | - | 1 | - | - | 82% | 500V | 72V | - | 36V | - | - | - | - | - | 8.5A | - | - | - | - | - | - | 12.7mm | - | - | RoHS Compliant | Lead Free | ||
![]() MGFS1R52412 Cosel USA, Inc. | 132 |
| Datasheet | 6 Weeks | - | Through Hole | 4-SIP Module | - | -40°C~85°C | - | MGFS (1.5W) | 0.67Lx0.33W x 0.47 H 17.0mmx8.5mmx12.0mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | 1.6W | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | 1 | - | - | 83% | 1.5kV | 36V | - | 9V | - | - | - | - | - | - | - | - | - | - | - | OCP | - | - | - | ROHS3 Compliant | - | ||
![]() SUCW34812B Cosel USA, Inc. | 600 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 7-SMD Module | 5.000005g | -40°C~85°C With Derating | 2006 | SUCW (3W) | 0.98Lx0.61W x 0.28 H 25.0mmx15.5mmx7.0mm | - | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3.1W | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 7mm | unknown | - | NOT SPECIFIED | - | R-XDMA-G7 | 2 | - | - | 76% | 500V | 76V | 12V | 36V | 48V | YES | 130mA | 3W | -12V | 130mA | - | 48V | 24V | - | 130mA | - | 7.112mm | - | 15.5mm | ROHS3 Compliant | Lead Free | ||
![]() SUW1R51215BP Cosel USA, Inc. | 25 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD Module | 2.000002g | -40°C~85°C With Derating | 2011 | SUW (1.5W) | 0.84Lx0.48W x 0.26 H 21.4mmx12.2mmx6.5mm | - | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | DUAL | GULL WING | - | 1 | 6.5mm | unknown | - | - | 6 | R-XDMA-G6 | 2 | - | - | 75% | 500V | 18V | 15V | 9V | 12V | YES | 50mA | 1.5W | -15V | 50mA | - | 12V | - | - | 50mA | - | 6.604mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DHS250B12 Cosel USA, Inc. | 2003 | - | Datasheet | 6 Weeks | - | Through Hole | 8-DIP Module | 99.999994g | -40°C~100°C With Derating | 2012 | DHS (250W) | 2.40Lx2.30W x 0.50 H 61.0mmx58.4mmx12.7mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | unknown | - | - | - | - | 1 | - | - | 88% | 3kV | 400V | 12V | 200V | - | - | - | 250W | - | 21A | - | - | - | Isolated | - | Remote On/Off, OCP, OTP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CES48033-30 Cosel USA, Inc. | 53 | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 8-DIP Module | 28.349523g | -40°C~85°C With Derating | 2011 | CES (100W) | 2.28Lx0.90W x 0.33 H 57.9mmx22.8mmx8.5mm | - | yes | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 8.5mm | unknown | - | NOT SPECIFIED | 8 | R-XDMA-P8 | 1 | - | - | 90% | 1.5kV | 76V | 3.3V | 36V | 48V | YES | 30A | 99W | - | 30A | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP | 8.382mm | 57.9mm | 22.76mm | ROHS3 Compliant | Lead Free | ||
![]() DHS250B48 Cosel USA, Inc. | 2701 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | 8-DIP Module | 99.999994g | -40°C~100°C With Derating | 2012 | DHS (250W) | 2.40Lx2.30W x 0.50 H 61.0mmx58.4mmx12.7mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | unknown | - | - | - | - | 1 | - | - | 89% | 3kV | 400V | 48V | 200V | - | - | - | 250W | - | 5.2A | - | - | - | Isolated | - | Remote On/Off, OCP, OTP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SUCW101215BP Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 7-SMD Module | 10.000011g | -40°C~85°C With Derating | - | SUCW (10W) | 1.58Lx0.85W x 0.28 H 40.2mmx21.5mmx7.0mm | e3 | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | MATTE TIN | ITE (Commercial) | 11W | ADDITIONAL -15, 30V OUTPUT AVAILABLE | - | DUAL | GULL WING | 225 | 1 | 7mm | unknown | - | NOT SPECIFIED | - | R-XDMA-G7 | 2 | - | - | 86% | 500V | 18V | 15V | 9V | 12V | YES | 350mA | 10W | -15V | 350mA | 10.5W | 12V | - | - | 350mA | - | 7.112mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MGW1R52412 Cosel USA, Inc. | 14 | - | Datasheet | 6 Weeks | - | Through Hole | 5-SIP Module | - | -40°C~85°C With Derating | - | MGW (1.5W) | 0.67Lx0.33W x 0.47 H 17.0mmx8.5mmx12.0mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 1.6W | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 82% | 1kV | 36V | - | 18V | - | - | - | - | -12V | - | - | - | 24V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SUCS30515B Cosel USA, Inc. | 32 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD Module | 5.000005g | -40°C~85°C With Derating | 2006 | SUCS (3W) | 0.98Lx0.61W x 0.28 H 25.0mmx15.5mmx7.0mm | e3 | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | MATTE TIN | ITE (Commercial) | - | - | - | DUAL | GULL WING | 225 | 1 | - | unknown | - | NOT SPECIFIED | - | R-XDMA-G6 | 1 | - | - | 77% | 500V | 9V | 15V | 4.5V | 5V | YES | 200mA | 3W | - | 200mA | 3W | 5V | - | - | - | - | 7.112mm | 25mm | - | ROHS3 Compliant | Lead Free | ||
![]() SUTW61212 Cosel USA, Inc. | 29 | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 7-SIP Module | 11.000012g | -40°C~85°C With Derating | 2012 | SUTW (6W) | 1.48Lx0.36W x 1.04 H 37.6mmx9.2mmx26.4mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | - | - | NOT SPECIFIED | - | 9.15mm | unknown | - | NOT SPECIFIED | - | - | 2 | - | - | 85% | 500V | 18V | 12V | 9V | - | - | 250mA | 6W | -12V | 250mA | - | 12V | 24V | - | 250mA | - | 26.416mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SUCS104812C Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 6-DIP Module | 10.000011g | -40°C~85°C With Derating | 2006 | SUCS (10W) | 1.58Lx0.85W x 0.28 H 40.2mmx21.5mmx7.0mm | e3 | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | MATTE TIN | ITE (Commercial) | - | - | - | DUAL | - | 225 | 1 | 7mm | unknown | - | NOT SPECIFIED | - | R-XDMA-T6 | 1 | - | - | 87% | 500V | 76V | 12V | 36V | 48V | YES | 1A | 10W | - | 1A | - | 48V | - | - | - | Remote On/Off, OCP | 7.112mm | 40.2mm | 22mm | ROHS3 Compliant | Lead Free | ||
![]() CHS3804810 Cosel USA, Inc. | 2105 | - | Datasheet | 6 Weeks | - | Through Hole | 8-DIP Module | - | -40°C~85°C | - | CHS (380W) | 2.30Lx0.90W x 0.43 H 58.4mmx22.9mmx11.0mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | 380W | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 94% | 2.25kV | 76V | - | 36V | - | - | - | - | - | - | - | - | - | - | - | OCP, OVP | - | - | - | ROHS3 Compliant | - | ||
![]() SUCS3123R3C Cosel USA, Inc. | 140 | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 6-DIP Module | 5.000005g | -40°C~85°C With Derating | 2006 | SUCS (3W) | 0.98Lx0.61W x 0.28 H 25.0mmx15.5mmx7.0mm | e3 | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | MATTE TIN | ITE (Commercial) | - | - | - | DUAL | - | 225 | 1 | 7mm | unknown | - | NOT SPECIFIED | - | R-XDMA-T6 | 1 | - | - | 74% | 500V | 18V | 3.3V | 9V | 12V | YES | 600mA | 3W | - | 600mA | - | 12V | - | - | - | Remote On/Off, OCP | 7.112mm | 25mm | - | ROHS3 Compliant | Lead Free |