- Applications
- Efficiency
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Input (Max)
- Voltage - Input (Min)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Cosel DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Operating Temperature | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Voltage - Output 3 | Input Current | Current - Output 2 | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBS504828-RT Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | 2011 | CBS (50W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | 9 | - | Isolated Module | - | ITE (Commercial) | 50W | - | - | - | - | - | - | unknown | - | - | - | 1 | Not Qualified | - | 88% | 1.5kV | 76V | 28V | 36V | - | - | - | 50W | - | 1.8A | - | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS504815-F4 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | CBS (50W) | 2.44Lx2.34W x 1.54 H 62.0mmx59.5mmx39.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 51W | - | - | - | - | - | - | unknown | - | - | - | 1 | - | - | 88% | 1.5kV | 76V | - | 36V | - | - | - | 50W | - | 3.4A | - | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CBS502412-T Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | NO | 85.048569g | -40°C~100°C With Derating | 2011 | CBS (50W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | yes | Active | Not Applicable | 9 | - | Isolated Module | - | ITE (Commercial) | 50W | LG-MAX, WD-MAX | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | 9 | R-XDMA-P9 | 1 | - | - | 88% | 1.5kV | 36V | 12V | 18V | 24V | YES | - | 50W | - | 4.2A | 50.4W | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | 57.9mm | ROHS3 Compliant | Lead Free | ||
![]() CES48018-30-V Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | 8-DIP Module | NO | 28.349523g | -40°C~85°C With Derating | 2006 | CES (100W) | 2.28Lx0.90W x 0.33 H 57.9mmx22.8mmx8.5mm | - | yes | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 54W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | 8 | R-XDMA-P8 | 1 | - | - | 87% | 1.5kV | 76V | 1.8V | 36V | 48V | YES | - | 54W | - | 30A | - | - | - | - | - | - | 8.382mm | 57.9mm | 22.76mm | ROHS3 Compliant | - | ||
![]() CBS4504828-R Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | 2011 | CBS (450W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 448W | - | - | - | - | - | - | unknown | - | - | - | 1 | - | - | 91% | 1.5kV | 76V | - | 36V | - | - | - | 450W | - | 16A | - | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS502403-RF2 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | CBS (50W) | 2.44Lx2.34W x 1.04 H 62.0mmx59.5mmx26.5mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 39W | - | - | - | - | - | - | unknown | - | - | - | 1 | - | - | 79% | 1.5kV | 36V | - | 18V | - | - | - | 50W | - | 35A | - | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CBS2004824-R Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | 2011 | CBS (200W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 202W | - | - | - | - | - | - | unknown | - | - | - | 1 | - | - | 88% | 1.5kV | 76V | - | 36V | - | - | - | 200W | - | 8.4A | - | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS502403-F2 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | CBS (50W) | 2.44Lx2.34W x 1.04 H 62.0mmx59.5mmx26.5mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 39W | - | - | - | - | - | - | unknown | - | - | - | 1 | - | - | 79% | 1.5kV | 36V | - | 18V | - | - | - | 50W | - | 35A | - | - | - | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SUTS101212 Cosel USA, Inc. | 28 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | 7-SIP Module | - | 13.999987g | -40°C~85°C With Derating | 2012 | SUTS (10W) | 1.78Lx0.33W x 1.15 H 45.2mmx8.4mmx29.3mm | - | - | Active | Not Applicable | 7 | - | Isolated Module | - | ITE (Commercial) | 12W | - | UNSPECIFIED | - | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | - | R-XXMA-T7 | 1 | - | - | 87% | 500V | 18V | 12V | 9V | 12V | YES | - | 10W | - | 1A | - | - | - | - | - | - | 29.21mm | 45.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() ZUW150515 Cosel USA, Inc. | 10 | - | Datasheet | - | Through Hole | Through Hole | 7-DIP Module | - | 56.699046g | -20°C~71°C With Derating | 2006 | ZUW (15W) | 1.97Lx1.77W x 0.33 H 50.0mmx45.0mmx8.5mm | - | yes | Obsolete | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 8.5mm | unknown | NOT SPECIFIED | - | R-XDMA-P7 | 2 | Not Qualified | - | 81% | 500V | 9V | 15V | 4.5V | 5V | YES | 500mA | 15W | -15V | 500mA | - | 5V | - | - | 500mA | Remote On/Off, OCP, OVP | 8.382mm | 50mm | 45mm | RoHS Compliant | Lead Free | ||
![]() MGFS104815 Cosel USA, Inc. | 59585 |
| Datasheet | 6 Weeks | - | Through Hole | 7-SIP Module | - | - | -40°C~85°C With Derating | - | MGFS (10W) | 0.87Lx0.37W x 0.47 H 22.0mmx9.5mmx12.0mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | 11W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 89% | 1.5kV | 76V | - | 18V | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP | - | - | - | ROHS3 Compliant | - | ||
![]() MGS30483R3-R Cosel USA, Inc. | 18973845 |
| Datasheet | 6 Weeks | - | Through Hole | 6-DIP Module | NO | 39.999986g | -40°C~85°C With Derating | 2016 | MGS (30W) | 2.00Lx1.00W x 0.39 H 50.8mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 26W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | - | R-XDMA-P6 | 1 | - | - | 91% | 1.5kV | 76V | 3.3V | 36V | 48V | YES | - | 30W | - | 8A | 26.4W | - | - | - | - | - | 9.906mm | 50.8mm | 25.4mm | ROHS3 Compliant | - | ||
![]() SUS102415B Cosel USA, Inc. | 12 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD Module | - | 6.000006g | -40°C~85°C With Derating | 2006 | SUS (10W) | 1.54Lx0.83W x 0.26 H 39.2mmx21.0mmx6.5mm | - | yes | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | 6 | R-XDMA-G6 | 1 | - | - | 87% | 500V | 36V | 15V | 18V | 24V | YES | 800mA | 10W | - | 800mA | - | 24V | - | - | - | Remote On/Off, OCP | 6.5mm | 39.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() MGFW1R52412 Cosel USA, Inc. | 53 |
| Datasheet | 6 Weeks | - | Through Hole | 5-SIP Module | NO | - | -40°C~85°C | - | MGFW (1.5W) | 0.67Lx0.33W x 0.47 H 17.0mmx8.5mmx12.0mm | - | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | ITE (Commercial) | 1.6W | - | SINGLE | - | - | 1 | - | - | - | - | R-XSMA-T5 | 2 | - | - | 81% | 1.5kV | 36V | 12V | 9V | 24V | NO | - | - | -12V | - | 1.56W | - | - | - | - | OCP | - | 17mm | 8.5mm | ROHS3 Compliant | - | ||
![]() ZUW254815 Cosel USA, Inc. | In Stock | - | Datasheet | 3 Weeks | PCB, Through Hole | Through Hole | 7-DIP Module | - | 65.000013g | -20°C~71°C With Derating | 2005 | ZUW (25W) | 2.56Lx1.97W x 0.33 H 65.0mmx50.0mmx8.5mm | - | yes | Obsolete | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 8.5mm | unknown | NOT SPECIFIED | - | R-XDMA-P7 | 2 | Not Qualified | CSA, UL | 85% | 500V | 75V | 15V | 36V | 48V | YES | 850mA | 25W | -15V | 850mA | - | 48V | - | 630mA | 850mA | Remote On/Off, OCP, OVP | 8.382mm | 65mm | 50mm | RoHS Compliant | Lead Free | ||
![]() SUCS1R51212B Cosel USA, Inc. | 19 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 5-SMD Module | - | 3.000003g | -40°C~85°C With Derating | 2006 | SUCS (1.5W) | 0.88Lx0.50W x 0.28 H 22.4mmx12.7mmx7.0mm | e3 | yes | Active | Not Applicable | 5 | EAR99 | Isolated Module | MATTE TIN | ITE (Commercial) | 1.6W | - | DUAL | GULL WING | 225 | 1 | - | unknown | NOT SPECIFIED | - | R-XDMA-G5 | 1 | - | - | 74% | 500V | 18V | 12V | 9V | 12V | YES | 130mA | 1.5W | - | 130mA | - | 12V | - | - | - | - | 7.112mm | 22.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() MGFW64812 Cosel USA, Inc. | 29 |
| Datasheet | 6 Weeks | - | Through Hole | 7-SIP Module | NO | - | -40°C~85°C With Derating | - | MGFW (6W) | 0.87Lx0.37W x 0.47 H 22.0mmx9.5mmx12.0mm | - | - | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | ITE (Commercial) | 6W | - | SINGLE | - | - | 1 | - | - | - | - | R-XSMA-T7 | 2 | - | - | 88% | 1.5kV | 76V | 12V | 18V | 48V | NO | - | - | -12V | - | 6W | - | - | - | - | Remote On/Off, OCP | - | - | 9.5mm | ROHS3 Compliant | - | ||
![]() SUCW1R50512BP Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD Module | - | 3.000003g | -40°C~85°C With Derating | - | SUCW (1.5W) | 0.88Lx0.50W x 0.28 H 22.4mmx12.7mmx7.0mm | - | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 1.6W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 7mm | unknown | NOT SPECIFIED | - | R-XDMA-G6 | 2 | - | - | 70% | 500V | 9V | 12V | 4.5V | 5V | YES | 65mA | 1.5W | -12V | 65mA | 1.56W | 5V | 24V | - | 65mA | - | 7.112mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SUW104815BP Cosel USA, Inc. | 7 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 7-SMD Module | - | 6.000006g | -40°C~85°C With Derating | 2011 | SUW (10W) | 1.54Lx0.83W x 0.26 H 39.2mmx21.0mmx6.5mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 11W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 6.5mm | unknown | NOT SPECIFIED | - | R-XDMA-G7 | 2 | - | CE, TUV, UL | 86% | 500V | 76V | 15V | 36V | 48V | YES | 350mA | 10W | -15V | 350mA | 10.5W | 48V | - | - | 350mA | - | 6.604mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SUS102415BP Cosel USA, Inc. | 7 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD Module | - | 6.000006g | -40°C~85°C With Derating | 2011 | SUS (10W) | 1.54Lx0.83W x 0.26 H 39.2mmx21.0mmx6.5mm | - | yes | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | 12W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | 6 | R-XDMA-G6 | 1 | - | - | 87% | 500V | 36V | 15V | 18V | 24V | YES | 800mA | 10W | - | 800mA | - | 24V | - | - | - | - | 6.5mm | 39.2mm | - | ROHS3 Compliant | Lead Free |