- Applications
- Efficiency
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Input (Max)
- Voltage - Input (Min)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Cosel DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Reach Compliance Code | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Output Current | Output Power | Current - Output 1 | Input Current | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBS50482R5-F3 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | 85.048569g | -40°C~100°C With Derating | - | CBS (50W) | 2.46Lx2.31W x 1.54 H 62.5mmx58.7mmx39.2mm | Active | Not Applicable | Isolated Module | - | - | ITE (Commercial) | 29W | unknown | 1 | 77% | 1.5kV | 76V | - | 36V | - | 50W | 11.7A | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CBS3504828-R Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | 85.048569g | -40°C~100°C With Derating | 2011 | CBS (350W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | Active | Not Applicable | Isolated Module | - | - | ITE (Commercial) | 350W | unknown | 1 | 90% | 1.5kV | 76V | - | 36V | - | 350W | 12.5A | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS1004828-F6 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | 85.048569g | -40°C~100°C With Derating | - | CBS (100W) | 2.44Lx2.34W x 2.05 H 62.0mmx59.5mmx52.0mm | Active | Not Applicable | Isolated Module | - | - | ITE (Commercial) | 101W | unknown | 1 | 88% | 1.5kV | 76V | - | 36V | - | 100W | 3.6A | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS3504812-RT Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | 85.048569g | -40°C~100°C With Derating | - | CBS (350W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | Active | Not Applicable | Isolated Module | - | - | ITE (Commercial) | 348W | unknown | 1 | 87% | 1.5kV | 76V | - | 36V | - | 350W | 25A | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS502424-F2 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | 85.048569g | -40°C~100°C With Derating | - | CBS (50W) | 2.44Lx2.34W x 1.04 H 62.0mmx59.5mmx26.5mm | Active | Not Applicable | Isolated Module | - | - | ITE (Commercial) | 50W | unknown | 1 | 87% | 1.5kV | 36V | - | 18V | - | 50W | 2.1A | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS50242R5-RF1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | 85.048569g | -40°C~100°C With Derating | - | CBS (50W) | 2.46Lx2.31W x 1.04 H 62.5mmx58.7mmx26.5mm | Active | Not Applicable | Isolated Module | - | - | ITE (Commercial) | 29W | unknown | 1 | 77% | 1.5kV | 36V | - | 18V | - | 50W | 11.7A | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CBS504803-F2 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | 85.048569g | -40°C~100°C With Derating | - | CBS (50W) | 2.44Lx2.34W x 1.04 H 62.0mmx59.5mmx26.5mm | Active | Not Applicable | Isolated Module | - | - | ITE (Commercial) | 39W | unknown | 1 | 80% | 1.5kV | 76V | - | 36V | - | 50W | 35A | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CBS504828-F1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | 85.048569g | -40°C~100°C With Derating | - | CBS (50W) | 2.46Lx2.31W x 1.04 H 62.5mmx58.7mmx26.5mm | Active | Not Applicable | Isolated Module | - | - | ITE (Commercial) | 50W | unknown | 1 | 88% | 1.5kV | 76V | - | 36V | - | 50W | 1.8A | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CBS502403-F6 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | 85.048569g | -40°C~100°C With Derating | - | CBS (50W) | 2.44Lx2.34W x 2.05 H 62.0mmx59.5mmx52.0mm | Active | Not Applicable | Isolated Module | - | - | ITE (Commercial) | 39W | unknown | 1 | 79% | 1.5kV | 36V | - | 18V | - | 50W | 35A | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CBS504828-F3 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | 85.048569g | -40°C~100°C With Derating | - | CBS (50W) | 2.46Lx2.31W x 1.54 H 62.5mmx58.7mmx39.2mm | Active | Not Applicable | Isolated Module | - | - | ITE (Commercial) | 50W | unknown | 1 | 88% | 1.5kV | 76V | - | 36V | - | 50W | 1.8A | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS50482R5-F6 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | 85.048569g | -40°C~100°C With Derating | - | CBS (50W) | 2.44Lx2.34W x 2.05 H 62.0mmx59.5mmx52.0mm | Active | Not Applicable | Isolated Module | - | - | ITE (Commercial) | 29W | unknown | 1 | 77% | 1.5kV | 76V | - | 36V | - | 50W | 11.7A | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CBS2002424-F5 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | 85.048569g | -40°C~100°C With Derating | - | CBS (200W) | 2.46Lx2.31W x 2.05 H 62.5mmx58.7mmx52.0mm | Active | Not Applicable | Isolated Module | - | - | ITE (Commercial) | 202W | unknown | 1 | 87% | 1.5kV | 36V | - | 18V | - | 200W | 8.4A | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS200482R5-F3 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | 85.048569g | -40°C~100°C With Derating | - | CBS (200W) | 2.46Lx2.31W x 1.54 H 62.5mmx58.7mmx39.2mm | Active | Not Applicable | Isolated Module | - | - | ITE (Commercial) | 88W | unknown | 1 | 76% | 1.5kV | 76V | - | 36V | - | 200W | 35A | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CBS2004848-R Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | 85.048569g | -40°C~100°C With Derating | - | CBS (200W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | Active | Not Applicable | Isolated Module | - | - | ITE (Commercial) | 202W | unknown | 1 | 88% | 1.5kV | 76V | - | 36V | - | 200W | 4.2A | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ZTS1R51215 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 6-DIP Module | 14.999988g | -20°C~71°C With Derating | 2001 | ZTS (1.5W) | 1.10Lx0.39W x 0.83 H 28.0mmx10.0mmx21.0mm | Active | Not Applicable | Isolated Module | - | - | ITE (Commercial) | - | unknown | 1 | 71% | 500V | 18V | 15V | 9V | 300mA | 1.5W | 100mA | 176mA | - | 9.906mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ZUS1R54805-A Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 4-DIP Module | 10.000011g | -20°C~71°C With Derating | - | ZUS (1.5W) | 1.08Lx0.71W x 0.28 H 27.5mmx18.0mmx7.0mm | Active | Not Applicable | Isolated Module | 71°C | -20°C | ITE (Commercial) | 1.5W | - | 1 | 73% | 500V | 72V | - | 36V | - | 1.5W | 300mA | - | - | 7.112mm | 27.432mm | 18.034mm | ROHS3 Compliant | - | ||
![]() CBS3504824-R Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | 85.048569g | -40°C~100°C With Derating | 2011 | CBS (350W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | Active | Not Applicable | Isolated Module | - | - | ITE (Commercial) | 348W | unknown | 1 | 89% | 1.5kV | 76V | - | 36V | - | 350W | 14.5A | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CBS1002415-F6 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | 85.048569g | -40°C~100°C With Derating | - | CBS (100W) | 2.44Lx2.34W x 2.05 H 62.0mmx59.5mmx52.0mm | Active | Not Applicable | Isolated Module | - | - | ITE (Commercial) | 101W | unknown | 1 | 87% | 1.5kV | 36V | - | 18V | - | 100W | 6.7A | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS1004828-F5 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | 85.048569g | -40°C~100°C With Derating | - | CBS (100W) | 2.46Lx2.31W x 2.05 H 62.5mmx58.7mmx52.0mm | Active | Not Applicable | Isolated Module | - | - | ITE (Commercial) | 101W | unknown | 1 | 88% | 1.5kV | 76V | - | 36V | - | 100W | 3.6A | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CBS504824-F4 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | 85.048569g | -40°C~100°C With Derating | - | CBS (50W) | 2.44Lx2.34W x 1.54 H 62.0mmx59.5mmx39.2mm | Active | Not Applicable | Isolated Module | - | - | ITE (Commercial) | 50W | unknown | 1 | 88% | 1.5kV | 76V | - | 36V | - | 50W | 2.1A | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - |