- Applications
- Efficiency
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Input (Max)
- Voltage - Input (Min)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Cosel DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Supplier Device Package | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Reach Compliance Code | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Output Power | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Current - Output 2 | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBS1004815-RF2 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | CBS (100W) | 2.44Lx2.34W x 1.04 H 62.0mmx59.5mmx26.5mm | Active | Not Applicable | Isolated Module | - | - | ITE (Commercial) | 101W | unknown | 1 | 88% | 1.5kV | 76V | 36V | 100W | - | 6.7A | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() ZUS34805-A Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 4-DIP Module | - | 15.999989g | -20°C~71°C With Derating | - | ZUS (3W) | 1.38Lx0.91W x 0.28 H 35.0mmx23.0mmx7.0mm | Active | Not Applicable | Isolated Module | 71°C | -20°C | ITE (Commercial) | 3W | - | 1 | 71% | 500V | 72V | 36V | 3W | - | 600mA | - | - | - | 7.112mm | 35.052mm | 23.114mm | ROHS3 Compliant | - | ||
![]() ZUS61205-A Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 4-DIP Module | - | 24.999999g | -20°C~71°C With Derating | - | ZUS (6W) | 1.75Lx1.10W x 0.28 H 44.5mmx28.0mmx7.0mm | Active | Not Applicable | Isolated Module | 71°C | -20°C | ITE (Commercial) | 6W | - | 1 | 73% | 500V | 18V | 9V | 6W | - | 1.2A | - | - | - | 7.112mm | 44.45mm | 27.94mm | ROHS3 Compliant | - | ||
![]() CBS50242R5-F2 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | CBS (50W) | 2.44Lx2.34W x 1.04 H 62.0mmx59.5mmx26.5mm | Active | Not Applicable | Isolated Module | - | - | ITE (Commercial) | 29W | unknown | 1 | 77% | 1.5kV | 36V | 18V | 50W | - | 11.7A | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CBS504828-F2 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | CBS (50W) | 2.44Lx2.34W x 1.04 H 62.0mmx59.5mmx26.5mm | Active | Not Applicable | Isolated Module | - | - | ITE (Commercial) | 50W | unknown | 1 | 88% | 1.5kV | 76V | 36V | 50W | - | 1.8A | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CBS504828-RF2 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | CBS (50W) | 2.44Lx2.34W x 1.04 H 62.0mmx59.5mmx26.5mm | Active | Not Applicable | Isolated Module | - | - | ITE (Commercial) | 50W | unknown | 1 | 88% | 1.5kV | 76V | 36V | 50W | - | 1.8A | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CBS3504812-R Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | 2011 | CBS (350W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | Active | Not Applicable | Isolated Module | - | - | ITE (Commercial) | 348W | unknown | 1 | 87% | 1.5kV | 76V | 36V | 350W | - | 25A | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS502424-F1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | CBS (50W) | 2.46Lx2.31W x 1.04 H 62.5mmx58.7mmx26.5mm | Active | Not Applicable | Isolated Module | - | - | ITE (Commercial) | 50W | unknown | 1 | 87% | 1.5kV | 36V | 18V | 50W | - | 2.1A | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS502405-RF2 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | CBS (50W) | 2.44Lx2.34W x 1.04 H 62.0mmx59.5mmx26.5mm | Active | Not Applicable | Isolated Module | - | - | ITE (Commercial) | 50W | unknown | 1 | 84% | 1.5kV | 36V | 18V | 50W | - | 10A | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS2002405-F4 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | CBS (200W) | 2.44Lx2.34W x 1.54 H 62.0mmx59.5mmx39.2mm | Active | Not Applicable | Isolated Module | - | - | ITE (Commercial) | 150W | unknown | 1 | 82% | 1.5kV | 36V | 18V | 200W | - | 30A | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS100481R8-F1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | CBS (100W) | 2.46Lx2.31W x 1.04 H 62.5mmx58.7mmx26.5mm | Active | Not Applicable | Isolated Module | - | - | ITE (Commercial) | 42W | unknown | 1 | 71% | 1.5kV | 76V | 36V | 100W | - | 23.4A | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() ZUW64812-A Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | 5-DIP Module | - | 24.999999g | -20°C~71°C With Derating | - | ZUW (6W) | 1.75Lx1.10W x 0.28 H 44.5mmx28.0mmx7.0mm | Active | Not Applicable | Isolated Module | 71°C | -20°C | ITE (Commercial) | 6W | - | 2 | 77% | 500V | 72V | 36V | 6W | -12V | 250mA | 24V | 250mA | - | 7.112mm | 44.45mm | 27.94mm | ROHS3 Compliant | - | ||
![]() CBS2004815-F2 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | CBS (200W) | 2.44Lx2.34W x 1.04 H 62.0mmx59.5mmx26.5mm | Active | Not Applicable | Isolated Module | - | - | ITE (Commercial) | 201W | unknown | 1 | 88% | 1.5kV | 76V | 36V | 200W | - | 13.4A | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CBS2004815-RF1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | CBS (200W) | 2.46Lx2.31W x 1.04 H 62.5mmx58.7mmx26.5mm | Active | Not Applicable | Isolated Module | - | - | ITE (Commercial) | 201W | unknown | 1 | 88% | 1.5kV | 76V | 36V | 200W | - | 13.4A | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CBS502403-RF1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | CBS (50W) | 2.46Lx2.31W x 1.04 H 62.5mmx58.7mmx26.5mm | Active | Not Applicable | Isolated Module | - | - | ITE (Commercial) | 39W | unknown | 1 | 79% | 1.5kV | 36V | 18V | 50W | - | 35A | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CBS502403-F4 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | CBS (50W) | 2.44Lx2.34W x 1.54 H 62.0mmx59.5mmx39.2mm | Active | Not Applicable | Isolated Module | - | - | ITE (Commercial) | 39W | unknown | 1 | 79% | 1.5kV | 36V | 18V | 50W | - | 35A | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CBS502424-F6 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | - | CBS (50W) | 2.44Lx2.34W x 2.05 H 62.0mmx59.5mmx52.0mm | Active | Not Applicable | Isolated Module | - | - | ITE (Commercial) | 50W | unknown | 1 | 87% | 1.5kV | 36V | 18V | 50W | - | 2.1A | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CBS504812-F4 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | Half Brick | 85.048569g | -40°C~100°C With Derating | - | CBS (50W) | 2.44Lx2.34W x 1.54 H 62.0mmx59.5mmx39.2mm | Active | Not Applicable | Isolated Module | 100°C | -40°C | ITE (Commercial) | 50W | - | 1 | 89% | 1.5kV | 76V | 36V | 50W | - | 4.2A | - | - | Remote On/Off, OCP, OVP | 12.7mm | 60.96mm | 57.912mm | ROHS3 Compliant | Lead Free | ||
![]() CBS3502412-R Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Half Brick | - | 85.048569g | -40°C~100°C With Derating | 2011 | CBS (350W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | Active | Not Applicable | Isolated Module | - | - | ITE (Commercial) | 300W | unknown | 1 | 86% | 1.5kV | 36V | 20V | 350W | - | 25A | - | - | Remote On/Off, OCP, OVP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() ZUS1R51205-A Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | 4-DIP Module | - | 10.000011g | -20°C~71°C With Derating | - | ZUS (1.5W) | 1.08Lx0.71W x 0.28 H 27.5mmx18.0mmx7.0mm | Active | Not Applicable | Isolated Module | 71°C | -20°C | ITE (Commercial) | 1.5W | - | 1 | 71% | 500V | 18V | 9V | 1.5W | - | 300mA | - | - | - | 7.112mm | 27.432mm | 18.034mm | ROHS3 Compliant | Lead Free |