Filters
  • Input Voltage
  • Length
  • Mounting Styles
  • Number of Outputs
  • Open Frame/Enclosed
  • Output Power
  • Unit Weight
  • Width
  • Height
  • Input Frequency
  • Isolation Voltage
  • Maximum Operating Temperature

Attribute column

Manufacturer

Cosel AC DC Configurable Power Supply Modules

View Mode:
86 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Approvals

Factory Pack QuantityFactory Pack Quantity

Input Frequency

Maximum Operating Temperature

Minimum Operating Temperature

Mounting Styles

Open Frame/Enclosed

RoHS

Unit Weight

Series

Type

Number of Outputs

Efficiency

Output Power

Isolation Voltage

Load Regulation

Product

Input Voltage

Height

Length

Width

In Stock

-

-

EN60601-1

1

47 Hz to 63 Hz

+ 70 C

- 20 C

Chassis

Enclosed

Details

4.409 lbs

PJMA

AC to DC Power Supplies Medical Type

1 Output

87 %

601.2 W

4 kV

Regulated

Modular Power Supplies

+/- 85 VAC to +/- 264 VAC

61 mm

215 mm

120 mm

In Stock

-

-

EN60601-1

10

47 Hz to 63 Hz

+ 70 C

- 20 C

Chassis

Enclosed

Details

2.205 lbs

PJMA

AC to DC Power Supplies Medical Type

1 Output

86 %

302.4 W

4 kV

Regulated

Modular Power Supplies

+/- 85 VAC to +/- 264 VAC

41 mm

190 mm

102 mm

In Stock

-

-

EN60601-1

1

47 Hz to 63 Hz

+ 70 C

- 20 C

Chassis

Enclosed

Details

4.409 lbs

PJMA

AC to DC Power Supplies Medical Type

1 Output

86 %

600 W

4 kV

Regulated

Modular Power Supplies

+/- 85 VAC to +/- 264 VAC

61 mm

215 mm

120 mm

In Stock

-

-

EN60601-1

1

47 Hz to 63 Hz

+ 70 C

- 20 C

Chassis

Enclosed

Details

4.409 lbs

PJMA

AC to DC Power Supplies Medical Type

1 Output

86 %

600 W

4 kV

Regulated

Modular Power Supplies

+/- 85 VAC to +/- 264 VAC

61 mm

215 mm

120 mm

In Stock

-

-

EN60601-1

10

47 Hz to 63 Hz

+ 70 C

- 20 C

Chassis

Enclosed

Details

2.205 lbs

PJMA

AC to DC Power Supplies Medical Type

1 Output

82 %

300 W

4 kV

Regulated

Modular Power Supplies

+/- 85 VAC to +/- 264 VAC

41 mm

190 mm

102 mm

In Stock

-

-

EN60601-1

10

47 Hz to 63 Hz

+ 70 C

- 20 C

Chassis

Enclosed

Details

2.205 lbs

PJMA

AC to DC Power Supplies Medical Type

1 Output

82 %

300 W

4 kV

Regulated

Modular Power Supplies

+/- 85 VAC to +/- 264 VAC

41 mm

190 mm

102 mm

In Stock

-

-

EN60601-1

10

47 Hz to 63 Hz

+ 70 C

- 20 C

Chassis

Enclosed

Details

2.205 lbs

PJMA

AC to DC Power Supplies Medical Type

1 Output

87 %

302.4 W

4 kV

Regulated

Modular Power Supplies

+/- 85 VAC to +/- 264 VAC

41 mm

190 mm

102 mm

In Stock

-

-

EN60601-1

1

47 Hz to 63 Hz

+ 70 C

- 20 C

Chassis

Enclosed

Details

4.409 lbs

PJMA

-

1 Output

84 %

600 W

4 kV

Yes, Regulated

Modular Power Supplies

85 VAC to 264 VAC

61 mm

215 mm

120 mm

In Stock

-

-

EN60601-1

1

47 Hz to 63 Hz

+ 70 C

- 20 C

Chassis

Enclosed

Details

4.409 lbs

PJMA

-

1 Output

88 %

600 W

4 kV

Yes, Regulated

Modular Power Supplies

85 VAC to 264 VAC

61 mm

215 mm

120 mm

In Stock

-

-

EN60601-1

1

47 Hz to 63 Hz

+ 70 C

- 20 C

Chassis

Enclosed

Details

4.409 lbs

PJMA

-

1 Output

84 %

600 W

4 kV

Yes, Regulated

Modular Power Supplies

85 VAC to 264 VAC

61 mm

215 mm

120 mm

In Stock

-

-

EN60601-1

1

47 Hz to 63 Hz

+ 70 C

- 20 C

Chassis

Enclosed

Details

4.409 lbs

PJMA

-

1 Output

88 %

601.2 W

4 kV

Yes, Regulated

Modular Power Supplies

85 VAC to 264 VAC

61 mm

215 mm

120 mm

In Stock

-

-

EN60601-1

1

47 Hz to 63 Hz

+ 70 C

- 20 C

Chassis

Enclosed

Details

4.409 lbs

PJMA

-

1 Output

84 %

600 W

4 kV

Yes, Regulated

Modular Power Supplies

85 VAC to 264 VAC

61 mm

215 mm

120 mm

In Stock

-

-

EN60601-1

1

47 Hz to 63 Hz

+ 70 C

- 20 C

Chassis

Enclosed

Details

4.409 lbs

PJMA

-

1 Output

88 %

600 W

4 kV

Yes, Regulated

Modular Power Supplies

85 VAC to 264 VAC

61 mm

215 mm

120 mm

In Stock

-

-

-

1

47 Hz to 63 Hz

+ 100 C

- 40 C

PCB

Enclosed

Details

9.876709 oz

TUNS

-

1 Output

-

1008 W

3 kVAC, 500 VDC

Regulated

-

85 VAC to 305 VAC

12.7 mm

117.3 mm

86.8 mm

In Stock

-

-

-

1

47 Hz to 63 Hz

+ 100 C

- 40 C

PCB

Enclosed

Details

9.876709 oz

TUNS

-

1 Output

-

1204 W

3 kVAC, 500 VDC

Regulated

-

85 VAC to 305 VAC

12.7 mm

117.3 mm

86.8 mm

In Stock

-

-

EN60601-1

1

47 Hz to 63 Hz

+ 70 C

- 20 C

Chassis

Enclosed

Details

4.409 lbs

PJMA

AC to DC Power Supplies Medical Type

1 Output

82 %

600 W

4 kV

Regulated

Modular Power Supplies

+/- 85 VAC to +/- 264 VAC

61 mm

215 mm

120 mm

In Stock

-

-

EN60601-1

1

47 Hz to 63 Hz

+ 70 C

- 20 C

Chassis

Enclosed

Details

6.173 lbs

PJMA

AC to DC Power Supplies Medical Type

1 Output

88 %

1.008 kW

4 kV

Regulated

Modular Power Supplies

+/- 85 VAC to +/- 264 VAC

61 mm

240 mm

150 mm

In Stock

-

-

EN60601-1

1

47 Hz to 63 Hz

+ 70 C

- 20 C

Chassis

Enclosed

Details

6.173 lbs

PJMA

AC to DC Power Supplies Medical Type

1 Output

88 %

1.008 kW

4 kV

Regulated

Modular Power Supplies

+/- 85 VAC to +/- 264 VAC

61 mm

240 mm

150 mm

In Stock

-

-

EN60601-1

1

47 Hz to 63 Hz

+ 70 C

- 20 C

Chassis

Enclosed

Details

4.409 lbs

PJMA

AC to DC Power Supplies Medical Type

1 Output

87 %

601.2 W

4 kV

Regulated

Modular Power Supplies

+/- 85 VAC to +/- 264 VAC

61 mm

215 mm

120 mm

In Stock

-

-

EN60601-1

1

47 Hz to 63 Hz

+ 70 C

- 20 C

Chassis

Enclosed

Details

4.409 lbs

PJMA

AC to DC Power Supplies Medical Type

1 Output

87 %

601.2 W

4 kV

Regulated

Modular Power Supplies

+/- 85 VAC to +/- 264 VAC

61 mm

215 mm

120 mm