- Input Voltage
- Length
- Mounting Styles
- Number of Outputs
- Open Frame/Enclosed
- Output Power
- Unit Weight
- Width
- Height
- Input Frequency
- Isolation Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
Cosel AC DC Configurable Power Supply Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Factory Pack QuantityFactory Pack Quantity | Input Frequency | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | RoHS | Unit Weight | Series | Number of Outputs | Efficiency | Output Power | Isolation Voltage | Load Regulation | Product | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TUNS1200F48-T Cosel | In Stock | - | - | - | 1 | 47 Hz to 63 Hz | + 100 C | - 40 C | PCB | Enclosed | Details | 9.876709 oz | TUNS | 1 Output | - | 1200 W | 3 kVAC, 500 VDC | Regulated | - | 85 VAC to 305 VAC | 12.7 mm | 117.3 mm | 86.8 mm | ||
![]() PJMA600F-36-F4 Cosel | In Stock | - | - | EN60601-1 | 1 | 47 Hz to 63 Hz | + 70 C | - 20 C | Chassis | Enclosed | Details | 4.409 lbs | PJMA | 1 Output | 88 % | 601.2 W | 4 kV | Yes, Regulated | Modular Power Supplies | 85 VAC to 264 VAC | 61 mm | 215 mm | 120 mm | ||
![]() PJMA600F-12-C Cosel | In Stock | - | - | EN60601-1 | 1 | 47 Hz to 63 Hz | + 70 C | - 20 C | Chassis | Enclosed | Details | 4.409 lbs | PJMA | 1 Output | 84 % | 600 W | 4 kV | Yes, Regulated | Modular Power Supplies | 85 VAC to 264 VAC | 61 mm | 215 mm | 120 mm | ||
![]() PJMA600F-24-G Cosel | In Stock | - | - | EN60601-1 | 1 | 47 Hz to 63 Hz | + 70 C | - 20 C | Chassis | Enclosed | Details | 4.409 lbs | PJMA | 1 Output | 88 % | 600 W | 4 kV | Yes, Regulated | Modular Power Supplies | 85 VAC to 264 VAC | 61 mm | 215 mm | 120 mm | ||
![]() TUNS1200F12-N1 Cosel | In Stock | - | - | - | 1 | 47 Hz to 63 Hz | + 100 C | - 40 C | PCB | Enclosed | Details | 9.876709 oz | TUNS | 1 Output | - | 1008 W | 3 kVAC, 500 VDC | Regulated | - | 85 VAC to 305 VAC | 12.7 mm | 117.3 mm | 86.8 mm | ||
![]() TUNS1200F28-T Cosel | In Stock | - | - | - | 1 | 47 Hz to 63 Hz | + 100 C | - 40 C | PCB | Enclosed | Details | 9.876709 oz | TUNS | 1 Output | - | 1204 W | 3 kVAC, 500 VDC | Regulated | - | 85 VAC to 305 VAC | 12.7 mm | 117.3 mm | 86.8 mm |