- Series
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Number of Outputs
- Output Power
- Published
- Height
- Current - Output 1
- Lead Free
- Efficiency
Attribute column
Manufacturer
Cosel AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Usage Level | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Depth | Reach Compliance Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Current - Output (Max) | Output Current | Output Power | Protections | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Input Current | Isolation Voltage | Current - Output 2 | Current - Output 3 | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LDA150W-3-D3.5 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | Module | - | - | - | - | LDA (150W) | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 90W | - | - | 30A | - | - | - | - | 3kV | - | - | - | 37mm | 222mm | 75mm | ROHS3 Compliant | - | ||
![]() LDA150W-3-R Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | Module | - | - | - | 2011 | LDA (150W) | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | unknown | 1 | - | - | - | - | - | - | 90W | - | - | 30A | - | - | - | - | 3kV | - | - | - | 37mm | 222mm | 75mm | ROHS3 Compliant | - | ||
![]() LDA100W-48-C Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | Module | - | - | - | 2011 | LDA (100W) | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | unknown | 1 | - | - | - | - | - | - | 96W | - | - | 2A | - | - | - | - | 3kV | - | - | - | 35mm | 222mm | 62mm | ROHS3 Compliant | Lead Free | ||
![]() LDA150W-12-SR Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | Module | - | - | - | 2011 | LDA (150W) | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | unknown | 1 | - | - | - | - | - | - | 150W | - | - | 12.5A | - | - | - | - | 3kV | - | - | - | 37mm | 222mm | 75mm | ROHS3 Compliant | Lead Free | ||
![]() LFA10F-24 Cosel USA, Inc. | In Stock |
| Datasheet | 6 Weeks | Panel | Chassis Mount | Module | 55g | - | -10°C~70°C With Derating | 2009 | LFA (10W) | - | Active | Not Applicable | Open Frame | - | - | ITE (Commercial) | 10W | - | - | 60mm | - | 1 | CE, cURus, TUV | 83% | - | 24V | - | 500mA | 12W | - | - | 500mA | - | - | No | - | 3kV | - | - | Universal Input | 18mm | 73.5mm | 50mm | ROHS3 Compliant | Lead Free | ||
![]() MMC50A-1-N Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Panel | Chassis Mount | - | 400g | - | 0°C~65°C | 2005 | MMC (50W) | 6.81Lx3.66W x 1.42 H 173.0mmx93.0mmx36.0mm | Obsolete | 1 (Unlimited) | Enclosed | - | - | ITE (Commercial) | - | - | 50W | 93mm | unknown | 3 | cURus | 70% | 2kV | 5V | 5A 1.5A 500mA | 5A | 50W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 12V | 5A | -12V | - | Yes | 1.5A | - | 1.5A | 500mA | - | 93mm | 155mm | - | RoHS Compliant | Lead Free | ||
![]() LEB150F-0512 Cosel USA, Inc. | 132 | - | Datasheet | 6 Weeks | Panel | Chassis Mount | 120 | - | Commercial grade | -10°C~70°C | 2006 | LEB (150W) | 8.74Lx3.35W x 1.57 H 222.0mmx85.1mmx39.9mm | Active | Not Applicable | Open Frame | - | - | ITE (Commercial) | - | - | 115W | - | - | 2 | CE, cURus, TUV | 79% | 3kV | 5V | - | 2A | 115W | - | 12V | 5A | - | - | No | - | - | 7.5A | - | - | 37mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA30F-9-N Cosel USA, Inc. | 24 |
| Datasheet | 6 Weeks | - | Chassis Mount | - | 270.000008g | - | -10°C~71°C With Derating | 2005 | PBA (30W) | 4.06Lx1.22W x 3.07 H 103.1mmx31.0mmx78.0mm | Active | Not Applicable | Enclosed | - | - | ITE (Commercial) | - | - | - | 78mm | - | 1 | CE, cURus, TUV | 77% | 3kV | 9V | - | 3.4A | 30.6W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 3.4A | - | - | No | - | - | - | - | - | 34.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA100F-9-N Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | - | 453.59237g | - | -10°C~71°C With Derating | 2005 | PBA (100W) | 5.79Lx1.26W x 3.66 H 147.1mmx32.0mmx93.0mm | Active | Not Applicable | Enclosed | - | - | ITE (Commercial) | - | - | - | 93.5mm | - | 1 | CE, cURus, TUV | 82% | 3kV | 9V | - | 10.5A | 94.5W | - | - | 10.5A | - | - | No | - | - | - | - | - | 32mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA600F-24-C Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | - | - | - | -20°C~70°C With Derating | 2005 | PBA (600W) | 7.48Lx4.72W x 2.40 H 190.0mmx119.9mmx61.0mm | Active | Not Applicable | Enclosed | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | - | - | - | 1 | CE, cURus, TUV | 84% | 3kV | 24V | - | - | 648W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 27A | - | - | No | - | - | - | - | - | 61mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AC3-MMBA-00 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Panel | Chassis Mount | - | 1.7kg | - | -20°C~70°C | 2006 | ACE (300W) | 10.00Lx4.06W x 2.50 H 254.0mmx103.1mmx63.5mm | Active | Not Applicable | Enclosed | 75°C | -20°C | ITE (Commercial), Medical | - | - | 300W | 63.5mm | - | 4 | CE, cURus, TUV | 78% | 3kV | - | - | - | 300W | - | 5V | 26A | 3.3V | 7.5V | No | - | - | 26A | 10A | - | - | 254mm | 103mm | ROHS3 Compliant | - | ||
![]() AC6-OZW2C-00 Cosel USA, Inc. | 579 |
| Datasheet | 6 Weeks | Panel | Chassis Mount | - | - | - | -20°C~70°C | 2006 | ACE (650W) | 10.98Lx5.00W x 2.50 H 278.9mmx127.0mmx63.5mm | Active | Not Applicable | Enclosed | - | - | ITE (Commercial), Medical | - | - | - | - | - | 5 | CE, cURus, TUV | 80% | 3kV | - | - | - | 650W | - | -15V | 60A | 12V | -12V | No | - | - | 3.2A | 3.2A | - | - | - | - | ROHS3 Compliant | - | ||
![]() GHA500F-15-P Cosel USA, Inc. | 2129 |
| Datasheet | 6 Weeks | - | Chassis Mount | - | - | - | -20°C~80°C With Derating | 2017 | GHA (500W) | 5.00Lx3.00W x 1.38 H 127.0mmx76.2mmx35.0mm | Active | Not Applicable | Open Frame | - | - | ITE (Commercial), Medical | 150W 500W Forced Air | - | - | - | - | 1 | CE, cURus, DEMKO | 91% | 4kV | 15V | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | - | No | - | - | - | - | Adjustable Output, DC Input Capable, Load Sharing, PFC, Universal Input | 35mm | - | 76.2mm | ROHS3 Compliant | - | ||
![]() PBA75F-9 Cosel USA, Inc. | In Stock |
| Datasheet | 6 Weeks | - | Chassis Mount | - | 350.000009g | - | -10°C~71°C With Derating | 2005 | PBA (75W) | 5.31Lx1.26W x 3.23 H 134.9mmx32.0mmx82.0mm | Active | Not Applicable | Open Frame | - | - | ITE (Commercial) | - | - | - | 82.5mm | - | 1 | CE, cURus, TUV | 82% | 3kV | 9V | - | 8.4A | 75.6W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 8.4A | - | - | No | - | - | - | - | - | 32mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AC3-ZMME-00 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Panel | Chassis Mount | - | 1.7kg | - | -20°C~70°C | 2006 | ACE (300W) | 10.00Lx4.06W x 2.50 H 254.0mmx103.1mmx63.5mm | Active | Not Applicable | Enclosed | 75°C | -20°C | ITE (Commercial), Medical | - | - | 300W | 63.5mm | - | 5 | CE, cURus, TUV | 78% | 3kV | - | - | - | 250W | - | -15V | 2.5A | 5V | 5V | No | - | - | 2.5A | 10A | - | - | 254mm | 103mm | ROHS3 Compliant | - | ||
![]() AC4-ONM2H-00 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Panel | Chassis Mount | - | - | - | -20°C~70°C | 2006 | ACE (450W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | Not Applicable | Enclosed | - | - | ITE (Commercial), Medical | - | - | - | - | - | 3 | CE, cURus, TUV | 78% | 3kV | - | - | - | 450W | - | 5V | 14A | 24V | - | No | - | - | 10A | 5A | - | - | - | - | ROHS3 Compliant | - | ||
![]() AC4-OOHHM-00 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | - | - | - | -20°C~70°C | 2010 | ACE (450W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | Not Applicable | Enclosed | - | - | ITE (Commercial), Medical | - | - | - | - | - | 3 | CE, cURus, TUV | 78% | 3kV | 5V | - | - | 450W | - | 24V | 10A | 5V | - | No | - | - | 6.5A | 6.5A | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AC4-OHENM-00 Cosel USA, Inc. | 2348 |
| Datasheet | 6 Weeks | Panel | Chassis Mount | - | - | - | -20°C~70°C | 2006 | ACE (450W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | Not Applicable | Enclosed | - | - | ITE (Commercial), Medical | - | - | - | - | - | 4 | CE, cURus, TUV | 78% | 3kV | - | - | - | 450W | - | 12V | 10A | 12V | 5V | No | - | - | 5A | 13A | - | - | - | - | ROHS3 Compliant | - | ||
![]() AC4-PMZHN-00 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Panel | Chassis Mount | - | 2.2kg | - | -20°C~70°C | 2006 | ACE (450W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | Not Applicable | Enclosed | 75°C | -20°C | ITE (Commercial), Medical | - | - | 450W | 63.5mm | - | 6 | CE, cURus, TUV | 78% | 3kV | - | - | - | 450W | - | 5V | 5A | 15V | -15V | No | - | - | 6.5A | 2.5A | - | - | 254mm | 127mm | ROHS3 Compliant | - | ||
![]() PBA1000F-7R5 Cosel USA, Inc. | In Stock |
| Datasheet | 6 Weeks | Panel | Chassis Mount | - | 2.2kg | - | -20°C~70°C With Derating | 2005 | PBA (1000W) | 9.45Lx5.91W x 2.40 H 240.0mmx150.1mmx61.0mm | Active | Not Applicable | Enclosed | - | - | ITE (Commercial) | - | - | - | 150mm | - | 1 | CE, cURus, TUV | 83% | 3kV | 7.5V | - | 134A | 1.005kW | - | - | 134A | - | - | No | - | - | - | - | - | 61mm | - | - | ROHS3 Compliant | Lead Free |