- Series
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Number of Outputs
- Output Power
- Published
- Height
- Current - Output 1
- Lead Free
- Efficiency
Attribute column
Manufacturer
Cosel AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Applications | Additional Feature | Terminal Position | Terminal Form | Number of Functions | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Protections | Current - Output 1 | Total Power Output-Max | Minimum Load Required | Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LFA100F-12-CG Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | - | - | -10°C~70°C | 2015 | LFA (100W) | 6.10Lx2.44W x 1.32 H 154.9mmx62.0mmx33.5mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 84.5% | 3kV | - | - | - | 102W | - | 8.5A | - | No | 30mm | ROHS3 Compliant | - | ||
![]() LFA100F-15-SGR Cosel USA, Inc. | 35 |
| Datasheet | 6 Weeks | Chassis Mount | - | - | - | -10°C~70°C | 2015 | LFA (100W) | 6.10Lx2.44W x 1.32 H 154.9mmx62.0mmx33.5mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 85.5% | 3kV | - | - | - | 100.5W | - | 6.7A | - | No | 45mm | ROHS3 Compliant | - | ||
![]() LFA100F-12-SGR Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | - | - | -10°C~70°C | 2015 | LFA (100W) | 6.10Lx2.44W x 1.32 H 154.9mmx62.0mmx33.5mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 84.5% | 3kV | - | - | - | 102W | - | 8.5A | - | No | 30mm | ROHS3 Compliant | - | ||
![]() LFA100F-15-SNC Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | - | - | -10°C~70°C | 2015 | LFA (100W) | 6.10Lx2.44W x 1.32 H 154.9mmx62.0mmx33.5mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 85.5% | 3kV | - | - | - | 100.5W | - | 6.7A | - | No | 45mm | ROHS3 Compliant | - | ||
![]() LFA100F-12-SNCJ1 Cosel USA, Inc. | 35 |
| Datasheet | 6 Weeks | Chassis Mount | - | - | - | -10°C~70°C | 2015 | LFA (100W) | 6.10Lx2.44W x 1.32 H 154.9mmx62.0mmx33.5mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 84.5% | 3kV | - | - | - | 102W | - | 8.5A | - | No | 45mm | ROHS3 Compliant | - | ||
![]() LFA100F-15-SCR Cosel USA, Inc. | 35 |
| Datasheet | 6 Weeks | Chassis Mount | - | - | - | -10°C~70°C | 2015 | LFA (100W) | 6.10Lx2.44W x 1.32 H 154.9mmx62.0mmx33.5mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 85.5% | 3kV | - | - | - | 100.5W | - | 6.7A | - | No | 45mm | ROHS3 Compliant | - | ||
![]() LFA150F-5-GR2Y Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | - | - | -10°C~70°C | 2015 | LFA (150W) | 6.30Lx2.95W x 1.46 H 160.0mmx74.9mmx37.1mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 85.5% | 3kV | - | - | - | 150W | - | 30A | - | No | 33.5mm | ROHS3 Compliant | - | ||
![]() LFA150F-48-GR2 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | - | - | -10°C~70°C | 2015 | LFA (150W) | 6.30Lx2.95W x 1.46 H 160.0mmx74.9mmx37.1mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 88% | 3kV | - | - | - | 153.6W | - | 3.2A | - | No | 33.5mm | ROHS3 Compliant | - | ||
![]() LFA150F-3R3-SY Cosel USA, Inc. | 6 |
| Datasheet | 6 Weeks | Chassis Mount | Module | - | - | -10°C~70°C | 2015 | LFA (150W) | 6.30Lx2.95W x 1.46 H 160.0mmx74.9mmx37.1mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 82% | 3kV | - | - | - | 99W | - | 30A | - | No | 33.5mm | ROHS3 Compliant | - | ||
![]() LFA100F-12-SNCG Cosel USA, Inc. | 35 |
| Datasheet | 6 Weeks | Chassis Mount | - | - | - | -10°C~70°C | 2015 | LFA (100W) | 6.10Lx2.44W x 1.32 H 154.9mmx62.0mmx33.5mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 84.5% | 3kV | - | - | - | 102W | - | 8.5A | - | No | 45mm | ROHS3 Compliant | - | ||
![]() PBA50F-5-C Cosel USA, Inc. | 8 |
| Datasheet | 6 Weeks | Chassis Mount | - | - | 279.99999g | -10°C~71°C With Derating | 2005 | PBA (50W) | 4.72Lx1.22W x 3.23 H 119.9mmx31.0mmx82.0mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | REMOTE SHUTDOWN | - | - | - | 1 | CE, cURus, TUV | 82% | 3kV | 5V | - | - | 50W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 10A | - | No | 31mm | ROHS3 Compliant | Lead Free | ||
![]() LFA100F-15-SNCG Cosel USA, Inc. | 35 |
| Datasheet | 6 Weeks | Chassis Mount | - | - | - | -10°C~70°C | 2015 | LFA (100W) | 6.10Lx2.44W x 1.32 H 154.9mmx62.0mmx33.5mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 85.5% | 3kV | - | - | - | 100.5W | - | 6.7A | - | No | 45mm | ROHS3 Compliant | - | ||
![]() LFA150F-48-CJ1R2 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | - | - | -10°C~70°C | 2015 | LFA (150W) | 6.30Lx2.95W x 1.46 H 160.0mmx74.9mmx37.1mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 88% | 3kV | - | - | - | 153.6W | - | 3.2A | - | No | 33.5mm | ROHS3 Compliant | - | ||
![]() LFA150F-5-SCY Cosel USA, Inc. | 35 |
| Datasheet | 6 Weeks | Chassis Mount | - | - | - | -10°C~70°C | 2015 | LFA (150W) | 6.30Lx2.95W x 1.46 H 160.0mmx74.9mmx37.1mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 85.5% | 3kV | - | - | - | 150W | - | 30A | - | No | 33.5mm | ROHS3 Compliant | - | ||
![]() LFA150F-5-SNCY Cosel USA, Inc. | 35 |
| Datasheet | 6 Weeks | Chassis Mount | - | - | - | -10°C~70°C | 2015 | LFA (150W) | 6.30Lx2.95W x 1.46 H 160.0mmx74.9mmx37.1mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 85.5% | 3kV | - | - | - | 150W | - | 30A | - | No | 47mm | ROHS3 Compliant | - | ||
![]() LFP240F-36-GY Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | NO | - | -10°C~70°C | - | LFP (240W) | 7.09Lx3.31W x 1.81 H 180.1mmx84.1mmx46.0mm | Active | Not Applicable | 19 | Open Frame | ITE (Commercial) | - | UNSPECIFIED | UNSPECIFIED | 1 | 1 | CE, cURus, TUV | 89% | 3kV | 36V | 100V | YES | - | - | - | 302.4W | No | - | ROHS3 Compliant | - | ||
![]() PMA100F-5-J1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | - | - | -10°C~70°C | 2015 | PMA (100W) | 6.61Lx1.34W x 3.66 H 167.9mmx34.0mmx93.0mm | Active | 1 (Unlimited) | - | Open Frame | Medical | - | - | - | - | 1 | CE, cURus, TUV | 83% | 2kV | - | - | - | 100W | - | 20A | - | No | 93mm | ROHS3 Compliant | Lead Free | ||
![]() LFP240F-36-J1Y Cosel USA, Inc. | 2173 |
| Datasheet | 6 Weeks | Chassis Mount | - | NO | - | -10°C~70°C | - | LFP (240W) | 7.09Lx3.31W x 1.81 H 180.1mmx84.1mmx46.0mm | Active | Not Applicable | 19 | Open Frame | ITE (Commercial) | - | UNSPECIFIED | UNSPECIFIED | 1 | 1 | CE, cURus, TUV | 89% | 3kV | 36V | 100V | YES | - | - | - | 302.4W | No | - | ROHS3 Compliant | - | ||
![]() LFP240F-24-R2Y Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | NO | - | -10°C~70°C | - | LFP (240W) | 7.09Lx3.31W x 1.81 H 180.1mmx84.1mmx46.0mm | Active | Not Applicable | 19 | Open Frame | ITE (Commercial) | - | UNSPECIFIED | UNSPECIFIED | 1 | 1 | CE, cURus, TUV | 88.5% | 3kV | 24V | 100V | YES | - | - | - | 300W | No | - | ROHS3 Compliant | - | ||
![]() LFP240F-36-SY Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | NO | - | -10°C~70°C | - | LFP (240W) | 7.09Lx3.31W x 1.81 H 180.1mmx84.1mmx46.0mm | Active | Not Applicable | 19 | Open Frame | ITE (Commercial) | - | UNSPECIFIED | UNSPECIFIED | 1 | 1 | CE, cURus, TUV | 89% | 3kV | 36V | 100V | YES | - | - | - | 302.4W | No | - | ROHS3 Compliant | - |