- Series
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Number of Outputs
- Output Power
- Published
- Height
- Current - Output 1
- Lead Free
- Efficiency
Attribute column
Manufacturer
Cosel AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Additional Feature | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Current - Output (Max) | Output Power | Protections | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Minimum Load Required | Current - Output 2 | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LFA240F-24-J1 Cosel USA, Inc. | 8 | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | -10°C~70°C | 2015 | LFA (240W) | 5.20Lx1.97W x 1.04 H 132.1mmx50.0mmx26.4mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | - | - | - | - | - | 1 | CE, cURus, TUV | 87.5% | 3kV | - | - | 240W | - | - | 10A | - | No | - | - | 43mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA100F-24-MN Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | 453.59237g | -10°C~71°C With Derating | 2017 | PBA (100W) | 5.79Lx1.26W x 3.66 H 147.1mmx32.0mmx93.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | - | - | - | - | - | 1 | CE, cURus, TUV | 86% | 3kV | - | 4.5A | 108W | - | - | 4.5A | - | No | - | - | 32mm | 147mm | 81mm | ROHS3 Compliant | Lead Free | ||
![]() PBA600F-5-CF4 Cosel USA, Inc. | 2398 |
| Datasheet | 6 Weeks | Chassis Mount | - | - | -20°C~70°C With Derating | 2015 | PBA (600W) | 7.48Lx4.72W x 2.40 H 190.0mmx119.9mmx61.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | - | - | - | - | - | 1 | CE, cURus, TUV | 77% | 3kV | - | - | 600W | - | - | 120A | - | No | - | - | 61mm | - | - | ROHS3 Compliant | - | ||
![]() ADA1000F-48-C Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | - | -10°C~71°C With Derating | 2001 | ADA (1000W) | 11.02Lx5.00W x 2.95 H 280.0mmx127.0mmx75.0mm | Active | Not Applicable | Enclosed, Conformal Coated | ITE (Commercial) | 552W 1008W Forced Air | REMOTE SHUTDOWN | NOT SPECIFIED | unknown | NOT SPECIFIED | 1 | CE, cURus, TUV | 89% | 3kV | 48V | - | 1kW | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 33.5A | - | - | - | Adjustable Output, DC Input Capable, PFC, Universal Input | 75mm | 280mm | - | ROHS3 Compliant | Lead Free | ||
![]() LFA300F-24-T1Y Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | -10°C~70°C | 2015 | LFA (300W) | 8.74Lx3.74W x 2.07 H 222.0mmx95.0mmx52.6mm | Active | Not Applicable | Open Frame | ITE (Commercial) | - | - | - | - | - | 1 | CE, cURus, TUV | 88% | 3kV | - | - | 336W | - | - | 12.5A | - | No | - | - | 49mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFA300F-36-T1Y Cosel USA, Inc. | 2642 |
| Datasheet | 6 Weeks | Chassis Mount | Module | - | -10°C~70°C | 2015 | LFA (300W) | 8.74Lx3.74W x 2.07 H 222.0mmx95.0mmx52.6mm | Active | Not Applicable | Open Frame | ITE (Commercial) | - | - | - | - | - | 1 | CE, cURus, TUV | 88% | 3kV | - | - | 338.4W | - | - | 8.4A | - | No | - | - | 49mm | - | - | ROHS3 Compliant | - | ||
![]() LFA300F-15-RTY Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | -10°C~70°C | 2015 | LFA (300W) | 8.74Lx3.74W x 2.07 H 222.0mmx95.0mmx52.6mm | Active | Not Applicable | Open Frame | ITE (Commercial) | - | - | - | - | - | 1 | CE, cURus, TUV | 84.5% | 3kV | - | - | 330W | - | - | 14A | - | No | - | - | 49mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFA300F-24-R2TY Cosel USA, Inc. | 2100 |
| Datasheet | 6 Weeks | Chassis Mount | Module | - | -10°C~70°C | 2015 | LFA (300W) | 8.74Lx3.74W x 2.07 H 222.0mmx95.0mmx52.6mm | Active | Not Applicable | Open Frame | ITE (Commercial) | - | - | - | - | - | 1 | CE, cURus, TUV | 88% | 3kV | - | - | 336W | - | - | 12.5A | - | No | - | - | 49mm | - | - | ROHS3 Compliant | - | ||
![]() LFA300F-3R3-T1Y Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | -10°C~70°C | 2015 | LFA (300W) | 8.74Lx3.74W x 2.07 H 222.0mmx95.0mmx52.6mm | Active | Not Applicable | Open Frame | ITE (Commercial) | - | - | - | - | - | 1 | CE, cURus, TUV | 77% | 3kV | - | - | 198W | - | - | 40A | - | No | - | - | 49mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFA300F-5-R2TY Cosel USA, Inc. | 2030 |
| Datasheet | 6 Weeks | Chassis Mount | Module | - | -10°C~70°C | 2015 | LFA (300W) | 8.74Lx3.74W x 2.07 H 222.0mmx95.0mmx52.6mm | Active | Not Applicable | Open Frame | ITE (Commercial) | - | - | - | - | - | 1 | CE, cURus, TUV | 82.5% | 3kV | - | - | 300W | - | - | 40A | - | No | - | - | 49mm | - | - | ROHS3 Compliant | - | ||
![]() LFA300F-3R3-CTY Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | -10°C~70°C | 2015 | LFA (300W) | 8.74Lx3.74W x 2.07 H 222.0mmx95.0mmx52.6mm | Active | Not Applicable | Open Frame | ITE (Commercial) | - | - | - | - | - | 1 | CE, cURus, TUV | 77% | 3kV | - | - | 198W | - | - | 40A | - | No | - | - | 49mm | - | - | ROHS3 Compliant | - | ||
![]() LEB225F-0530-S Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | -10°C~70°C | 2015 | LEB (225W) | 8.74Lx3.74W x 1.77 H 222.0mmx95.0mmx45.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | - | - | - | - | - | 2 | CE, cURus, TUV | 83% | 3kV | - | - | 225W | - | 30V | 5A | - | No | 7.2A | - | 42mm | - | - | ROHS3 Compliant | - | ||
![]() PBA1000F-15-F3 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | - | -20°C~70°C With Derating | 2015 | PBA (1000W) | 9.45Lx5.91W x 2.40 H 240.0mmx150.1mmx61.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | - | - | - | - | - | 1 | CE, cURus, TUV | 84% | 3kV | - | - | 1.05kW | - | - | 70A | - | No | - | - | 61mm | - | - | ROHS3 Compliant | - | ||
![]() LGA75A-24-HJ1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | -10°C~60°C | 2015 | LGA (75W) | 5.91Lx1.97W x 1.36 H 150.1mmx50.0mmx34.5mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | - | - | - | - | - | 1 | CE, cURus, TUV | 86% | 2kV | - | - | 76.8W | - | - | 3.2A | - | No | - | - | 34.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LGA75A-24-CJ1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | -10°C~60°C | 2015 | LGA (75W) | 5.91Lx1.97W x 1.36 H 150.1mmx50.0mmx34.5mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | - | - | - | - | - | 1 | CE, cURus, TUV | 86% | 2kV | - | - | 76.8W | - | - | 3.2A | - | No | - | - | 34.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LGA75A-24-C Cosel USA, Inc. | 35 |
| Datasheet | 6 Weeks | Chassis Mount | Module | - | -10°C~60°C | 2015 | LGA (75W) | 5.91Lx1.97W x 1.36 H 150.1mmx50.0mmx34.5mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | - | - | - | - | - | 1 | CE, cURus, TUV | 86% | 2kV | - | - | 76.8W | - | - | 3.2A | - | No | - | - | 34.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LGA75A-12-SNJ1Y Cosel USA, Inc. | 35 |
| Datasheet | 6 Weeks | Chassis Mount | Module | - | -10°C~60°C | 2015 | LGA (75W) | 5.91Lx1.97W x 1.36 H 150.1mmx50.0mmx34.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | - | - | - | - | - | 1 | CE, cURus, TUV | 83% | 2kV | - | - | 75.6W | - | - | 6.3A | - | No | - | - | 45mm | - | - | ROHS3 Compliant | - | ||
![]() LFA75F-5-J1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | - | -10°C~70°C | 2015 | LFA (75W) | 5.91Lx1.97W x 1.32 H 150.1mmx50.0mmx33.5mm | Active | Not Applicable | Open Frame | ITE (Commercial) | - | - | - | - | - | 1 | CE, cURus, TUV | 80% | 3kV | 5V | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | 75W | No | - | - | 33.5mm | - | 50mm | ROHS3 Compliant | - | ||
![]() PBA30F-24-EN Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | 270.000008g | -10°C~71°C With Derating | 2017 | PBA (30W) | 4.06Lx1.22W x 3.07 H 103.1mmx31.0mmx78.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | - | - | - | - | - | 1 | CE, cURus, TUV | 81% | 3kV | - | - | 31.2W | - | - | 1.3A | - | No | - | - | 34.5mm | - | - | ROHS3 Compliant | - | ||
![]() LGA100A-5-CJ1Y Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | -10°C~60°C | 2015 | LGA (100W) | 6.10Lx2.44W x 1.40 H 154.9mmx62.0mmx35.6mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | - | - | - | - | - | 1 | CE, cURus, TUV | 80% | 2kV | - | - | 100W | - | - | 20A | - | No | - | - | 35.5mm | - | - | ROHS3 Compliant | Lead Free |