- Series
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Number of Outputs
- Output Power
- Published
- Height
- Current - Output 1
- Lead Free
- Efficiency
Attribute column
Manufacturer
Cosel AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Terminal Position | Terminal Form | Number of Functions | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Input Voltage-Nom | Trim/Adjustable Output | Current - Output (Max) | Output Power | Protections | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Minimum Load Required | Current - Output 2 | Height | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LGA75A-12-SNJ1Y Cosel USA, Inc. | 35 |
| Datasheet | 6 Weeks | - | Chassis Mount | Module | - | - | -10°C~60°C | 2015 | LGA (75W) | 5.91Lx1.97W x 1.36 H 150.1mmx50.0mmx34.5mm | Active | 1 (Unlimited) | - | - | Enclosed | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 83% | 2kV | - | - | - | - | 75.6W | - | - | 6.3A | - | No | - | 45mm | - | ROHS3 Compliant | - | ||
![]() LFA75F-5-J1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | - | - | - | -10°C~70°C | 2015 | LFA (75W) | 5.91Lx1.97W x 1.32 H 150.1mmx50.0mmx33.5mm | Active | Not Applicable | - | - | Open Frame | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 80% | 3kV | 5V | - | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | 75W | No | - | 33.5mm | 50mm | ROHS3 Compliant | - | ||
![]() PBA30F-24-EN Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | - | - | 270.000008g | -10°C~71°C With Derating | 2017 | PBA (30W) | 4.06Lx1.22W x 3.07 H 103.1mmx31.0mmx78.0mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 81% | 3kV | - | - | - | - | 31.2W | - | - | 1.3A | - | No | - | 34.5mm | - | ROHS3 Compliant | - | ||
![]() LGA100A-5-CJ1Y Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | Module | - | - | -10°C~60°C | 2015 | LGA (100W) | 6.10Lx2.44W x 1.40 H 154.9mmx62.0mmx35.6mm | Active | 1 (Unlimited) | - | - | Open Frame | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 80% | 2kV | - | - | - | - | 100W | - | - | 20A | - | No | - | 35.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() LFA50F-24-SNCJ1Y Cosel USA, Inc. | 35 |
| Datasheet | 6 Weeks | - | Chassis Mount | Module | - | - | -10°C~70°C | 2015 | LFA (50W) | 5.20Lx1.97W x 1.04 H 132.1mmx50.0mmx26.4mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 83% | 3kV | - | - | - | - | 50.4W | - | - | 2.1A | - | No | - | 36mm | - | ROHS3 Compliant | Lead Free | ||
![]() PBW15F-15-CN Cosel USA, Inc. | 35 |
| Datasheet | 6 Weeks | - | Chassis Mount | - | NO | - | -10°C~71°C With Derating | 2015 | PBW (15W) | 3.35Lx1.22W x 3.07 H 85.1mmx31.0mmx78.0mm | Active | Not Applicable | 7 | - | Enclosed | ITE (Commercial) | UNSPECIFIED | UNSPECIFIED | 1 | R-XXMA-X7 | 2 | CE, cURus, TUV | 80% | 3kV | 15V | 100V | YES | 500mA 1A | 15W | - | -15V | 500mA | - | No | 1A | 34.5mm | - | ROHS3 Compliant | - | ||
![]() PBW30F-15-E Cosel USA, Inc. | 35 |
| Datasheet | 6 Weeks | - | Chassis Mount | - | NO | - | -10°C~71°C With Derating | 2015 | PBW (30W) | 4.06Lx1.22W x 3.07 H 103.1mmx31.0mmx78.0mm | Active | Not Applicable | 7 | - | Open Frame | ITE (Commercial) | UNSPECIFIED | UNSPECIFIED | 1 | R-XXMA-X7 | 2 | CE, cURus, TUV | 79% | 3kV | 15V | 100V | YES | - | 30W | - | -15V | 1A | - | No | 1.4A | 34.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() PBW30F-12-G Cosel USA, Inc. | 35 |
| Datasheet | 6 Weeks | - | Chassis Mount | - | NO | - | -10°C~71°C With Derating | 2015 | PBW (30W) | 4.06Lx1.22W x 3.07 H 103.1mmx31.0mmx78.0mm | Active | Not Applicable | 7 | - | Open Frame | ITE (Commercial) | UNSPECIFIED | UNSPECIFIED | 1 | R-XXMA-X7 | 2 | CE, cURus, TUV | 81% | 3kV | 12V | 100V | YES | 1.3A 1.7A | 31.2W | - | -12V | 1.3A | - | No | 1.7A | 34.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() PMA30F-5-J1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | - | - | - | -10°C~70°C | 2015 | PMA (30W) | 4.72Lx1.22W x 3.23 H 119.9mmx31.0mmx82.0mm | Active | 1 (Unlimited) | - | - | Open Frame | Medical | - | - | - | - | 1 | CE, cURus, TUV | 74% | 2kV | - | - | - | - | 30W | - | - | 6A | - | No | - | 82mm | - | ROHS3 Compliant | Lead Free | ||
![]() PMA30F-3R3-J1 Cosel USA, Inc. | 35 |
| Datasheet | 6 Weeks | - | Chassis Mount | - | - | - | -10°C~70°C | 2015 | PMA (30W) | 4.72Lx1.22W x 3.23 H 119.9mmx31.0mmx82.0mm | Active | 1 (Unlimited) | - | - | Open Frame | Medical | - | - | - | - | 1 | CE, cURus, TUV | 69% | 2kV | - | - | - | - | 19.8W | - | - | 6A | - | No | - | 82mm | - | ROHS3 Compliant | Lead Free | ||
![]() PMA30F-15-J1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | - | NO | - | -10°C~70°C | 2015 | PMA (30W) | 4.72Lx1.22W x 3.23 H 119.9mmx31.0mmx82.0mm | Active | 1 (Unlimited) | 8 | EAR99 | Open Frame | Medical | UNSPECIFIED | UNSPECIFIED | 1 | R-XXMA-X8 | 1 | CE, cURus, TUV | 80% | 2kV | 15V | 100V | YES | - | 30W | - | - | 2A | - | No | - | 82mm | - | ROHS3 Compliant | Lead Free | ||
![]() LGA50A-24-SGJ1 Cosel USA, Inc. | 35 |
| Datasheet | 6 Weeks | - | Chassis Mount | - | - | - | -10°C~60°C | 2015 | LGA (50W) | 5.20Lx1.97W x 1.12 H 132.1mmx50.0mmx28.4mm | Active | 1 (Unlimited) | - | - | Open Frame | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 85% | 2kV | - | - | - | - | 60W | - | - | 2.5A | - | No | - | 28.5mm | - | ROHS3 Compliant | - | ||
![]() LFA30F-5-GJ1 Cosel USA, Inc. | 35 |
| Datasheet | 6 Weeks | - | Chassis Mount | Module | - | - | -10°C~70°C | 2015 | LFA (30W) | 4.13Lx1.97W x 1.04 H 104.9mmx50.0mmx26.4mm | Active | Not Applicable | - | - | Open Frame | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 79% | 3kV | - | - | - | - | 30W | - | - | 6A | - | No | - | 23mm | - | ROHS3 Compliant | Lead Free | ||
![]() LGA50A-5-SNY Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis | Chassis Mount | Module | - | - | -10°C~60°C | 2015 | LGA (50W) | 5.20Lx1.97W x 1.12 H 132.1mmx50.0mmx28.4mm | Active | 1 (Unlimited) | - | - | Enclosed | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 79% | 2kV | - | - | - | - | 50W | - | - | 10A | - | No | - | 36mm | - | ROHS3 Compliant | Lead Free | ||
![]() LFA50F-12-SJ1Y Cosel USA, Inc. | 35 |
| Datasheet | 6 Weeks | - | Chassis Mount | Module | - | - | -10°C~70°C | 2015 | LFA (50W) | 5.20Lx1.97W x 1.04 H 132.1mmx50.0mmx26.4mm | Active | Not Applicable | - | - | Open Frame | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 81.5% | 3kV | - | - | - | - | 51.6W | - | - | 4.3A | - | No | - | 23mm | - | ROHS3 Compliant | - | ||
![]() LGA75A-12-GJ1 Cosel USA, Inc. | 35 |
| Datasheet | 6 Weeks | - | Chassis Mount | Module | - | - | -10°C~60°C | 2015 | LGA (75W) | 5.91Lx1.97W x 1.36 H 150.1mmx50.0mmx34.5mm | Active | 1 (Unlimited) | - | - | Open Frame | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 83% | 2kV | - | - | - | - | 75.6W | - | - | 6.3A | - | No | - | 34.5mm | - | ROHS3 Compliant | - | ||
![]() LGA50A-24-HSN Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis | Chassis Mount | - | - | - | -10°C~60°C | 2015 | LGA (50W) | 5.20Lx1.97W x 1.12 H 132.1mmx50.0mmx28.4mm | Active | 1 (Unlimited) | - | - | Enclosed | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 85% | 2kV | - | - | - | - | 60W | - | - | 2.5A | - | No | - | 36mm | - | ROHS3 Compliant | Lead Free | ||
![]() LGA150A-12-SNJ1Y Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis | Chassis Mount | - | - | - | -10°C~60°C | - | LGA (150W) | 6.30Lx2.95W x 1.54 H 160.0mmx74.9mmx39.1mm | Active | 1 (Unlimited) | - | - | Enclosed | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 84.5% | 2kV | - | - | - | - | 150W | - | - | 12.5A | - | No | - | 47mm | - | ROHS3 Compliant | Lead Free | ||
![]() LGA150A-5-SNJ1Y Cosel USA, Inc. | 22 |
| Datasheet | 6 Weeks | - | Chassis Mount | Module | - | - | -10°C~60°C | 2015 | LGA (150W) | 6.30Lx2.95W x 1.54 H 160.0mmx74.9mmx39.1mm | Active | 1 (Unlimited) | - | - | Enclosed | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 82% | 2kV | - | - | - | - | 150W | - | - | 30A | - | No | - | 47mm | - | ROHS3 Compliant | Lead Free | ||
![]() LFP100F-48-RY Cosel USA, Inc. | 35 |
| Datasheet | 6 Weeks | - | Chassis Mount | - | - | - | -10°C~70°C | - | LFP (100W) | 6.10Lx2.44W x 1.30 H 154.9mmx62.0mmx33.0mm | Active | Not Applicable | - | - | Open Frame | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 87% | 3kV | - | - | - | - | - | - | - | - | - | No | - | - | - | ROHS3 Compliant | - |