- Series
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Number of Outputs
- Output Power
- Published
- Height
- Current - Output 1
- Lead Free
- Efficiency
Attribute column
Manufacturer
Cosel AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Additional Feature | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Output Power | Protections | Current - Output 1 | Minimum Load Required | Features | Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PBA150F-9-R Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | 560.186577g | -10°C~71°C With Derating | 2017 | PBA (150W) | 6.61Lx1.34W x 3.66 H 167.9mmx34.0mmx93.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | - | - | - | - | - | 1 | CE, cURus, TUV | 85% | 3kV | - | 150.3W | - | 16.7A | No | - | 34mm | ROHS3 Compliant | Lead Free | ||
![]() PBA150F-48-R Cosel USA, Inc. | 2142 |
| Datasheet | 6 Weeks | Chassis Mount | - | 560.186577g | -10°C~71°C With Derating | 2017 | PBA (150W) | 6.61Lx1.34W x 3.66 H 167.9mmx34.0mmx93.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | - | - | - | - | - | 1 | CE, cURus, TUV | 88% | 3kV | - | 158.4W | - | 3.3A | No | - | 34mm | ROHS3 Compliant | Lead Free | ||
![]() PBA150F-48-VN Cosel USA, Inc. | 2392 |
| Datasheet | 6 Weeks | Chassis Mount | - | 560.186577g | -10°C~71°C With Derating | 2017 | PBA (150W) | 6.61Lx1.34W x 3.66 H 167.9mmx34.0mmx93.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | - | - | - | - | - | 1 | CE, cURus, TUV | 88% | 3kV | - | 158.4W | - | 3.3A | No | - | 34mm | ROHS3 Compliant | Lead Free | ||
![]() PBA150F-48-GTN Cosel USA, Inc. | 2329 |
| Datasheet | 6 Weeks | Chassis Mount | - | 560.186577g | -10°C~71°C With Derating | 2017 | PBA (150W) | 6.61Lx1.34W x 3.66 H 167.9mmx34.0mmx93.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | - | - | - | - | - | 1 | CE, cURus, TUV | 88% | 3kV | - | 158.4W | - | 3.3A | No | - | 34mm | ROHS3 Compliant | Lead Free | ||
![]() PMA100F-5-T1N Cosel USA, Inc. | 2358 |
| Datasheet | 6 Weeks | Chassis Mount | - | - | -10°C~70°C | 2015 | PMA (100W) | 6.61Lx1.34W x 3.66 H 167.9mmx34.0mmx93.0mm | Active | 1 (Unlimited) | Enclosed | Medical | - | - | - | - | - | 1 | CE, cURus, TUV | 83% | 2kV | - | 100W | - | 20A | No | - | 93mm | ROHS3 Compliant | Lead Free | ||
![]() LFA300F-15-JY Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | -10°C~70°C | 2015 | LFA (300W) | 8.74Lx3.74W x 2.07 H 222.0mmx95.0mmx52.6mm | Active | Not Applicable | Open Frame | ITE (Commercial) | - | - | - | - | - | 1 | CE, cURus, TUV | 84.5% | 3kV | - | 330W | - | 14A | No | - | 49mm | ROHS3 Compliant | Lead Free | ||
![]() LFA300F-30-JY Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | -10°C~70°C | 2015 | LFA (300W) | 8.74Lx3.74W x 2.07 H 222.0mmx95.0mmx52.6mm | Active | Not Applicable | Open Frame | ITE (Commercial) | - | - | - | - | - | 1 | CE, cURus, TUV | 88% | 3kV | - | 330W | - | 10A | No | - | 49mm | ROHS3 Compliant | - | ||
![]() LFA300F-15-GTY Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | -10°C~70°C | 2015 | LFA (300W) | 8.74Lx3.74W x 2.07 H 222.0mmx95.0mmx52.6mm | Active | Not Applicable | Open Frame | ITE (Commercial) | - | - | - | - | - | 1 | CE, cURus, TUV | 84.5% | 3kV | - | 330W | - | 14A | No | - | 49mm | ROHS3 Compliant | Lead Free | ||
![]() LFA300F-30-GTY Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | -10°C~70°C | 2015 | LFA (300W) | 8.74Lx3.74W x 2.07 H 222.0mmx95.0mmx52.6mm | Active | Not Applicable | Open Frame | ITE (Commercial) | - | - | - | - | - | 1 | CE, cURus, TUV | 88% | 3kV | - | 330W | - | 10A | No | - | 49mm | ROHS3 Compliant | - | ||
![]() PBA150F-48-CT Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | 560.186577g | -10°C~71°C With Derating | 2017 | PBA (150W) | 6.61Lx1.34W x 3.66 H 167.9mmx34.0mmx93.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | - | - | - | - | - | 1 | CE, cURus, TUV | 88% | 3kV | - | 158.4W | - | 3.3A | No | - | 34mm | ROHS3 Compliant | Lead Free | ||
![]() PBA100F-36-GN Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | 453.59237g | -10°C~71°C With Derating | 2017 | PBA (100W) | 5.79Lx1.26W x 3.66 H 147.1mmx32.0mmx93.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | - | - | - | - | - | 1 | CE, cURus, TUV | 86% | 3kV | - | 100.8W | - | 2.1A | No | - | 32mm | ROHS3 Compliant | Lead Free | ||
![]() PBA100F-48-EN Cosel USA, Inc. | 2347 |
| Datasheet | 6 Weeks | Chassis Mount | 100 | 453.59237g | -10°C~71°C With Derating | 2017 | PBA (100W) | 5.79Lx1.26W x 3.66 H 147.1mmx32.0mmx93.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | - | - | - | - | - | 1 | CE, cURus, TUV | 86% | 3kV | - | 100.8W | - | 2.1A | No | - | 32mm | ROHS3 Compliant | Lead Free | ||
![]() PBA600F-5-CF3 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | - | -20°C~70°C With Derating | 2015 | PBA (600W) | 7.48Lx4.72W x 2.40 H 190.0mmx119.9mmx61.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | - | - | - | - | - | 1 | CE, cURus, TUV | 77% | 3kV | - | 600W | - | 120A | No | - | 61mm | ROHS3 Compliant | - | ||
![]() PBA600F-7R5-CF3 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | - | -20°C~70°C With Derating | 2015 | PBA (600W) | 7.48Lx4.72W x 2.40 H 190.0mmx119.9mmx61.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | - | - | - | - | - | 1 | CE, cURus, TUV | 79% | 3kV | - | 600W | - | 80A | No | - | 61mm | ROHS3 Compliant | - | ||
![]() PBA600F-3R3-F3 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | - | -20°C~70°C With Derating | 2015 | PBA (600W) | 7.48Lx4.72W x 2.40 H 190.0mmx119.9mmx61.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | - | REMOTE SHUTDOWN | - | - | - | 1 | CE, cURus, TUV | 72% | 3kV | 3.3V | 396W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 120A | No | - | 61mm | ROHS3 Compliant | - | ||
![]() PBA600F-7R5-CF1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | - | -20°C~70°C With Derating | 2015 | PBA (600W) | 7.48Lx4.72W x 2.40 H 190.0mmx119.9mmx61.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | - | - | - | - | - | 1 | CE, cURus, TUV | 79% | 3kV | - | 600W | - | 80A | No | - | 61mm | ROHS3 Compliant | - | ||
![]() PBA600F-5-F1 Cosel USA, Inc. | 751 |
| Datasheet | 6 Weeks | Chassis Mount | - | - | -20°C~70°C With Derating | 2015 | PBA (600W) | 7.48Lx4.72W x 2.40 H 190.0mmx119.9mmx61.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | - | REMOTE SHUTDOWN | - | - | - | 1 | CE, cURus, TUV | 77% | 3kV | 5V | 600W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 120A | No | - | 61mm | ROHS3 Compliant | Lead Free | ||
![]() ADA600F-24-T Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | - | -10°C~71°C With Derating | 2015 | ADA (600W) | 7.68Lx5.00W x 2.56 H 195.0mmx127.0mmx65.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 360W 600W Forced Air | - | NOT SPECIFIED | unknown | NOT SPECIFIED | 1 | CE, cURus, TUV | 86% | 3kV | 24V | 600W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 25A | - | Adjustable Output, DC Input Capable, PFC, Universal Input | 65mm | ROHS3 Compliant | Lead Free | ||
![]() LFA300F-48-R2TY Cosel USA, Inc. | 2760 |
| Datasheet | 6 Weeks | Chassis Mount | Module | - | -10°C~70°C | 2015 | LFA (300W) | 8.74Lx3.74W x 2.07 H 222.0mmx95.0mmx52.6mm | Active | Not Applicable | Open Frame | ITE (Commercial) | - | - | - | - | - | 1 | CE, cURus, TUV | 88% | 3kV | - | 336W | - | 6.3A | No | - | 49mm | ROHS3 Compliant | - | ||
![]() LFA300F-36-RTY Cosel USA, Inc. | 2802 |
| Datasheet | 6 Weeks | Chassis Mount | Module | - | -10°C~70°C | 2015 | LFA (300W) | 8.74Lx3.74W x 2.07 H 222.0mmx95.0mmx52.6mm | Active | Not Applicable | Open Frame | ITE (Commercial) | - | - | - | - | - | 1 | CE, cURus, TUV | 88% | 3kV | - | 338.4W | - | 8.4A | No | - | 49mm | ROHS3 Compliant | Lead Free |