- Series
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Number of Outputs
- Output Power
- Published
- Height
- Current - Output 1
- Lead Free
- Efficiency
Attribute column
Manufacturer
Cosel AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Current - Output (Max) | Output Power | Protections | Current - Output 1 | Minimum Load Required | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PBA1000F-24-U Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | -20°C~70°C With Derating | 2015 | PBA (1000W) | 9.45Lx5.91W x 2.40 H 240.0mmx150.1mmx61.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 1 | CE, cURus, TUV | 86% | 3kV | - | - | 1.056kW | - | 44A | No | 61mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA30F-5-M Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | 270.000008g | -10°C~71°C With Derating | 2017 | PBA (30W) | 4.06Lx1.22W x 3.07 H 103.1mmx31.0mmx78.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | 1 | CE, cURus, TUV | 77% | 3kV | - | 6A | 30W | - | 6A | No | 34.5mm | 103mm | 78mm | ROHS3 Compliant | Lead Free | ||
![]() PBA30F-5-EN Cosel USA, Inc. | 35 |
| Datasheet | 6 Weeks | Chassis Mount | 270.000008g | -10°C~71°C With Derating | 2017 | PBA (30W) | 4.06Lx1.22W x 3.07 H 103.1mmx31.0mmx78.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 1 | CE, cURus, TUV | 77% | 3kV | - | - | 30W | - | 6A | No | 34.5mm | - | - | ROHS3 Compliant | - | ||
![]() PBA30F-48-EN Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | 270.000008g | -10°C~71°C With Derating | 2017 | PBA (30W) | 4.06Lx1.22W x 3.07 H 103.1mmx31.0mmx78.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 1 | CE, cURus, TUV | 81% | 3kV | - | - | 31.2W | - | 650mA | No | 34.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA30F-9-EN Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | 270.000008g | -10°C~71°C With Derating | 2017 | PBA (30W) | 4.06Lx1.22W x 3.07 H 103.1mmx31.0mmx78.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 1 | CE, cURus, TUV | 77% | 3kV | - | - | 30.6W | - | 3.4A | No | 34.5mm | - | - | ROHS3 Compliant | - | ||
![]() PBA30F-9-GN Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | 270.000008g | -10°C~71°C With Derating | 2017 | PBA (30W) | 4.06Lx1.22W x 3.07 H 103.1mmx31.0mmx78.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 1 | CE, cURus, TUV | 77% | 3kV | - | - | 30.6W | - | 3.4A | No | 34.5mm | - | - | ROHS3 Compliant | - | ||
![]() PBA30F-5-CJ Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | 270.000008g | -10°C~71°C With Derating | 2017 | PBA (30W) | 4.06Lx1.22W x 3.07 H 103.1mmx31.0mmx78.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | 1 | CE, cURus, TUV | 77% | 3kV | - | - | 30W | - | 6A | No | 34.5mm | - | - | ROHS3 Compliant | - | ||
![]() PBA30F-3R3-C Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | 270.000008g | -10°C~71°C With Derating | 2017 | PBA (30W) | 4.06Lx1.22W x 3.07 H 103.1mmx31.0mmx78.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | 1 | CE, cURus, TUV | 69% | 3kV | 3.3V | - | 19.8W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 6A | No | 34.5mm | - | - | ROHS3 Compliant | - | ||
![]() PBA30F-9-C Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | 270.000008g | -10°C~71°C With Derating | 2017 | PBA (30W) | 4.06Lx1.22W x 3.07 H 103.1mmx31.0mmx78.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | 1 | CE, cURus, TUV | 77% | 3kV | 9V | - | 30.6W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 3.4A | No | 34.5mm | - | - | ROHS3 Compliant | - | ||
![]() PBA30F-5-CT Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | 270.000008g | -10°C~71°C With Derating | 2017 | PBA (30W) | 4.06Lx1.22W x 3.07 H 103.1mmx31.0mmx78.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | 1 | CE, cURus, TUV | 77% | 3kV | - | - | 30W | - | 6A | No | 34.5mm | - | - | ROHS3 Compliant | - | ||
![]() PBA30F-24-V Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | 270.000008g | -10°C~71°C With Derating | 2017 | PBA (30W) | 4.06Lx1.22W x 3.07 H 103.1mmx31.0mmx78.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | 1 | CE, cURus, TUV | 81% | 3kV | 24V | - | 31.2W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 1.3A | No | 34.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA30F-3R3-V Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | 270.000008g | -10°C~71°C With Derating | 2017 | PBA (30W) | 4.06Lx1.22W x 3.07 H 103.1mmx31.0mmx78.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | 1 | CE, cURus, TUV | 69% | 3kV | 3.3V | - | 19.8W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 6A | No | 34.5mm | - | - | ROHS3 Compliant | - | ||
![]() PBA30F-48-V Cosel USA, Inc. | 35 |
| Datasheet | 6 Weeks | Chassis Mount | 270.000008g | -10°C~71°C With Derating | 2017 | PBA (30W) | 4.06Lx1.22W x 3.07 H 103.1mmx31.0mmx78.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | 1 | CE, cURus, TUV | 81% | 3kV | 48V | - | 31.2W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 650mA | No | 34.5mm | - | - | ROHS3 Compliant | - | ||
![]() PBA30F-9-V Cosel USA, Inc. | 35 |
| Datasheet | 6 Weeks | Chassis Mount | 270.000008g | -10°C~71°C With Derating | 2017 | PBA (30W) | 4.06Lx1.22W x 3.07 H 103.1mmx31.0mmx78.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | 1 | CE, cURus, TUV | 77% | 3kV | 9V | - | 30.6W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 3.4A | No | 34.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA30F-5-V Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | 270.000008g | -10°C~71°C With Derating | 2017 | PBA (30W) | 4.06Lx1.22W x 3.07 H 103.1mmx31.0mmx78.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | 1 | CE, cURus, TUV | 77% | 3kV | 5V | - | 30W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 6A | No | 34.5mm | - | - | ROHS3 Compliant | - | ||
![]() PBA30F-12-G Cosel USA, Inc. | 35 |
| Datasheet | 6 Weeks | Chassis Mount | 270.000008g | -10°C~71°C With Derating | 2017 | PBA (30W) | 4.06Lx1.22W x 3.07 H 103.1mmx31.0mmx78.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | 1 | CE, cURus, TUV | 78% | 3kV | 12V | - | 30W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 2.5A | No | 34.5mm | - | - | ROHS3 Compliant | - | ||
![]() PBA30F-5-G Cosel USA, Inc. | 35 |
| Datasheet | 6 Weeks | Chassis Mount | 270.000008g | -10°C~71°C With Derating | 2017 | PBA (30W) | 4.06Lx1.22W x 3.07 H 103.1mmx31.0mmx78.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | 1 | CE, cURus, TUV | 77% | 3kV | 5V | - | 30W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 6A | No | 34.5mm | - | - | ROHS3 Compliant | - | ||
![]() PBA30F-48-E Cosel USA, Inc. | 35 |
| Datasheet | 6 Weeks | Chassis Mount | 270.000008g | -10°C~71°C With Derating | 2017 | PBA (30W) | 4.06Lx1.22W x 3.07 H 103.1mmx31.0mmx78.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | 1 | CE, cURus, TUV | 81% | 3kV | 48V | - | 31.2W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 650mA | No | 34.5mm | - | - | ROHS3 Compliant | - | ||
![]() PBA30F-48-G Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | 270.000008g | -10°C~71°C With Derating | 2017 | PBA (30W) | 4.06Lx1.22W x 3.07 H 103.1mmx31.0mmx78.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | 1 | CE, cURus, TUV | 81% | 3kV | 48V | - | 31.2W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 650mA | No | 34.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA30F-24-G Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | 270.000008g | -10°C~71°C With Derating | 2017 | PBA (30W) | 4.06Lx1.22W x 3.07 H 103.1mmx31.0mmx78.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | 1 | CE, cURus, TUV | 81% | 3kV | 24V | - | 31.2W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 1.3A | No | 34.5mm | - | - | ROHS3 Compliant | - |