- Series
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Number of Outputs
- Output Power
- Published
- Height
- Current - Output 1
- Lead Free
- Efficiency
Attribute column
Manufacturer
Cosel AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Applications | Additional Feature | Terminal Position | Terminal Form | Number of Functions | Reach Compliance Code | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Input Voltage-Nom | Trim/Adjustable Output | Current - Output (Max) | Output Power | Protections | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Minimum Load Required | Isolation Voltage | Current - Output 2 | Current - Output 3 | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LFA75F-5-SNJ1YD5.2 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | - | -10°C~70°C | - | LFA (75W) | 5.91Lx1.97W x 1.32 H 150.1mmx50.0mmx33.5mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | - | - | - | - | - | - | 1 | CE, cURus, TUV | 80% | 3kV | - | - | - | - | 75W | - | - | 15A | - | No | - | - | - | 45mm | 180mm | 60mm | ROHS3 Compliant | Lead Free | ||
![]() PBA30F-12-CN Cosel USA, Inc. | 41 |
| Datasheet | 6 Weeks | Chassis Mount | - | - | 270.000008g | -10°C~71°C With Derating | 2017 | PBA (30W) | 4.06Lx1.22W x 3.07 H 103.1mmx31.0mmx78.0mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | - | - | - | - | - | - | 1 | CE, cURus, TUV | 78% | 3kV | - | - | - | - | 30W | - | - | 2.5A | - | No | - | - | - | 34.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA30F-24-CN Cosel USA, Inc. | 41 |
| Datasheet | 6 Weeks | Chassis Mount | - | - | 270.000008g | -10°C~71°C With Derating | 2017 | PBA (30W) | 4.06Lx1.22W x 3.07 H 103.1mmx31.0mmx78.0mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | - | - | - | - | - | - | 1 | CE, cURus, TUV | 81% | 3kV | - | - | - | - | 31.2W | - | - | 1.3A | - | No | - | - | - | 34.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFA75F-36-SNJ1Y Cosel USA, Inc. | 25 |
| Datasheet | 6 Weeks | Chassis Mount | Module | - | - | -10°C~70°C | 2015 | LFA (75W) | 5.91Lx1.97W x 1.32 H 150.1mmx50.0mmx33.5mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | - | - | - | - | - | - | 1 | CE, cURus, TUV | 84.5% | 3kV | - | - | - | - | 75.6W | - | - | 2.1A | - | No | - | - | - | 45mm | - | - | ROHS3 Compliant | - | ||
![]() LFA75F-12-CJ1Y Cosel USA, Inc. | 32 |
| Datasheet | 6 Weeks | Chassis Mount | Module | - | - | -10°C~70°C | 2015 | LFA (75W) | 5.91Lx1.97W x 1.32 H 150.1mmx50.0mmx33.5mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | - | - | - | - | - | - | 1 | CE, cURus, TUV | 83% | 3kV | - | - | - | - | 75.6W | - | - | 6.3A | - | No | - | - | - | 30mm | - | - | ROHS3 Compliant | - | ||
![]() PBW30F-12-GN Cosel USA, Inc. | 41 |
| Datasheet | 6 Weeks | Chassis Mount | - | NO | - | -10°C~71°C With Derating | 2015 | PBW (30W) | 4.06Lx1.22W x 3.07 H 103.1mmx31.0mmx78.0mm | Active | Not Applicable | 7 | Enclosed | ITE (Commercial) | - | UNSPECIFIED | UNSPECIFIED | 1 | - | R-XXMA-X7 | 2 | CE, cURus, TUV | 81% | 3kV | 12V | 100V | YES | - | 31.2W | - | -12V | 1.3A | - | No | - | 1.7A | - | 34.5mm | - | - | ROHS3 Compliant | - | ||
![]() PBW30F-5-GN Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | NO | - | -10°C~71°C With Derating | 2015 | PBW (30W) | 4.06Lx1.22W x 3.07 H 103.1mmx31.0mmx78.0mm | Active | Not Applicable | 7 | Enclosed | ITE (Commercial) | - | UNSPECIFIED | UNSPECIFIED | 1 | - | R-XXMA-X7 | 2 | CE, cURus, TUV | 75% | 3kV | 5V | 100V | YES | - | 15W | - | -5V | 1.5A | - | No | - | 2A | - | 34.5mm | - | - | ROHS3 Compliant | - | ||
![]() PBA75F-36-GN Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | - | 350.000009g | -10°C~71°C With Derating | 2017 | PBA (75W) | 5.31Lx1.26W x 3.23 H 134.9mmx32.0mmx82.0mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | - | - | - | - | - | - | 1 | CE, cURus, TUV | 86% | 3kV | - | - | - | - | 75.6W | - | - | 2.1A | - | No | - | - | - | 32mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA75F-15-GN Cosel USA, Inc. | 25 |
| Datasheet | 6 Weeks | Chassis Mount | - | - | 350.000009g | -10°C~71°C With Derating | 2017 | PBA (75W) | 5.31Lx1.26W x 3.23 H 134.9mmx32.0mmx82.0mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | - | - | - | - | - | - | 1 | CE, cURus, TUV | 84% | 3kV | - | - | - | - | 75W | - | - | 5A | - | No | - | - | - | 32mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBW50F-15-R Cosel USA, Inc. | 41 |
| Datasheet | 6 Weeks | Chassis Mount | - | - | - | -10°C~71°C With Derating | 2015 | PBW (50W) | 4.72Lx1.22W x 3.23 H 119.9mmx31.0mmx82.0mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | REMOTE SHUTDOWN | - | - | - | - | - | 2 | CE, cURus, TUV | 83% | 3kV | 15V | - | - | - | 51W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | -15V | 1.7A | - | No | - | 2.4A | - | 34.5mm | - | 80mm | ROHS3 Compliant | Lead Free | ||
![]() PBW50F-15-EN Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | NO | - | -10°C~71°C With Derating | 2015 | PBW (50W) | 4.72Lx1.22W x 3.23 H 119.9mmx31.0mmx82.0mm | Active | Not Applicable | 7 | Enclosed | ITE (Commercial) | - | UNSPECIFIED | UNSPECIFIED | 1 | - | R-XXMA-X7 | 2 | CE, cURus, TUV | 83% | 3kV | 15V | 100V | YES | 1.7A 2.4A | 51W | - | -15V | 1.7A | - | No | - | 2.4A | - | 34.5mm | - | - | ROHS3 Compliant | - | ||
![]() PBA75F-15-CJ Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | - | 350.000009g | -10°C~71°C With Derating | 2017 | PBA (75W) | 5.31Lx1.26W x 3.23 H 134.9mmx32.0mmx82.0mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | - | - | - | - | - | - | 1 | CE, cURus, TUV | 84% | 3kV | - | - | - | - | 75W | - | - | 5A | - | No | - | - | - | 32mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFP150F-48-GY Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | NO | - | -10°C~70°C | - | LFP (150W) | 6.30Lx2.95W x 1.44 H 160.0mmx74.9mmx36.6mm | Active | Not Applicable | 19 | Open Frame | ITE (Commercial) | - | UNSPECIFIED | UNSPECIFIED | 1 | - | - | 1 | CE, cURus, TUV | 88% | 3kV | 48V | 100V | YES | - | - | - | - | - | - | No | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PBW50F-5-C Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | - | - | -10°C~71°C With Derating | 2015 | PBW (50W) | 4.72Lx1.22W x 3.23 H 119.9mmx31.0mmx82.0mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | - | - | - | - | - | - | 2 | CE, cURus, TUV | 77% | 3kV | 5V | - | - | - | 30W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | -5V | 3A | - | No | - | 4A | - | 34.5mm | - | 80mm | ROHS3 Compliant | Lead Free | ||
![]() PBA50F-9-CN Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | - | 279.99999g | -10°C~71°C With Derating | 2017 | PBA (50W) | 4.72Lx1.22W x 3.23 H 119.9mmx31.0mmx82.0mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | - | - | - | - | - | - | 1 | CE, cURus, TUV | 81% | 3kV | - | - | - | - | 50.4W | - | - | 5.6A | - | No | - | - | - | 31mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFP150F-24-RY Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | NO | - | -10°C~70°C | - | LFP (150W) | 6.30Lx2.95W x 1.44 H 160.0mmx74.9mmx36.6mm | Active | Not Applicable | 19 | Open Frame | ITE (Commercial) | - | UNSPECIFIED | UNSPECIFIED | 1 | - | - | 1 | CE, cURus, TUV | 88% | 3kV | 24V | 100V | YES | - | - | - | - | - | - | No | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PBW30F-5-C Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | NO | - | -10°C~71°C With Derating | 2015 | PBW (30W) | 4.06Lx1.22W x 3.07 H 103.1mmx31.0mmx78.0mm | Active | Not Applicable | 7 | Open Frame | ITE (Commercial) | - | UNSPECIFIED | UNSPECIFIED | 1 | - | R-XXMA-X7 | 2 | CE, cURus, TUV | 75% | 3kV | 5V | 100V | YES | 1.5A 2A | 15W | - | -5V | 1.5A | - | No | - | 2A | - | 34.5mm | - | - | ROHS3 Compliant | - | ||
![]() LDC30F-1-GY Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Module | - | - | - | 2015 | LDC (30W) | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | unknown | - | 3 | - | - | - | - | - | - | - | 30W | - | 12V | 3A | -12V | - | 3kV | 1.2A | 300mA | 23mm | 140mm | 65mm | ROHS3 Compliant | Lead Free | ||
![]() LFA75F-12-SNCJ1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | - | -10°C~70°C | 2015 | LFA (75W) | 5.91Lx1.97W x 1.32 H 150.1mmx50.0mmx33.5mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | - | - | - | - | - | - | 1 | CE, cURus, TUV | 83% | 3kV | - | - | - | - | 75.6W | - | - | 6.3A | - | No | - | - | - | 45mm | - | - | ROHS3 Compliant | - | ||
![]() PBA50F-48-TN Cosel USA, Inc. | 41 |
| Datasheet | 6 Weeks | Chassis Mount | - | - | 279.99999g | -10°C~71°C With Derating | 2017 | PBA (50W) | 4.72Lx1.22W x 3.23 H 119.9mmx31.0mmx82.0mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | - | - | - | - | - | - | 1 | CE, cURus, TUV | 85% | 3kV | - | - | - | - | 52.8W | - | - | 1.1A | - | No | - | - | - | 31mm | - | - | ROHS3 Compliant | Lead Free |