- Series
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Number of Outputs
- Output Power
- Published
- Height
- Current - Output 1
- Lead Free
- Efficiency
Attribute column
Manufacturer
Cosel AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Applications | Terminal Position | Terminal Form | Number of Functions | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Input Voltage-Nom | Trim/Adjustable Output | Current - Output (Max) | Output Power | Protections | Voltage - Output 2 | Current - Output 1 | Minimum Load Required | Current - Output 2 | Height | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PBW50F-5-G Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | - | - | -10°C~71°C With Derating | 2015 | PBW (50W) | 4.72Lx1.22W x 3.23 H 119.9mmx31.0mmx82.0mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | - | - | - | - | 2 | CE, cURus, TUV | 77% | 3kV | 5V | - | - | - | 30W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | -5V | 3A | No | 4A | 34.5mm | 80mm | ROHS3 Compliant | - | ||
![]() PBW50F-5-EJ Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | NO | - | -10°C~71°C With Derating | 2015 | PBW (50W) | 4.72Lx1.22W x 3.23 H 119.9mmx31.0mmx82.0mm | Active | Not Applicable | 7 | Open Frame | ITE (Commercial) | UNSPECIFIED | UNSPECIFIED | 1 | R-XXMA-X7 | 2 | CE, cURus, TUV | 77% | 3kV | 5V | 100V | YES | - | 30W | - | -5V | 3A | No | 4A | 34.5mm | - | ROHS3 Compliant | - | ||
![]() PBW50F-15-G Cosel USA, Inc. | 41 |
| Datasheet | 6 Weeks | Chassis Mount | - | - | - | -10°C~71°C With Derating | 2015 | PBW (50W) | 4.72Lx1.22W x 3.23 H 119.9mmx31.0mmx82.0mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | - | - | - | - | 2 | CE, cURus, TUV | 83% | 3kV | 15V | - | - | 1.7A 2.4A | 51W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | -15V | 1.7A | No | 2.4A | 34.5mm | 80mm | ROHS3 Compliant | Lead Free | ||
![]() PBA50F-9-GN Cosel USA, Inc. | 25 |
| Datasheet | 6 Weeks | Chassis Mount | - | - | 279.99999g | -10°C~71°C With Derating | 2017 | PBA (50W) | 4.72Lx1.22W x 3.23 H 119.9mmx31.0mmx82.0mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 81% | 3kV | - | - | - | - | 50.4W | - | - | 5.6A | No | - | 31mm | - | ROHS3 Compliant | Lead Free | ||
![]() PBA50F-9-EN Cosel USA, Inc. | 25 |
| Datasheet | 6 Weeks | Chassis Mount | - | - | 279.99999g | -10°C~71°C With Derating | 2017 | PBA (50W) | 4.72Lx1.22W x 3.23 H 119.9mmx31.0mmx82.0mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 81% | 3kV | - | - | - | - | 50.4W | - | - | 5.6A | No | - | 31mm | - | ROHS3 Compliant | Lead Free | ||
![]() LFA10F-5-G Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | - | -10°C~70°C | 2015 | LFA (10W) | 2.89Lx1.97W x 0.87 H 73.4mmx50.0mmx22.1mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 76% | 3kV | - | - | - | - | 10W | - | - | 2A | No | - | 18mm | - | ROHS3 Compliant | - | ||
![]() LFA10F-24-G Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | - | -10°C~70°C | 2015 | LFA (10W) | 2.89Lx1.97W x 0.87 H 73.4mmx50.0mmx22.1mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 83% | 3kV | - | - | - | - | 12W | - | - | 500mA | No | - | 18mm | - | ROHS3 Compliant | - | ||
![]() LFA10F-15-SJ1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | - | -10°C~70°C | 2015 | LFA (10W) | 2.89Lx1.97W x 0.87 H 73.4mmx50.0mmx22.1mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 80% | 3kV | - | - | - | - | 10.5W | - | - | 700mA | No | - | 18mm | - | ROHS3 Compliant | - | ||
![]() LFA10F-24-GJ1 Cosel USA, Inc. | 41 |
| Datasheet | 6 Weeks | Chassis Mount | Module | - | - | -10°C~70°C | 2015 | LFA (10W) | 2.89Lx1.97W x 0.87 H 73.4mmx50.0mmx22.1mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 83% | 3kV | - | - | - | - | 12W | - | - | 500mA | No | - | 18mm | - | ROHS3 Compliant | Lead Free | ||
![]() LFA10F-15-SNJ1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | - | -10°C~70°C | 2015 | LFA (10W) | 2.89Lx1.97W x 0.87 H 73.4mmx50.0mmx22.1mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 80% | 3kV | - | - | - | - | 10.5W | - | - | 700mA | No | - | 32mm | - | ROHS3 Compliant | Lead Free | ||
![]() LFA10F-24-SJ1Y Cosel USA, Inc. | 25 |
| Datasheet | 6 Weeks | Chassis Mount | Module | - | - | -10°C~70°C | 2015 | LFA (10W) | 2.89Lx1.97W x 0.87 H 73.4mmx50.0mmx22.1mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 83% | 3kV | - | - | - | - | 12W | - | - | 500mA | No | - | 18mm | - | ROHS3 Compliant | - | ||
![]() LFA10F-3R3-SY Cosel USA, Inc. | 25 |
| Datasheet | 6 Weeks | Chassis Mount | Module | - | - | -10°C~70°C | 2015 | LFA (10W) | 2.89Lx1.97W x 0.87 H 73.4mmx50.0mmx22.1mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 68.5% | 3kV | - | - | - | - | 6.6W | - | - | 2A | No | - | 18mm | - | ROHS3 Compliant | - | ||
![]() LFA10F-3R3-SJ1Y Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | - | -10°C~70°C | 2015 | LFA (10W) | 2.89Lx1.97W x 0.87 H 73.4mmx50.0mmx22.1mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 68.5% | 3kV | - | - | - | - | 6.6W | - | - | 2A | No | - | 18mm | - | ROHS3 Compliant | Lead Free | ||
![]() LFA10F-5-C Cosel USA, Inc. | 41 |
| Datasheet | 6 Weeks | Chassis Mount | Module | - | - | -10°C~70°C | 2015 | LFA (10W) | 2.89Lx1.97W x 0.87 H 73.4mmx50.0mmx22.1mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 76% | 3kV | - | - | - | - | 10W | - | - | 2A | No | - | 18mm | - | ROHS3 Compliant | Lead Free | ||
![]() LFA10F-12-C Cosel USA, Inc. | 25 |
| Datasheet | 6 Weeks | Chassis Mount | Module | - | - | -10°C~70°C | 2015 | LFA (10W) | 2.89Lx1.97W x 0.87 H 73.4mmx50.0mmx22.1mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 79% | 3kV | - | - | - | - | 10.8W | - | - | 900mA | No | - | 18mm | - | ROHS3 Compliant | Lead Free | ||
![]() LFA15F-12-SJ1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | - | -10°C~70°C | 2015 | LFA (15W) | 3.44Lx1.97W x 0.87 H 87.4mmx50.0mmx22.1mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 78.5% | 3kV | - | - | - | - | 15.6W | - | - | 1.3A | No | - | 18mm | - | ROHS3 Compliant | Lead Free | ||
![]() LFA10F-15-CJ1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | - | -10°C~70°C | 2015 | LFA (10W) | 2.89Lx1.97W x 0.87 H 73.4mmx50.0mmx22.1mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 80% | 3kV | - | - | - | - | 10.5W | - | - | 700mA | No | - | 18mm | - | ROHS3 Compliant | - | ||
![]() LFA10F-12-SC Cosel USA, Inc. | 41 |
| Datasheet | 6 Weeks | Chassis Mount | Module | - | - | -10°C~70°C | 2015 | LFA (10W) | 2.89Lx1.97W x 0.87 H 73.4mmx50.0mmx22.1mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 79% | 3kV | - | - | - | - | 10.8W | - | - | 900mA | No | - | 18mm | - | ROHS3 Compliant | - | ||
![]() LFA10F-3R3-CY Cosel USA, Inc. | 41 |
| Datasheet | 6 Weeks | Chassis Mount | Module | - | - | -10°C~70°C | 2015 | LFA (10W) | 2.89Lx1.97W x 0.87 H 73.4mmx50.0mmx22.1mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 68.5% | 3kV | - | - | - | - | 6.6W | - | - | 2A | No | - | 18mm | - | ROHS3 Compliant | - | ||
![]() PBA50F-48-RN1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | - | 279.99999g | -10°C~71°C With Derating | 2017 | PBA (50W) | 4.72Lx1.22W x 3.23 H 119.9mmx31.0mmx82.0mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 85% | 3kV | - | - | - | - | 52.8W | - | - | 1.1A | No | - | 31mm | - | ROHS3 Compliant | Lead Free |