- Series
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Number of Outputs
- Output Power
- Published
- Height
- Current - Output 1
- Lead Free
- Efficiency
Attribute column
Manufacturer
Cosel AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Protections | Current - Output 1 | Total Power Output-Max | Minimum Load Required | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADA600F-48-E Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | - | -10°C~71°C With Derating | 2015 | ADA (600W) | 7.68Lx5.00W x 2.56 H 195.0mmx127.0mmx65.0mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 336W 600W Forced Air | - | - | - | NOT SPECIFIED | - | unknown | NOT SPECIFIED | - | 1 | CE, cURus, TUV | 89% | 3kV | 48V | - | - | 600W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 12.5A | - | - | Adjustable Output, DC Input Capable, PFC, Universal Input | 65mm | - | - | ROHS3 Compliant | - | ||
![]() ADA600F-24-EU Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | - | -10°C~71°C With Derating | 2015 | ADA (600W) | 7.68Lx5.00W x 2.56 H 195.0mmx127.0mmx65.0mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 360W 600W Forced Air | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 86% | 3kV | - | - | - | 600W | - | 25A | - | - | Adjustable Output, DC Input Capable, PFC, Universal Input | 65mm | 195mm | 127mm | ROHS3 Compliant | - | ||
![]() ADA600F-36-JU Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | - | -10°C~71°C With Derating | 2015 | ADA (600W) | 7.68Lx5.00W x 2.56 H 195.0mmx127.0mmx65.0mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 360W 594W Forced Air | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 87% | 3kV | - | - | - | 600W | - | 16.5A | - | - | Adjustable Output, DC Input Capable, PFC, Universal Input | 65mm | 195mm | 127mm | ROHS3 Compliant | - | ||
![]() ADA600F-48-ER Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | NO | - | -10°C~71°C With Derating | 2015 | ADA (600W) | 7.68Lx5.00W x 2.56 H 195.0mmx127.0mmx65.0mm | Active | Not Applicable | 24 | - | Enclosed | ITE (Commercial) | 336W 600W Forced Air | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | unknown | NOT SPECIFIED | R-XXMA-X24 | 1 | CE, cURus, TUV | 89% | 3kV | 48V | 100V | YES | 600W | - | 12.5A | - | - | Adjustable Output, DC Input Capable, PFC, Remote On/Off, Universal Input | 65mm | - | - | ROHS3 Compliant | - | ||
![]() PBA300F-36-G Cosel USA, Inc. | 2402 |
| Datasheet | 6 Weeks | Chassis Mount | - | - | -20°C~70°C With Derating | 2015 | PBA (300W) | 6.69Lx4.02W x 1.65 H 169.9mmx102.1mmx41.9mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | - | REMOTE SHUTDOWN | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 84% | 3kV | 36V | - | - | 324W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 9A | - | No | - | 42mm | - | - | ROHS3 Compliant | - | ||
![]() PBA150F-48-RN1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | 560.186577g | -10°C~71°C With Derating | 2017 | PBA (150W) | 6.61Lx1.34W x 3.66 H 167.9mmx34.0mmx93.0mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 88% | 3kV | - | - | - | 158.4W | - | 3.3A | - | No | - | 34mm | - | - | ROHS3 Compliant | - | ||
![]() PBA150F-3R3-RN1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | 560.186577g | -10°C~71°C With Derating | 2017 | PBA (150W) | 6.61Lx1.34W x 3.66 H 167.9mmx34.0mmx93.0mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 82% | 3kV | - | - | - | 99W | - | 30A | - | No | - | 34mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA300F-36-F3 Cosel USA, Inc. | 2325 |
| Datasheet | 6 Weeks | Chassis Mount | NO | - | -20°C~70°C With Derating | 2015 | PBA (300W) | 6.69Lx4.02W x 1.65 H 169.9mmx102.1mmx41.9mm | Active | Not Applicable | 32 | EAR99 | Enclosed | ITE (Commercial) | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | R-XXFM-X32 | 1 | CE, cURus, TUV | 84% | 3kV | 36V | 100V | YES | 324W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 9A | - | No | - | 42mm | - | - | ROHS3 Compliant | - | ||
![]() PBA300F-5-F4 Cosel USA, Inc. | 2445 |
| Datasheet | 6 Weeks | Chassis Mount | - | - | -20°C~70°C With Derating | 2005 | PBA (300W) | 6.69Lx4.02W x 1.65 H 169.9mmx102.1mmx41.9mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | - | REMOTE SHUTDOWN | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 77% | 3kV | 5V | - | - | 300W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 60A | - | No | - | 42mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA300F-5-C Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | - | -20°C~70°C With Derating | 2005 | PBA (300W) | 6.69Lx4.02W x 1.65 H 169.9mmx102.1mmx41.9mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | - | REMOTE SHUTDOWN | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 77% | 3kV | 5V | - | - | 300W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 60A | - | No | - | 42mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA300F-36-UF4 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | - | -20°C~70°C With Derating | 2015 | PBA (300W) | 6.69Lx4.02W x 1.65 H 169.9mmx102.1mmx41.9mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 84% | 3kV | - | - | - | 324W | - | 9A | - | No | - | 42mm | - | - | ROHS3 Compliant | - | ||
![]() PBA300F-3R3-F4 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | - | -20°C~70°C With Derating | 2015 | PBA (300W) | 6.69Lx4.02W x 1.65 H 169.9mmx102.1mmx41.9mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | - | REMOTE SHUTDOWN | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 71% | 3kV | 3.3V | - | - | 198W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 60A | - | No | - | 42mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADA600F-48-C Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | - | -10°C~71°C With Derating | 2015 | ADA (600W) | 7.68Lx5.00W x 2.56 H 195.0mmx127.0mmx65.0mm | Active | Not Applicable | - | - | Enclosed, Conformal Coated | ITE (Commercial) | 336W 600W Forced Air | - | - | - | NOT SPECIFIED | - | unknown | NOT SPECIFIED | - | 1 | CE, cURus, TUV | 89% | 3kV | 48V | - | - | 600W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 12.5A | - | - | Adjustable Output, DC Input Capable, PFC, Universal Input | 65mm | - | - | ROHS3 Compliant | - | ||
![]() ADA600F-36-C Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | - | -10°C~71°C With Derating | 2015 | ADA (600W) | 7.68Lx5.00W x 2.56 H 195.0mmx127.0mmx65.0mm | Active | Not Applicable | - | - | Enclosed, Conformal Coated | ITE (Commercial) | 360W 594W Forced Air | - | - | - | NOT SPECIFIED | - | unknown | NOT SPECIFIED | - | 1 | CE, cURus, TUV | 87% | 3kV | 36V | - | - | 600W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 16.5A | - | - | Adjustable Output, DC Input Capable, PFC, Universal Input | 65mm | - | - | ROHS3 Compliant | - | ||
![]() ADA600F-24-CR Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | NO | - | -10°C~71°C With Derating | 2015 | ADA (600W) | 7.68Lx5.00W x 2.56 H 195.0mmx127.0mmx65.0mm | Active | Not Applicable | 24 | - | Enclosed, Conformal Coated | ITE (Commercial) | 360W 600W Forced Air | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | unknown | NOT SPECIFIED | R-XXMA-X24 | 1 | CE, cURus, TUV | 86% | 3kV | 24V | 100V | YES | 600W | - | 25A | 336W | - | Adjustable Output, DC Input Capable, PFC, Remote On/Off, Universal Input | 65mm | - | - | ROHS3 Compliant | - | ||
![]() PBA300F-5-CG Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | - | -20°C~70°C With Derating | 2005 | PBA (300W) | 6.69Lx4.02W x 1.65 H 169.9mmx102.1mmx41.9mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 77% | 3kV | - | - | - | 300W | - | 60A | - | No | - | 42mm | - | - | ROHS3 Compliant | - | ||
![]() PBA300F-3R3-CF3 Cosel USA, Inc. | 2601 |
| Datasheet | 6 Weeks | Chassis Mount | - | - | -20°C~70°C With Derating | 2015 | PBA (300W) | 6.69Lx4.02W x 1.65 H 169.9mmx102.1mmx41.9mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 71% | 3kV | - | - | - | 198W | - | 60A | - | No | - | 42mm | - | - | ROHS3 Compliant | - | ||
![]() ADA600F-24-FM Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | - | -10°C~71°C With Derating | 2015 | ADA (600W) | 7.68Lx5.00W x 2.56 H 195.0mmx127.0mmx65.0mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 360W 600W Forced Air | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 86% | 3kV | - | - | - | 600W | - | 25A | - | - | Adjustable Output, DC Input Capable, PFC, Universal Input | 65mm | 195mm | 127mm | ROHS3 Compliant | Lead Free | ||
![]() PBA300F-5-CF4 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | - | -20°C~70°C With Derating | 2005 | PBA (300W) | 6.69Lx4.02W x 1.65 H 169.9mmx102.1mmx41.9mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 77% | 3kV | - | - | - | 300W | - | 60A | - | No | - | 42mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA300F-24-CF4 Cosel USA, Inc. | 2327 |
| Datasheet | 6 Weeks | Chassis Mount | - | - | -20°C~70°C With Derating | 2015 | PBA (300W) | 6.69Lx4.02W x 1.65 H 169.9mmx102.1mmx41.9mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 82% | 3kV | - | - | - | 336W | - | 14A | - | No | - | 42mm | - | - | ROHS3 Compliant | - |