- Series
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Number of Outputs
- Output Power
- Published
- Height
- Current - Output 1
- Lead Free
- Efficiency
Attribute column
Manufacturer
Cosel AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Applications | Terminal Position | Terminal Form | Number of Functions | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Input Voltage-Nom | Trim/Adjustable Output | Current - Output (Max) | Output Power | Voltage - Output 2 | Current - Output 1 | Minimum Load Required | Current - Output 2 | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PBA15F-12-VN Cosel USA, Inc. | 41 |
| Datasheet | 6 Weeks | Chassis Mount | - | 199.999989g | -10°C~71°C With Derating | 2017 | PBA (15W) | 3.35Lx1.22W x 3.07 H 85.1mmx31.0mmx78.0mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 78% | 3kV | - | - | - | - | 15.6W | - | 1.3A | No | - | 34.5mm | 85mm | 78mm | ROHS3 Compliant | Lead Free | ||
![]() PBA15F-9-VN Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | 199.999989g | -10°C~71°C With Derating | 2017 | PBA (15W) | 3.35Lx1.22W x 3.07 H 85.1mmx31.0mmx78.0mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 77% | 3kV | - | - | - | - | 15.3W | - | 1.7A | No | - | 34.5mm | - | - | ROHS3 Compliant | - | ||
![]() PBA15F-5-VN Cosel USA, Inc. | 25 |
| Datasheet | 6 Weeks | Chassis Mount | - | 199.999989g | -10°C~71°C With Derating | 2017 | PBA (15W) | 3.35Lx1.22W x 3.07 H 85.1mmx31.0mmx78.0mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 75% | 3kV | - | - | - | - | 15W | - | 3A | No | - | 34.5mm | - | - | ROHS3 Compliant | - | ||
![]() PBA15F-9-GN Cosel USA, Inc. | 25 |
| Datasheet | 6 Weeks | Chassis Mount | - | 199.999989g | -10°C~71°C With Derating | 2017 | PBA (15W) | 3.35Lx1.22W x 3.07 H 85.1mmx31.0mmx78.0mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 77% | 3kV | - | - | - | - | 15.3W | - | 1.7A | No | - | 34.5mm | - | - | ROHS3 Compliant | - | ||
![]() PBA15F-48-EN Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | 199.999989g | -10°C~71°C With Derating | 2017 | PBA (15W) | 3.35Lx1.22W x 3.07 H 85.1mmx31.0mmx78.0mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 78% | 3kV | - | - | - | - | 16.8W | - | 350mA | No | - | 34.5mm | - | - | ROHS3 Compliant | - | ||
![]() PBA15F-12-TVN Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | 199.999989g | -10°C~71°C With Derating | 2017 | PBA (15W) | 3.35Lx1.22W x 3.07 H 85.1mmx31.0mmx78.0mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 78% | 3kV | - | - | - | - | 15.6W | - | 1.3A | No | - | 34.5mm | - | - | ROHS3 Compliant | - | ||
![]() PBA15F-5-MN Cosel USA, Inc. | 25 |
| Datasheet | 6 Weeks | Chassis Mount | - | 199.999989g | -10°C~71°C With Derating | 2017 | PBA (15W) | 3.35Lx1.22W x 3.07 H 85.1mmx31.0mmx78.0mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 75% | 3kV | - | - | - | - | 15W | - | 3A | No | - | 34.5mm | 85mm | 78mm | ROHS3 Compliant | - | ||
![]() PBW15F-15-CJ Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | NO | - | -10°C~71°C With Derating | 2015 | PBW (15W) | 3.35Lx1.22W x 3.07 H 85.1mmx31.0mmx78.0mm | Active | Not Applicable | 7 | Open Frame | ITE (Commercial) | UNSPECIFIED | UNSPECIFIED | 1 | R-XXMA-X7 | 2 | CE, cURus, TUV | 80% | 3kV | 15V | 100V | YES | 500mA 1A | 15W | -15V | 500mA | No | 1A | 34.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA30F-12-VN Cosel USA, Inc. | 41 |
| Datasheet | 6 Weeks | Chassis Mount | - | 270.000008g | -10°C~71°C With Derating | 2017 | PBA (30W) | 4.06Lx1.22W x 3.07 H 103.1mmx31.0mmx78.0mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 78% | 3kV | - | - | - | - | 30W | - | 2.5A | No | - | 34.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA30F-12-GN Cosel USA, Inc. | 41 |
| Datasheet | 6 Weeks | Chassis Mount | - | 270.000008g | -10°C~71°C With Derating | 2017 | PBA (30W) | 4.06Lx1.22W x 3.07 H 103.1mmx31.0mmx78.0mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 78% | 3kV | - | - | - | - | 30W | - | 2.5A | No | - | 34.5mm | - | - | ROHS3 Compliant | - | ||
![]() PBA30F-15-EN Cosel USA, Inc. | 25 |
| Datasheet | 6 Weeks | Chassis Mount | - | 270.000008g | -10°C~71°C With Derating | 2017 | PBA (30W) | 4.06Lx1.22W x 3.07 H 103.1mmx31.0mmx78.0mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 81% | 3kV | - | - | - | - | 30W | - | 2A | No | - | 34.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBW30F-12-EJ Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | NO | - | -10°C~71°C With Derating | 2015 | PBW (30W) | 4.06Lx1.22W x 3.07 H 103.1mmx31.0mmx78.0mm | Active | Not Applicable | 7 | Open Frame | ITE (Commercial) | UNSPECIFIED | UNSPECIFIED | 1 | R-XXMA-X7 | 2 | CE, cURus, TUV | 81% | 3kV | 12V | 100V | YES | - | 31.2W | -12V | 1.3A | No | 1.7A | 34.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA30F-24-CT Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | 270.000008g | -10°C~71°C With Derating | 2017 | PBA (30W) | 4.06Lx1.22W x 3.07 H 103.1mmx31.0mmx78.0mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 81% | 3kV | - | - | - | - | 31.2W | - | 1.3A | No | - | 34.5mm | - | - | ROHS3 Compliant | - | ||
![]() PBA10F-12-V Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | 149.999992g | -10°C~71°C With Derating | 2017 | PBA (10W) | 2.68Lx1.22W x 3.07 H 68.1mmx31.0mmx78.0mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 76% | 3kV | - | - | - | - | 10.8W | - | 900mA | No | - | 34.5mm | - | - | ROHS3 Compliant | - | ||
![]() PBA10F-24-T Cosel USA, Inc. | 41 |
| Datasheet | 6 Weeks | Chassis Mount | - | 149.999992g | -10°C~71°C With Derating | 2017 | PBA (10W) | 2.68Lx1.22W x 3.07 H 68.1mmx31.0mmx78.0mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 77% | 3kV | - | - | - | - | 12W | - | 500mA | No | - | 34.5mm | - | - | ROHS3 Compliant | - | ||
![]() PBA10F-5-EN Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | 149.999992g | -10°C~71°C With Derating | 2017 | PBA (10W) | 2.68Lx1.22W x 3.07 H 68.1mmx31.0mmx78.0mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 74% | 3kV | - | - | - | - | 10W | - | 2A | No | - | 34.5mm | - | - | ROHS3 Compliant | - | ||
![]() PBA15F-12-GTN Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | 199.999989g | -10°C~71°C With Derating | 2017 | PBA (15W) | 3.35Lx1.22W x 3.07 H 85.1mmx31.0mmx78.0mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 78% | 3kV | - | - | - | - | 15.6W | - | 1.3A | No | - | 34.5mm | - | - | ROHS3 Compliant | - | ||
![]() PBA15F-12-CT Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | 199.999989g | -10°C~71°C With Derating | 2017 | PBA (15W) | 3.35Lx1.22W x 3.07 H 85.1mmx31.0mmx78.0mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 78% | 3kV | - | - | - | - | 15.6W | - | 1.3A | No | - | 34.5mm | - | - | ROHS3 Compliant | - | ||
![]() PBA15F-5-CT Cosel USA, Inc. | 41 |
| Datasheet | 6 Weeks | Chassis Mount | - | 199.999989g | -10°C~71°C With Derating | 2017 | PBA (15W) | 3.35Lx1.22W x 3.07 H 85.1mmx31.0mmx78.0mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 75% | 3kV | - | - | - | - | 15W | - | 3A | No | - | 34.5mm | - | - | ROHS3 Compliant | - | ||
![]() PBA10F-12-CN1 Cosel USA, Inc. | 41 |
| Datasheet | 6 Weeks | Chassis Mount | - | 149.999992g | -10°C~71°C With Derating | 2017 | PBA (10W) | 2.68Lx1.22W x 3.07 H 68.1mmx31.0mmx78.0mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 76% | 3kV | - | - | - | - | 10.8W | - | 900mA | No | - | 34.5mm | - | - | ROHS3 Compliant | - |