- Series
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Number of Outputs
- Output Power
- Published
- Height
- Current - Output 1
- Lead Free
- Efficiency
Attribute column
Manufacturer
Cosel AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Usage Level | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Power Rating | Depth | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Current - Output (Max) | Output Current | Output Power | Protections | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Current - Output 2 | Current - Output 3 | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MMC75A-2-N Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Panel | Chassis Mount | - | - | - | 0°C~65°C | 2005 | MMC (75W) | 7.60Lx3.66W x 1.65 H 193.0mmx93.0mmx42.0mm | Obsolete | 1 (Unlimited) | Enclosed | - | - | ITE (Commercial) | - | - | - | 3 | cURus | 75% | 2kV | - | 8A 1.8A 500mA | - | 75W | - | 12V | 8A | -12V | - | Yes | 1.8A | 500mA | 93mm | 175mm | 42mm | RoHS Compliant | - | ||
![]() LEB225F-0524-SNT Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | - | - | Commercial grade | -10°C~70°C | 2012 | LEB (225W) | 8.74Lx3.74W x 1.77 H 222.0mmx95.0mmx45.0mm | Active | Not Applicable | Enclosed | - | - | ITE (Commercial) | - | - | - | 2 | CE, cURus, TUV | 83% | 3kV | - | - | - | - | - | 24V | - | - | - | No | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LEP150F-48-SNRT Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | Module | - | - | -10°C~70°C | 2015 | LEP (150W) | 8.74Lx3.35W x 1.57 H 222.0mmx85.1mmx39.9mm | Active | Not Applicable | Enclosed | - | - | ITE (Commercial) | - | - | - | 1 | CE, cURus, TUV | 87% | 3kV | - | - | - | 153.6W | - | - | 3.2A | - | - | No | - | - | 51mm | - | - | ROHS3 Compliant | - | ||
![]() LFA15F-24-S Cosel USA, Inc. | 25 |
| Datasheet | 6 Weeks | - | Chassis Mount | Module | - | - | -10°C~70°C | 2015 | LFA (15W) | 3.44Lx1.97W x 0.87 H 87.4mmx50.0mmx22.1mm | Active | Not Applicable | Open Frame | - | - | ITE (Commercial) | - | - | - | 1 | CE, cURus, TUV | 81.5% | 3kV | - | - | - | 16.8W | - | - | 700mA | - | - | No | - | - | 32mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA150F-24-R Cosel USA, Inc. | 120 | - | Datasheet | 6 Weeks | - | Chassis Mount | - | 560.186577g | - | -10°C~71°C With Derating | 2017 | PBA (150W) | 6.61Lx1.34W x 3.66 H 167.9mmx34.0mmx93.0mm | Active | Not Applicable | Open Frame | - | - | ITE (Commercial) | - | - | - | 1 | CE, cURus, TUV | 88% | 3kV | - | - | - | 156W | - | - | 6.5A | - | - | No | - | - | 34mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AC3-ONEH-00-E Cosel USA, Inc. | 2903 |
| Datasheet | 6 Weeks | Panel | Chassis Mount | - | - | - | -20°C~70°C | 2006 | ACE (300W) | 10.00Lx4.06W x 2.50 H 254.0mmx103.1mmx63.5mm | Active | Not Applicable | Enclosed | - | - | ITE (Commercial), Medical | - | - | - | 3 | CE, cURus, TUV | 78% | 3kV | - | - | - | 300W | - | 12V | 6.5A | 24V | - | No | 13A | 5A | - | - | - | ROHS3 Compliant | - | ||
![]() PBA600F-24-CF1 Cosel USA, Inc. | 886 |
| Datasheet | 6 Weeks | Panel | Chassis Mount | - | 1.6kg | - | -20°C~70°C With Derating | 2005 | PBA (600W) | 7.48Lx4.72W x 2.40 H 190.0mmx119.9mmx61.0mm | Active | Not Applicable | Enclosed | 71°C | -20°C | ITE (Commercial) | - | 648W | 120mm | 1 | CE, cURus, TUV | 84% | 3kV | 24V | 27A | 27A | 648W | - | - | 27A | - | - | No | - | - | 61mm | 190mm | 120mm | ROHS3 Compliant | Lead Free | ||
![]() AC9-NP2H2H-00 Cosel USA, Inc. | 908 |
| Datasheet | 6 Weeks | Panel | Chassis Mount | - | 300kg | - | -20°C~70°C | 2006 | ACE (900W) | 10.00Lx6.99W x 2.50 H 254.0mmx177.5mmx63.5mm | Active | Not Applicable | Enclosed | 75°C | -20°C | ITE (Commercial), Medical | - | 900W | 63.5mm | 4 | CE, cURus, TUV | 80% | 3kV | - | - | - | 900W | - | 15V | 14A | 24V | 24V | No | 4A | 5A | - | 254mm | 177.5mm | ROHS3 Compliant | - | ||
![]() AC4-DLM2H-00-W Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Panel | Chassis Mount | - | 2.2kg | - | -20°C~70°C | 2006 | ACE (450W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | Not Applicable | Enclosed | 75°C | -20°C | ITE (Commercial), Medical | - | 450W | 63.5mm | 5 | CE, cURus, TUV | 78% | 3kV | - | - | - | 450W | - | 3.3V | 14A | 5V | 24V | No | 10A | 10A | - | 254mm | 127mm | ROHS3 Compliant | - | ||
![]() PBA300F-5-N1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | - | - | - | -20°C~70°C With Derating | 2012 | PBA (300W) | 6.69Lx4.02W x 1.65 H 169.9mmx102.1mmx41.9mm | Active | Not Applicable | Enclosed | - | - | ITE (Commercial) | REMOTE SHUTDOWN | - | - | 1 | CE, cURus, TUV | 77% | 3kV | 5V | - | - | 300W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 60A | - | - | No | - | - | 42mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AC9-R9HVWM-00-CU Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Panel | Chassis Mount | - | 300kg | - | -20°C~70°C | 2012 | ACE (900W) | 10.00Lx6.99W x 2.50 H 254.0mmx177.5mmx63.5mm | Active | Not Applicable | Enclosed | 75°C | -20°C | ITE (Commercial), Medical | - | 900W | 63.5mm | 8 | CE, cURus, TUV | 80% | 3kV | - | - | - | 900W | - | 12V | 10A | -24V | 24V | No | 3.2A | 5.5A | - | 254mm | 177.5mm | ROHS3 Compliant | - | ||
![]() AC4-OOPFC-00-W Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Panel | Chassis Mount | - | - | - | -20°C~70°C | 2012 | ACE (450W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | Not Applicable | Enclosed | - | - | ITE (Commercial), Medical | - | - | - | 3 | CE, cURus, TUV | 78% | 3kV | - | - | - | 450W | - | 15V | 26A | 5V | - | No | 10A | 4A | - | - | - | ROHS3 Compliant | - | ||
![]() AC6-EEEEE-00 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Panel | Chassis Mount | - | 2.4kg | - | -20°C~70°C | 2006 | ACE (650W) | 10.98Lx5.00W x 2.50 H 278.9mmx127.0mmx63.5mm | Active | Not Applicable | Enclosed | 75°C | -20°C | ITE (Commercial), Medical | - | 650W | 63.5mm | 5 | CE, cURus, TUV | 80% | 3kV | - | - | - | 650W | - | 12V | 15A | 12V | 12V | No | 15A | 15A | - | 254mm | 127mm | ROHS3 Compliant | - | ||
![]() AC4-ONM2H-00-H Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Panel | Chassis Mount | - | - | - | -20°C~70°C | 2006 | ACE (450W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | Not Applicable | Enclosed | - | - | ITE (Commercial), Medical | - | - | - | 3 | CE, cURus, TUV | 78% | 3kV | - | - | - | 450W | - | 5V | 14A | 24V | - | No | 10A | 5A | - | - | - | ROHS3 Compliant | - | ||
![]() AC4-IFF2C-00 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Panel | Chassis Mount | - | 2.2kg | - | -20°C~70°C | 2006 | ACE (450W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | Not Applicable | Enclosed | 75°C | -20°C | ITE (Commercial), Medical | - | 450W | 63.5mm | 3 | CE, cURus, TUV | 78% | 3kV | - | - | - | 450W | - | 15V | 60A | 5V | - | No | 10A | 10A | - | 254mm | 127mm | ROHS3 Compliant | - | ||
![]() LFA150F-15-SNY Cosel USA, Inc. | 26173854 |
| Datasheet | 6 Weeks | - | Chassis Mount | Module | - | - | -10°C~70°C | 2015 | LFA (150W) | 6.30Lx2.95W x 1.46 H 160.0mmx74.9mmx37.1mm | Active | Not Applicable | Enclosed | - | - | ITE (Commercial) | - | - | - | 1 | CE, cURus, TUV | 86.5% | 3kV | - | - | - | 150W | - | - | 10A | - | - | No | - | - | 47mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFA150F-3R3-SGY Cosel USA, Inc. | 41 |
| Datasheet | 6 Weeks | - | Chassis Mount | - | - | - | -10°C~70°C | 2015 | LFA (150W) | 6.30Lx2.95W x 1.46 H 160.0mmx74.9mmx37.1mm | Active | Not Applicable | Open Frame | - | - | ITE (Commercial) | - | - | - | 1 | CE, cURus, TUV | 82% | 3kV | - | - | - | 99W | - | - | 30A | - | - | No | - | - | 33.5mm | - | - | ROHS3 Compliant | - | ||
![]() LFA150F-5-SNCJ1Y Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | - | - | - | -10°C~70°C | 2015 | LFA (150W) | 6.30Lx2.95W x 1.46 H 160.0mmx74.9mmx37.1mm | Active | Not Applicable | Enclosed | - | - | ITE (Commercial) | - | - | - | 1 | CE, cURus, TUV | 85.5% | 3kV | - | - | - | 150W | - | - | 30A | - | - | No | - | - | 47mm | - | - | ROHS3 Compliant | - | ||
![]() LFA150F-3R3-SCRY Cosel USA, Inc. | 41 |
| Datasheet | 6 Weeks | - | Chassis Mount | - | - | - | -10°C~70°C | 2015 | LFA (150W) | 6.30Lx2.95W x 1.46 H 160.0mmx74.9mmx37.1mm | Active | Not Applicable | Open Frame | - | - | ITE (Commercial) | - | - | - | 1 | CE, cURus, TUV | 82% | 3kV | - | - | - | 99W | - | - | 30A | - | - | No | - | - | 33.5mm | - | - | ROHS3 Compliant | - | ||
![]() LFA150F-5-SRY Cosel USA, Inc. | 25 |
| Datasheet | 6 Weeks | - | Chassis Mount | - | - | - | -10°C~70°C | 2015 | LFA (150W) | 6.30Lx2.95W x 1.46 H 160.0mmx74.9mmx37.1mm | Active | Not Applicable | Open Frame | - | - | ITE (Commercial) | - | - | - | 1 | CE, cURus, TUV | 85.5% | 3kV | - | - | - | 150W | - | - | 30A | - | - | No | - | - | 33.5mm | 160mm | 75mm | ROHS3 Compliant | - |