- Series
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Number of Outputs
- Output Power
- Published
- Height
- Current - Output 1
- Lead Free
- Efficiency
Attribute column
Manufacturer
Cosel AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Reach Compliance Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Current - Output (Max) | Output Power | Protections | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Minimum Load Required | Isolation Voltage | Current - Output 2 | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LFA150F-3R3-CGRY Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | - | -10°C~70°C | 2015 | LFA (150W) | 6.30Lx2.95W x 1.46 H 160.0mmx74.9mmx37.1mm | Active | Not Applicable | Open Frame | ITE (Commercial) | - | - | 1 | CE, cURus, TUV | 82% | 3kV | - | - | 99W | - | - | 30A | - | No | - | - | - | 33.5mm | - | - | ROHS3 Compliant | - | ||
![]() LFA150F-24-SCG Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | - | -10°C~70°C | 2015 | LFA (150W) | 6.30Lx2.95W x 1.46 H 160.0mmx74.9mmx37.1mm | Active | Not Applicable | Open Frame | ITE (Commercial) | - | - | 1 | CE, cURus, TUV | 87.5% | 3kV | - | - | 151.2W | - | - | 6.3A | - | No | - | - | - | 33.5mm | - | - | ROHS3 Compliant | - | ||
![]() LFA150F-24-HCG Cosel USA, Inc. | 43 |
| Datasheet | 6 Weeks | Chassis Mount | - | - | -10°C~70°C | 2015 | LFA (150W) | 6.30Lx2.95W x 1.46 H 160.0mmx74.9mmx37.1mm | Active | Not Applicable | Open Frame | ITE (Commercial) | - | - | 1 | CE, cURus, TUV | 87.5% | 3kV | - | - | 151.2W | - | - | 6.3A | - | No | - | - | - | 33.5mm | - | - | ROHS3 Compliant | - | ||
![]() LFA150F-24-CR2 Cosel USA, Inc. | 35 |
| Datasheet | 6 Weeks | Chassis Mount | - | - | -10°C~70°C | 2015 | LFA (150W) | 6.30Lx2.95W x 1.46 H 160.0mmx74.9mmx37.1mm | Active | Not Applicable | Open Frame | ITE (Commercial) | - | - | 1 | CE, cURus, TUV | 87.5% | 3kV | - | - | 151.2W | - | - | 6.3A | - | No | - | - | - | 33.5mm | - | - | ROHS3 Compliant | - | ||
![]() PBA15F-9-JD8 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | 199.999989g | -10°C~71°C With Derating | 2017 | PBA (15W) | 3.35Lx1.22W x 3.07 H 85.1mmx31.0mmx78.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | - | - | 1 | CE, cURus, TUV | 77% | 3kV | - | 1.7A | 15.3W | - | - | 1.7A | - | No | - | - | - | 34.5mm | 85mm | 78mm | ROHS3 Compliant | Lead Free | ||
![]() PBA15F-24-JN Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | 199.999989g | -10°C~71°C With Derating | 2017 | PBA (15W) | 3.35Lx1.22W x 3.07 H 85.1mmx31.0mmx78.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | - | - | 1 | CE, cURus, TUV | 78% | 3kV | - | - | 16.8W | - | - | 700mA | - | No | - | - | - | 34.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBW15F-12-J Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | - | -10°C~71°C With Derating | 2015 | PBW (15W) | 3.35Lx1.22W x 3.07 H 85.1mmx31.0mmx78.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | - | - | 2 | CE, cURus, TUV | 77% | 3kV | 12V | - | 16.8W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | -12V | 700mA | 15W | No | - | 1.4A | - | 34.5mm | 85mm | 78mm | ROHS3 Compliant | Lead Free | ||
![]() PBA30F-15-JV Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | 270.000008g | -10°C~71°C With Derating | 2017 | PBA (30W) | 4.06Lx1.22W x 3.07 H 103.1mmx31.0mmx78.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | - | - | 1 | CE, cURus, TUV | 81% | 3kV | - | - | 30W | - | - | 2A | - | No | - | - | - | 34.5mm | - | - | ROHS3 Compliant | - | ||
![]() PJA100F-24-J Cosel USA, Inc. | 43 |
| Datasheet | 6 Weeks | Chassis Mount | - | - | -20°C~70°C With Derating | 2017 | PJA (100W) | 4.29Lx1.61W x 3.82 H 109.0mmx40.9mmx97.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 103W | - | 1 | CE, cURus | 88% | 3kV | - | 4.3A | - | - | - | - | - | No | - | - | Universal Input | - | - | - | ROHS3 Compliant | - | ||
![]() PJA150F-24-R Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | - | -20°C~70°C With Derating | 2017 | PJA (150W) | 5.08Lx1.61W x 3.82 H 129.0mmx40.9mmx97.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 154W | - | 1 | CE, cURus | 90% | 3kV | - | - | - | - | - | - | - | No | - | - | Remote On/Off, Universal Input | - | - | - | ROHS3 Compliant | - | ||
![]() PBW50F-12-J Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | - | -10°C~71°C With Derating | 2015 | PBW (50W) | 4.72Lx1.22W x 3.23 H 119.9mmx31.0mmx82.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | - | - | 2 | CE, cURus, TUV | 83% | 3kV | 12V | 2.1A 2.7A | 50.4W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | -12V | 2.1A | - | No | - | 2.7A | - | 34.5mm | - | 80mm | ROHS3 Compliant | Lead Free | ||
![]() LDA100W-15 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Module | - | - | 2006 | LDA (100W) | - | Active | Not Applicable | - | - | - | unknown | 1 | - | - | - | - | - | 100.5W | - | - | 6.7A | - | - | 3kV | - | - | 35mm | 222mm | 62mm | ROHS3 Compliant | Lead Free | ||
![]() LEA150F-15-SNY Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | -20°C~70°C With Derating | 2006 | LEA (150W) | 8.74Lx2.95W x 1.46 H 222.0mmx75.0mmx37.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 150W | unknown | 1 | CE, cURus, TUV | 83% | 3kV | - | - | 150W | - | - | 10A | - | - | - | - | Adjustable Output, Universal Input | 51mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LDA75F-3-SN Cosel USA, Inc. | 19 |
| Datasheet | 6 Weeks | - | Module | - | - | 2006 | LDA (75W) | - | Active | Not Applicable | - | - | - | unknown | 1 | - | - | - | - | - | 45W | - | - | 15A | - | - | 3kV | - | - | 32mm | 222mm | 55mm | ROHS3 Compliant | Lead Free | ||
![]() PBA100F-48-JN1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | 453.59237g | -10°C~71°C With Derating | 2017 | PBA (100W) | 5.79Lx1.26W x 3.66 H 147.1mmx32.0mmx93.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | - | - | 1 | CE, cURus, TUV | 86% | 3kV | - | - | 100.8W | - | - | 2.1A | - | No | - | - | - | 32mm | - | - | ROHS3 Compliant | - | ||
![]() PBA150F-24-JV Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | 560.186577g | -10°C~71°C With Derating | 2017 | PBA (150W) | 6.61Lx1.34W x 3.66 H 167.9mmx34.0mmx93.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | - | - | 1 | CE, cURus, TUV | 88% | 3kV | - | - | 156W | - | - | 6.5A | - | No | - | - | - | 34mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA150F-12-JR Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | 560.186577g | -10°C~71°C With Derating | 2017 | PBA (150W) | 6.61Lx1.34W x 3.66 H 167.9mmx34.0mmx93.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | - | - | 1 | CE, cURus, TUV | 86% | 3kV | - | - | 156W | - | - | 13A | - | No | - | - | - | 34mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA30F-12-JN Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | 270.000008g | -10°C~71°C With Derating | 2017 | PBA (30W) | 4.06Lx1.22W x 3.07 H 103.1mmx31.0mmx78.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | - | - | 1 | CE, cURus, TUV | 78% | 3kV | - | - | 30W | - | - | 2.5A | - | No | - | - | - | 34.5mm | - | - | ROHS3 Compliant | - | ||
![]() PBA30F-24-JN Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | 270.000008g | -10°C~71°C With Derating | 2017 | PBA (30W) | 4.06Lx1.22W x 3.07 H 103.1mmx31.0mmx78.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | - | - | 1 | CE, cURus, TUV | 81% | 3kV | - | - | 31.2W | - | - | 1.3A | - | No | - | - | - | 34.5mm | - | - | ROHS3 Compliant | - | ||
![]() PBA75F-12-JV Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | 350.000009g | -10°C~71°C With Derating | 2017 | PBA (75W) | 5.31Lx1.26W x 3.23 H 134.9mmx32.0mmx82.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | - | - | 1 | CE, cURus, TUV | 83% | 3kV | - | - | 75.6W | - | - | 6.3A | - | No | - | - | - | 32mm | - | - | ROHS3 Compliant | Lead Free |