- Series
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Number of Outputs
- Output Power
- Published
- Height
- Current - Output 1
- Lead Free
- Efficiency
Attribute column
Manufacturer
Cosel AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Additional Feature | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Output Power | Protections | Current - Output 1 | Minimum Load Required | Features | Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADA600F-24-C Cosel USA, Inc. | 100 | - | Datasheet | 6 Weeks | Panel | Chassis Mount | - | - | -10°C~71°C With Derating | 2005 | ADA (600W) | 7.68Lx5.00W x 2.56 H 195.0mmx127.0mmx65.0mm | Active | Not Applicable | Enclosed, Conformal Coated | ITE (Commercial) | 360W 600W Forced Air | - | NOT SPECIFIED | unknown | NOT SPECIFIED | 1 | CE, cURus, TUV | 86% | 3kV | 24V | 600W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 25A | - | Adjustable Output, DC Input Capable, PFC, Universal Input | 65mm | ROHS3 Compliant | Lead Free | ||
![]() LGA75A-12-S Cosel USA, Inc. | 35 |
| Datasheet | 6 Weeks | Chassis | Chassis Mount | - | - | -10°C~60°C | 2015 | LGA (75W) | 5.91Lx1.97W x 1.36 H 150.1mmx50.0mmx34.5mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | - | - | - | - | - | 1 | CE, cURus, TUV | 83% | 2kV | - | 75.6W | - | 6.3A | No | - | 34.5mm | ROHS3 Compliant | Lead Free | ||
![]() LGA75A-24-S Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | Module | - | -10°C~60°C | 2015 | LGA (75W) | 5.91Lx1.97W x 1.36 H 150.1mmx50.0mmx34.5mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | - | - | - | - | - | 1 | CE, cURus, TUV | 86% | 2kV | - | 76.8W | - | 3.2A | No | - | 34.5mm | ROHS3 Compliant | Lead Free | ||
![]() LGA50A-24-SNC Cosel USA, Inc. | 35 |
| Datasheet | 6 Weeks | - | Chassis Mount | Module | - | -10°C~60°C | 2015 | LGA (50W) | 5.20Lx1.97W x 1.12 H 132.1mmx50.0mmx28.4mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | - | - | - | - | - | 1 | CE, cURus, TUV | 85% | 2kV | - | 60W | - | 2.5A | No | - | 36mm | ROHS3 Compliant | Lead Free | ||
![]() LGA50A-5-SJ1Y Cosel USA, Inc. | 35 |
| Datasheet | 6 Weeks | - | Chassis Mount | Module | - | -10°C~60°C | 2015 | LGA (50W) | 5.20Lx1.97W x 1.12 H 132.1mmx50.0mmx28.4mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | - | - | - | - | - | 1 | CE, cURus, TUV | 79% | 2kV | - | 50W | - | 10A | No | - | 28.5mm | ROHS3 Compliant | - | ||
![]() LGA50A-12-SJ1Y Cosel USA, Inc. | 35 |
| Datasheet | 6 Weeks | - | Chassis Mount | Module | - | -10°C~60°C | 2015 | LGA (50W) | 5.20Lx1.97W x 1.12 H 132.1mmx50.0mmx28.4mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | - | - | - | - | - | 1 | CE, cURus, TUV | 82% | 2kV | - | 51.6W | - | 4.3A | No | - | 28.5mm | ROHS3 Compliant | Lead Free | ||
![]() LGA50A-5-SY Cosel USA, Inc. | 35 |
| Datasheet | 6 Weeks | - | Chassis Mount | Module | - | -10°C~60°C | 2015 | LGA (50W) | 5.20Lx1.97W x 1.12 H 132.1mmx50.0mmx28.4mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | - | - | - | - | - | 1 | CE, cURus, TUV | 79% | 2kV | - | 50W | - | 10A | No | - | 28.5mm | ROHS3 Compliant | Lead Free | ||
![]() LGA50A-24-HGJ1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | Module | - | -10°C~60°C | 2015 | LGA (50W) | 5.20Lx1.97W x 1.12 H 132.1mmx50.0mmx28.4mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | - | - | - | - | - | 1 | CE, cURus, TUV | 85% | 2kV | - | 60W | - | 2.5A | No | - | 28.5mm | ROHS3 Compliant | - | ||
![]() LGA50A-24-SNJ1Y Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | Module | - | -10°C~60°C | 2015 | LGA (50W) | 5.20Lx1.97W x 1.12 H 132.1mmx50.0mmx28.4mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | - | - | - | - | - | 1 | CE, cURus, TUV | 85% | 2kV | - | 60W | - | 2.5A | No | - | 36mm | ROHS3 Compliant | - | ||
![]() LGA50A-24-C Cosel USA, Inc. | 43 |
| Datasheet | 6 Weeks | - | Chassis Mount | Module | - | -10°C~60°C | 2015 | LGA (50W) | 5.20Lx1.97W x 1.12 H 132.1mmx50.0mmx28.4mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | - | - | - | - | - | 1 | CE, cURus, TUV | 85% | 2kV | - | 60W | - | 2.5A | No | - | 28.5mm | ROHS3 Compliant | Lead Free | ||
![]() LGA75A-5-G Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | Module | - | -10°C~60°C | 2015 | LGA (75W) | 5.91Lx1.97W x 1.36 H 150.1mmx50.0mmx34.5mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | - | - | - | - | - | 1 | CE, cURus, TUV | 79% | 2kV | - | 75W | - | 15A | No | - | 34.5mm | ROHS3 Compliant | - | ||
![]() LGA50A-24-HSJ1 Cosel USA, Inc. | 35 |
| Datasheet | 6 Weeks | - | Chassis Mount | Module | - | -10°C~60°C | 2015 | LGA (50W) | 5.20Lx1.97W x 1.12 H 132.1mmx50.0mmx28.4mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | - | - | - | - | - | 1 | CE, cURus, TUV | 85% | 2kV | - | 60W | - | 2.5A | No | - | 28.5mm | ROHS3 Compliant | Lead Free | ||
![]() PMA30F-12-T1N Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | - | - | -10°C~70°C | 2015 | PMA (30W) | 4.72Lx1.22W x 3.23 H 119.9mmx31.0mmx82.0mm | Active | 1 (Unlimited) | Enclosed | Medical | - | - | - | - | - | 1 | CE, cURus, TUV | 78% | 2kV | - | 30W | - | 2.5A | No | - | 82mm | ROHS3 Compliant | Lead Free | ||
![]() PMA30F-24-T1N Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | - | - | -10°C~70°C | 2015 | PMA (30W) | 4.72Lx1.22W x 3.23 H 119.9mmx31.0mmx82.0mm | Active | Not Applicable | Enclosed | Medical | - | - | - | - | - | 1 | CE, cURus, TUV | 80% | 2kV | - | 31.2W | - | 1.3A | No | - | 82mm | ROHS3 Compliant | Lead Free | ||
![]() PMA30F-12-TN Cosel USA, Inc. | 35 |
| Datasheet | 6 Weeks | - | Chassis Mount | - | - | -10°C~70°C | 2015 | PMA (30W) | 4.72Lx1.22W x 3.23 H 119.9mmx31.0mmx82.0mm | Active | 1 (Unlimited) | Enclosed | Medical | - | - | - | - | - | 1 | CE, cURus, TUV | 78% | 2kV | - | 30W | - | 2.5A | No | - | 82mm | ROHS3 Compliant | Lead Free | ||
![]() PMA30F-3R3-TN Cosel USA, Inc. | 35 |
| Datasheet | 6 Weeks | - | Chassis Mount | - | - | -10°C~70°C | 2015 | PMA (30W) | 4.72Lx1.22W x 3.23 H 119.9mmx31.0mmx82.0mm | Active | 1 (Unlimited) | Enclosed | Medical | - | - | - | - | - | 1 | CE, cURus, TUV | 69% | 2kV | - | 19.8W | - | 6A | No | - | 82mm | ROHS3 Compliant | Lead Free | ||
![]() PBA50F-9-V Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | - | 279.99999g | -10°C~71°C With Derating | 2017 | PBA (50W) | 4.72Lx1.22W x 3.23 H 119.9mmx31.0mmx82.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | - | REMOTE SHUTDOWN | - | - | - | 1 | CE, cURus, TUV | 81% | 3kV | 9V | 50.4W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 5.6A | No | - | 31mm | ROHS3 Compliant | Lead Free | ||
![]() LGA150A-24-C Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | Module | - | -10°C~60°C | 2015 | LGA (150W) | 6.30Lx2.95W x 1.54 H 160.0mmx74.9mmx39.1mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | - | - | - | - | - | 1 | CE, cURus, TUV | 87% | 2kV | - | 151.2W | - | 6.3A | No | - | 39mm | ROHS3 Compliant | - | ||
![]() PBA50F-36-G Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | - | 279.99999g | -10°C~71°C With Derating | 2017 | PBA (50W) | 4.72Lx1.22W x 3.23 H 119.9mmx31.0mmx82.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | - | REMOTE SHUTDOWN | - | - | - | 1 | CE, cURus, TUV | 85% | 3kV | 36V | 50.4W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 1.4A | No | - | 31mm | ROHS3 Compliant | - | ||
![]() PBA75F-15-E Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | - | 350.000009g | -10°C~71°C With Derating | 2017 | PBA (75W) | 5.31Lx1.26W x 3.23 H 134.9mmx32.0mmx82.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | - | - | - | - | - | 1 | CE, cURus, TUV | 84% | 3kV | 15V | 75W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 5A | No | - | 32mm | ROHS3 Compliant | - |