- Series
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Number of Outputs
- Output Power
- Published
- Height
- Current - Output 1
- Lead Free
- Efficiency
Attribute column
Manufacturer
Cosel AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Additional Feature | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Output Power | Protections | Current - Output 1 | Minimum Load Required | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PBA15F-9-T Cosel USA, Inc. | 23 |
| Datasheet | 6 Weeks | Chassis Mount | - | 199.999989g | -10°C~71°C With Derating | 2017 | PBA (15W) | 3.35Lx1.22W x 3.07 H 85.1mmx31.0mmx78.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | - | 1 | CE, cURus, TUV | 77% | 3kV | - | 15.3W | - | 1.7A | No | 34.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA15F-24-GN Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | 199.999989g | -10°C~71°C With Derating | 2017 | PBA (15W) | 3.35Lx1.22W x 3.07 H 85.1mmx31.0mmx78.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | - | 1 | CE, cURus, TUV | 78% | 3kV | - | 16.8W | - | 700mA | No | 34.5mm | - | - | ROHS3 Compliant | - | ||
![]() PBA15F-15-TN Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | 199.999989g | -10°C~71°C With Derating | 2017 | PBA (15W) | 3.35Lx1.22W x 3.07 H 85.1mmx31.0mmx78.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | - | 1 | CE, cURus, TUV | 80% | 3kV | - | 15W | - | 1A | No | 34.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA15F-5-TN Cosel USA, Inc. | 23 |
| Datasheet | 6 Weeks | Chassis Mount | - | 199.999989g | -10°C~71°C With Derating | 2017 | PBA (15W) | 3.35Lx1.22W x 3.07 H 85.1mmx31.0mmx78.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | - | 1 | CE, cURus, TUV | 75% | 3kV | - | 15W | - | 3A | No | 34.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LGA100A-12-CJ1Y Cosel USA, Inc. | 32 |
| Datasheet | 6 Weeks | Chassis Mount | Module | - | -10°C~60°C | 2015 | LGA (100W) | 6.10Lx2.44W x 1.40 H 154.9mmx62.0mmx35.6mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | - | 1 | CE, cURus, TUV | 83% | 2kV | - | 102W | - | 8.5A | No | 35.5mm | - | - | ROHS3 Compliant | - | ||
![]() PBA50F-36-E Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | 279.99999g | -10°C~71°C With Derating | 2017 | PBA (50W) | 4.72Lx1.22W x 3.23 H 119.9mmx31.0mmx82.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | REMOTE SHUTDOWN | 1 | CE, cURus, TUV | 85% | 3kV | 36V | 50.4W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 1.4A | No | 31mm | - | - | ROHS3 Compliant | - | ||
![]() PBA50F-9-E Cosel USA, Inc. | 34 |
| Datasheet | 6 Weeks | Chassis Mount | - | 279.99999g | -10°C~71°C With Derating | 2017 | PBA (50W) | 4.72Lx1.22W x 3.23 H 119.9mmx31.0mmx82.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | REMOTE SHUTDOWN | 1 | CE, cURus, TUV | 81% | 3kV | 9V | 50.4W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 5.6A | No | 31mm | - | - | ROHS3 Compliant | - | ||
![]() PBA50F-9-G Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | 279.99999g | -10°C~71°C With Derating | 2017 | PBA (50W) | 4.72Lx1.22W x 3.23 H 119.9mmx31.0mmx82.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | REMOTE SHUTDOWN | 1 | CE, cURus, TUV | 81% | 3kV | 9V | 50.4W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 5.6A | No | 31mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA75F-24-G Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | 350.000009g | -10°C~71°C With Derating | 2017 | PBA (75W) | 5.31Lx1.26W x 3.23 H 134.9mmx32.0mmx82.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | - | 1 | CE, cURus, TUV | 85% | 3kV | 24V | 76.8W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 3.2A | No | 32mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LGA100A-12-G Cosel USA, Inc. | 34 |
| Datasheet | 6 Weeks | Chassis Mount | Module | - | -10°C~60°C | 2015 | LGA (100W) | 6.10Lx2.44W x 1.40 H 154.9mmx62.0mmx35.6mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | - | 1 | CE, cURus, TUV | 83% | 2kV | - | 102W | - | 8.5A | No | 35.5mm | - | - | ROHS3 Compliant | - | ||
![]() LGA100A-24-GJ1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | -10°C~60°C | 2015 | LGA (100W) | 6.10Lx2.44W x 1.40 H 154.9mmx62.0mmx35.6mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | - | 1 | CE, cURus, TUV | 85.5% | 2kV | - | 103.2W | - | 4.3A | No | 35.5mm | - | - | ROHS3 Compliant | - | ||
![]() PMA15F-24-J1N Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | - | -10°C~70°C | 2015 | PMA (15W) | 4.06Lx1.22W x 3.07 H 103.1mmx31.0mmx78.0mm | Active | 1 (Unlimited) | Enclosed | Medical | - | 1 | CE, cURus, TUV | 79% | 2kV | - | 16.8W | - | 700mA | No | 78mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LGA100A-12-SJ1Y Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | -10°C~60°C | 2015 | LGA (100W) | 6.10Lx2.44W x 1.40 H 154.9mmx62.0mmx35.6mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | - | 1 | CE, cURus, TUV | 83% | 2kV | - | 102W | - | 8.5A | No | 35.5mm | - | - | ROHS3 Compliant | - | ||
![]() LGA100A-24-HGJ1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | -10°C~60°C | 2015 | LGA (100W) | 6.10Lx2.44W x 1.40 H 154.9mmx62.0mmx35.6mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | - | 1 | CE, cURus, TUV | 85.5% | 2kV | - | 103.2W | - | 4.3A | No | 35.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LGA150A-24-G Cosel USA, Inc. | 34 |
| Datasheet | 6 Weeks | Chassis Mount | Module | - | -10°C~60°C | 2015 | LGA (150W) | 6.30Lx2.95W x 1.54 H 160.0mmx74.9mmx39.1mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | - | 1 | CE, cURus, TUV | 87% | 2kV | - | 151.2W | - | 6.3A | No | 39mm | - | - | ROHS3 Compliant | - | ||
![]() PBA75F-15-D13.8N Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | 350.000009g | -10°C~71°C With Derating | - | PBA (75W) | 5.31Lx1.26W x 3.23 H 134.9mmx32.0mmx82.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | - | 1 | CE, cURus, TUV | 84% | 3kV | - | 75W | - | 5A | No | 32mm | 135mm | 82mm | ROHS3 Compliant | Lead Free | ||
![]() PBA75F-24-TN Cosel USA, Inc. | 34 |
| Datasheet | 6 Weeks | Chassis Mount | - | 350.000009g | -10°C~71°C With Derating | 2017 | PBA (75W) | 5.31Lx1.26W x 3.23 H 134.9mmx32.0mmx82.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | - | 1 | CE, cURus, TUV | 85% | 3kV | - | 76.8W | - | 3.2A | No | 32mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA75F-12-RT Cosel USA, Inc. | 34 |
| Datasheet | 6 Weeks | Chassis Mount | - | 350.000009g | -10°C~71°C With Derating | 2017 | PBA (75W) | 5.31Lx1.26W x 3.23 H 134.9mmx32.0mmx82.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | - | 1 | CE, cURus, TUV | 83% | 3kV | - | 75.6W | - | 6.3A | No | 32mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA75F-12-CT Cosel USA, Inc. | 2360 |
| Datasheet | 6 Weeks | Chassis Mount | - | 350.000009g | -10°C~71°C With Derating | 2017 | PBA (75W) | 5.31Lx1.26W x 3.23 H 134.9mmx32.0mmx82.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | - | 1 | CE, cURus, TUV | 83% | 3kV | - | 75.6W | - | 6.3A | No | 32mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA75F-3R3-V Cosel USA, Inc. | 34 |
| Datasheet | 6 Weeks | Chassis Mount | - | 350.000009g | -10°C~71°C With Derating | 2017 | PBA (75W) | 5.31Lx1.26W x 3.23 H 134.9mmx32.0mmx82.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | - | 1 | CE, cURus, TUV | 78% | 3kV | 3.3V | 49.5W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 15A | No | 32mm | - | - | ROHS3 Compliant | Lead Free |