- Series
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Number of Outputs
- Output Power
- Published
- Height
- Current - Output 1
- Lead Free
- Efficiency
Attribute column
Manufacturer
Cosel AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Current - Output (Max) | Output Power | Protections | Current - Output 1 | Minimum Load Required | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PBA75F-24-E Cosel USA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | 350.000009g | -10°C~71°C With Derating | 2017 | PBA (75W) | 5.31Lx1.26W x 3.23 H 134.9mmx32.0mmx82.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | 1 | CE, cURus, TUV | 85% | 3kV | 24V | - | 76.8W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 3.2A | No | 32mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA75F-36-E Cosel USA | 34 |
| Datasheet | 6 Weeks | Chassis Mount | - | 350.000009g | -10°C~71°C With Derating | 2017 | PBA (75W) | 5.31Lx1.26W x 3.23 H 134.9mmx32.0mmx82.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | 1 | CE, cURus, TUV | 86% | 3kV | 36V | - | 75.6W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 2.1A | No | 32mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA75F-5-G Cosel USA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | 350.000009g | -10°C~71°C With Derating | 2017 | PBA (75W) | 5.31Lx1.26W x 3.23 H 134.9mmx32.0mmx82.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | 1 | CE, cURus, TUV | 83% | 3kV | 5V | - | 75W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 15A | No | 32mm | - | - | ROHS3 Compliant | - | ||
![]() PBA75F-9-E Cosel USA | 34 |
| Datasheet | 6 Weeks | Chassis Mount | - | 350.000009g | -10°C~71°C With Derating | 2017 | PBA (75W) | 5.31Lx1.26W x 3.23 H 134.9mmx32.0mmx82.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | 1 | CE, cURus, TUV | 82% | 3kV | 9V | - | 75.6W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 8.4A | No | 32mm | - | - | ROHS3 Compliant | - | ||
![]() LGA150A-24-HJ1Y Cosel USA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | -10°C~60°C | 2015 | LGA (150W) | 6.30Lx2.95W x 1.54 H 160.0mmx74.9mmx39.1mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | 1 | CE, cURus, TUV | 87% | 2kV | - | - | 151.2W | - | 6.3A | No | 39mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA75F-12-RV Cosel USA | 34 |
| Datasheet | 6 Weeks | Chassis Mount | - | 350.000009g | -10°C~71°C With Derating | 2017 | PBA (75W) | 5.31Lx1.26W x 3.23 H 134.9mmx32.0mmx82.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | 1 | CE, cURus, TUV | 83% | 3kV | - | - | 75.6W | - | 6.3A | No | 32mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA75F-12-VN Cosel USA | 34 |
| Datasheet | 6 Weeks | Chassis Mount | - | 350.000009g | -10°C~71°C With Derating | 2017 | PBA (75W) | 5.31Lx1.26W x 3.23 H 134.9mmx32.0mmx82.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 1 | CE, cURus, TUV | 83% | 3kV | - | - | 75.6W | - | 6.3A | No | 32mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA75F-3R3-CT Cosel USA | 43 |
| Datasheet | 6 Weeks | Chassis Mount | - | 350.000009g | -10°C~71°C With Derating | 2017 | PBA (75W) | 5.31Lx1.26W x 3.23 H 134.9mmx32.0mmx82.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | 1 | CE, cURus, TUV | 78% | 3kV | - | - | 49.5W | - | 15A | No | 32mm | - | - | ROHS3 Compliant | - | ||
![]() PBA75F-36-RN Cosel USA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | 350.000009g | -10°C~71°C With Derating | 2017 | PBA (75W) | 5.31Lx1.26W x 3.23 H 134.9mmx32.0mmx82.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 1 | CE, cURus, TUV | 86% | 3kV | - | - | 75.6W | - | 2.1A | No | 32mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA75F-9-CN Cosel USA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | 350.000009g | -10°C~71°C With Derating | 2017 | PBA (75W) | 5.31Lx1.26W x 3.23 H 134.9mmx32.0mmx82.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 1 | CE, cURus, TUV | 82% | 3kV | - | - | 75.6W | - | 8.4A | No | 32mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA75F-15-RN Cosel USA | 2624 |
| Datasheet | 6 Weeks | Chassis Mount | - | 350.000009g | -10°C~71°C With Derating | 2017 | PBA (75W) | 5.31Lx1.26W x 3.23 H 134.9mmx32.0mmx82.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 1 | CE, cURus, TUV | 84% | 3kV | - | - | 75W | - | 5A | No | 32mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PMA60F-15-J1N Cosel USA | 2540 |
| Datasheet | 6 Weeks | Chassis Mount | - | - | -10°C~70°C | 2015 | PMA (60W) | 5.31Lx1.26W x 3.23 H 134.9mmx32.0mmx82.0mm | Active | 1 (Unlimited) | Enclosed | Medical | 1 | CE, cURus, TUV | 83% | 2kV | - | - | 60W | - | 4A | No | 82mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA100F-15-E Cosel USA | 34 |
| Datasheet | 6 Weeks | Chassis Mount | - | 453.59237g | -10°C~71°C With Derating | 2017 | PBA (100W) | 5.79Lx1.26W x 3.66 H 147.1mmx32.0mmx93.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | 1 | CE, cURus, TUV | 86% | 3kV | - | - | 105W | - | 7A | No | 32mm | - | - | ROHS3 Compliant | - | ||
![]() PBA100F-24-E Cosel USA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | 453.59237g | -10°C~71°C With Derating | 2017 | PBA (100W) | 5.79Lx1.26W x 3.66 H 147.1mmx32.0mmx93.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | 1 | CE, cURus, TUV | 86% | 3kV | - | - | 108W | - | 4.5A | No | 32mm | - | - | ROHS3 Compliant | - | ||
![]() PBA100F-15-G Cosel USA | 2037 |
| Datasheet | 6 Weeks | Chassis Mount | - | 453.59237g | -10°C~71°C With Derating | 2017 | PBA (100W) | 5.79Lx1.26W x 3.66 H 147.1mmx32.0mmx93.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | 1 | CE, cURus, TUV | 86% | 3kV | - | - | 105W | - | 7A | No | 32mm | - | - | ROHS3 Compliant | - | ||
![]() LGA240A-24-HSNJ1Y Cosel USA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | -10°C~60°C | 2015 | LGA (240W) | 7.09Lx3.31W x 1.91 H 180.1mmx84.1mmx48.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 1 | CE, cURus, TUV | 86.5% | 2kV | - | - | 240W | - | 10A | No | 59mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA75F-15-CN Cosel USA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | 350.000009g | -10°C~71°C With Derating | 2017 | PBA (75W) | 5.31Lx1.26W x 3.23 H 134.9mmx32.0mmx82.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 1 | CE, cURus, TUV | 84% | 3kV | - | - | 75W | - | 5A | No | 32mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA75F-36-T Cosel USA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | 350.000009g | -10°C~71°C With Derating | 2017 | PBA (75W) | 5.31Lx1.26W x 3.23 H 134.9mmx32.0mmx82.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | 1 | CE, cURus, TUV | 86% | 3kV | 36V | - | 75.6W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 2.1A | No | 32mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA75F-24-CEN Cosel USA | 2323 |
| Datasheet | 6 Weeks | Chassis Mount | - | 350.000009g | -10°C~71°C With Derating | 2017 | PBA (75W) | 5.31Lx1.26W x 3.23 H 134.9mmx32.0mmx82.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 1 | CE, cURus, TUV | 85% | 3kV | - | 3.2A | 76.8W | - | 3.2A | No | 32mm | 135mm | 82mm | ROHS3 Compliant | Lead Free | ||
![]() PBA75F-48-VN Cosel USA | 34 |
| Datasheet | 6 Weeks | Chassis Mount | - | 350.000009g | -10°C~71°C With Derating | 2017 | PBA (75W) | 5.31Lx1.26W x 3.23 H 134.9mmx32.0mmx82.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 1 | CE, cURus, TUV | 86% | 3kV | - | - | 76.8W | - | 1.6A | No | 32mm | - | - | ROHS3 Compliant | Lead Free |