- Series
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Number of Outputs
- Output Power
- Published
- Height
- Current - Output 1
- Lead Free
- Efficiency
Attribute column
Manufacturer
Cosel AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Output Power | Current - Output 1 | Minimum Load Required | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PBA75F-5-RV Cosel USA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | 350.000009g | -10°C~71°C With Derating | 2017 | PBA (75W) | 5.31Lx1.26W x 3.23 H 134.9mmx32.0mmx82.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | 1 | CE, cURus, TUV | 83% | 3kV | - | 75W | 15A | No | 32mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA75F-9-RV Cosel USA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | 350.000009g | -10°C~71°C With Derating | 2017 | PBA (75W) | 5.31Lx1.26W x 3.23 H 134.9mmx32.0mmx82.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | 1 | CE, cURus, TUV | 82% | 3kV | - | 75.6W | 8.4A | No | 32mm | - | - | ROHS3 Compliant | - | ||
![]() PBA75F-9-VN Cosel USA | 17 |
| Datasheet | 6 Weeks | Chassis Mount | - | 350.000009g | -10°C~71°C With Derating | 2017 | PBA (75W) | 5.31Lx1.26W x 3.23 H 134.9mmx32.0mmx82.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 1 | CE, cURus, TUV | 82% | 3kV | - | 75.6W | 8.4A | No | 32mm | - | - | ROHS3 Compliant | - | ||
![]() PBA75F-3R3-EN Cosel USA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | 350.000009g | -10°C~71°C With Derating | 2017 | PBA (75W) | 5.31Lx1.26W x 3.23 H 134.9mmx32.0mmx82.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 1 | CE, cURus, TUV | 78% | 3kV | - | 49.5W | 15A | No | 32mm | - | - | ROHS3 Compliant | - | ||
![]() PBA75F-24-EN1 Cosel USA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | 350.000009g | -10°C~71°C With Derating | 2017 | PBA (75W) | 5.31Lx1.26W x 3.23 H 134.9mmx32.0mmx82.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 1 | CE, cURus, TUV | 85% | 3kV | - | 76.8W | 3.2A | No | 32mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA75F-48-GN Cosel USA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | 350.000009g | -10°C~71°C With Derating | 2017 | PBA (75W) | 5.31Lx1.26W x 3.23 H 134.9mmx32.0mmx82.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 1 | CE, cURus, TUV | 86% | 3kV | - | 76.8W | 1.6A | No | 32mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA75F-5-EN Cosel USA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | 350.000009g | -10°C~71°C With Derating | 2017 | PBA (75W) | 5.31Lx1.26W x 3.23 H 134.9mmx32.0mmx82.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 1 | CE, cURus, TUV | 83% | 3kV | - | 75W | 15A | No | 32mm | - | - | ROHS3 Compliant | - | ||
![]() PBA75F-5-VN Cosel USA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | 350.000009g | -10°C~71°C With Derating | 2017 | PBA (75W) | 5.31Lx1.26W x 3.23 H 134.9mmx32.0mmx82.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 1 | CE, cURus, TUV | 83% | 3kV | - | 75W | 15A | No | 32mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA75F-5-EVN Cosel USA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | 350.000009g | -10°C~71°C With Derating | 2017 | PBA (75W) | 5.31Lx1.26W x 3.23 H 134.9mmx32.0mmx82.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 1 | CE, cURus, TUV | 83% | 3kV | - | 75W | 15A | No | 32mm | - | - | ROHS3 Compliant | - | ||
![]() PBA75F-3R3-RT Cosel USA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | 350.000009g | -10°C~71°C With Derating | 2017 | PBA (75W) | 5.31Lx1.26W x 3.23 H 134.9mmx32.0mmx82.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | 1 | CE, cURus, TUV | 78% | 3kV | - | 49.5W | 15A | No | 32mm | - | - | ROHS3 Compliant | - | ||
![]() PBA75F-3R3-TN Cosel USA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | 350.000009g | -10°C~71°C With Derating | 2017 | PBA (75W) | 5.31Lx1.26W x 3.23 H 134.9mmx32.0mmx82.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 1 | CE, cURus, TUV | 78% | 3kV | - | 49.5W | 15A | No | 32mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LGA240A-24-G Cosel USA | 43 |
| Datasheet | 6 Weeks | Chassis Mount | Module | - | -10°C~60°C | 2015 | LGA (240W) | 7.09Lx3.31W x 1.91 H 180.1mmx84.1mmx48.5mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | 1 | CE, cURus, TUV | 86.5% | 2kV | - | 240W | 10A | No | 48.5mm | - | - | ROHS3 Compliant | - | ||
![]() PBA75F-24-GJN Cosel USA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | 350.000009g | -10°C~71°C With Derating | 2017 | PBA (75W) | 5.31Lx1.26W x 3.23 H 134.9mmx32.0mmx82.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 1 | CE, cURus, TUV | 85% | 3kV | - | 76.8W | 3.2A | No | 32mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFA240F-24-J1R2 Cosel USA | 2360 |
| Datasheet | 6 Weeks | Chassis Mount | Module | - | -10°C~70°C | 2015 | LFA (240W) | 5.20Lx1.97W x 1.04 H 132.1mmx50.0mmx26.4mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | 1 | CE, cURus, TUV | 87.5% | 3kV | - | 240W | 10A | No | 43mm | - | - | ROHS3 Compliant | - | ||
![]() LFA240F-24-R2 Cosel USA | 2215 |
| Datasheet | 6 Weeks | Chassis Mount | Module | - | -10°C~70°C | 2015 | LFA (240W) | 5.20Lx1.97W x 1.04 H 132.1mmx50.0mmx26.4mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | 1 | CE, cURus, TUV | 87.5% | 3kV | - | 240W | 10A | No | 43mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA100F-5-CEN Cosel USA | 2882 |
| Datasheet | 6 Weeks | Chassis Mount | - | 453.59237g | -10°C~71°C With Derating | 2017 | PBA (100W) | 5.79Lx1.26W x 3.66 H 147.1mmx32.0mmx93.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 1 | CE, cURus, TUV | 84% | 3kV | 20A | 100W | 20A | No | 32mm | 147mm | 81mm | ROHS3 Compliant | Lead Free | ||
![]() PBA100F-24-CTN Cosel USA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | 453.59237g | -10°C~71°C With Derating | 2017 | PBA (100W) | 5.79Lx1.26W x 3.66 H 147.1mmx32.0mmx93.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 1 | CE, cURus, TUV | 86% | 3kV | - | 108W | 4.5A | No | 32mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFA240F-36-C Cosel USA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | -10°C~70°C | 2015 | LFA (240W) | 5.20Lx1.97W x 1.04 H 132.1mmx50.0mmx26.4mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | 1 | CE, cURus, TUV | 87.5% | 3kV | - | 241.2W | 6.7A | No | 43mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA100F-3R3-RN1 Cosel USA | 2187 |
| Datasheet | 6 Weeks | Chassis Mount | - | 453.59237g | -10°C~71°C With Derating | 2017 | PBA (100W) | 5.79Lx1.26W x 3.66 H 147.1mmx32.0mmx93.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 1 | CE, cURus, TUV | 79% | 3kV | - | 66W | 20A | No | 32mm | - | - | ROHS3 Compliant | - | ||
![]() PBA100F-9-R Cosel USA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | 453.59237g | -10°C~71°C With Derating | 2017 | PBA (100W) | 5.79Lx1.26W x 3.66 H 147.1mmx32.0mmx93.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | 1 | CE, cURus, TUV | 82% | 3kV | - | 94.5W | 10.5A | No | 32mm | - | - | ROHS3 Compliant | Lead Free |