- Series
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Number of Outputs
- Output Power
- Published
- Height
- Current - Output 1
- Lead Free
- Efficiency
Attribute column
Manufacturer
Cosel AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Weight | Voltage-Output 1 | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Reach Compliance Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Output Power | Current - Output 1 | Minimum Load Required | Isolation Voltage | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PBA100F-36-CT Cosel USA | 2911 |
| Datasheet | 6 Weeks | Chassis Mount | - | 453.59237g | - | -10°C~71°C With Derating | 2017 | PBA (100W) | 5.79Lx1.26W x 3.66 H 147.1mmx32.0mmx93.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | - | 1 | CE, cURus, TUV | 86% | 3kV | 2.8A | 100.8W | 2.1A | No | - | 32mm | - | - | ROHS3 Compliant | - | ||
![]() PBA100F-36-GTN Cosel USA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | 453.59237g | - | -10°C~71°C With Derating | 2017 | PBA (100W) | 5.79Lx1.26W x 3.66 H 147.1mmx32.0mmx93.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | - | 1 | CE, cURus, TUV | 86% | 3kV | - | 100.8W | 2.1A | No | - | 32mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFA240F-24-J1Y Cosel USA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | - | -10°C~70°C | 2015 | LFA (240W) | 5.20Lx1.97W x 1.04 H 132.1mmx50.0mmx26.4mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | - | 1 | CE, cURus, TUV | 87.5% | 3kV | - | 240W | 10A | No | - | 43mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA100F-24-RTN Cosel USA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | 453.59237g | - | -10°C~71°C With Derating | 2017 | PBA (100W) | 5.79Lx1.26W x 3.66 H 147.1mmx32.0mmx93.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | - | 1 | CE, cURus, TUV | 86% | 3kV | - | 108W | 4.5A | No | - | 32mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFA240F-24-G Cosel USA | 2150 |
| Datasheet | 6 Weeks | Chassis Mount | Module | - | - | -10°C~70°C | 2015 | LFA (240W) | 5.20Lx1.97W x 1.04 H 132.1mmx50.0mmx26.4mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | - | 1 | CE, cURus, TUV | 87.5% | 3kV | - | 240W | 10A | No | - | 43mm | - | - | ROHS3 Compliant | - | ||
![]() PBA1500T-24-F1 Cosel USA | 504 |
| Datasheet | 6 Weeks | Chassis Mount | - | - | - | -10°C~70°C With Derating | 2015 | PBA (1500W) | 10.55Lx7.01W x 2.40 H 268.0mmx178.1mmx61.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | - | 1 | CE, cURus, TUV | 87% | 3kV | - | 1.68kW | - | No | - | 61mm | - | - | ROHS3 Compliant | - | ||
![]() LGA100A-24-CJ1Y Cosel USA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | - | -10°C~60°C | 2015 | LGA (100W) | 6.10Lx2.44W x 1.40 H 154.9mmx62.0mmx35.6mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | - | 1 | CE, cURus, TUV | 85.5% | 2kV | - | 103.2W | 4.3A | No | - | 35.5mm | - | - | ROHS3 Compliant | - | ||
![]() PMA15F-3R3-TN Cosel USA | 23 |
| Datasheet | 6 Weeks | Chassis Mount | - | - | - | -10°C~70°C | 2015 | PMA (15W) | 4.06Lx1.22W x 3.07 H 103.1mmx31.0mmx78.0mm | Active | 1 (Unlimited) | Enclosed | Medical | - | 1 | CE, cURus, TUV | 67% | 2kV | - | 9.9W | 3A | No | - | 78mm | - | - | ROHS3 Compliant | - | ||
![]() PMA15F-3R3-T1N Cosel USA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | - | - | -10°C~70°C | 2015 | PMA (15W) | 4.06Lx1.22W x 3.07 H 103.1mmx31.0mmx78.0mm | Active | 1 (Unlimited) | Enclosed | Medical | - | 1 | CE, cURus, TUV | 67% | 2kV | - | 9.9W | 3A | No | - | 78mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LGA100A-24-HSNJ1 Cosel USA | 23 |
| Datasheet | 6 Weeks | Chassis Mount | Module | - | - | -10°C~60°C | 2015 | LGA (100W) | 6.10Lx2.44W x 1.40 H 154.9mmx62.0mmx35.6mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | - | 1 | CE, cURus, TUV | 85.5% | 2kV | - | 103.2W | 4.3A | No | - | 45mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LGA50A-12-G Cosel USA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | - | -10°C~60°C | 2015 | LGA (50W) | 5.20Lx1.97W x 1.12 H 132.1mmx50.0mmx28.4mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | - | 1 | CE, cURus, TUV | 82% | 2kV | - | 51.6W | 4.3A | No | - | 28.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LGA50A-12-CJ1 Cosel USA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | - | -10°C~60°C | 2015 | LGA (50W) | 5.20Lx1.97W x 1.12 H 132.1mmx50.0mmx28.4mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | - | 1 | CE, cURus, TUV | 82% | 2kV | - | 51.6W | 4.3A | No | - | 28.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LGA50A-12-C Cosel USA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | - | -10°C~60°C | 2015 | LGA (50W) | 5.20Lx1.97W x 1.12 H 132.1mmx50.0mmx28.4mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | - | 1 | CE, cURus, TUV | 82% | 2kV | - | 51.6W | 4.3A | No | - | 28.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA15F-5-GN Cosel USA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | 199.999989g | - | -10°C~71°C With Derating | 2017 | PBA (15W) | 3.35Lx1.22W x 3.07 H 85.1mmx31.0mmx78.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | - | 1 | CE, cURus, TUV | 75% | 3kV | - | 15W | 3A | No | - | 34.5mm | - | - | ROHS3 Compliant | - | ||
![]() PBA15F-3R3-C Cosel USA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | 199.999989g | - | -10°C~71°C With Derating | 2017 | PBA (15W) | 3.35Lx1.22W x 3.07 H 85.1mmx31.0mmx78.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | - | 1 | CE, cURus, TUV | 68% | 3kV | - | 9.9W | 3A | No | - | 34.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LCA15S-5-CY Cosel USA | In Stock | - | Datasheet | 6 Weeks | - | Module | - | 5V | - | 2011 | LCA (15W) | - | Active | 1 (Unlimited) | - | - | unknown | 1 | - | - | - | - | 15W | 3A | - | 2kV | 15mm | 115mm | 50mm | ROHS3 Compliant | Lead Free | ||
![]() LCA30S-24-GY Cosel USA | In Stock | - | Datasheet | 6 Weeks | - | Module | - | 24V | - | 2011 | LCA (30W) | - | Active | 1 (Unlimited) | - | - | unknown | 1 | - | - | - | - | 31.2W | 1.3A | - | 2kV | 23mm | 132.5mm | 50mm | ROHS3 Compliant | Lead Free | ||
![]() LCA100S-24-GY Cosel USA | In Stock | - | Datasheet | 6 Weeks | - | Module | - | 24V | - | 2011 | LCA (100W) | - | Active | 1 (Unlimited) | - | - | unknown | 1 | - | - | - | - | 103.2W | 4.3A | - | 2kV | 30mm | 222mm | - | ROHS3 Compliant | - | ||
![]() LCA100S-15-CY Cosel USA | In Stock | - | Datasheet | 6 Weeks | - | Module | - | 15V | - | 2011 | LCA (100W) | - | Active | 1 (Unlimited) | - | - | unknown | 1 | - | - | - | - | 105W | 7A | - | 2kV | 30mm | 222mm | - | ROHS3 Compliant | Lead Free | ||
![]() LCA100S-12-CG Cosel USA | In Stock | - | Datasheet | 6 Weeks | - | Module | - | - | - | 2011 | LCA (100W) | - | Active | 1 (Unlimited) | - | - | unknown | 1 | - | - | - | - | 102W | 8.5A | - | 2kV | 30mm | 222mm | - | ROHS3 Compliant | Lead Free |