- Series
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Number of Outputs
- Output Power
- Published
- Height
- Current - Output 1
- Lead Free
- Efficiency
Attribute column
Manufacturer
Cosel AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature (Max.) | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Reach Compliance Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Current - Output (Max) | Output Power | Protections | Voltage - Output 2 | Input Voltage (Min) | Input Voltage (Max) | Current - Output 1 | Voltage - Output 3 | Minimum Load Required | Isolation Voltage | Features | Efficiency (Main Output) | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPLFA75F-5 Cosel USA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | - | -10°C~50°C | 2011 | SPLFA (75W) | 7.56Lx2.40W x 1.65 H 192.0mmx61.0mmx41.9mm | Active | Not Applicable | Open Frame | ITE (Commercial) | - | - | 1 | PSE | 77% | 3kV | - | - | 75W | - | - | - | - | 15A | - | No | - | - | - | 36mm | 192mm | 61mm | ROHS3 Compliant | Lead Free | ||
![]() LEA50F-24-GHY Cosel USA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | -20°C~70°C With Derating | 2011 | LEA (50W) | 7.68Lx2.17W x 0.91 H 195.0mmx55.0mmx23.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | 50W | - | 1 | CE, cURus, TUV | 83% | 3kV | - | - | 50.4W | - | - | - | - | 2.1A | - | - | - | Adjustable Output, Universal Input | - | 23mm | 195mm | 55mm | ROHS3 Compliant | - | ||
![]() LDA50F-30-SNY Cosel USA | In Stock | - | Datasheet | 6 Weeks | - | Module | - | - | 2006 | LDA (50W) | - | Active | 1 (Unlimited) | - | - | - | unknown | 1 | - | - | - | - | - | 51W | - | - | - | - | 1.7A | - | - | 3kV | - | - | 26mm | 195mm | 55mm | ROHS3 Compliant | Lead Free | ||
![]() LDA50F-9-SNR Cosel USA | In Stock | - | Datasheet | 6 Weeks | - | Module | - | - | 2011 | LDA (50W) | - | Active | 1 (Unlimited) | - | - | - | unknown | 1 | - | - | - | - | - | 50.4W | - | - | - | - | 5.6A | - | - | 3kV | - | - | 26mm | 195mm | 55mm | ROHS3 Compliant | - | ||
![]() LDA75F-24-G Cosel USA | In Stock | - | Datasheet | 6 Weeks | - | Module | - | - | 2011 | LDA (75W) | - | Active | 1 (Unlimited) | - | - | - | unknown | 1 | - | - | - | - | - | 76.8W | - | - | - | - | 3.2A | - | - | 3kV | - | - | 32mm | 222mm | 55mm | ROHS3 Compliant | Lead Free | ||
![]() LDA50F-3-M Cosel USA | In Stock | - | Datasheet | 6 Weeks | - | Module | - | - | 2011 | LDA (50W) | - | Active | 1 (Unlimited) | - | - | - | - | 1 | - | - | - | - | - | 30W | - | - | - | - | 10A | - | - | 3kV | - | - | 26mm | 195mm | 55mm | ROHS3 Compliant | - | ||
![]() LDA50F-5-SY Cosel USA | In Stock | - | Datasheet | 6 Weeks | - | Module | - | - | 2011 | LDA (50W) | - | Active | 1 (Unlimited) | - | - | - | unknown | 1 | - | - | - | - | - | 50W | - | - | - | - | 10A | - | - | 3kV | - | - | 26mm | 195mm | 55mm | ROHS3 Compliant | - | ||
![]() LDA50F-9-C Cosel USA | In Stock | - | Datasheet | 6 Weeks | - | Module | 60°C | - | 2011 | LDA (50W) | - | Active | 1 (Unlimited) | - | - | - | unknown | 1 | CE, CSA, TUV, UL | - | - | 9V | - | 50.4W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 85V | 264V | 5.6A | - | - | 3kV | - | 78% | 26mm | 195mm | 55mm | ROHS3 Compliant | - | ||
![]() LDA50F-9-SNG Cosel USA | In Stock | - | Datasheet | 6 Weeks | - | Module | - | - | 2011 | LDA (50W) | - | Active | 1 (Unlimited) | - | - | - | unknown | 1 | - | - | - | - | - | 50.4W | - | - | - | - | 5.6A | - | - | 3kV | - | - | 26mm | 195mm | 55mm | ROHS3 Compliant | Lead Free | ||
![]() LEA50F-12-M Cosel USA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | -20°C~70°C With Derating | 2011 | LEA (50W) | 7.68Lx2.17W x 0.91 H 195.0mmx55.0mmx23.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | 50W | - | 1 | CE, cURus, TUV | 80% | 3kV | - | - | 51.6W | - | - | - | - | 4.3A | - | - | - | Universal Input | - | 23mm | 195mm | 55mm | ROHS3 Compliant | - | ||
![]() LEA50F-15-SNRY Cosel USA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | -20°C~70°C With Derating | 2011 | LEA (50W) | 8.86Lx2.56W x 1.42 H 225.0mmx65.0mmx36.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 50W | unknown | 1 | CE, cURus, TUV | 81% | 3kV | - | - | 52.5W | - | - | - | - | 3.5A | - | - | - | Adjustable Output, Remote On/Off, Universal Input | - | 36mm | - | - | ROHS3 Compliant | - | ||
![]() LEA50F-12-SNR Cosel USA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | -20°C~70°C With Derating | 2011 | LEA (50W) | 8.86Lx2.56W x 1.42 H 225.0mmx65.0mmx36.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 50W | unknown | 1 | CE, cURus, TUV | 80% | 3kV | - | - | 51.6W | - | - | - | - | 4.3A | - | - | - | Remote On/Off, Universal Input | - | 36mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PMC50-1-CN Cosel USA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | - | 0°C~65°C | 2011 | PMC (50W) | 7.28Lx3.66W x 1.34 H 185.0mmx93.0mmx34.0mm | Obsolete | 1 (Unlimited) | Enclosed | ITE (Commercial) | - | - | 3 | CE, CSA, cURus, TUV | 70% | 3kV | - | 5A 2A 350mA | - | - | 12V | - | - | - | -12V | Yes | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PMC15-1 Cosel USA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | - | 0°C~65°C | 2011 | PMC (15W) | 4.33Lx2.36W x 1.46 H 110.0mmx60.0mmx37.0mm | Obsolete | 1 (Unlimited) | Enclosed | ITE (Commercial) | - | - | 3 | CE, CSA, cURus, TUV | 65% | 3kV | - | 2A 300mA 200mA | - | - | 12V | - | - | - | -12V | Yes | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SPLFA75F-5-C Cosel USA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | - | -10°C~50°C | 2011 | SPLFA (75W) | 7.56Lx2.40W x 1.65 H 192.0mmx61.0mmx41.9mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | - | - | 1 | PSE | 77% | 3kV | - | 15A | 75W | - | - | - | - | 15A | - | No | - | - | - | 36mm | 192mm | 61mm | ROHS3 Compliant | - | ||
![]() LDA75F-12-SNRY Cosel USA | In Stock | - | Datasheet | 6 Weeks | - | Module | - | - | 2011 | LDA (75W) | - | Active | 1 (Unlimited) | - | - | - | unknown | 1 | - | - | - | - | - | 75.6W | - | - | - | - | 6.3A | - | - | 3kV | - | - | 32mm | 222mm | 55mm | ROHS3 Compliant | Lead Free | ||
![]() LEP100F-24-RT Cosel USA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | -10°C~70°C | 2015 | LEP (100W) | 8.74Lx2.95W x 1.38 H 222.0mmx74.9mmx35.1mm | Active | Not Applicable | Open Frame | ITE (Commercial) | - | - | 1 | CE, cURus, TUV | 84% | 3kV | - | - | 100.8W | - | - | - | - | 4.2A | - | No | - | - | - | 32mm | - | - | ROHS3 Compliant | - | ||
![]() LDA100W-30 Cosel USA | In Stock | - | Datasheet | 6 Weeks | - | Module | - | - | 2006 | LDA (100W) | - | Active | 1 (Unlimited) | - | - | - | unknown | 1 | - | - | - | - | - | 105W | - | - | - | - | 3.5A | - | - | 3kV | - | - | 35mm | 222mm | 62mm | ROHS3 Compliant | Lead Free | ||
![]() LEA100F-24-CH Cosel USA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | -20°C~70°C With Derating | 2011 | LEA (100W) | 8.74Lx2.44W x 1.26 H 222.0mmx62.0mmx32.0mm | Active | Not Applicable | Open Frame, Conformal Coated | ITE (Commercial) | 100W | - | 1 | CE, cURus, TUV | 84% | 3kV | - | - | 103.2W | - | - | - | - | 4.3A | - | - | - | Universal Input | - | 32mm | 222mm | 62mm | ROHS3 Compliant | Lead Free | ||
![]() LEA150F-12-C Cosel USA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | -20°C~70°C With Derating | 2011 | LEA (150W) | 8.74Lx2.95W x 1.46 H 222.0mmx75.0mmx37.0mm | Active | Not Applicable | Open Frame, Conformal Coated | ITE (Commercial) | 150W | unknown | 1 | CE, cURus, TUV | 81% | 3kV | - | - | 150W | - | - | - | - | 12.5A | - | - | - | Universal Input | - | 37mm | - | - | ROHS3 Compliant | Lead Free |