- Series
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Number of Outputs
- Output Power
- Published
- Height
- Current - Output 1
- Lead Free
- Efficiency
Attribute column
Manufacturer
Cosel AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Output Power | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Current - Output 2 | Current - Output 3 | Features | Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PJA150F-36-R Cosel USA | 34 |
| Datasheet | 6 Weeks | Chassis Mount | - | -20°C~70°C With Derating | 2017 | PJA (150W) | 5.08Lx1.61W x 3.82 H 129.0mmx40.9mmx97.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 151W | 1 | CE, cURus | 90% | 3kV | 4.2A | - | - | - | - | - | No | - | - | Remote On/Off, Universal Input | - | ROHS3 Compliant | - | ||
![]() PJA150F-24-T Cosel USA | 34 |
| Datasheet | 6 Weeks | Chassis Mount | - | -20°C~70°C With Derating | 2017 | PJA (150W) | 5.08Lx1.61W x 3.82 H 129.0mmx40.9mmx97.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 154W | 1 | CE, cURus | 90% | 3kV | 6.4A | - | - | - | - | - | No | - | - | Universal Input | - | ROHS3 Compliant | - | ||
![]() PJA150F-15-J Cosel USA | 34 |
| Datasheet | 6 Weeks | Chassis Mount | - | -20°C~70°C With Derating | 2017 | PJA (150W) | 5.08Lx1.61W x 3.82 H 129.0mmx40.9mmx97.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 150W | 1 | CE, cURus | 87% | 3kV | - | - | - | - | - | - | No | - | - | Universal Input | - | ROHS3 Compliant | - | ||
![]() PBA75F-24-RN Cosel USA | 2525 |
| Datasheet | 6 Weeks | Chassis Mount | 350.000009g | -10°C~71°C With Derating | 2017 | PBA (75W) | 5.31Lx1.26W x 3.23 H 134.9mmx32.0mmx82.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | - | 1 | CE, cURus, TUV | 85% | 3kV | - | 76.8W | - | 3.2A | - | - | No | - | - | - | 32mm | ROHS3 Compliant | Lead Free | ||
![]() AC9-2H2F2F-00 Cosel USA | 968 |
| Datasheet | 6 Weeks | Chassis Mount | - | -20°C~70°C | 2015 | ACE (900W) | 10.00Lx6.99W x 2.50 H 254.0mmx177.5mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | - | 3 | CE, cURus, TUV | 80% | 3kV | - | 900W | 15V | - | 15V | - | No | - | - | - | - | ROHS3 Compliant | - | ||
![]() AC6-FFC2C-02 Cosel USA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | -20°C~70°C | 2015 | ACE (650W) | 10.98Lx5.00W x 2.50 H 278.9mmx127.0mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | - | 4 | CE, cURus, TUV | 80% | 3kV | - | 650W | 15V | 60A | 5V | 5V | No | 26A | 10A | - | - | ROHS3 Compliant | - | ||
![]() AC9-2H2H2H-0A-HK Cosel USA | 574 |
| Datasheet | 6 Weeks | Chassis Mount | - | -20°C~70°C | 2015 | ACE (900W) | 10.00Lx6.99W x 2.50 H 254.0mmx177.5mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | - | 3 | CE, cURus, TUV | 80% | 3kV | - | 900W | 24V | - | 24V | - | No | - | - | - | - | ROHS3 Compliant | - | ||
![]() AC4-BMN2H-00 Cosel USA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | -20°C~70°C | 2015 | ACE (450W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | - | 4 | CE, cURus, TUV | 78% | 3kV | - | 450W | 5V | 14A | 12V | 24V | No | 5A | 10A | - | - | ROHS3 Compliant | - | ||
![]() PBA75F-12-RN Cosel USA | 2132 |
| Datasheet | 6 Weeks | Chassis Mount | 350.000009g | -10°C~71°C With Derating | 2017 | PBA (75W) | 5.31Lx1.26W x 3.23 H 134.9mmx32.0mmx82.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | - | 1 | CE, cURus, TUV | 83% | 3kV | - | 75.6W | - | 6.3A | - | - | No | - | - | - | 32mm | ROHS3 Compliant | Lead Free | ||
![]() PBA100F-5-E Cosel USA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | 453.59237g | -10°C~71°C With Derating | 2017 | PBA (100W) | 5.79Lx1.26W x 3.66 H 147.1mmx32.0mmx93.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | - | 1 | CE, cURus, TUV | 84% | 3kV | - | 100W | - | 20A | - | - | No | - | - | - | 32mm | ROHS3 Compliant | - | ||
![]() PBA75F-24-GN1 Cosel USA | 2764 |
| Datasheet | 6 Weeks | Chassis Mount | 350.000009g | -10°C~71°C With Derating | 2017 | PBA (75W) | 5.31Lx1.26W x 3.23 H 134.9mmx32.0mmx82.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | - | 1 | CE, cURus, TUV | 85% | 3kV | - | 76.8W | - | 3.2A | - | - | No | - | - | - | 32mm | ROHS3 Compliant | Lead Free | ||
![]() PBA75F-24-CJ Cosel USA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | 350.000009g | -10°C~71°C With Derating | 2017 | PBA (75W) | 5.31Lx1.26W x 3.23 H 134.9mmx32.0mmx82.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | - | 1 | CE, cURus, TUV | 85% | 3kV | - | 76.8W | - | 3.2A | - | - | No | - | - | - | 32mm | ROHS3 Compliant | Lead Free | ||
![]() PBA100F-15-R Cosel USA | 2123 |
| Datasheet | 6 Weeks | Chassis Mount | 453.59237g | -10°C~71°C With Derating | 2017 | PBA (100W) | 5.79Lx1.26W x 3.66 H 147.1mmx32.0mmx93.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | - | 1 | CE, cURus, TUV | 86% | 3kV | - | 105W | - | 7A | - | - | No | - | - | - | 32mm | ROHS3 Compliant | Lead Free | ||
![]() PBA100F-3R3-RT Cosel USA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | 453.59237g | -10°C~71°C With Derating | 2017 | PBA (100W) | 5.79Lx1.26W x 3.66 H 147.1mmx32.0mmx93.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | - | 1 | CE, cURus, TUV | 79% | 3kV | - | 66W | - | 20A | - | - | No | - | - | - | 32mm | ROHS3 Compliant | - | ||
![]() PBA100F-12-CJN Cosel USA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | 453.59237g | -10°C~71°C With Derating | 2017 | PBA (100W) | 5.79Lx1.26W x 3.66 H 147.1mmx32.0mmx93.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | - | 1 | CE, cURus, TUV | 83% | 3kV | - | 102W | - | 8.5A | - | - | No | - | - | - | 32mm | ROHS3 Compliant | Lead Free | ||
![]() AC3-O9ZM-00 Cosel USA | 2493 |
| Datasheet | 6 Weeks | Chassis Mount | - | -20°C~70°C | 2015 | ACE (300W) | 10.00Lx4.06W x 2.50 H 254.0mmx103.1mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | - | 5 | CE, cURus, TUV | 78% | 3kV | - | 300W | -24V | 10A | 15V | -15V | No | 2.5A | 2.5A | - | - | ROHS3 Compliant | - | ||
![]() PJA600F-12-F4 Cosel USA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | -20°C~70°C With Derating | 2017 | PJA (600W) | 8.46Lx4.72W x 2.40 H 214.9mmx119.9mmx61.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 600W | 1 | CE, cURus | 84% | 3kV | - | - | - | - | - | - | No | - | - | Universal Input | - | ROHS3 Compliant | - | ||
![]() PJA600F-12-R Cosel USA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | -20°C~70°C With Derating | 2017 | PJA (600W) | 8.46Lx4.72W x 2.40 H 214.9mmx119.9mmx61.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 600W | 1 | CE, cURus | 84% | 3kV | - | - | - | - | - | - | No | - | - | Remote On/Off, Universal Input | - | ROHS3 Compliant | - | ||
![]() PJA600F-15-V Cosel USA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | -20°C~70°C With Derating | 2017 | PJA (600W) | 8.46Lx4.72W x 2.40 H 214.9mmx119.9mmx61.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 600W | 1 | CE, cURus | 85% | 3kV | 40A | - | - | - | - | - | No | - | - | Adjustable Output, Universal Input | - | ROHS3 Compliant | - | ||
![]() PJA600F-24-F4 Cosel USA | 2060 |
| Datasheet | 6 Weeks | Chassis Mount | - | -20°C~70°C With Derating | 2017 | PJA (600W) | 8.46Lx4.72W x 2.40 H 214.9mmx119.9mmx61.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 600W | 1 | CE, cURus | 88% | 3kV | - | - | - | - | - | - | No | - | - | Universal Input | - | ROHS3 Compliant | - |