- Series
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Number of Outputs
- Output Power
- Published
- Height
- Current - Output 1
- Lead Free
- Efficiency
Attribute column
Manufacturer
Cosel AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Additional Feature | Reach Compliance Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Current - Output (Max) | Output Power | Protections | Current - Output 1 | Minimum Load Required | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LEA150F-12-G Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | -20°C~70°C With Derating | 2006 | LEA (150W) | 8.74Lx2.95W x 1.46 H 222.0mmx75.0mmx37.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | 150W | - | unknown | 1 | CE, cURus, TUV | 81% | 3kV | 12V | - | 150W | - | 12.5A | - | Universal Input | 37mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LEP240F-36-SNU Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | -10°C~70°C | 2015 | LEP (240W) | 8.74Lx3.74W x 1.77 H 222.0mmx95.0mmx45.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | - | - | - | 1 | CE, cURus, TUV | 87% | 3kV | - | - | 241.2W | - | 6.7A | No | - | 58mm | - | - | ROHS3 Compliant | - | ||
![]() LEA150F-24-HR Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | -20°C~70°C With Derating | 2011 | LEA (150W) | 8.74Lx2.95W x 1.46 H 222.0mmx75.0mmx37.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | 150W | - | - | 1 | CE, cURus, TUV | 84% | 3kV | - | - | 151.2W | - | 6.3A | - | Remote On/Off, Universal Input | 37mm | 222mm | 75mm | ROHS3 Compliant | Lead Free | ||
![]() LEP240F-36-D35 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | -10°C~70°C | 2015 | LEP (240W) | 8.74Lx3.74W x 1.77 H 222.0mmx95.0mmx45.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | - | - | - | 1 | CE, cURus, TUV | 87% | 3kV | - | - | 241.2W | - | 6.7A | No | - | - | - | - | ROHS3 Compliant | - | ||
![]() SCDA10000T-48-Y1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | - | 0°C~50°C | - | SCDA (10000W) | 20.08Lx12.22W x 5.91 H 510.0mmx310.4mmx150.1mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | - | - | - | 1 | CE, cURus | 90% | 2kV | - | - | 9.984kW | - | 208A | No | - | 150mm | 510mm | 310mm | ROHS3 Compliant | Lead Free | ||
![]() PBA1500T-24-G Cosel USA, Inc. | 565 |
| Datasheet | 6 Weeks | Chassis Mount | - | - | -10°C~70°C With Derating | 2015 | PBA (1500W) | 10.55Lx7.01W x 2.40 H 268.0mmx178.1mmx61.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | - | - | - | 1 | CE, cURus, TUV | 87% | 3kV | - | 70A | 1.68kW | - | - | No | - | 61mm | - | - | ROHS3 Compliant | - | ||
![]() PBA1500T-24-F4 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | - | -10°C~70°C With Derating | 2015 | PBA (1500W) | 10.55Lx7.01W x 2.40 H 268.0mmx178.1mmx61.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | - | - | - | 1 | CE, cURus, TUV | 87% | 3kV | - | 70A | 1.68kW | - | - | No | - | 61mm | - | - | ROHS3 Compliant | - | ||
![]() PBA1500T-12-C Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | - | -10°C~70°C With Derating | 2015 | PBA (1500W) | 10.55Lx7.01W x 2.40 H 268.0mmx178.1mmx61.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | - | - | - | 1 | CE, cURus, TUV | 84% | 3kV | - | - | 1.5kW | - | 125A | No | - | 61mm | - | - | ROHS3 Compliant | - | ||
![]() PBA1500T-24-C Cosel USA, Inc. | 707 |
| Datasheet | 6 Weeks | Chassis Mount | - | - | -10°C~70°C With Derating | 2015 | PBA (1500W) | 10.55Lx7.01W x 2.40 H 268.0mmx178.1mmx61.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | - | - | - | 1 | CE, cURus, TUV | 87% | 3kV | - | - | 1.68kW | - | - | No | - | 61mm | - | - | ROHS3 Compliant | - | ||
![]() PBA75F-9-T Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | 350.000009g | -10°C~71°C With Derating | 2017 | PBA (75W) | 5.31Lx1.26W x 3.23 H 134.9mmx32.0mmx82.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | - | - | - | 1 | CE, cURus, TUV | 82% | 3kV | 9V | - | 75.6W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 8.4A | No | - | 32mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA75F-48-T Cosel USA, Inc. | 34 |
| Datasheet | 6 Weeks | Chassis Mount | - | 350.000009g | -10°C~71°C With Derating | 2017 | PBA (75W) | 5.31Lx1.26W x 3.23 H 134.9mmx32.0mmx82.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | - | - | - | 1 | CE, cURus, TUV | 86% | 3kV | 48V | - | 76.8W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 1.6A | No | - | 32mm | - | - | ROHS3 Compliant | - | ||
![]() PBA75F-48-GR Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | 350.000009g | -10°C~71°C With Derating | 2017 | PBA (75W) | 5.31Lx1.26W x 3.23 H 134.9mmx32.0mmx82.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | - | - | - | 1 | CE, cURus, TUV | 86% | 3kV | - | - | 76.8W | - | 1.6A | No | - | 32mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA75F-5-GR Cosel USA, Inc. | 34 |
| Datasheet | 6 Weeks | Chassis Mount | - | 350.000009g | -10°C~71°C With Derating | 2017 | PBA (75W) | 5.31Lx1.26W x 3.23 H 134.9mmx32.0mmx82.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | - | - | - | 1 | CE, cURus, TUV | 83% | 3kV | - | - | 75W | - | 15A | No | - | 32mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA75F-9-V Cosel USA, Inc. | 17 |
| Datasheet | 6 Weeks | Chassis Mount | - | 350.000009g | -10°C~71°C With Derating | 2017 | PBA (75W) | 5.31Lx1.26W x 3.23 H 134.9mmx32.0mmx82.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | - | - | - | 1 | CE, cURus, TUV | 82% | 3kV | 9V | - | 75.6W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 8.4A | No | - | 32mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA100F-24-CJN Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | 453.59237g | -10°C~71°C With Derating | 2017 | PBA (100W) | 5.79Lx1.26W x 3.66 H 147.1mmx32.0mmx93.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | - | - | - | 1 | CE, cURus, TUV | 86% | 3kV | - | - | 108W | - | 4.5A | No | - | 32mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA75F-3R3-RN Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | 350.000009g | -10°C~71°C With Derating | 2017 | PBA (75W) | 5.31Lx1.26W x 3.23 H 134.9mmx32.0mmx82.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | - | - | - | 1 | CE, cURus, TUV | 78% | 3kV | - | - | 49.5W | - | 15A | No | - | 32mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA100F-5-G Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | 453.59237g | -10°C~71°C With Derating | 2017 | PBA (100W) | 5.79Lx1.26W x 3.66 H 147.1mmx32.0mmx93.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | - | - | - | 1 | CE, cURus, TUV | 84% | 3kV | - | - | 100W | - | 20A | No | - | 32mm | - | - | ROHS3 Compliant | - | ||
![]() PBA75F-3R3-T Cosel USA, Inc. | 34 |
| Datasheet | 6 Weeks | Chassis Mount | - | 350.000009g | -10°C~71°C With Derating | 2017 | PBA (75W) | 5.31Lx1.26W x 3.23 H 134.9mmx32.0mmx82.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | - | - | - | 1 | CE, cURus, TUV | 78% | 3kV | 3.3V | - | 49.5W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 15A | No | - | 32mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA75F-9-R Cosel USA, Inc. | 34 |
| Datasheet | 6 Weeks | Chassis Mount | - | 350.000009g | -10°C~71°C With Derating | 2017 | PBA (75W) | 5.31Lx1.26W x 3.23 H 134.9mmx32.0mmx82.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | - | REMOTE SHUTDOWN | - | 1 | CE, cURus, TUV | 82% | 3kV | 9V | - | 75.6W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 8.4A | No | - | 32mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA100F-9-CT Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | 453.59237g | -10°C~71°C With Derating | 2017 | PBA (100W) | 5.79Lx1.26W x 3.66 H 147.1mmx32.0mmx93.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | - | - | - | 1 | CE, cURus, TUV | 82% | 3kV | - | - | 94.5W | - | 10.5A | No | - | 32mm | - | - | ROHS3 Compliant | - |