- Series
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Number of Outputs
- Output Power
- Published
- Height
- Current - Output 1
- Lead Free
- Efficiency
Attribute column
Manufacturer
Cosel AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Additional Feature | Reach Compliance Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Current - Output (Max) | Output Power | Protections | Voltage - Output 2 | Current - Output 1 | Minimum Load Required | Current - Output 2 | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LEB225F-0536 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | -10°C~70°C | 2006 | LEB (225W) | 8.74Lx3.74W x 1.77 H 222.0mmx95.0mmx45.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | - | - | - | 2 | CE, cURus, TUV | 83% | 3kV | - | - | 225W | - | 36V | 5A | No | 6A | - | 42mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PCA600F-32-TP2 Cosel USA, Inc. | 2861 |
| Datasheet | 6 Weeks | Chassis Mount | - | - | -20°C~70°C | - | PCA (600W) | 5.98Lx3.50W x 1.61 H 152.0mmx89.0mmx41.0mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | 640W | - | - | 1 | CE, cURus, D-Mark | 93% | 4kV | - | 20A | - | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Remote Sense, Universal Input | - | - | - | ROHS3 Compliant | - | ||
![]() LFA30F-15-CJ1 Cosel USA, Inc. | 23 |
| Datasheet | 6 Weeks | Chassis Mount | Module | - | -10°C~70°C | 2015 | LFA (30W) | 4.13Lx1.97W x 1.04 H 104.9mmx50.0mmx26.4mm | Active | Not Applicable | Open Frame | ITE (Commercial) | - | - | - | 1 | CE, cURus, TUV | 83% | 3kV | - | - | 30W | - | - | 2A | No | - | - | 23mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PJA1500F-36-V Cosel USA, Inc. | 2987 |
| Datasheet | 6 Weeks | Chassis Mount | - | - | -20°C~70°C With Derating | - | PJA (1500W) | 10.55Lx7.01W x 2.40 H 268.0mmx178.1mmx61.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 1512W | - | - | 1 | CE, cURus, DEMKO | 88% | 3kV | - | 42A | - | - | - | - | - | - | Adjustable Output, PFC, Universal Input | - | - | - | ROHS3 Compliant | - | ||
![]() PJA1500F-48-V Cosel USA, Inc. | 2578 |
| Datasheet | 6 Weeks | Chassis Mount | - | - | -20°C~70°C With Derating | - | PJA (1500W) | 10.55Lx7.01W x 2.40 H 268.0mmx178.1mmx61.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 1536W | - | - | 1 | CE, cURus, DEMKO | 87% | 3kV | - | 32A | - | - | - | - | - | - | Adjustable Output, PFC, Universal Input | - | - | - | ROHS3 Compliant | - | ||
![]() PJA1500F-12-C Cosel USA, Inc. | 2289 |
| Datasheet | 6 Weeks | Chassis Mount | - | - | -20°C~70°C With Derating | - | PJA (1500W) | 10.55Lx7.01W x 2.40 H 268.0mmx178.1mmx61.0mm | Active | Not Applicable | Enclosed, Conformal Coated | ITE (Commercial) | 1500W | - | - | 1 | CE, cURus, DEMKO | 85% | 3kV | - | 125A | - | - | - | - | - | - | Adjustable Output, PFC, Universal Input | - | - | - | ROHS3 Compliant | - | ||
![]() PJA1500F-36-C Cosel USA, Inc. | 2970 |
| Datasheet | 6 Weeks | Chassis Mount | - | - | -20°C~70°C With Derating | - | PJA (1500W) | 10.55Lx7.01W x 2.40 H 268.0mmx178.1mmx61.0mm | Active | Not Applicable | Enclosed, Conformal Coated | ITE (Commercial) | 1512W | - | - | 1 | CE, cURus, DEMKO | 88% | 3kV | - | 42A | - | - | - | - | - | - | Adjustable Output, PFC, Universal Input | - | - | - | ROHS3 Compliant | - | ||
![]() GHA300F-12-SNF Cosel USA, Inc. | 2129 |
| Datasheet | 6 Weeks | Chassis Mount | - | - | -20°C~70°C | - | GHA (300W) | 5.00Lx3.00W x 1.38 H 127.0mmx76.2mmx35.0mm | Active | Not Applicable | Open Frame, Conformal Coated | ITE (Commercial), Medical | 300W | - | - | 1 | CE, cURus, DEMKO | 91% | 4kV | - | 25A | - | - | - | - | - | - | Adjustable Output, PFC, Universal Input | - | - | - | ROHS3 Compliant | - | ||
![]() LEA150F-9-CY Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | -20°C~70°C With Derating | 2011 | LEA (150W) | 8.74Lx2.95W x 1.46 H 222.0mmx75.0mmx37.0mm | Active | Not Applicable | Open Frame, Conformal Coated | ITE (Commercial) | 150W | - | unknown | 1 | CE, cURus, TUV | 82% | 3kV | - | - | 153W | - | - | 17A | - | - | Adjustable Output, Universal Input | 37mm | - | - | ROHS3 Compliant | - | ||
![]() AC6-O2H2H-00 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | - | -20°C~70°C | 2015 | ACE (650W) | 10.98Lx5.00W x 2.50 H 278.9mmx127.0mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | - | - | - | 2 | CE, cURus, TUV | 80% | 3kV | - | - | 650W | - | 24V | 14A | No | 14A | - | - | - | - | ROHS3 Compliant | - | ||
![]() PBA50F-36-J Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | 279.99999g | -10°C~71°C With Derating | 2017 | PBA (50W) | 4.72Lx1.22W x 3.23 H 119.9mmx31.0mmx82.0mm | Last Time Buy | Not Applicable | Open Frame | ITE (Commercial) | - | REMOTE SHUTDOWN | - | 1 | CE, cURus, TUV | 85% | 3kV | 36V | - | 50.4W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 1.4A | No | - | - | 31mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LEA150F-24-SNCH Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | -20°C~70°C With Derating | 2011 | LEA (150W) | 8.74Lx2.95W x 1.46 H 222.0mmx75.0mmx37.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 150W | - | - | 1 | CE, cURus, TUV | 84% | 3kV | - | - | 151.2W | - | - | 6.3A | - | - | Universal Input | 51mm | 235mm | 85mm | ROHS3 Compliant | Lead Free | ||
![]() LEA150F-24-GH Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | -20°C~70°C With Derating | 2011 | LEA (150W) | 8.74Lx2.95W x 1.46 H 222.0mmx75.0mmx37.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | 150W | - | - | 1 | CE, cURus, TUV | 84% | 3kV | - | - | 151.2W | - | - | 6.3A | - | - | Universal Input | 37mm | 222mm | 75mm | ROHS3 Compliant | Lead Free | ||
![]() LEA150F-30 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | -20°C~70°C With Derating | 2011 | LEA (150W) | 8.74Lx2.95W x 1.46 H 222.0mmx75.0mmx37.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | 150W | - | unknown | 1 | CE, cURus, TUV | 87% | 3kV | - | - | 150W | - | - | 5A | - | - | Universal Input | 37mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LEA150F-5-R Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | -20°C~70°C With Derating | 2011 | LEA (150W) | 8.74Lx2.95W x 1.46 H 222.0mmx75.0mmx37.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | 150W | - | unknown | 1 | CE, cURus, TUV | 79% | 3kV | - | - | 150W | - | - | 30A | - | - | Remote On/Off, Universal Input | 37mm | - | - | ROHS3 Compliant | - | ||
![]() LEA150F-48-SNC Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | -20°C~70°C With Derating | 2011 | LEA (150W) | 8.74Lx2.95W x 1.46 H 222.0mmx75.0mmx37.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 150W | - | unknown | 1 | CE, cURus, TUV | 87% | 3kV | - | - | 153.6W | - | - | 3.2A | - | - | Universal Input | 51mm | - | - | ROHS3 Compliant | - | ||
![]() LEA150F-5-GR Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | -20°C~70°C With Derating | 2011 | LEA (150W) | 8.74Lx2.95W x 1.46 H 222.0mmx75.0mmx37.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | 150W | - | unknown | 1 | CE, cURus, TUV | 79% | 3kV | - | - | 150W | - | - | 30A | - | - | Remote On/Off, Universal Input | 37mm | - | - | ROHS3 Compliant | - | ||
![]() LEA75F-24-V Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | -20°C~70°C With Derating | 2011 | LEA (75W) | 8.74Lx2.17W x 1.14 H 222.0mmx55.0mmx29.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | 75W | - | - | 1 | CE, cURus, TUV | 84% | 3kV | - | - | 76.8W | - | - | 3.2A | - | - | PFC, Universal Input | 29mm | 222mm | 55mm | ROHS3 Compliant | - | ||
![]() GHA300F-24-SNF Cosel USA, Inc. | 2010 |
| Datasheet | 6 Weeks | Chassis Mount | - | - | -20°C~70°C | - | GHA (300W) | 5.00Lx3.00W x 1.38 H 127.0mmx76.2mmx35.0mm | Active | Not Applicable | Open Frame, Conformal Coated | ITE (Commercial), Medical | 300W | - | - | 1 | CE, cURus, DEMKO | 92% | 4kV | - | 12.5A | - | - | - | - | - | - | Adjustable Output, PFC, Universal Input | - | - | - | ROHS3 Compliant | - | ||
![]() PBA1500F-5-G Cosel USA, Inc. | 884 |
| Datasheet | 6 Weeks | Chassis Mount | - | - | -20°C~70°C With Derating | 2015 | PBA (1500W) | 10.55Lx7.01W x 2.40 H 268.0mmx178.1mmx61.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | - | - | - | 1 | CE, cURus, TUV | 81% | 3kV | - | - | 1.5kW | - | - | 300A | No | - | - | 61mm | - | - | ROHS3 Compliant | - |