- Series
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Number of Outputs
- Output Power
- Published
- Height
- Current - Output 1
- Lead Free
- Efficiency
Attribute column
Manufacturer
Cosel AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Approvals | Brand | Factory Pack QuantityFactory Pack Quantity | Input Frequency | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Package Type | RoHS | Unit Weight | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Subcategory | Power Rating | Reach Compliance Code | Number of Outputs | Efficiency | Output Voltage | Output Current | Output Power | Voltage - Output 2 | Current - Output 1 | Product Type | Voltage - Output 3 | Isolation Voltage | Current - Output 2 | Load Regulation | Current - Output 3 | Product | Input Voltage | Product Category | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LDC60F-2-G Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Module | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | LDC (60W) | Active | 1 (Unlimited) | - | - | - | unknown | 3 | - | - | - | 60W | 15V | 5A | - | -15V | 3kV | 2A | - | 500mA | - | - | - | 23mm | 185mm | 83mm | ROHS3 Compliant | Lead Free | ||
![]() PCA1500F-24-G Cosel | 516 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMB50U-3 Cosel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCA1500F-24-I Cosel | 742 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCA600F-5-I Cosel | 2313 |
| - | - | - | ANSI/AAMI ES60601-1, cUL, EN60601-1, EN62368-1, UL62368-1 | - | 1 | 50 Hz/60 Hz | - | + 70 C | - 20 C | Chassis | Enclosed | - | Details | 1.852 lbs | - | PCA | - | - | - | - | - | - | 1 Output | 91 % | - | - | 600 W | - | - | - | - | 4000 V | - | Regulated | - | Switching Supplies | 85 VAC to 264 VAC, 88 VDC to 370 VDC | - | 41 mm | 152 mm | 89 mm | - | - | ||
![]() PCA300F-48-C Cosel | 2211 |
| - | - | - | ANSI/AAMI ES60601-1, cUL, EN60601-1, EN62368, UL62368-1 | - | 1 | 50 Hz/60 Hz | - | + 70 C | - 20 C | Chassis | Enclosed | - | Details | 1.852 lbs | - | PCA | - | - | - | - | - | - | 1 Output | 91 % | - | - | 336 W | - | - | - | - | 4000 V | - | Regulated | - | Switching Supplies | 85 VAC to 264 VAC, 88 VDC to 370 VDC | - | 41 mm | 152 mm | 89 mm | - | - | ||
![]() LHA15F-5/A Cosel | In Stock | - | - | - | - | - | - | - | 45 Hz to 440 Hz | - | + 70 C | - 10 C | Chassis | Open Frame | - | Details | 1.587328 oz | - | LHA | - | - | AC-DC Power Supplies | - | - | - | 1 Output | 83 % | - | - | 15 W | - | - | - | - | 3 kV | - | Regulated | - | Switching Supplies | 85 VAC to 264 VAC | - | 21.5 mm | 73.5 mm | 50 mm | - | - | ||
![]() AC9-2H2HZT-00 Cosel | In Stock | - | - | - | - | - | Cosel | - | - | Cosel | - | - | - | - | - | - | 6.614 lbs | - | - | - | - | - | AC-DC Power Supply | - | - | - | - | - | - | - | - | - | Modular Power Supplies | - | - | - | - | - | - | - | Modular Power Supplies | - | - | - | - | - | ||
![]() LDA300W-18-SNF Cosel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LDA150W-24-H-SN Cosel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PAA50F-24-R Cosel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LHA75F-5-SNY Cosel | 7 |
| - | - | - | - | - | - | - | - | - | - | - | - | Enclosed | - | - | - | LHA | - | - | - | - | 60W | - | 1 | - | 5V dc | 12A | - | - | - | - | - | - | - | - | - | - | 85 → 264V ac | - | - | - | - | - | - | ||
![]() LHA50F-5-SNY Cosel | 7 |
| - | - | - | - | - | - | - | - | - | - | - | - | Enclosed | - | - | - | LHA | - | - | - | - | 40W | - | 1 | - | 5V dc | 8A | - | - | - | - | - | - | - | - | - | - | 85 → 264V ac | - | - | - | - | - | - | ||
![]() LHA50F-48-SNY Cosel | 36098439 |
| - | - | - | - | - | - | - | - | - | - | - | - | Enclosed | - | - | - | LHA | - | - | - | - | 52.8W | - | 1 | - | 48V dc | 1.1A | - | - | - | - | - | - | - | - | - | - | 85 → 264V ac | - | - | - | - | - | - | ||
![]() LHP150F-30-SNY Cosel | 5 |
| - | - | - | EN62477-1 | - | 30 | 45 Hz to 66 Hz | - | + 70 C | - 10 C | Chassis | Open Frame | - | Details | 1.257 lbs | - | LHP | - | - | AC to DC Power Supply | - | - | - | 1 Output | 92 % | - | - | 150 W | - | - | - | - | 3 kV | - | Regulated | - | Switching Supplies | 85 VAC to 264 VAC | - | 27 mm | 160 mm | 75 mm | - | - | ||
![]() LHA50F-24-J4 Cosel | In Stock | - | - | - | - | cUL, EN62368-1, UL62368-1 | - | 1 | 50 Hz/60 Hz | - | + 70 C | - 10 C | PCB | Open Frame | - | Details | 5 oz | - | LHA | - | - | - | - | - | - | 1 Output | 89 % | - | - | 50.4 W | - | - | - | - | 3000 V | - | Regulated | - | Switching Supplies | 85 VAC to 264 VAC | - | 27 mm | 112 mm | 50 mm | - | - | ||
![]() LHA75F-24-G Cosel | 6 |
| - | - | - | cUL, EN62368-1, UL62368-1 | - | 1 | 50 Hz/60 Hz | - | + 70 C | - 10 C | PCB | Open Frame | - | Details | 6.702053 oz | - | LHA | - | - | - | - | - | - | 1 Output | 88 % | - | - | 76.8 W | - | - | - | - | 3000 V | - | Regulated | - | Switching Supplies | 85 VAC to 264 VAC | - | 27 mm | 150 mm | 50 mm | - | - | ||
![]() LHA15F-15/A Cosel | In Stock | - | - | - | - | - | - | - | 45 Hz to 440 Hz | - | + 70 C | - 10 C | Chassis | Open Frame | - | Details | 1.587328 oz | - | LHA | - | - | AC-DC Power Supplies | - | - | - | 1 Output | 83 % | - | - | 15 W | - | - | - | - | 3 kV | - | Regulated | - | Switching Supplies | 85 VAC to 264 VAC | - | 21.5 mm | 73.5 mm | 50 mm | - | - | ||
![]() LHA15F-5-S Cosel | In Stock | - | - | - | - | - | - | - | 45 Hz to 440 Hz | - | + 70 C | - 10 C | Chassis | Open Frame | - | Details | 1.587328 oz | - | LHA | - | - | AC-DC Power Supplies | - | - | - | 1 Output | 83 % | - | - | 15 W | - | - | - | - | 3 kV | - | Regulated | - | Switching Supplies | 85 VAC to 264 VAC | - | 21.5 mm | 73.5 mm | 50 mm | - | - | ||
![]() LHA15F-12/A Cosel | In Stock | - | - | - | - | - | - | - | 45 Hz to 440 Hz | - | + 70 C | - 10 C | Chassis | Open Frame | - | Details | 1.587328 oz | - | LHA | - | - | AC-DC Power Supplies | - | - | - | 1 Output | 81 % | - | - | 15 W | - | - | - | - | 3 kV | - | Regulated | - | Switching Supplies | 85 VAC to 264 VAC | - | 21.5 mm | 73.5 mm | 50 mm | - | - |