- Series
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Number of Outputs
- Output Power
- Published
- Height
- Current - Output 1
- Lead Free
- Efficiency
Attribute column
Manufacturer
Cosel AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Factory Pack QuantityFactory Pack Quantity | Input Frequency | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Package Type | RoHS | Unit Weight | Series | Type | Power Rating | Number of Outputs | Efficiency | Output Voltage | Output Current | Output Power | Isolation Voltage | Load Regulation | Product | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LHA30F-3R3-CY Cosel | 41 |
| - | cUL, EN62368-1, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - 10 C | PCB | Open Frame | - | Details | 3.527396 oz | LHA | - | - | 1 Output | 85.5 % | - | - | 19.8 W | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | 27 mm | 87.5 mm | 50 mm | ||
![]() LHA50F-15-J4 Cosel | 41 |
| - | cUL, EN62368-1, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - 10 C | PCB | Open Frame | - | Details | 5 oz | LHA | - | - | 1 Output | 89 % | - | - | 52.5 W | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | 27 mm | 112 mm | 50 mm | ||
![]() LHA75F-5-G Cosel | 41 |
| - | cUL, EN62368-1, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - 10 C | PCB | Open Frame | - | Details | 6.702053 oz | LHA | - | - | 1 Output | 81 % | - | - | 60 W | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | 27 mm | 150 mm | 50 mm | ||
![]() LHA75F-36-G Cosel | 34 |
| - | cUL, EN62368-1, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - 10 C | PCB | Open Frame | - | Details | 6.702053 oz | LHA | - | - | 1 Output | 89.5 % | - | - | 75.6 W | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | 27 mm | 150 mm | 50 mm | ||
![]() LHA30F-12-G Cosel | 34 |
| - | cUL, EN62368-1, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - 10 C | PCB | Open Frame | - | Details | 3.527396 oz | LHA | - | - | 1 Output | 88.5 % | - | - | 30 W | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | 27 mm | 87.5 mm | 50 mm | ||
![]() PCA300F-32-C Cosel | 2070 |
| - | ANSI/AAMI ES60601-1, cUL, EN60601-1, EN62368, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - 20 C | Chassis | Enclosed | - | Details | 1.852 lbs | PCA | - | - | 1 Output | 91 % | - | - | 320 W | 4000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC, 88 VDC to 370 VDC | 41 mm | 152 mm | 89 mm | ||
![]() PCA300F-24-I Cosel | 2176 |
| - | ANSI/AAMI ES60601-1, cUL, EN60601-1, EN62368, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - 20 C | Chassis | Enclosed | - | Details | 1.852 lbs | PCA | - | - | 1 Output | 91 % | - | - | 336 W | 4000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC, 88 VDC to 370 VDC | 41 mm | 152 mm | 89 mm | ||
![]() PCA300F-12-C Cosel | 2958 |
| - | ANSI/AAMI ES60601-1, cUL, EN60601-1, EN62368, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - 20 C | Chassis | Enclosed | - | Details | 1.852 lbs | PCA | - | - | 1 Output | 90 % | - | - | 324 W | 4000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC, 88 VDC to 370 VDC | 41 mm | 152 mm | 89 mm | ||
![]() LHA150F-48-C Cosel | 41 |
| - | cUL, EN62368-1, EN62477-1, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - 10 C | PCB | Open Frame | - | Details | 11.287668 oz | LHA | - | - | 1 Output | 93 % | - | - | 153.6 W | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | 27 mm | 160 mm | 75 mm | ||
![]() LHA300F-12-GY Cosel | 41 |
| - | cUL, EN62368-1, EN62477-1, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - 10 C | PCB | Open Frame | - | Details | 1.279 lbs | LHA | - | - | 1 Output | 92 % | - | - | 300 W | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | 37 mm | 180 mm | 84 mm | ||
![]() PCA600F-32-I Cosel | 2782 |
| - | ANSI/AAMI ES60601-1, cUL, EN60601-1, EN62368-1, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - 20 C | Chassis | Enclosed | - | Details | 1.852 lbs | PCA | - | - | 1 Output | 93 % | - | - | 640 W | 4000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC, 88 VDC to 370 VDC | 41 mm | 152 mm | 89 mm | ||
![]() LHA150F-24-Y Cosel | 34 |
| - | cUL, EN62368-1, EN62477-1, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - 10 C | PCB | Open Frame | Open Frame | Details | 11.287668 oz | LHA | - | 151.2W | 1 Output | 92 % | 24V dc | 6.3A | 151.2 W | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | 27 mm | 160 mm | 75 mm | ||
![]() PCA300F-32-I Cosel | 2628 |
| - | ANSI/AAMI ES60601-1, cUL, EN60601-1, EN62368, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - 20 C | Chassis | Enclosed | - | Details | 1.852 lbs | PCA | - | - | 1 Output | 91 % | - | - | 320 W | 4000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC, 88 VDC to 370 VDC | 41 mm | 152 mm | 89 mm | ||
![]() PCA600F-48-I Cosel | 2779 |
| - | ANSI/AAMI ES60601-1, cUL, EN60601-1, EN62368-1, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - 20 C | Chassis | Enclosed | - | Details | 1.852 lbs | PCA | - | - | 1 Output | 93 % | - | - | 624 W | 4000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC, 88 VDC to 370 VDC | 41 mm | 152 mm | 89 mm | ||
![]() PCA600F-15-I Cosel | 2262 |
| - | ANSI/AAMI ES60601-1, cUL, EN60601-1, EN62368-1, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - 20 C | Chassis | Enclosed | - | Details | 1.852 lbs | PCA | - | - | 1 Output | 92 % | - | - | 645 W | 4000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC, 88 VDC to 370 VDC | 41 mm | 152 mm | 89 mm | ||
![]() AEA1000F-48-J Cosel | 663 |
| - | EN60601-1 | 1 | 45 Hz to 66 Hz | + 70 C | - 20 C | Chassis | Enclosed | - | Details | 3.307 lbs | AEA | AC to DC Power Supplies Medical Type | - | 1 Output | 95 % | - | - | 1.008 kW | 4 kV | Regulated | Switching Supplies | 85 VAC to 264 VAC | 50 mm | 228.6 mm | 127 mm | ||
![]() AEA1000F-48-C Cosel | 618 |
| - | EN60601-1 | 1 | 45 Hz to 66 Hz | + 70 C | - 20 C | Chassis | Enclosed | - | Details | 3.307 lbs | AEA | AC to DC Power Supplies Medical Type | - | 1 Output | 95 % | - | - | 1.008 kW | 4 kV | Regulated | Switching Supplies | 85 VAC to 264 VAC | 50 mm | 228.6 mm | 127 mm | ||
![]() AEA1000F-36-R3 Cosel | 776 |
| - | EN60601-1 | 1 | 45 Hz to 66 Hz | + 70 C | - 20 C | Chassis | Enclosed | - | Details | 3.307 lbs | AEA | AC to DC Power Supplies Medical Type | - | 1 Output | 95 % | - | - | 1.008 kW | 4 kV | Regulated | Switching Supplies | 85 VAC to 264 VAC | 50 mm | 228.6 mm | 127 mm | ||
![]() AEA1000F-48-T Cosel | 935 |
| - | EN60601-1 | 1 | 45 Hz to 66 Hz | + 70 C | - 20 C | Chassis | Enclosed | - | Details | 3.307 lbs | AEA | AC to DC Power Supplies Medical Type | - | 1 Output | 95 % | - | - | 1.008 kW | 4 kV | Regulated | Switching Supplies | 85 VAC to 264 VAC | 50 mm | 228.6 mm | 127 mm | ||
![]() LHP150F-30-SY Cosel | 43 |
| - | EN62477-1 | 30 | 45 Hz to 66 Hz | + 70 C | - 10 C | Chassis | Open Frame | - | Details | 11.287668 oz | LHP | AC to DC Power Supply | - | 1 Output | 92 % | - | - | 150 W | 3 kV | Regulated | Switching Supplies | 85 VAC to 264 VAC | 27 mm | 160 mm | 75 mm |