- Series
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Number of Outputs
- Output Power
- Published
- Height
- Current - Output 1
- Lead Free
- Efficiency
Attribute column
Manufacturer
Cosel AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Weight | Approvals | Factory Pack QuantityFactory Pack Quantity | Input Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Package | Package Type | Product Status | RoHS | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power Rating | Depth | Military Standard | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Output Current | Output Power | Current - Output 1 | Minimum Load Required | Isolation Voltage | Load Regulation | Product | Input Voltage | IP Rating | Diameter | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LHA50F-15-Y Cosel | In Stock | - | - | - | - | - | - | - | cUL, EN62368-1, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - | - 10 C | PCB | Open Frame | - | - | - | Details | - | 5 oz | - | - | LHA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 89 % | - | - | - | 52.5 W | - | - | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | - | - | 27 mm | 112 mm | 50 mm | - | - | ||
![]() LHA150F-48-R2 Cosel | 32 |
| - | - | - | - | - | - | cUL, EN62368-1, EN62477-1, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - | - 10 C | PCB | Open Frame | - | - | - | Details | - | 11.287668 oz | - | - | LHA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 93 % | - | - | - | 153.6 W | - | - | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | - | - | 27 mm | 160 mm | 75 mm | - | - | ||
![]() OFI700A28-N Cosel | In Stock | - | - | - | - | - | - | - | - | 1 | 47 Hz to 63 Hz | + 95 C | - | - 40 C | Chassis | Enclosed | - | - | - | Details | Powerbox | 2.425 lbs | - | - | OFI700A | - | - | - | - | - | AC/DC Baseplate Power Supply | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | 700 W | - | - | 3 kVDC | Not Regulated | Switching Supplies | 85 VAC to 264 VAC, 120 VDC to 350 VDC | IPX0 | - | 40 mm | 250 mm | 126 mm | - | - | ||
![]() LMA100F-24-Y Cosel USA, Inc. | 18072067 |
| Datasheet | 6 Weeks | - | Panel | Chassis Mount | 290.000001g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | - | LMA (100W) | 6.10Lx2.44W x 1.30 H 154.9mmx62.0mmx33.0mm | - | Active | Not Applicable | - | Open Frame | - | - | - | - | Medical | - | - | - | 1 | CE, cURus | 86% | 2kV | - | - | 103.2W | 4.3A | No | - | - | - | - | - | - | 33mm | 155mm | 62mm | ROHS3 Compliant | - | ||
![]() LHA30F-5-C Cosel | In Stock | - | - | - | - | - | - | - | cUL, EN62368-1, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - | - 10 C | PCB | Open Frame | - | - | - | Details | - | 3.527396 oz | - | - | LHA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 87 % | - | - | - | 30 W | - | - | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | - | - | 27 mm | 87.5 mm | 50 mm | - | - | ||
![]() LHA75F-12-G Cosel | In Stock | - | - | - | - | - | - | - | cUL, EN62368-1, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - | - 10 C | PCB | Open Frame | - | - | - | Details | - | 6.702053 oz | - | - | LHA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 86.5 % | - | - | - | 75.6 W | - | - | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | - | - | 27 mm | 150 mm | 50 mm | - | - | ||
![]() LHA30F-12-Y Cosel | 23265654 |
| - | - | - | - | - | - | cUL, EN62368-1, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - | - 10 C | PCB | Open Frame | - | Open Frame | - | Details | - | 3.527396 oz | - | - | LHA | - | - | - | - | - | - | - | - | - | - | - | 30W | - | - | 1 Output | - | 88.5 % | - | 12V dc | 2.5A | 30 W | - | - | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | - | - | 27 mm | 87.5 mm | 50 mm | - | - | ||
![]() LHA75F-3R3-GY Cosel | 41 |
| - | - | - | - | - | - | cUL, EN62368-1, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - | - 10 C | PCB | Open Frame | - | - | - | Details | - | 6.702053 oz | - | - | LHA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 75 % | - | - | - | 39.6 W | - | - | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | - | - | 27 mm | 150 mm | 50 mm | - | - | ||
![]() LHA75F-48-J4 Cosel | 25 |
| - | - | - | - | - | - | cUL, EN62368-1, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - | - 10 C | PCB | Open Frame | - | - | - | Details | - | 6.702053 oz | - | - | LHA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 89.5 % | - | - | - | 76.8 W | - | - | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | - | - | 27 mm | 150 mm | 50 mm | - | - | ||
![]() LHA150F-36-R2 Cosel | 41 |
| - | - | - | - | - | - | cUL, EN62368-1, EN62477-1, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - | - 10 C | PCB | Open Frame | - | - | - | Details | - | 11.287668 oz | - | - | LHA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 92.5 % | - | - | - | 151.2 W | - | - | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | - | - | 27 mm | 160 mm | 75 mm | - | - | ||
![]() FETA3000BA-48 Cosel | 596 |
| - | - | - | - | - | - | - | - | 50 Hz/60 Hz | + 70 C | - | - 10 C | Chassis | Enclosed | - | - | - | Details | - | 5.071 lbs | - | - | FET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 93 % | - | - | - | 2.976 kW | - | - | 3000 V | Regulated | Switching Supplies | 170 VAC to 264 VAC | - | - | 41 mm | 340 mm | 102 mm | - | - | ||
![]() PCA300F-5-C Cosel | 2731 |
| - | - | - | - | - | - | ANSI/AAMI ES60601-1, cUL, EN60601-1, EN62368, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - | - 20 C | Chassis | Enclosed | - | - | - | Details | - | 1.852 lbs | - | - | PCA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 89 % | - | - | - | 300 W | - | - | 4000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC, 88 VDC to 370 VDC | - | - | 41 mm | 152 mm | 89 mm | - | - | ||
![]() LHA150F-48-G Cosel | In Stock | - | - | - | - | - | - | - | cUL, EN62368-1, EN62477-1, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - | - 10 C | PCB | Open Frame | - | - | - | Details | - | 11.287668 oz | - | - | LHA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 93 % | - | - | - | 153.6 W | - | - | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | - | - | 27 mm | 160 mm | 75 mm | - | - | ||
![]() LHA150F-36-C Cosel | 41 |
| - | - | - | - | - | - | cUL, EN62368-1, EN62477-1, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - | - 10 C | PCB | Open Frame | - | - | - | Details | - | 11.287668 oz | - | - | LHA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 92.5 % | - | - | - | 151.2 W | - | - | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | - | - | 27 mm | 160 mm | 75 mm | - | - | ||
![]() LHA150F-12-C Cosel | 41 |
| - | - | - | - | - | - | cUL, EN62368-1, EN62477-1, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - | - 10 C | PCB | Open Frame | - | - | - | Details | - | 11.287668 oz | - | - | LHA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 89.5 % | - | - | - | 150 W | - | - | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | - | - | 27 mm | 160 mm | 75 mm | - | - | ||
![]() PCA1000F-15-I Cosel | 614 |
| - | - | - | - | - | - | ANSI/AAMI ES60601-1, cUL, EN60601-1, EN62368-1, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - | - 20 C | Chassis | Enclosed | - | - | - | Details | - | 2.646 lbs | - | - | PCA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 92 % | - | - | - | 1.05 kW | - | - | 4000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | - | - | 41 mm | 178 mm | 102 mm | - | - | ||
![]() PAA100F-12-N Cosel | In Stock | - | - | - | Lead, Tin | Through Hole | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Tape & Reel | - | - | 0.1 % | - | - | 50 ppm/°C | - | 17.8 kΩ | 175 °C | -65 °C | Metal Film | - | - | - | MIL-PRF-55182 | 1 | - | - | - | 12 V | 8.5 A | 102 W | - | - | - | - | - | - | - | 2.39 mm | - | 7.62 mm | - | - | Lead Free | ||
![]() MAX3200T Cosel | In Stock | - | - | - | - | - | - | - | - | - | - | - | Cosel USA, Inc. | - | - | - | Box | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBS200481R8-R Cosel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R25A-3-N Cosel | In Stock | - | - | - | - | - | - | 250 g | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 60 °C | -10 °C | - | - | - | 69 mm | - | - | - | 69 % | - | 3 V | 5 A | - | - | - | - | - | - | - | - | - | - | 118 mm | 35 mm | - | Lead Free |