- Series
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Number of Outputs
- Output Power
- Published
- Height
- Current - Output 1
- Lead Free
- Efficiency
Attribute column
Manufacturer
Cosel AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Approvals | Factory Pack QuantityFactory Pack Quantity | Input Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Output Current-Channel 2 | Output Voltage-Channel 2 | Package | Package Type | Product Status | RoHS | Standard Number | Unit Weight | Voltage - Output 5 | Voltage - Output 6 | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Power Rating | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Output Current | Output Power | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Isolation Voltage | Embedded | Load Regulation | Product | Features | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LHA300F-24-R2 Cosel | In Stock | - | - | - | cUL, EN62368-1, EN62477-1, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - | - 10 C | PCB | Open Frame | - | - | - | - | - | Details | - | 1.279 lbs | - | - | - | - | LHA | - | - | - | - | - | 1 Output | - | 93.5 % | - | - | - | 300 W | - | - | - | - | - | 3000 V | - | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | 37 mm | 180 mm | 84 mm | ||
![]() LHA30F-3R3-GY Cosel | 41 |
| - | - | cUL, EN62368-1, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - | - 10 C | PCB | Open Frame | - | - | - | - | - | Details | - | 3.527396 oz | - | - | - | - | LHA | - | - | - | - | - | 1 Output | - | 85.5 % | - | - | - | 19.8 W | - | - | - | - | - | 3000 V | - | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | 27 mm | 87.5 mm | 50 mm | ||
![]() LHA50F-12-G Cosel | 41 |
| - | - | cUL, EN62368-1, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - | - 10 C | PCB | Open Frame | - | - | - | - | - | Details | - | 5 oz | - | - | - | - | LHA | - | - | - | - | - | 1 Output | - | 90.5 % | - | - | - | 51.6 W | - | - | - | - | - | 3000 V | - | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | 27 mm | 112 mm | 50 mm | ||
![]() LHA75F-36-Y Cosel | 34 |
| - | - | cUL, EN62368-1, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - | - 10 C | PCB | Open Frame | - | - | - | Open Frame | - | Details | - | 6.702053 oz | - | - | - | - | LHA | - | - | - | - | 2.1W | 1 Output | - | 89.5 % | - | 36V dc | 75.6A | 75.6 W | - | - | - | - | - | 3000 V | - | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | 27 mm | 150 mm | 50 mm | ||
![]() LHA50F-36-G Cosel | 41 |
| - | - | cUL, EN62368-1, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - | - 10 C | PCB | Open Frame | - | - | - | - | - | Details | - | 5 oz | - | - | - | - | LHA | - | - | - | - | - | 1 Output | - | 90 % | - | - | - | 50.4 W | - | - | - | - | - | 3000 V | - | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | 27 mm | 112 mm | 50 mm | ||
![]() LHA50F-12-Y Cosel | 24065654 |
| - | - | cUL, EN62368-1, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - | - 10 C | PCB | Open Frame | - | - | - | Open Frame | - | Details | - | 5 oz | - | - | - | - | LHA | - | - | - | - | 51.6W | 1 Output | - | 90.5 % | - | 12V dc | 4.3A | 51.6 W | - | - | - | - | - | 3000 V | - | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | 27 mm | 112 mm | 50 mm | ||
![]() PCA300F-5-I Cosel | 2100 |
| - | - | ANSI/AAMI ES60601-1, cUL, EN60601-1, EN62368, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - | - 20 C | Chassis | Enclosed | - | - | - | - | - | Details | - | 1.852 lbs | - | - | - | - | PCA | - | - | - | - | - | 1 Output | - | 89 % | - | - | - | 300 W | - | - | - | - | - | 4000 V | - | Regulated | Switching Supplies | - | 85 VAC to 264 VAC, 88 VDC to 370 VDC | 41 mm | 152 mm | 89 mm | ||
![]() PCA300F-15-I Cosel | 2682 |
| - | - | ANSI/AAMI ES60601-1, cUL, EN60601-1, EN62368, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - | - 20 C | Chassis | Enclosed | - | - | - | - | - | Details | - | 1.852 lbs | - | - | - | - | PCA | - | - | - | - | - | 1 Output | - | 90 % | - | - | - | 330 W | - | - | - | - | - | 4000 V | - | Regulated | Switching Supplies | - | 85 VAC to 264 VAC, 88 VDC to 370 VDC | 41 mm | 152 mm | 89 mm | ||
![]() LHA150F-36-Y Cosel | 34 |
| - | - | cUL, EN62368-1, EN62477-1, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - | - 10 C | PCB | Open Frame | - | - | - | Open Frame | - | Details | - | 11.287668 oz | - | - | - | - | LHA | - | - | - | - | 151.2W | 1 Output | - | 92.5 % | - | 36V dc | 4.2A | 151.2 W | - | - | - | - | - | 3000 V | - | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | 27 mm | 160 mm | 75 mm | ||
![]() LHA150F-36-G Cosel | 41 |
| - | - | cUL, EN62368-1, EN62477-1, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - | - 10 C | PCB | Open Frame | - | - | - | - | - | Details | - | 11.287668 oz | - | - | - | - | LHA | - | - | - | - | - | 1 Output | - | 92.5 % | - | - | - | 151.2 W | - | - | - | - | - | 3000 V | - | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | 27 mm | 160 mm | 75 mm | ||
![]() LHA150F-12-G Cosel | 41 |
| - | - | cUL, EN62368-1, EN62477-1, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - | - 10 C | PCB | Open Frame | - | - | - | - | - | Details | - | 11.287668 oz | - | - | - | - | LHA | - | - | - | - | - | 1 Output | - | 89.5 % | - | - | - | 150 W | - | - | - | - | - | 3000 V | - | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | 27 mm | 160 mm | 75 mm | ||
![]() LHA150F-24-G Cosel | 41 |
| - | - | cUL, EN62368-1, EN62477-1, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - | - 10 C | PCB | Open Frame | - | - | - | - | - | Details | - | 11.287668 oz | - | - | - | - | LHA | - | - | - | - | - | 1 Output | - | 92 % | - | - | - | 151.2 W | - | - | - | - | - | 3000 V | - | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | 27 mm | 160 mm | 75 mm | ||
![]() LHA300F-48-J4Y Cosel | 25 |
| - | - | cUL, EN62368-1, EN62477-1, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - | - 10 C | PCB | Open Frame | - | - | - | - | - | Details | - | 1.279 lbs | - | - | - | - | LHA | - | - | - | - | - | 1 Output | - | 94 % | - | - | - | 302.4 W | - | - | - | - | - | 3000 V | - | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | 37 mm | 180 mm | 84 mm | ||
![]() AEA1000F-36 Cosel | In Stock | - | - | - | - | 1 | 45 Hz to 66 Hz | + 70 C | - | - 20 C | Chassis | - | - | - | - | - | - | Details | - | 3.307 lbs | - | - | - | - | AEA | - | - | - | - | - | 1 Output | - | - | - | - | - | 1.008 W | - | - | - | - | - | - | - | Regulated | - | - | 85 VAC to 264 VAC | 186 mm | - | 41 mm | ||
![]() AEA1000F-48 Cosel | In Stock | - | - | - | - | 1 | 45 Hz to 66 Hz | + 70 C | - | - 20 C | Chassis | - | - | - | - | - | - | Details | - | 3.307 lbs | - | - | - | - | AEA | - | - | - | - | - | 1 Output | - | - | - | - | - | 1.008 W | - | - | - | - | - | - | - | Regulated | - | - | 85 VAC to 264 VAC | 186 mm | - | 41 mm | ||
![]() PCA1500F-32 Cosel | 783 |
| - | - | - | 1 | 45 Hz to 66 Hz | + 70 C | - | - 20 C | Chassis | Enclosed | - | - | - | Enclosed | - | Details | - | 4.409 lbs | - | - | - | - | PCA | - | AC-DC Power Supplies | - | - | 1.664kW | 1 Output | - | 93 % | - | 32V dc | 52A | 1.504 kW, 1.664 kW | - | - | - | - | - | 4 kVAC | Yes | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | 41 mm | 203 mm | 140 mm | ||
![]() AEA600F-36-N Cosel | 2503 |
| - | - | - | 1 | 45 Hz to 66 Hz | + 70 C | - | - 20 C | Chassis | Open Frame | - | - | - | - | - | Details | - | 2.205 lbs | - | - | - | - | AEA600F | - | - | - | - | - | 1 Output | - | - | - | - | - | 600 W | - | - | - | - | - | 4000 V | - | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | 48.5 mm | 186 mm | 127 mm | ||
![]() GHA700F-56-J1 Cosel | 2760 |
| - | Chassis Mount | - | - | - | + 80 C | Cosel USA, Inc. | - 20 C | Chassis | Open Frame | - | - | Box | - | Active | - | 60601-1; 62368-1 | - | - | - | 56V | -20°C ~ 80°C (With Derating) | GHA700F (700W) | 5.00 L x 3.00 W x 1.50 H (127.0mm x 76.2mm x 38.0mm) | Open Frame | ITE (Commercial), Medical | 403W (700W Forced Air) | - | 1 | CE, cURus, UKCA | 96% | 4 kV | - | - | 700 W | - | 7.2 A | - | - | - | - | - | - | Switching Supplies | Adjustable Output, Remote On/Off, Standby Output, Universal Input | 85 VAC to 264 VAC | 38.1 mm | 127 mm | 76.2 mm | ||
![]() LHA75F-24-SNY Cosel | 6 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosed | - | - | - | - | - | - | - | - | LHA | - | - | - | - | 76.8W | 1 | - | - | - | 24V dc | 3.2A | - | - | - | - | - | - | - | - | - | - | - | 85 → 264V ac | - | - | - | ||
![]() LHA300F-48-SNY Cosel | 6 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosed | - | - | - | - | - | - | - | - | LHA | - | - | - | - | 302.4W | 1 | - | - | - | 48V dc | 6.3A | - | - | - | - | - | - | - | - | - | - | - | 85 → 264V ac | - | - | - |