- Series
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Number of Outputs
- Output Power
- Published
- Height
- Current - Output 1
- Lead Free
- Efficiency
Attribute column
Manufacturer
Cosel AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Shell Material | Approvals | Brand | Contact Materials | Cooling Method | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Input Frequency | Input Voltage-Max | Input Voltage-Min | Insert Arrangement | Manufacturer | Manufacturer Part Number | Mating Style | Maximum Operating Temperature | Mechanical Style | Mfr | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Type | Part Life Cycle Code | Power - Convection | Power - Forced Air | Product Status | Risk Rank | RoHS | Shell Sizes | Shell Style# | Tradename | Unit Weight | Voltage, Rating | Series | Type | Number of Positions | Additional Feature | Subcategory | Power Rating | Reach Compliance Code | Current Rating | Termination Style | Number of Outputs | Contact Gender | Efficiency | Output Voltage | Analog IC - Other Type | Output Current | Accessory Type | Output Power | Protections | Total Power Output-Max | Product Type | Operating Temperature Range | Isolation Voltage | Shell Plating | Load Regulation | Product | Mounting Angle | Compliance | Efficiency (Main Output) | Input Voltage | Product Category | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GHA500F-24-J1R3 Cosel | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | 50 Hz/60 Hz | - | - | - | - | - | - | + 80 C | - | - | - 20 C | PCB | Open Frame | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 1 lb | - | GHA500F | - | - | - | - | - | - | - | - | 1 Output | - | 92 % | - | - | - | - | 504 W | - | - | - | - | 4000 V | - | Regulated | Switching Supplies | - | - | - | 90 VAC to 264 VAC | - | 35 mm | 127 mm | 76.2 mm | - | ||
![]() PCA600F-12-I Cosel | 2733 |
| - | - | - | ANSI/AAMI ES60601-1, cUL, EN60601-1, EN62368-1, UL62368-1 | - | - | - | 1 | - | - | 50 Hz/60 Hz | - | - | - | - | - | - | + 70 C | - | - | - 20 C | Chassis | Enclosed | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 1.852 lbs | - | PCA | - | - | - | - | - | - | - | - | 1 Output | - | 92 % | - | - | - | - | 636 W | - | - | - | - | 4000 V | - | Regulated | Switching Supplies | - | - | - | 85 VAC to 264 VAC, 88 VDC to 370 VDC | - | 41 mm | 152 mm | 89 mm | - | ||
![]() PJA600F-48-CRW Cosel | In Stock | - | - | - | - | cUL (CSA62368-1), EN62368-1, UL62368-1 | - | - | - | - | - | - | 47 Hz to 63 Hz | - | - | - | - | - | - | + 70 C | - | - | - 20 C | Chassis | Enclosed | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 4.409 lbs | - | PJA600F | AC-DC Converter | - | - | - | - | - | - | - | 1 Output | - | 85 % | - | - | - | - | 600 W | - | - | - | - 20 C to + 70 C | 3 kVrms | - | Regulated | Switching Supplies | - | C-UL (CSA62368-1), EN62368-1, UL62368-1 | - | 85 VAC to 264 VAC | - | 61 mm | 215 mm | 120 mm | - | ||
![]() GHA500F-30-R3 Cosel | In Stock | - | - | - | - | CE, UL | - | - | Convection, Air-Cooled, Conduction | - | - | COSEL CO LTD | - | 264 VAC | 90 VAC | - | - | GHA500F-30-R3 | - | + 80 C | Open / Enclosed Frame | - | - 20 C | Chassis | Open Frame | 80 °C | -20 °C | - | , | - | Active | 16.7 A | 5 A | - | 5.77 | Details | - | - | - | 1 lb | - | GHA500F | - | - | REMOTE SHUTDOWN | - | - | unknown | - | - | 1 Output | - | 92 % | - | AC-DC REGULATED POWER SUPPLY MODULE | - | - | 501 W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 501 W | - | - 20 C to + 80 C | 4 kVAC | - | Regulated | Switching Supplies | - | - | 92% | 90 VAC to 264 VAC | - | 1.4 in | 5 in | 3 in | - | ||
![]() LHA30F-5-C Cosel | In Stock | - | - | - | - | cUL, EN62368-1, UL62368-1 | - | - | - | 1 | - | - | 50 Hz/60 Hz | - | - | - | - | - | - | + 70 C | - | - | - 10 C | PCB | Open Frame | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 3.527396 oz | - | LHA | - | - | - | - | - | - | - | - | 1 Output | - | 87 % | - | - | - | - | 30 W | - | - | - | - | 3000 V | - | Regulated | Switching Supplies | - | - | - | 85 VAC to 264 VAC | - | 27 mm | 87.5 mm | 50 mm | - | ||
![]() LHA75F-12-G Cosel | In Stock | - | - | - | - | cUL, EN62368-1, UL62368-1 | - | - | - | 1 | - | - | 50 Hz/60 Hz | - | - | - | - | - | - | + 70 C | - | - | - 10 C | PCB | Open Frame | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 6.702053 oz | - | LHA | - | - | - | - | - | - | - | - | 1 Output | - | 86.5 % | - | - | - | - | 75.6 W | - | - | - | - | 3000 V | - | Regulated | Switching Supplies | - | - | - | 85 VAC to 264 VAC | - | 27 mm | 150 mm | 50 mm | - | ||
![]() LHA30F-12-Y Cosel | 23265654 |
| - | - | - | cUL, EN62368-1, UL62368-1 | - | - | - | 1 | - | - | 50 Hz/60 Hz | - | - | - | - | - | - | + 70 C | - | - | - 10 C | PCB | Open Frame | - | - | - | - | Open Frame | - | - | - | - | - | Details | - | - | - | 3.527396 oz | - | LHA | - | - | - | - | 30W | - | - | - | 1 Output | - | 88.5 % | 12V dc | - | 2.5A | - | 30 W | - | - | - | - | 3000 V | - | Regulated | Switching Supplies | - | - | - | 85 VAC to 264 VAC | - | 27 mm | 87.5 mm | 50 mm | - | ||
![]() LHA75F-3R3-GY Cosel | 41 |
| - | - | - | cUL, EN62368-1, UL62368-1 | - | - | - | 1 | - | - | 50 Hz/60 Hz | - | - | - | - | - | - | + 70 C | - | - | - 10 C | PCB | Open Frame | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 6.702053 oz | - | LHA | - | - | - | - | - | - | - | - | 1 Output | - | 75 % | - | - | - | - | 39.6 W | - | - | - | - | 3000 V | - | Regulated | Switching Supplies | - | - | - | 85 VAC to 264 VAC | - | 27 mm | 150 mm | 50 mm | - | ||
![]() LHA75F-48-J4 Cosel | 25 |
| - | - | - | cUL, EN62368-1, UL62368-1 | - | - | - | 1 | - | - | 50 Hz/60 Hz | - | - | - | - | - | - | + 70 C | - | - | - 10 C | PCB | Open Frame | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 6.702053 oz | - | LHA | - | - | - | - | - | - | - | - | 1 Output | - | 89.5 % | - | - | - | - | 76.8 W | - | - | - | - | 3000 V | - | Regulated | Switching Supplies | - | - | - | 85 VAC to 264 VAC | - | 27 mm | 150 mm | 50 mm | - | ||
![]() LHA150F-36-R2 Cosel | 41 |
| - | - | - | cUL, EN62368-1, EN62477-1, UL62368-1 | - | - | - | 1 | - | - | 50 Hz/60 Hz | - | - | - | - | - | - | + 70 C | - | - | - 10 C | PCB | Open Frame | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 11.287668 oz | - | LHA | - | - | - | - | - | - | - | - | 1 Output | - | 92.5 % | - | - | - | - | 151.2 W | - | - | - | - | 3000 V | - | Regulated | Switching Supplies | - | - | - | 85 VAC to 264 VAC | - | 27 mm | 160 mm | 75 mm | - | ||
![]() FETA3000BA-48 Cosel | 596 |
| - | - | - | - | - | - | - | - | - | - | 50 Hz/60 Hz | - | - | - | - | - | - | + 70 C | - | - | - 10 C | Chassis | Enclosed | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 5.071 lbs | - | FET | - | - | - | - | - | - | - | - | 1 Output | - | 93 % | - | - | - | - | 2.976 kW | - | - | - | - | 3000 V | - | Regulated | Switching Supplies | - | - | - | 170 VAC to 264 VAC | - | 41 mm | 340 mm | 102 mm | - | ||
![]() PCA300F-5-C Cosel | 2731 |
| - | - | - | ANSI/AAMI ES60601-1, cUL, EN60601-1, EN62368, UL62368-1 | - | - | - | 1 | - | - | 50 Hz/60 Hz | - | - | - | - | - | - | + 70 C | - | - | - 20 C | Chassis | Enclosed | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 1.852 lbs | - | PCA | - | - | - | - | - | - | - | - | 1 Output | - | 89 % | - | - | - | - | 300 W | - | - | - | - | 4000 V | - | Regulated | Switching Supplies | - | - | - | 85 VAC to 264 VAC, 88 VDC to 370 VDC | - | 41 mm | 152 mm | 89 mm | - | ||
![]() LHA150F-48-G Cosel | In Stock | - | - | - | - | cUL, EN62368-1, EN62477-1, UL62368-1 | - | - | - | 1 | - | - | 50 Hz/60 Hz | - | - | - | - | - | - | + 70 C | - | - | - 10 C | PCB | Open Frame | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 11.287668 oz | - | LHA | - | - | - | - | - | - | - | - | 1 Output | - | 93 % | - | - | - | - | 153.6 W | - | - | - | - | 3000 V | - | Regulated | Switching Supplies | - | - | - | 85 VAC to 264 VAC | - | 27 mm | 160 mm | 75 mm | - | ||
![]() LHA150F-36-C Cosel | 41 |
| - | - | - | cUL, EN62368-1, EN62477-1, UL62368-1 | - | - | - | 1 | - | - | 50 Hz/60 Hz | - | - | - | - | - | - | + 70 C | - | - | - 10 C | PCB | Open Frame | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 11.287668 oz | - | LHA | - | - | - | - | - | - | - | - | 1 Output | - | 92.5 % | - | - | - | - | 151.2 W | - | - | - | - | 3000 V | - | Regulated | Switching Supplies | - | - | - | 85 VAC to 264 VAC | - | 27 mm | 160 mm | 75 mm | - | ||
![]() LHA150F-12-C Cosel | 41 |
| - | - | - | cUL, EN62368-1, EN62477-1, UL62368-1 | - | - | - | 1 | - | - | 50 Hz/60 Hz | - | - | - | - | - | - | + 70 C | - | - | - 10 C | PCB | Open Frame | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 11.287668 oz | - | LHA | - | - | - | - | - | - | - | - | 1 Output | - | 89.5 % | - | - | - | - | 150 W | - | - | - | - | 3000 V | - | Regulated | Switching Supplies | - | - | - | 85 VAC to 264 VAC | - | 27 mm | 160 mm | 75 mm | - | ||
![]() PCA1000F-15-I Cosel | 614 |
| - | - | - | ANSI/AAMI ES60601-1, cUL, EN60601-1, EN62368-1, UL62368-1 | - | - | - | 1 | - | - | 50 Hz/60 Hz | - | - | - | - | - | - | + 70 C | - | - | - 20 C | Chassis | Enclosed | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 2.646 lbs | - | PCA | - | - | - | - | - | - | - | - | 1 Output | - | 92 % | - | - | - | - | 1.05 kW | - | - | - | - | 4000 V | - | Regulated | Switching Supplies | - | - | - | 85 VAC to 264 VAC | - | 41 mm | 178 mm | 102 mm | - | ||
![]() ZS62405 Cosel | In Stock | - | - | - | - | - | - | - | - | - | - | KANEMATSU U S A INC | - | - | - | - | Kanematsu U S A Inc | ZS62405 | - | - | - | PEI-Genesis | - | - | - | - | - | Bulk | , | - | Obsolete | - | - | Active | 5.6 | Non-Compliant | - | - | - | - | - | * | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LEA100F-24-H-SN Cosel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PAA50F-2-RN Cosel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() AEA600F-24-C Cosel | 2587 |
| - | Gold | Aluminum | - | Amphenol Aerospace | Copper Alloy | - | 1 | Female | - | - | - | - | 13-35 | Amphenol | - | Threaded | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | Details | 13 | Wall Mount | 38999 | - | 400 VAC, 500 VDC | TV 38999 III | - | 22 Position | - | Circular Connectors | - | - | 5 A | Crimp | - | Pin (Male) | - | - | - | - | - | - | - | - | Standard Circular Connector | - | - | Nickel | - | Receptacles | Straight | - | - | - | Standard Circular Connector | - | - | - | - |